Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Scalewatcher North America, Inc.
Description: System Reset and System Test switches. Electrical Standard: Scalewatcher conforms to the low voltage directive of the EC. Ingress protection: The units are hermetically sealed to IP56/NEMA3R and can be operated in the open Dimensions: 15x18x7" Weight: 15 kg To be used for pipe
-
Supplier: Filtertech, Inc.
Description: discharge to POTW’s create costly surcharges. Some installations send a larger portion of the water to drain or waste treatment and makeup with fresh water where applicable to dilute the concentration. As a result, water usage and discharge volumes increase, and
-
Description: Walchem’s WIND WebMaster® sets a new standard for Industrial Water Treatment Controllers. The WIND WebMaster® has a flexible multi-input/output platform, a wide range of analytical sensor measurement capabilities, and an extensive assortment of integrated communications and data
- Total Number of Points: 23
- Number of Inputs: 15
- Number of Outputs: 8
- Maximum Number of Channels: 32
-
-
Supplier: Kontek Ecology Systems Inc.
Description: Kontek MEMKON Ultrafiltration Systems are designed for the clarification of treated wastewater and process water. Kontek MEMKON Ultra-Filtration systems eliminate the need for clarifiers, polymers and multimedia filters for waste streams to meet critical discharge criteria (i.e.
-
Supplier: AS Filtration, LLC
Description: The Go-Filter™ Mobile Treatment System is a modular skid-mounted water filtration device designed to reduce turbidity levels in discharge waters at construction sites or industrial facilities. Unlike conventional sand filters, the Go-Filter’s cross-flow filtration
-
Supplier: Ecologix Environmental Systems
Description: The Integrated Bio-Reactor (IBR) is designed to treat wastewater with highly concentrated organic loads, such as industrial biodegradable effluents and municipal wastewater. The operation of the IBR is simplified by the innovative design of our patented technology: the system's only
-
Supplier: AMPP Resources
Description: high-stress conditions attributable to makeup water contaminants. In Chapter 2, various scenarios are presented on the potential uses of recycled water for cooling water systems. Chapter 3 describes the development of a highly charged polymer for cooling water
-
Supplier: Gefran
Description: Gefran has applied its application experience to the new series of ADV200 WA industrial drive inverters for the Water Treatment and HVAC sectors. Specific power structures for variable or quadratic loads, combined with intelligent optimisation of energy consumption and
- Rated Power: 1,500 to 1,199,999.999999997 watts
- Supply Voltage (AC): 400 to 690 volts
- Frequency: 50 Hz, 60 Hz
- Motor / System: AC Vector / Feedback Drive
-
Supplier: Delta Screens
Description: Although abundant, surface water can be surprisingly difficult for municipal and industrial users to capture. The challenges are numerous: Injuring/destroying aquatic life Fluctuating water depths Debris collection Installation restrictions Long term maintenance At Delta
-
Supplier: Smart Fog
Description: Smart Fog offers the patent-pending Fog Tunnel Treatment System. The Fog Tunnel is a stainless steel enclosure that may be retrofitted on any existing conveyor system or custom manufactured. The contained structure helps limit worker exposure. The FogTunnel contains the Smart
- Primary Voltage: 120 volts
- Power Demand: 480.0000000000003 watts
- Control Tolerance: 1 +/- %
- Water: Deionized / Demineralized, Raw / Tap, Softened
-
Supplier: AMPP Resources
Description: systems. Chapter 1 presents approaches to manage cooling water systems that operate under high-stress conditions attributable to makeup water contaminants. In Chapter 2, various scenarios are presented on the potential uses of recycled water for cooling
-
Supplier: Smith & Loveless, Inc.
Description: system is often required for boiler feed water, municipal water supplies, cooling water treatment, chemical and petrochemical applications, food and beverage manufacturers, hospitals, hotels, car washes, as well as many other applications.
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Nitrate Removal, Water Softening
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Corrosion of metals and alloys - Corrosion and fouling in industrial cooling water systems - Part 2: Evaluation of the performance of cooling water treatment programmes using a pilot-scale test rig
-
Supplier: Accuris
Description: Corrosion of metals and alloys Corrosion and fouling in industrial cooling water systems Part 2: Evaluation of the performance of cooling water treatment programmes using a pilot-scale test rig
-
Supplier: Accuris
Description: Corrosion of metals and alloys - Corrosion and fouling in industrial cooling water systems - Part 2: Evaluation of the performance of cooling water treatment programmes using a pilot-scale test rig
-
Supplier: Hubbard-Hall Inc.
Description: ICM may be used in an alkaline precipitation of metals or in combination with a metal precipitant like Aquapure P 601, Aquapure T-500. This product also reduces phosphate and can be injected at several points in the primary system and / or the secondary system.
- Form & Features: Cationic, Liquid / Solution
- Function: Metal Removal / Precipitation (Water Softener)
- Applications: Water Treatment
-
Supplier: Kontek Ecology Systems Inc.
Description: elements with a Kontek designed and manufactured system include: Kontek RO System Features: Standard Designed Flow Rates of 10, 20,40 and 80 kL/hr PLC/HMI Controlled User Interface Digital or Analog Flow And Quality Sensors Nema4 Rated Control Panel ASME Rated and Stamped Pressure
-
Supplier: Accuris
Description: Corrosion of metals and alloys - Corrosion and fouling in industrial cooling water systems - Part 2: Evaluation of the performance of cooling water treatment programmes using a pilot-scale test rig (ISO 16784-2:2006) (Endorsed by AENOR in June of 2008.)
-
Supplier: Hubbard-Hall Inc.
Description: Aquapure™ AS Plus is a dry anionic flocculant for wastewater treatment, which is formulated for use in settling suspended precipitates in wastewater. Aquapure™ AS Plus will cluster the suspended solids into a manageable mass. The Aquapure™ AS Plus may be used in conjunction with coagulants
- Form & Features: Powder
- Function: Settling Agent / Flocculant
- Applications: Water Treatment
-
Description: ISO 16784-2:2006 applies to corrosion and fouling in industrial cooling water systems ISO 16784-2:2006 describes a method for preliminary evaluation of the performance of treatment programmes for open recirculating cooling water systems. It is based
-
Supplier: CSA Group
Description: ISO 16784-2:2006 applies to corrosion and fouling in industrial cooling water systems ISO 16784-2:2006 describes a method for preliminary evaluation of the performance of treatment programmes for open recirculating cooling water systems. It is based
-
Supplier: Filtertech, Inc.
Description: discharge to POTW’s create costly surcharges. Some installations send a larger portion of the water to drain or waste treatment and makeup with fresh water where applicable to dilute the concentration. As a result, water usage and discharge volumes increase, and
-
Supplier: Sullair Corporation
Description: The VS Series vacuum systems use proven rotary screw technology to produce vacuum at unrivaled efficiencies. Because VS vacuum systems are air cooled and require no seal water, there are no water acquisition, water treatment or water disposal costs.
- Features: AC Three Phase
- Mounting: Floor / Skid
- Application: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory
- Mechanical: Rotary Screw
-
Supplier: Mi-T-M Corporation
Description: Mi-T-M's recycle systems are designed to remove free hydrocarbons and filter the water to be sent back through a pressure washer. The systems come standard with pH and ORP injection. All systems are designed for corrosion resistance by utilizing poly tanks and
-
Supplier: Mi-T-M Corporation
Description: Mi-T-M's recycle systems are designed to remove free hydrocarbons and filter the water to be sent back through a pressure washer. The systems come standard with pH and ORP injection. All systems are designed for corrosion resistance by using stainless-steel tanks. The WLP
-
Supplier: Dry Coolers, Inc.
Description: Cooling towers can be a maintenance nightmare without the proper handling system. Cooling towers tend to "scour" debris from the air which can result in accumulation and possible clogging in the tower water. As a result, a good water monitoring and treatment program must
-
Supplier: IHS ESDU
Description: emphasised. Test equipment for assessing fouling is described. A table of heat transfer fouling resistances, showing their dependence on temperature, water velocity, material and water treatment applied, will be of particular value. Various means of fouling control are
-
Supplier: DAS Environmental Expert GmbH
Description: Biological Wastewater Treatment for Industry and Municipalities TFR industrial for for industrial wastewater treatment Many different industries have various requirements for wastewater treatment, but all have one thing in common: The need for an optimised solution
-
Supplier: Kontek Ecology Systems Inc.
Description: Kontek's BTS SERIES automatic batch treatment systems are designed to handle diverse complicated waste streams. All BTS SERIES systems are supplied complete with every component your treatment process will require. PLC controlled systems include a touch-screen
-
Supplier: Mar Cor Purification
Description: Mar Cor Purification is a leading provider of water treatment systems and services. The 8400C Series RO’s are complete, pre-engineered proven designs that produce consistent high quality water in flowrates up to 600 gpm (2271 lpm). The systems feature simple,
- Maximum Liquid Flow: 25 to 600 GPM
- Maximum Pressure: 300 psi
- Maximum Temperature: 35 to 95 F
- Application / Industry: Electronics, Food and Beverage
-
Supplier: Cleaver-Brooks
Description: Removing hardness also reduces the need for expensive chemical treatment to control scale. Cleaver-Brooks water softeners are available in package design for virtually any commercial or industrial application. A water softener is recommended whenever raw hardness exceeds
- Continuous Flow Rate: 2 to 450 GPM
- Market: Industrial
- Removal Application: Water Softening
-
Supplier: Inductotherm Group
Description: supply complete furnace system including all interconnecting services, water lines, air lines, gas lines and electrical cables. Consarc vacuum heat treatment furnace systems are assembled and functionally tested prior to shipment ensuring a quick and trouble free
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 450 mm
- Width / Tube O.D.: 600.0000000000001 to 1,000.0000000000001 mm
- Length (Chamber / Tube): 600.0000000000001 to 1,500 mm
-
Supplier: Inductotherm Group
Description: to 1400oC and / optical pyrometer to over 2500oC Medium vacuum pumping systems with pipeline traps / filters to suit the process and application Forced gas cooling systems to reduce cycle time and improve productivity. Manual or automated gas flow control systems can be provided
- Process Temperature: 1,400 to 2,500 C
- Height: 1,500 to 2,000.0000000000002 mm
- Width / Tube O.D.: 1,220.0000000000002 to 2,500.0000000000005 mm
- Application: Heat Treating
-
Supplier: Inductotherm Group
Description: link via furnace PC to Consarc allows on line support for software updates and on line support Consarc can supply complete furnace system including all interconnecting services, water lines, air lines, gas lines and electrical cables. Consarc vacuum heat treatment furnace
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 250.00000000000003 to 600.0000000000001 mm
- Width / Tube O.D.: 250.00000000000003 to 450 mm
- Application: Heat Treating
-
Supplier: Universal Air & Gas Products Corp.
Description: refueling stations. These refrigerated air dryers are ideal for use in compressed air systems with internal air lines. Closed-loop air to water and salt water to fresh water heat exchangers is available too. Specially formulated chemical drying agents are used in our
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
Find Suppliers by Category Top
Featured Products Top
-
80 pipe for demanding applications including: • Municipal Water Treatment • Industrial process water • Chemical feed systems • Reverse osmosis (RO) systems • Deionized (DI) and ultrapure water systems • Wastewater treatment (read more)
Browse Plastic Tubing Datasheets for Pexco -
stringent environmental regulations, face escalating maintenance costs, and miss opportunities for safe water reuse and efficient waste volume reduction. Wastewater Treatment System: Reaction System: Chemicals are (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
The water and wastewater treatment industry plays a critical role in ensuring the availability of clean and safe water for consumption, industrial use, and environmental sustainability. However, the treatment processes involve numerous chemical and biological (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Scrubber tail gas treatment systems are specialized equipment designed to remove pollutants and harmful gases from industrial exhaust streams, ensuring compliance with environmental regulations and improving air quality. These systems are critical in industries such as chemical manufacturing (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
filtration of water, beer, wine, and soft drinks Chemical Processing — Filtration of solvents, acids, bases, and industrial chemicals (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
conditions. Our electric actuators are an ideal solution for a wide variety of operations in the water and wastewater industry, such as: Drinking water treatment Process water for energy production or industrial use Cooling water circuits (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc. -
Proven in hundreds of installations, the Model R OXIGEST® treatment system provides stable operation and flexible process options for sanitary and industrial/process wastewater applications. The OXIGEST® design encompasses complete (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
processing, water treatment, electroplating, semiconductor manufacturing, pharmaceuticals, food processing, and other demanding industrial applications. Core Features (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Proven in hundreds of installations, the Model R OXIGEST® treatment system provides stable operation and flexible process options for sanitary and industrial/process wastewater applications. The OXIGEST® design encompasses complete (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
solve complex challenges in Municipal/Industrial Water & Wastewater, Oil & Gas, Process Control& Plant, Electric Power Generation, Institutional Facilities and Agriculture. The company's products and systems are found in thousands of installations worldwide. Its products and systems meet many of the world's most demanding industrial, safety and quality standards. Visit us on the web at www.mccrometer.com (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Schenck Accurate Products for the Water Treatment Industry
Schenck AccuRate manufactures and supplies the kind of rugged, industrial duty equipment required to stand up to the harsh environment of a water treatment plant. From lime to diatomaceous earth, our volumetric feeders, hoppers, SacMaster (R) bulk bag discharge systems and other bulk solids
-
Ozone Gas Flow Monitoring for Water Treatment Systems (.pdf)
Many municipal water treatment plants utilize Ozone Treatment Systems to produce clean water for residential and industrial users. While all the various types of water treatment systems have their advantages and disadvantages, Ozone (O3) systems provide excellent disinfection and avoid some
-
Mixing and Bagging Homogeneous Results
Prosel SRL de CV, Monterrey,. Mexico, makes both solid and. liquid processed specialty. chemicals that are used by water treatment. facilities, power plants, petrochemical. facilities, oil refineries, and. steel mills for industrial water treatment,. metal cleaning and finishing,. and other
-
Industrial Wastewater Treatment
Anguil Environmental Systems received a request to quote an oxidizer and packed tower air stripper to treat a 65 gallon per minute water stream containing significant concentrations of Diesel Range Organics (DRO), Volatile Organic Compounds (VOCs) and some Total Suspended Solids (TSS).
-
4 Benefits of Industrial Wastewater Quality Monitoring
Water quality monitoring has evolved significantly over the past decade. Today's industrial manufacturers have access to technologies that are capable of monitoring various wastewater quality parameters and contaminants of concern in a simple and effective manner. A continuous stream of water
-
Water Tank Monitoring System For R&D Testing
CAS DataLoggers supplied the data acquisition solution for a customer specializing in providing water purification filter systems and cartridges for industrial and household applications. With growing attention to health and safety, the importance of water purification cannot be minimized
-
Water / Wastewater Dewatering With the Membrane Filtration Technique (.doc)
In the United States, as well as most industrialized areas of the world, there is an increasing requirement for today's industrial and municipal water / wastewater treatment systems to produce drier and firmer cake solids for either composting, landfilling, land-applying, or combustion processes
-
Nail Down The Facts About Water Hammer
, are common among household plumbing and large industrial treatment plants and can create enormous damage in a very short period of time.
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 32 - Civil Engineering > [FDBKF2005051016515000984] Afi32-105...
Permit only Class III backflow prevention devices (air gap or reduced pressure principle) to provide makeup from a potable water system to an industrial water treatment system .
-
H2O Innovation Awarded CAN $7.8M In Contracts For Industrial Water Treatment Systems In Northern Africa, Russia And North America
H2O Innovation Awarded CAN $7.8M In Contracts For Industrial Water Treatment Systems In Northern Africa, Russia And North America .
-
H2O Innovation Awarded CAN $7.8M In Contracts For Industrial Water Treatment Systems In Northern Africa, Russia And North America
H2O Innovation Awarded CAN $7.8M In Contracts For Industrial Water Treatment Systems In Northern Africa, Russia And North America .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Pesticide Programs > Pesticide Re-registration Eligibility Decisions Fact Sheets > [...
Industrial Water Treatment Systems ) .
-
10.20.09 -- Special Feature: Industrial Water
Electrodeionization (EDI) is widely used in many industrial water treatment systems throughout the world.
-
BetzDearborn, USFilter Partnership Offers Single Source for Wastewater Treatment
The agreement covers existing business as well as new construction projects involving industrial and municipal water and wastewater treatment systems, including outsourcing the equipment, engineering, operations, maintenance and chemical management of industrial water treatment systems a customer sites.
-
08.28.07 Special Feature: Industrial Water Purification Update
Bigger is not always better, and this concept is also true for industrial water treatment systems .
-
Less Than 24 Months After Its Foundation, H2O Innovation India Announces The Commissioning Of Its First Major Water Treatment System, For Larsen And Toubro Hea...
Our engineering and sales team in India can now build on this unique reference, which demonstrates our knowledge and puts us in an excellent position on the Indian market of industrial water treatment systems ", concluded Guillaume Clairet.
Indicates content that may require registration and/or purchase.