-
Supplier: Vulcan Electric Co.
Description: Thermocouple Extension wire Thermocouple Grade wire Base Metals and Precious Metals Standard and Special Limits of Error Wire Insulation: Fiberglass, High Temperature Fiberglass, Ceramic fiber, Refrasil, Teflon®, Kapton®, Rubber, PVC Uninsulated bare wire Protective
- Base, Noble and Refractory Metal Type: B, C, E, J, K, N, R, T
- Sensor Termination Type: Other
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Allied Electronics, Inc.
Description: Clamp; Insulated Steel Cable Clamp; .375 x .50
-
Supplier: SAB North America
Description: BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures, mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to teflon
- Number of Conductors: 5 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: 250 C
- North American (AWG): 18 AWG
-
-
Supplier: SAB North America
Description: SC 600 HDTR is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 600 HDTR is a
- Number of Conductors: 6 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 250 C
- North American (AWG): 12 AWG
-
Supplier: SAB North America
Description: SC 113 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.134 inch
- Operating Temperature: 250 C
- North American (AWG): 14 AWG
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE-DUPLEX PTFE NEOFLON INSULATED, TYPE K, 24 AWG, 500-FT STAINLESS STEEL OVER BRAID
-
Supplier: Waytek, Inc.
Description: Sargent 2183MCT Crimping Tool for Metric Insulated and Non-Insulated Wire, 28-10 AWG Manufacturer: SARGENT Tools by Oetiker Crimpers Dual-molding grips for ergonomic comfort Crimps insulated and non-insulated wire tip ferrules to five metric sizes: 0,25-0,5
- Tool Type: Crimper
- Technology: Electrical Tools
-
Description: Conductors are stainless steel insulated with 3.5 mil wall of FEP. Braided stainless steel shields of 44 AWG wire can be applied over the cabled conductors prior to jacketing with FEP. USE: For use in flow probes and pressure measuring instruments where extreme
- Rated Voltage: 0.15 kilovolts
- Operating Temperature: 150 C
- North American (AWG): 28 to 44 AWG
- Cable Shielding: Braid
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8129 Finish/Plating: Zinc & Clear Chromate For Diameters: .687 (17.4) Insulated: Yes Material: Steel Type: Cable Clamp
- Diameter: 0.687 inch
- Features: Other
- Material: Steel
-
Supplier: Telatemp Corporation
Description: sheaths; type T probes feature 316 stainless steel sheaths. Probes include 3-ft stranded 24 gauge (0.020" dia) fiberglass wire with stainless steel over braid. Note: Type J exposed junction probes are not recommended for use with aqueous solutions.
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8170 Finish/Plating: Zinc & Clear Chromate For Diameters: .812 (20.6) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
- Diameter: 0.812 inch
- Features: Other
- Material: Steel
-
Supplier: Cooner Wire Company
Description: Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock.
- North American (AWG): 15 AWG
- Number of Strands: 120
- Features: Other
- Conductor Type: Stranded
-
Supplier: CMP Products
Description: elements installed. A General Purpose Industrial version is also available. CMP 777 Insulated Adaptors are available in Brass, Aluminium or Stainless Steel and can be supplied for both Industrial and Hazardous Area applications, with Ex ‘
- Temperature Range: -76 to 266 F
- Application: Cable & Wire
-
Supplier: Tempco Electric Heater Corporation
Description: Specially treated rust-resistant steel sheath casing provides physical strength, high emissivity and good thermal conductivity for sheath temperatures up to 900°F (480°C). For corrosive atmospheres and/or sheath temperatures up to 1200°F (650°C), stainless steel sheath is available.
- Maximum Operating (Sheath) Temperature: 900 to 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.75 to 1.75 kW
- Watt Density: 2 to 53 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: Electrical connections are made through post terminals or insulated and stainless steel overbraided leads. Each half of the two piece band heaters are rated 120 Volts, and are wired in parallel for 120 Volt operation, or in series for 240 Volt operation. Available options include
- Maximum Operating (Sheath) Temperature: 900 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.085 to 1.65 kW
- Watt Density: 18 to 40 W/in²
-
Supplier: Accuris
Description: Fire retardant power cables, HEPR insulated, PVC sheathed, with reduced emission of halogen - Multicore cables with rigid conductors, steel round or flat wire armoured - Rated voltages U0/U: 0,6/1 kV
-
Supplier: OMEGA Engineering, Inc.
Description: Mineral insulated metal sheathed RTD Cable , RTD MIC, has a stainless steel or Inconel outer metal sheath with copper or Nickel signal wire conductors. The conductor lead wires are insulated from each other and the outer sheath by compacted magnesium oxide MgO.
- Length: 0 to 12,000 inch
- Width / Diameter: 0.125 to 0.25 inch
- Technology: Nickel, Wire Wound
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Cable for Resistance Thermometer - The PFA insulated connection cable for resistance thermometers has fibre-glass braiding and stainless steel wire armouring. The conductor is made out of nickel-plated copper strands. Finally, this connection cable has a round shape and a
- Operating Temperature: 250 C
- Cable Shielding: Braid
- Features: Other
-
Supplier: Waytek, Inc.
Description: Standard Battery Terminal Clamp Category: Battery Clamps Length: 5 5/8" Removable PVC grips Copper-plated steel construction Use with 10 Ga. and 8 Ga. wire and cables Black insulated battery clamp also available, item 40B Designed to grip securely to battery terminals for
- Terminal Type: Battery Terminal
-
Supplier: OMEGA Engineering, Inc.
Description: FEATURES Efficient Heat Transfer is provided by high quality nickel chromium resistor wire wound on a selected mica strip and enclosed in a die-formed aluminum coated steel sheath. Long-Term Durability is assured by non-hygroscopic mica insulation. Uniform Fit to ± 1/16" because of low
- Maximum Operating (Sheath) Temperature: 900 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.5 to 2 kW
- Watt Density: 21 to 40 W/in²
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The 2-core PFA-insulated thermo cable type K for thermocouples has a galvanised steel wire braid with identification thread. These thermocouple cables for NiCr-Ni type is flame-retardant, self-extinguishing and suitable for temperatures up to +250°C. The minimum bending radius
- Operating Temperature: 250 C
- Cable Shielding: Braid
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Steel, Right Angle Insulated Plunger Jaw Clips Powerful jaws hold thick wire and cable, ground leads and rails, even screw heads, securely to make work easier, more accurate. Depress the plunger and the steel jaws extend 0.48" (12 mm) and open to 1" (25 mm). The
-
Supplier: Waytek, Inc.
Description: Pressmaster KSA-0760 Ergonomic Tool 22-10 Ga. Insulated Terminals Category: Crimpers Manufacturer: Pressmaster Crimping tool for insulated Terminals, 0.75 - 6.0mm/22-10 Ga. (red, blue, yellow), oval-crimp symmetric; short and long handle available High strength, through hardened alloy
- Tool Type: Crimper
- Technology: Electrical Tools
-
Supplier: Hydrofarm, Inc.
Description: ThermoFlo's SRB Series is an industrial quality insulated duct manufactured tough for consumers' and installers' peace of mind. Consisting of a three ply polyester laminate, fiberglass reinforced scrim, and a galvanized spring steel wire, wrapped with fiberglass insulation, it
-
Supplier: Greenlee Textron, Inc.
Description: 9-1/2 INCH 22 AWG (INSULATED/NON-INSULATED CRIMP) MIN. WIRE SIZE 10 AWG (INSULATED/NON-INSULATED CRIMP) MAX. WIRE SIZE STANDARD DIPPED GRIP HANDLE TYPE FORGED STEEL BLADE MATERIAL BLACK HANDLE COLOR
- Tool Type: Crimper, Stripper, Wire Cutter / Scissor
-
Supplier: Ideal Industries, Inc.
Description: 22 AWG INSULATED/NON-INSULATED CRIMP MIN. WIRE SIZE 10 AWG INSULATED/NON-INSULATED CRIMP MAX. WIRE SIZE MATERIAL DROP FORGED HIGH CARBON STEEL
- Tool Type: Stripper
-
Supplier: Waytek, Inc.
Description: Pressmaster KKB-0360 Ergonomic Tool 22-10 Ga. Non-Insulated Terminals Category: Crimpers Manufacturer: Pressmaster Crimping tool for non-insulated connectors, 0.35 - 6.0mm2/22-10 Ga. Indent-Crimp High strength, through hardened alloy steel construction Unique mechanism
- Tool Type: Crimper
- Technology: Electrical Tools
-
Supplier: ILSCO Corporation
Description: SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE MATERIAL HEAVY DUTY CARBON STEEL USED ON INSULATED/NON-INSULATED TERMINAL
- Tool Type: Crimper, Stripper, Wire Cutter / Scissor
-
Supplier: Allied Electronics, Inc.
Description: with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770.
-
Supplier: Nanmac Corporation
Description: These thermocouples are available with either stainless steel or inconel sheaths. Fitted with a transition from the sheath to 36 inches of fiberglass insulated flexible leads which are enclosed within stainless steel armor for use in rugged applications. These units are
- Diameter or Width Range: 0.062 to 0.25 inch
- Base, Noble and Refractory Metal Type: E, J, K, T
- Configuration: Exposed Thermocouple, Grounded Thermocouple, Ungrounded Thermocouple
- Probe Configuration: Flexible Probe
-
Supplier: Allied Electronics, Inc.
Description: Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has
-
Supplier: Cooner Wire Company
Description: ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally, any flexible wire rope can also be constructed as Litz Wire (film
- Diameter: 0.02 to 0.603 inch
- Number of Strands: 3 to 19
- Wires per Strand: 3 to 86
-
Supplier: Cooner Wire Company
Description: Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin
- Rated Voltage: 150 volts
- Nominal Outer Diameter: 0.015 inch
- Operating Temperature: -80 to 200 C
- North American (AWG): 33 AWG
-
Supplier: S & G Tool Aid Corp.
Description: Three tools in one - strips, crimps and cuts. Automatically self-adjusts to strip solid or stranded 26-10 AWG wires. Removes insulation without damaging the conductor. Has adjustable stripping tension. Crimps insulated and non-insulated terminals. Cuts wire fast, clean
- Tool Type: Stripper
-
Supplier: Conax Technologies
Description: Continuous Wire Feedthrough for Embedded Bearing Temperature Sensors while sealing securely to prevent oil wicking along the leads. Conax Technologies BEARING SENSOR WIRE SEAL efficiently seals directly on the individual insulated leads of an embedded bearing temperature sensor
- Mounting Size: 0.5 to 0.75 inch
- Number of Wires: 2 to 14 #
- Opening Diameter: 0.044 to 0.127 inch
- Pressure Rating: 50 psi
Find Suppliers by Category Top
Featured Products Top
-
High performance applications Conax Technologies’ exclusive mineral insulated (Mg (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Neoprene insulated test lead wire in abrasion resistance, yet just as flexible at low temperatures. Kinkless. OPER. Volt.: 5000 Volts. OPER. TEMP.:-55°C to +105°C. STD. P-U: 1000' STD.COLORS: Black, Red. Other colors available to order RoHS compliant OTHER CONSTRUCTIONS ARE AVAILABLE TO ORDER. (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
NEWind® Double and Triple Insulated Winding Wires NEWind® is a high end multi-layer winding wire that replaces traditional forms. New England Wire Technologies (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
the winding and the ground. NEWind® Specialty Winding Wire solves this problem by insulating the conductors with thin layers of insulation. Cable insulation layers are extruded in either two layers (Supplementary) or three layers (Reinforced). This design ensures that defects in (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
pigtail or ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally, any flexible wire rope can also be constructed as Litz Wire (film insulated). (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Engineered TapesMask, insulate, bond and protect. Solve issues with extreme static charge, high temps and other harsh environments. Read More Download the Brochure Download Product Data Sheets (read more)
Browse Wire Markers and Cable Markers Datasheets for Polyonics -
cabling operations, extra flexible conductors are made of single end stranding between 38 and 44 AWG. Ultra Flexible – miniature conductors stranded out of 46 – 52 AWG single end wire. Extra Flexible Insulated Power Cables (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
More Information Top
-
Impulse conduction of olfactory receptor neuron axons
Insulated steel wires were used to stimulate and record the action potentials at a con- stant electrode distance of 2.5 mm.
-
mTOR
The reference, ground, and “active” electrodes each consist of an insulated steel wire soldered to an individual pin on one end (covered with dental cement at the base of the pin header) and a stainless steel screw on the other end, to…
-
Differential Effects of Antiepileptic Drugs on Focal Seizures in the Intrahippocampal Kainate Mouse Model of Mesial Temporal Lobe Epilepsy
Two surface electrodes (0.64-mm- diameter stainless steel insulated wire , PhysioTel F20-EET; DSI, St. Paul, Minnesota) were inserted into the left and right fron- toparietal cortex.
-
Interventional Pericardiology
The hub of the needle was soldered to a multistranded stainless steel insulated wire that could be connected alternatively to a current source or to the ECG set to record a pre- cordial lead (Fig. 5.16).
-
The topography of activity transmission between lateral entorhinal cortex and subfield CA1 of the hippocampus
The main recording and stimulating electrodes were made of Nixrom or stainless steel insulated wire (125 lm diameter).
-
Functional interconnections between CA3 and the dentate gyrus revealed by current source density analysis
Stimulating electrodes (125 m Teflon- insulated steel wires ) were placed at (1) the CA3b: P 3.2, L 3.2 with respect to bregma (Paxinos and Watson, 1986), D 3.5–3.8 mm (D ϭ depth below the skull surface; Fig. 1A…
-
Involvement of the suboesophageal and thoracic ganglia in the control of antennal movements in crickets
A sinusoidal signal ( f 30 kHz Y amplitude 30 V ) was applied to a 20 lm diameter insulated steel wire (aerial), ®xed to the proximal third of the ¯agellum by means of a small drop of wax or tissue glue.
-
Reticulo-spinal neurons participating in the control of synergic eye and head movements during orienting in the cat
It included the following operations: 1) A three turn coil of teflon insulated steel wire was sutured to the sclera of one eye to measure eye movements with the search coil method.
-
Convergent projections of different limbic vocalization areas in the squirrel monkey
The animal was then anaesthetized and the teflon- insulated steel wire was replaced with a cannula (0.2 mm diameter).
-
Differential control of fast and slow twitch motor units in the decerebrate cat
Coarse monopolar EMG electrodes (multi-stranded stainless steel insulated wires with large exposed tips) were also inserted into MG and Sol.
Indicates content that may require registration and/or purchase.