Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SBG Systems SAS
Description: Ellipse-E is a small-sized high performance Inertial Navigation System. It provides Roll, Pitch, Heading, and Heave, and computes Navigation data when connected to an external GPS. It accepts Odometer aiding to maintain the best accuracy in challenging environments. This
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: SBG Systems SAS
Description: Ekinox-U is an ITAR Free Underwater Inertial Navigation System. Designed for Subsea applications, Ekinox-U is operational up to 6,000 m. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF), and can be connected to several aiding
- Linear Acceleration Range: 2 g
- Maximum Dimension: 6.1 inch
- Weight: 5.2 lbs
- Operating Temperature: -4 to 140 F
-
Supplier: SBG Systems SAS
Description: Apogee-E is a highly accurate Inertial Navigation System that connects to a SplitBox GNSS or any survey grade external GNSS receiver for optimal navigation. The ITAR Free Apogee-E is the most accurate and versatile INS based on the robust and cost-effective MEMS technology. High
- Angular Rate Range: 100.0000000000002 deg/sec
- Linear Acceleration Range: 2 to 10 g
- Maximum Dimension: 5.12 inch
- Weight: 1.52 lbs
-
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature GPS-Aided Inertial Navigation System Overview The 3DM-GX3® -45 high-performance, miniature GPS-Aided Inertial Navigation System (GPS/INS) combines MEMS inertial sensors, a highly-sensitive embedded GPS receiver, and a complex Extended Kalman Filter to generate
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.7322844 inch
-
Supplier: SBG Systems SAS
Description: Apogee-D is a highly accurate Inertial Navigation System with dual antenna GNSS receiver for real-time and post-processing operations. The ITAR Free Apogee-D is the most accurate Dual GNSS/INS based on the robust and cost-effective MEMS technology. High Accuracy: 0.008° Roll & Pitch
- Angular Rate Range: 100.0000000000002 deg/sec
- Linear Acceleration Range: 2 to 10 g
- Maximum Dimension: 5.12 inch
- Weight: 1.98 lbs
-
Supplier: Northrop Grumman Corporation
Description: The IFTS provides 24-hour precision strike and navigation capabilities. It detects and identifies both ground and airborne targets, even at night or in adverse weather, for highly accurate weapons delivery.
-
Description: International Standards and existing national standards, as applicable. The main differences between Class B "CS" (IEC 62287-1) and Class B "SO" units are that the Class B "SO": - covers all 25 kHz channels listed in Recommendation ITU-R M.1084-5; - only uses the internal GNSS, no position
-
Supplier: CSA Group
Description: testing and required test results for Class B shipborne automatic identification system (AIS) equipment using carrier-sense time division multiple access (CSTDMA) techniques. This document takes into account other associated IEC International Standards and existing national standards, as
-
Description: IEC 62287-1:2017 specifies the minimum operational and performance requirements, methods of testing and required test results for Class B shipborne automatic identification system (AIS) equipment using carrier-sense time division multiple access (CSTDMA) techniques. This document takes into
-
Supplier: Telit IoT Solutions, Inc.
Description: The SE868 V3 is a positioning system that combines GPS, GLONASS, Beidou, Galileo, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V3 can navigate to -162 dBm and track to -166 dBm, providing improved performance in harsh environments. The
- Bias / Operating Current: 0.053 mA
- Maximum Modulation Current: 37.4 to 54.7 mA
- TJ: -40 to 85 C
- Pin Count: 32 #
-
Description: IEC 62287-1:2017+AMD1:2022 specifies the minimum operational and performance requirements, methods of testing and required test results for Class B shipborne automatic identification system (AIS) equipment using carrier-sense time division multiple access (CSTDMA) techniques. This document
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature Attitude Heading Reference System (AHRS) Overview The 3DM-GX3® -35 high-performance, miniature Attitude Heading Reference System (AHRS) with GPS, combines MEMS sensor technology and a highly sensitive embedded GPS receiver. It incorporates a triaxial accelerometer, triaxial
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.7322844 inch
-
Supplier: Inertial Labs, Inc.
Description: The AHRS-2G is a high-performance strapdownattitude and heading reference system that determines absolute orientation (heading, pitch and roll) for any device on which it is mounted. Orientation is determined with high accuracy for both motionless and dynamic applications. In order to
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 50 Hz
- Linear Acceleration Range: 1.7 g
- Maximum Dimension: 3.543309 inch
-
Supplier: Savant Automation, Inc.
Description: offers unique, state of the art AGV technology, designed and supported in-house. Their AGVs use internal navigation and do not require installation of above floor targets, floor wire or tape. Routes and system operation are easily changed using a Windows PC program.
- Features: Automatic Guided Vehicles (AGV), Midwest US Only, North America, Other, United States Only
- Industries Served: Automotive, General Industry / Manufacturing, Medical, Paper, Plastics
- Services: Control System Design / Programming, Systems Design / Integration, Turnkey Systems
- Equipment Type: Material Handling Automation
-
Supplier: Nikon Metrology
Description: XT V 130C - Cost-effective X-ray inspection of electronic components The XT V 130C is a highly flexible and cost-effective electronics and semiconductor inspection system. The system features a 130kv/10 watt Nikon Metrology manufactured source, a globally recognized open tube design
- Form Factor: Monitoring System
-
Supplier: Xsens Technologies BV
Description: a high bandwidth of 375 Hz for the accelerometers and 415 Hz for the gyroscopes. Oversampling at 10 kHz and a steep digital low-pass filter ensures that there is a high immunity to vibrations. Coning and sculling compensation is performed at an industry-leading 2 kHz. All internal sensors
-
Supplier: CSA Group
Description: system-initiated navigation events. The branching and flow of that content may be described by a predefined set of activities. 1.1.1. What is Covered in the SCORM Sequencing and Navigation Book? There are several key concepts that are introduced in the SCORM SN book. The book
-
Supplier: Xsens Technologies BV
Description: a high bandwidth of 375 Hz for the accelerometers and 415 Hz for the gyroscopes. Oversampling at 10 kHz and a steep digital low-pass filter ensures that there is a high immunity to vibrations. Coning and sculling compensation is performed at an industry-leading 2 kHz. All internal sensors
-
Supplier: Inertial Labs, Inc.
Description: The OS3D.OEM is aboard level, fully embedded absolute orientation sensor that combines sensor technologies of magnetometers, gyroscopes, and accelerometers to measure absolute orientation of any object. Its internal microcontroller processes the data from nine discrete sensing axes through
- Angular Rate Range: 1,200 deg/sec
- Linear Acceleration Range: 2 to 6 g
- Maximum Dimension: 1.2598432 inch
- Weight: 0.00440917107583774 lbs
-
Supplier: Monarch Instrument
Description: depth (6.5") USER INTERFACE AND CONTROL The DC6000 utilizes a high contrast 5.6 inch color Active Matrix TFT LCD display with a rugged touch screen. Use a finger or the on-bard stylus, if you prefer, to perform data entry and system navigation. The front panel is also fully compliant
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
-
Supplier: LORD MicroStrain Sensing Systems
Description: orientation estimates including Euler angles (pitch and roll, rotation matrix and quaternion. All quantities are fully temperature compensated and are mathematically aligned to an orthogonal coordinate system. The angular rate quantities are further corrected for g-sensitivity and scale
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.4960638 inch
-
Supplier: CSA Group
Description: television), land mobile radio, radio telephone, amateur, citizens' radio, Satellite Navigation (GPS etc.), Wi-Fi and Bluetooth. For the purpose of this standard, a vehicle is a machine, which is self-propelled by an internal combustion engine, electric means, or both. Vehicles include
-
Description: television), land mobile radio, radio telephone, amateur, citizens' radio, Satellite Navigation (GPS etc.), Wi-Fi and Bluetooth. For the purpose of this standard, a vehicle is a machine, which is self-propelled by an internal combustion engine, electric means, or both. Vehicles include
-
Supplier: Mettler-Toledo Technologies GmbH
Description: CalFREE™, TraxDSP™ Digital Filtering and TraxEMT™ Maintenance Diagnostics Suite Multiple measurement channels - Allow concurrent scale measurement and control in a single terminal for hardware and engineering cost savings Internal target/setpoint I/O controls - Internal digital I/O for
- Width: 8.661422 inch
- Height: 12.598432 inch
- Depth: 4.1338605 inch
- Display: Digital Display
-
Supplier: J.S.T. Corporation
Description: This AS connector consists of the female connector on PCB side and the high-speed differential transmission harness used for internal connection between the PCB and the HDD corresponding to SATA standard for automobile equipment such as HDD navigation system.
- Voltage Rating: 5 to 10 volts
- Current Rating: 1.5 amps
- Connector Type: Automotive Connector
-
Supplier: CSA Group
Description: information service and multimodal navigation service which are based on personal ITS stations in various application scenarios as follows. - Slow transport information service and navigation service such as pedestrians, bicycles and disabled (wheelchair accessible) navigation,
-
Supplier: Biamp Systems, Ltd.
Description: navigation Rack mountable (1RU) System configuration and control via Ethernet Internal universal power supply Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay CE marked, UL listed, and RoHS
-
Supplier: P.P.H. WObit E.K. Ober s.c.
Description: using collaborative AGV. Navigation MOBOT® AGV eRunner MW operates using a natural and intelligent navigation system LMS (laser terrain mapping system). Safety The mobile robot is equipped with a laser scanner with a safety function that is responsible for detecting
- Load Capacity: 200 kg
- Features: Mobile
- Robot Type: Robot System
-
Supplier: Infineon Technologies AG
Description: Silicon Germanium Low Noise Amplifier for Global Navigation Satellite Systems (GNSS) Summary of Features: - High insertion power gain: 19.6 dB - Out-of-band input 3rd order intercept point: -4dBm - Input 1 dB compression point: -12 dBm - Low noise figure: 0.55 dB - Very low current
- Minimum Gain: 19.6 dB
- Maximum Gain: 19.6 dB
- Noise Figure: 0.55 dB
- Nominal Operating Current: 0.0025 amps
-
Supplier: Caterpillar Electric Power
Description: ignition system and air/fuel ratio control for lower emission and engine efficiency. One electronic control module handles all engine functions: ignition, governing, air/fuel ratio control and engine protection CAT electronic control system Simple user friendly interface and
-
Supplier: TelephoneStuff.com
Description: IP7000 24-Button Large Screen Telephone is designed to give small businesses all the sophisticated communications features of big-company PBX systems in an affordable, easy to use and scalable package. Large Screen Telephone Features: - 24 flexible buttons with red/green LED's - 7 fixed
- Phone Type: Network Phone / IP Phone
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: is very less we also big stockiest of our product. We provide our solution to various Industries such as Metering, Navigation, IoT, Marine, Telematic, Automation, M2M and other markets. We make all type and all frequencies antenna which include 5G 4G 3G 2G, IoT LoRa Helium, SigFox, GPS,
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 3 dB
- Form Factor / Mounting: External, Internal / Chip
- Pattern Type: Omnidirectional
-
Supplier: Aethon, Inc.
Description: The Aethon TUG T3 is an intelligent autonomous mobile robot designed to streamline material and supply transportation in commercial settings. Unlike traditional AGV systems, the TUG T3 does not rely on fixed infrastructure for navigation. It operates efficiently with the following
- Load Capacity: 453 kg
- Industry / Application: Automotive Testing, Material Handling (e.g., Loading/Unloading, Palletizing), Medical / Pharmaceutical, Packaging
- Features: Mobile
-
Supplier: RF System Lab
Description: commonly used in the remote visual inspection of engines, turbines, boiler systems, power plant equipment, industrial equipment, structures, and law enforcement situations. Remote visual inspection by borescope can save many hours that would otherwise be required to disassemble and inspect
- Features: Camera Mount, Integral Video Capability
- Flexibility: Flexible
- Viewing Angle: Retro (>90°)
-
Description: The specification and test requirements for a linear, single-axis, nongyroscopic accelerometer for use in internal navigation, guidance, and leveling systems are defined. A standard specification guide and a compilation of recommended test procedures for such accelerometers are
Find Suppliers by Category Top
Featured Products Top
-
SAVANT AGV System: 5 AGV Types Seamlessly Operating In One ‘Virtual’ Path System Just as people have come to see EVs not equivalent to internal combustion automibles for all uses, the same applies to AMRs and AGVs. AMRs are not AGVs when it comes to industrial (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
extreme thermal cycling and vacuum conditions. While hermetic sealing does not directly shield against radiation, it supports overall system integrity by enabling the use of protective materials and maintaining controlled internal conditions. This contributes to improved reliability, accuracy (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components -
dependency on personnel to perform simple and redundant tasks not only increases efficiency, it provides safer and more cost-effective transportation of materials. There are four models of automated cart transporters. Each uses our unique internal navigation which does not require wall targets, coded (read more)
Browse Datasheets for Savant Automation, Inc. -
integration into INS (Inertial Navigation Systems), IMU (Inertial Measurement Units) as well as AHRS (Attitude and Heading Reference Systems). To minimize mechanical cross-coupling in multi-axis applications, GYPRO4300 is available in 3 frequency ranges (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
Eteily Technologies announces the GPS L1 Passive Ceramic Patch Antenna series, which are tiny, high-performance antennas designed for dependable GNSS reception in embedded devices and positioning systems. These passive ceramic patch antennas operate at the GPS L1 frequency (1575 (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
induced vibrations, rotating machinery, hull vibrations, and other continuous forces. Shipboard electrical and electronic systems including cabinet racks Mechanical components and enclosures Navigation and communication systems Mission (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
with carrying heavier payloads in smaller chassis footprints, traditional gearbox-and-wheel layouts quickly run into physical limits. Designing an efficient drive system requires balancing structural load support, energy (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The 40mm flow diameter supports high-volume water transmission, making it suitable for main engine cooling, deck hydraulic units, and seawater distribution systems. Minimal pressure drop is achieved through smooth internal flow path design. 3.4 Low-Speed Rotary (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
wiring and cables to effectively manage power and data needs for navigation controls, communication systems, lighting, engine operations, and beyond. Across these assemblies, wire harnesses help reduce the (read more)
Browse Wire Terminals Datasheets for ASAP Semiconductor LLC
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
application for global positioning system receivers. But vendors who would answer the call face some significant hurdles in interfaces, operating-system internals and the logistics of attaching a GPS receiver to a server. Double-duty systems can program, test Cypress CPLDs Cypress Semiconductor Corp
More Information Top
-
Automated Reasoning with Analytic Tableaux and Related Methods
SU_24m PNS−24M internal navigation system .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/6040/02Mar_Nguyen.pdf?sequence=1
Figures 8 through 13 compare vehicle locations obtained from GPS with locations calculated from the vehicle’s internal navigation system .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/8077/1/Rahman_Atif_M_201306_MASc.pdf
2.4 Dead Reckoning and Internal Navigation Systems .....................................................13 .
-
Parametricism: A New Global Style for Architecture and Urban Design
Other moments of deep articulation are the coordination of landscape and public spaces, and the correlation of the secondary path system with the disposition of internal navigation systems .
-
Saving Human Lives
This kind of Internal Navigation System (AINS) is rarely off by more than 1 or 2 degrees on such a length of .
-
Effect of carefree handling requirements on an air-launched seeker-guided weapon
For the modelling to be as generic as possible, the internal navigation system for the model described in this paper is assumed to be purely inertial, rather than a coupled IMU-GPS system.
-
Space,Time and Memory in the Hippocampal Formation
… path integration computations (Hafting et al. 2005; O’Keefe and Burgess 2005; McNaughton et al. 2006), perhaps fulfilling the roles envisioned early on by O’Keefe and Nadel and by Redish as providing the path integration or internal navigation system inputs to the hippocampus.
-
Lateral entorhinal neurons are not spatially selective in cue‐rich environments
It has been suggested that two naviga- tion systems send input to the hippocampus: an internal navigation system , based on self-motion cues, and an external system, based on configurations of environmental landmarks that define explicit locations (O’Keefe and Nadel, 1978; Touretzky …
-
L. Goldman and D. Ausiello: Cecil’s textbook of medicine, 22nd edn.
In the ad- vertisement, it states, “more than 450 renowned authori- ties present the very latest clinic knowledge augmented by a superb new full 4-colour design and internal navi- gation system ”.
-
CONTRACTS AWARDED AVIONICS
TEXT: Litton Systems, USA TEXT: $5 MILLION FROM: USAF Aeronautical Systems Center FOR: the procurement of 10 Embedded Global Positioning System/ Internal Navigation System missionized integration...
Indicates content that may require registration and/or purchase.