Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Barksdale Control Products
Description: Barksdale's 440 Series Intrinsically Safe Transducers provide high accuracy pressure measurement when operating in Class I, Division I environments. Intrinsically safe transducers prevent personal injury and machinery damage by preventing the
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -40 to 185 F
- Pressure Measurement: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Gems Sensors & Controls
Description: accommodate specials while not sacrificing high performance. 22CS/26CS Series Intrinsically Safe Industrial Pressure Transmitters and 22FA/26FA Series CSA Intrinsically Safe Industrial Pressure Transmitters are now available. Applications: Off-Highway
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 260 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: TE Connectivity
Description: Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Intrinsically Safe Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
- Working Pressure Range: 3,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 176 F
- Measurement Type: Gauge
-
-
Supplier: PMC Engineering LLC
Description: The TM series is a precision passive pressure transducer offering high performance and rugged flexible design for a wide range of industrial and OEM applications. The transducer is based on STS piezoresistive sensor technology with 20 years proven history. Low current
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.1 to 0.5 ±% FS
- Operating Temperature: -40 to 300 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Gems Sensors & Controls
Description: Ex II 1G; Ex ia IIB T4 Ga The 3XIS series is certified Instrinsically Safe for use in Group IIB Hazardous Areas, Zones 0, 1 and 2 Certification: ATEX Certificate Baseefa10ATEX0196 For OEMs that need intrinsically safe pressure sensors with consistent high levels of
- Working Pressure Range: 100 to 30,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Gems Sensors & Controls
Description: accommodate specials while not sacrificing high performance. 22CS/26CS Series Intrinsically Safe Industrial Pressure Transmitters and 22FA/26FA Series CSA Intrinsically Safe Industrial Pressure Transmitters are now available. Applications: Off-Highway
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 260 F
- Measurement Type: Absolute, Compound, Gauge, Vacuum
-
Supplier: DigiKey
Description: INTRINSICALLY SAFE PRESSURE TRAN
- Working Pressure Range: 3,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Barksdale Control Products
Description: Barksdale's 420X Series Explosion Proof Transducers prevent an explosion from occurring when operated in a Division 1 environment. Barksdale's 420X Series transducers prevent personal injury and machinery damage by preventing the explosion the first place. Energy generated within the
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -40 to 185 F
- Pressure Measurement: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Cole-Parmer
Description: directly to PLC/SCADA or to a display. This model transmitter is constructed with a rugged clog and damage resistant diaphragm for applications involving higher solids content. This intrinsically safe model is compliant with UL Instrinsically Safe standard 913 for use in Class I
- Device Classification: Transmitter
-
Supplier: Honeywell Test & Measurement
Description: The Model TJE Mid, ultra precision range, wet/wet, differential is a bonded, foil strain gauge transducer designed to accept fluid in both ports and measure differential pressure ranges from 50 psid to 750 psid. Standard features, such as overload stops and 17-4 PH stainless steel,
- Working Pressure Range: 50 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -65.2 to 249.8 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Setra Systems
Description: Low price and a high level output signal make this transducer an ideal fit for applications found in Industrial, Laboratory, and Aerospace applications. Available in gage or absolute pressure ranges from 25 psi to 5000 psi. Features: Multiconductor 22AWG Cable for a low price 0.11% FS
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.11 ±% FS
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: Stellar Technology
Description: standard feature of the voltage output units. The Model PT1714 is the CANbus version of the Series PT17XX. The Series PT17XX pressure/temperature transducers provide low sensitivity to shock and vibration. When dual measurements are required, these dual output
- Working Pressure Range: 0 to 4,000 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Compound, Gauge, Vacuum
- Signal Output: Analog Current, RS232 / RS485
-
Supplier: Viatran
Description: Viatran's 570 pressure sensor is used in industrial applciations including offshore oil rigs, gas compressors, paint spraying, natural gas pipelines, chemical processing, etc. A better alternative to conventional process transmitters in a reliable, cost-effective design. The 570
- Working Pressure Range: 0 to 100,000 psi
- Operating Temperature: -10 to 190 F
- Pressure Measurement: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4410 is a media isolated, field adjustable pressure transmitter suitable for use in Class 1 Div 1, Groups C, D Intrinsically Safe areas when installed with an approved barrier. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Keller America, Inc.
Description: LEO 2 is a compact, micro-processor (µP) controlled, highly accurate and versatile pressure measuring instrument with digital indication. The piezoresistive pressure transducer as the heart of the instrument has gone through extensive pressure and temperature tests. Its
- Working Pressure Range: -14.50377 to 10,152.639 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 0.1 ±% FS
- Pressure Connection Size: 0.25 to 0.4375 inch
-
Supplier: Dynisco
Description: Features and Benefits HART™ digital communication Better than ±0.25% combined error 4 - 20 mA loop-powered output 0 - 250 to 0 -30,000 psi ATEX/Intrinsically Safe approved Meets PED and CE requirements Description The SPX4222 is a smart 4 - 20 mA pressure transmitter designed
- Working Pressure Range: 0 to 30,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -20 to 185 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: ControlAir LLC
Description: The Type-595XP Explosionproof I/P (current to pressure) transducer converts a 4–20mA electrical current signal to a proportionally linear pneumatic output. The unique conversion technology utilizing open loop control provides a high level of accuracy and repeatability for the operation
- Output Pressure: 3 to 30 psi
- Maximum Air Volume: 2.4 SCFM
- Maximum Supply Pressure: 42 psi
- Operating Temperature: -67 to 185 F
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement 0.1% of reading wet/wet differential transducer Customizable for panel mounting or portable
- Accuracy: 0.02 to 0.1 ±% FS
- Operating Temperature: 14 to 122 F
- Working Pressure Range: 100 psi
- Pressure Connection Size: 0.125 inch
-
Supplier: tecsis LP
Description: Union pressure transducer is built to survive with all-welded stainless steel construction and Inconel X-750 wetted parts to survive sour gas environments. The 1502 Hammer Union is designed for reliable service with enhanced shock and vibration resistance, a wide operating temperature,
- Working Pressure Range: 0 to 20,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Cole-Parmer
Description: • Field selectable direct and reverse modes • Accuracies of
0.15% and 0.25% of span • Intrinsically safe input on all models • Explosion-proof enclosure (STD6000 models only) • Rugged NEMA 4X and IP65 enclosures on all models Immune to shock and vibration, the Brandt - Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: • Field selectable direct and reverse modes • Accuracies of
0.15% and 0.25% of span • Intrinsically safe input on all models • Explosion-proof enclosure (STD6000 models only) • Rugged NEMA 4X and IP65 enclosures on all models Immune to shock and vibration, the Brandt - Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: • Field selectable direct and reverse modes • Accuracies of
0.15% and 0.25% of span • Intrinsically safe input on all models • Explosion-proof enclosure (STD6000 models only) • Rugged NEMA 4X and IP65 enclosures on all models Immune to shock and vibration, the Brandt - Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Stellar Technology
Description: standard feature of the voltage output units. The Model PT1714 is the CANbus version of the Series PT17XX. The Series PT17XX pressure/temperature transducers provide low sensitivity to shock and vibration. When dual measurements are required, these dual output
- Sensed Temperature: -320 to 400 F
- Operating Temperature: -65 to 250 F
- Output: Analog Current (e.g., 4-20 mA)
- Features: Plug / Quick-Connect
-
Supplier: Transcat, Inc.
Description: Product Highlights Unbelievably small - a Model 33 will fit in your shirt pocket Very tough - the case is made from unbreakable aluminum Versatile - capable of measuring pressure from inches (millimeters) of water all the way up to 3000 PSI (200 bar), and vacuum No external transducers
- Environmental Properties: Pressure / Vacuum
-
Supplier: Industrial Flow Solutions
Description: set point modes Implement Variable Frequency Drives (VFDs), booster pumps and transducers for maximum efficiency Intrinsically safe panels Manage electricity usage and maximize pump life Manage output flow via PID loop, set point speeds or discharge pressure of pumps for
- Media: Liquid
-
Supplier: Transus Instruments
Description: Intrinsically safe. Local graphic display and keypad. Rugged, highly efficient all metal transducers. Extensive range of versatile I/O including optional pressure and temperature sensors, digital and analog (4-20mA) outputs and RS485 Modbus communications. Retraction tool
- Pipe Diameter: 2 to 16 inch
- Media Temperature Range: -22 to 176 F
- Operating Temperature: -40 to 140 F
- Operating Pressure: 1,479.38454 psi
-
Supplier: Kistler Group
Description: signal. A M6 or ¼–28" bolt is all that is needed. Available in both intrinsically or non-intrinsically safe versions, this very rugged sensor has a welded housing for IP65 protection with high temperature operation up to 165° C [330°F] The Piezotron ® AE-Sensor consists of the
- Frequency Range: 50,000 to 900,000 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -67 to 329 F
- Features: Other, Sensor / Transducer, Single Axis, Stud or Bolt-on
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM426W submersible level transducer outputs analog 4-20mA DC and 0/1V~5/10V DC signal with CE marked and the intrinsic safe version available. It can perfectly be used on a ship or marine application. It is used for general level measurement in applications of petroleum,
- Media Type: Liquid
- Device Classification: Transmitter
Find Suppliers by Category Top
Featured Products Top
-
Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series measuring platform, the TDWLB (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc. -
Ceracore UTC30 Pressure Transducer Make use (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
technology manufacturer, Endress+Hauser, the Sensors&Components division specializes in customer-centric solutions. One example is the Ceracore UTC30 pressure transducer. At the heart of the transducer is a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
“Best Fit Straight Line”. In practice, the relationship between the pressure measurement and the output of most transducers is not perfectly linear. In the case of Best Fit Straight Line, the reference straight line is positioned in relation to the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Piezo-Metrics Model MP50 is a 10-32UNF threaded mountable, miniature, low cost, general use pressure transducers. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain gages bonded directly to the inside surface of the machined (read more)
Browse Pressure Transmitters Datasheets for Piezo-Metrics -
Customized pressure sensors from Endress+Hauser Sensors&Components like the UTC30 transducer are used worldwide in numerous industries. Let's take a look at the important role sensors play in the lab & research industry?and at the advantages of the UTC30 within this (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Known for reliability, innovation and focus on miniature pneumatics, Clippard has now expanded the Cordis family with this new transducer line. These piezoresistive silicone pressure sensors can either be used as feedback for Clippard’s CPC Pressure Controller or as a standalone transducer (read more)
Browse Pressure Regulators Datasheets for Clippard -
applications, or corrosive environments. But, conventional pressure sensors may not be suited for such applications. this is where ceramic pressure sensors come in to play. This e-book discusses the benefits of ceramic pressure sensors, when to use them, the various types of ceramic pressure sensors, and when to package your own ceramic sensor or purchase a complete ceramic-based pressure transducer. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
piezoelectric materials has resulted in a variety of new piezoelectric materials which are more environmentally safe. Piezoelectric Effect Best-Suited Applications. Due to the intrinsic characteristics of piezoelectric materials, there are numerous applications that benefit from their use: High
More Information Top
-
$800-$900 Pressure and Vacuum Measuring - Test Instruments - Grainger Industrial Supply
• Intrinsically Safe Pressure Transducer Intrinsically Safe Pressure Transducer .
-
DWYER INSTRUMENTS Indicating Transmitters - Pressure and Vacuum Measuring - Grainger Industrial Supply
• Intrinsically Safe Pressure Transducer Intrinsically Safe Pressure Transducer .
-
AST4000 Pressure Sensor in Hydraulic Industry
• AST’s Intrinsically Safe Pressure Transducers Receive ATEX Certification .
-
New Liquid Level Sensor for Temperature and Hydrostatic Level Measurement
• AST’s Intrinsically Safe Pressure Transducers Receive ATEX Certification .
-
AST Offers Non-Incendive Pressure Transmitters with Turck Mini-Fast Electrical Connection
• AST’s Intrinsically Safe Pressure Transducers Receive ATEX Certification .
-
AST Introduces Submersible Pressure Sensor for Measuring Level of Harsh Liquids
• AST’s Intrinsically Safe Pressure Transducers Receive ATEX Certification .
-
Supply Chain Based Solution to Prevent Fuel Tax Evasion: Proof of Concept Final Report
Intrinsically safe pressure transducers are available from a wide number of vendors, and the selection was made based on (1) the desired pressure range and (2) the desire by our third-party partner (AirWeigh) to have a ratiometric output transducer with MetriPack…
-
A New Innovation in Directional Only MWD Systems
The three main parts of the MWD surface system are the pressure transducer , the intrinsically safe driller's display unit, and the surface computer.
Indicates content that may require registration and/or purchase.