-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR ALTERNATING-CURRENT MAGNETIC PERFORMANCE OF LAMINATED CORE SPECIMENS USING THE DIETERLY BRIDGE METHOD
-
Supplier: Accuris
Description: Standard Test Method for Alternating Current Magnetic Properties of Laminated Core Specimen Using Voltmeter-Ammeter-Wattmeter Methods
-
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR ALTERNATING-CURRENT MAGNETIC PROPERTIES OF LAMINATED CORE SPECIMEN USING THE VOLTMETER- AMMETER-WATTMETER METHODS (R 1985)
-
Supplier: ASTM International
Description: made to meet specified maximum core-loss values and shall be intended primarily for commercial power frequency applications in magnetic devices. Desirable core-loss and permeability characteristics shall be developed by further heat treatment in a magnetic field.
-
Supplier: ASTM International
Description: Standard Test Method for Alternating-Current Magnetic Performance of Laminated Core Specimens Using the Dieterly Bridge Method (Withdrawn 1998)
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of several ac magnetic properties of laminated cores made from flat-rolled magnetic materials. 1.2 This test method covers test equipment and procedures for the determination of impedance permeability and exciting power, from
-
Supplier: Accuris
Description: Standard Test Method for Alternating Current Magnetic Properties of Laminated Core Specimen Using Voltmeter-Ammeter-Wattmeter Methods - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This specification covers cold-rolled carbon sheet steel used for magnetic applications. These products, commonly called "cold-rolled magnetic lamination steel" (CRML) are usually intended for applications where the stamped laminations or assembled core structures for
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Triad Magnetics
Description: Custom Magnetics Triad Magnetics' mission for our Custom Design Products is to thoroughly understand a client's magnetics needs and then ensure that the fulfillment process from design to delivery exceeds the customer's expectations. To accomplish this mission we hire
- Applications: Automation, Computer Industry, Industrial, Instrumentation, Medical
- Capabilities: Chokes, Coils / Bobbins, Inductors, Transformers
- Insulation: Encapsulation
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Adams Magnetic Products Co.
Description: Magnet Wall Systems • Printed Premiums • Billboards • Control Charts Common traits: All rolls are 50 feet long. Core size is 3” Printable Wide Format Magnet Sheet Adams provides printing surface lamination in white matte, waterproof PVC (polyvinyl chloride). It is strongly recommended to test
- Width: 40 to 48 inch
- Thickness / Height: 0.02 to 0.03 inch
- Industrial Magnets: Bulk Magnet Materials
- Geometry: Flexible Strip / Sheet
-
Supplier: Arnold Magnetic Technologies
Description: Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high
- Overall Width / OD: 4 to 12.5 inch
- Overall Thickness: 0.00008 to 0.01 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Battery / Fuel Cell, Biocompatible / Biomaterial, Oil and Gas
-
Supplier: Adams Magnetic Products Co.
Description: Magnet Wall Systems • Printed Premiums • Billboards • Control Charts Common traits: All rolls are 50 feet long. Core size is 3” Printable Wide Format Magnet Sheet Adams provides printing surface lamination in white matte, waterproof PVC (polyvinyl chloride). It is strongly recommended to test
- Width: 40 to 50 inch
- Thickness / Height: 0.02 to 0.03 inch
- Industrial Magnets: Bulk Magnet Materials
- Geometry: Flexible Strip / Sheet
-
Description: IEC 60401-1:2020 provides a nomenclature of the most frequent surface, bulk and shape irregularities relevant to cores made of soft ferrites (magnetic oxides). Most irregularities are graphically exemplified as visual aids. A general recommendation is also given in Annex A for a
-
Description: Specifies the preferred sizes, and their associated tolerances, of lamination of various shapes made from magnetic sheets or alloys of specified composition and thicknesses, their marking and packing, and also simple test methods for determining the electrical properties of cores made
-
Description: IEC 60740-1:2005 specifies the characteristics of laminations. Their preferred use is cores for transformers and inductors. The laminations are made of sheets and strips of magnetic materials, specified in IEC 60404-8-4 and IEC 60404-8-7. The main changes are listed below: a) ranges
-
Supplier: CSA Group
Description: IEC 60740-1:2005 specifies the characteristics of laminations. Their preferred use is cores for transformers and inductors. The laminations are made of sheets and strips of magnetic materials, specified in IEC 60404-8-4 and IEC 60404-8-7. The main changes are listed below: a) ranges
-
Supplier: West Coast Magnetics
Description: operation is as low as 10 kHz and as high as 500 kHz. This E-core series is based on popular lamination sizes. As a result 60 Hz transformers and inductors can be constructed from this geometry by replacing the ferrite cores with silicon steel laminations.
- Power Rating: 21.99999999999997 to 1,659.0000000000011 watts
- Other Transformer Types / Applications: Switch Mode Transformer
-
Supplier: TMP Technologies, Inc.
Description: impregnation in order to retain and transfer pigments Mylar stamping and forming Adhesive, magnetic and fabric laminations to the Mylar family of materials Laminations of mylars and polyurethanes to metal stampings Fabrication and Assembly TMP's core competency includes precision
- Processes: Assembly, Coating, Cutting, Die Cutting, Laminating, Packaging, Slitting
- Materials: Foam / Porous Materials
- Features: North America, Northeast US Only, United States Only
- Applications: Seals / Gasketing
-
Supplier: Standex-Meder Electronics
Description: compact than traditional EI laminated transformers. Custom toroid transformer dimensions may be varied to accommodate alternate dimensional requirements such as low profile or slim line equipment. Low stray magnetic fields compared to traditional EI laminated transformers. Low
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 15 to 500 VA
- Primary Frequency: 50 / 60 Hz
- Standards / Compliance: CSA, UL
-
Supplier: Premier Magnetics, Inc.
Description: Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 20 volts
- Power Rating (VA): 24 VA
- Operating Temperature: -25 to 80 C
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Transformers The auto toroidal transformer construction offers important advantages in comparison with an E/I lamination core transformer, like smaller physical size and weight, 30-70% reduction (depending on secondary voltage) and very low magnetic strayfields. The toroidal auto
- Maximum Primary Voltage Rating: 120 to 230 volts
- Features: AC, Toroidal Core
- Other Transformer Types / Applications: Autotransformer
- Winding Turns: Step-Down Transformer, Step-Up Transformer
-
Supplier: Arnold Magnetic Technologies
Description: Arnold Magnetic Technologies Non Grain Oriented (NGOES) Electrical Steel is optimized by thickness and finish to meet your most demanding needs for high speed, high efficiency motors and high efficiency transformer applications. When optimally applied, NGOES offers reduced eddy currents which
- Overall Width / OD: 0.2 to 17 inch
- Overall Thickness: 0.004 to 0.007 inch
- Applications: Aerospace / Aircraft (AQ), Biocompatible / Biomaterial
- Features: Ferrous / Iron Based - Any Type, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Triad Magnetics Win Source Part Number: 799184-VPL10-1000 Type: Laminated Core Termination Style: Wire Leads Mounting: Chassis Mount Power - Max: 10.0 VA Weight: 0.7 lb (317.51g) Voltage - Isolation: 3500Vrms Voltage - Primary: 115V, 230V Family Name: VPL Voltage -
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Triad Magnetics Win Source Part Number: 792396-VPL25-1900 Type: Laminated Core Termination Style: Wire Leads Mounting: Chassis Mount Power - Max: 50.0 VA Weight: 2.3 lbs (1kg) Voltage - Isolation: 3500Vrms Voltage - Primary: 115V, 230V Family Name: VPL Voltage -
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Johnson and Allen, Ltd.
Description: used for finding circumferential defects. The flux generated from this coil is intensified with a laminated core in the center to give exceptionally strong magnetic fields, well within Aerospace requirements. Station 2: "Split" The Split station 'threads' the component with a
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
- Instrument Technology: Magnetic Particle System
- Features: Surface Cracks / Abrasion
-
Supplier: Inductotherm Group
Description: Channel Coating Pots provide good inductor refractory life making them ideal for galvanized, galvannealed and Galfan® coatings. They are also used for aluminum zinc and other aluminum alloy coatings. Channel inductors contain induction coil assemblies and a magnetic core made of
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1172549-VPS28-2800 Category: Transformers>Power Transformers Type: Laminated Core Termination Style: Solder, Quick Connect Package: Box Height - Seated (Max): 76.20mm Standard Package: 1 Power - Max: 80VA Weight: 2.8 lbs (1.3 kg) Voltage - Isolation: 4000Vrms
- Category: Signal / RF Transformer
-
Supplier: Manufacturers Supplies Co.
Description: Displacement System) consists of linear motors composed of moving coils with laminated iron-core stationary magnetic tracks. This provides a frictionless movement of the carriage with improved speed, accuracy, overall cut quality & reduced maintenance. Technology, versatility,
-
Supplier: Multi/Cable Corporation
Description: intervals for easy identification Conductors twisted into pairs for easy circuit identification and elimination of magnetic noise Pairs concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Multi/Cable MultiShield (foil/braid)
-
Supplier: General Magnetics Corporation
Description: 4 main categories, which depending on the core material, can serve various applications. These are: The S Type. The core is made up of silicon steel specially processed for uniform response down to a few miliamps. This material has a high saturation point which makes the CT suitable
- Measuring Range: 0.5 to 52 amps
- Input Voltage: 20 volts
- Frequency Range: 40 to 5,000 Hz
- Operating Temperature: -67 to 266 F
-
Supplier: Qualitrol Company, LLC
Description: core imperfection detection testing and SWA stator wedge analyzer testing. The magnetically supported Robotic Inspection Vehicle (RIV 800) has been developed to provide an automated scanning method for the EL CID stator core interlaminar insulation test equipment. The vehicle allows
- Instrument Type: Condition Monitor / Fault Detector
Find Suppliers by Category Top
Featured Products Top
-
transformers are available in standard and custom models with a variety of designs, sizes, and ratings to suit a wide range of project requirements. Custom Power Transformers From Triad Magnetics At Triad Magnetics, we offer a comprehensive selection of standard and custom power (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
applications including chokes Wide bandwidth output transformers for Single Ended and Push-Pull vacuum tube applications C-cores and EI & F laminations Studio FX: compressors and microphone pre-amps Moving coil, interstage and pre-amp output transformers (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
hard or soft encapsulation materials with thermal conductivity. We handle all known state-of-the-art magnetic core materials, including: Electrical grade steel laminations Ferrites Nickel-iron alloys Amorphous metal strip-wound cores (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
reduce core losses, while laminations with nickel and cobalt alloys provide superior thermal stability compared to silicon iron but are more expensive. • Windings and Insulation: The number of turns, wire gauge, and winding (read more)
Browse DC Motors Datasheets for Portescap
More Information Top
-
Electrochemical process for the lamination of magnetic cores in thin-film magnetic components
This paper presents a new method for fabricating laminated magnetic cores , by using almost entirely aqueous-based electro- chemical processes.
-
Eddy Current Loss Estimation of Edge Burr-Affected Magnetic Laminations Based on Equivalent Electrical Network—Part II: Analytical Modeling and Experimental Re...
This model is applicable for laminated magnetic cores with or without burr.
-
Electrical machines with laminated winding for hybrid vehicle applications
There are a few solutions how a laminated magnetic core can be used in combination with laminated windings in order to enhance to the torque capability of electrical machines (Fig. 2).
-
2010 Index IEEE Transactions on Magnetics Vol. 46
Interdependence of Hys- teresis and Eddy-Current Losses in Laminated Magnetic Cores of Electrical Machines; TMAG Feb. 2010 306-309 Dlala, E., Belahcen, A., Fonteyn, K. A., and Belkasim, M., .
-
Transformers and Inductors for Power Electronics: Theory, Design and Applications
The top view and cross-section of a microinductor using laminated magnetic core are shown in Figure 9.20 [4, 5].
-
http://dspace.mit.edu/bitstream/handle/1721.1/45860/320081432-MIT.pdf?sequence=2
Because permanent magnets, laminated magnetic cores , and surface windings constitute the remaining portion of the inte- grated generator, they also require in-depth treatment.
-
Novel method for detecting interlamination short-circuits in a stator core based on
measurement of eddy-current losses in power generators
This is done by integration of the laminated magnetic core from a power generator into a resonant circuit and analysing its behaviour.
-
2013 Index IEEE Transactions on Magnetics Vol. 49
Integrated Transformers With Sputtered Laminated Magnetic Core ; TMAG July 2013 4021-4027 Mullenix, J. M., see El-Ghazaly, A., TMAG July 2013 4017-4020 Muller, K., see Gruttner, C., TMAG Jan. 2013 177-181 Muller, K., see Gruttner, C., TMAG Jan. 2013 …
-
Axial-Flux PM Machines With Variable Air Gap
The saturation of specific zones in the laminated magnetic cores should thus be avoided.
-
Planar spiral inductors with multilayer micrometer-scale laminated cores for compact-packaging power converter applications
The fabrication of the inductors includes two major processes: 1) fabrication of laminated magnetic cores and spiral winding; 2) stacking and mechanical lamination of the prefab- ricated top and bottom cores, and the spiral winding.
Indicates content that may require registration and/or purchase.