-
Description: A synthetic peptide for use as a blocking control in assays to test for specificity of LAP3 antibody, catalog no. 70R-2902 Background: LAP3 is presumably involved in the processing and regular turnover of intracellular proteins. LAP3 catalyzes the removal of unsubstituted N-terminal amino acids
-
Description: A synthetic peptide for use as a blocking control in assays to test for specificity of Lap3 antibody, catalog no. 70R-9437 Background: Lap3 is presumably involved in the processing and regular turnover of intracellular proteins. It catalyzes the removal of unsubstituted N-terminal amino acids from
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: 22mm Industrial Alarms with Terminal Block Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Short Pulse Freq (Hz): 3900.0 Volt Rating: 48 to 120 AC Only Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: CUL Approved: Yes Size: 22 x 43.5 mm
- Sound Level: 85 to 95 dB
- Operating Voltage: 48 to 120 volts
- Operating Frequency: 3,900 Hz
- Supply Voltage: AC Voltage
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-MA1LAP1700 can be used for catalog matching and distributor lookup.
- Voltage Rating: 125 volts
- Current Rating: 9 amps
-
Supplier: DigiKey
Description: Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 85dB @ 16V, 61cm Panel Mount Terminal Block
- Frequency: 3,300 Hz
- Sound Pressure Level: 85 dB
- Operating Voltage Rating: 16 to 28 volts
- Maximum Operating Current: 40 milliamps
-
Supplier: Nichiha USA, Inc.
Description: These panels are available 18 inches in height by 10 feet in length and 5/8 inches thick. Ship-lapped on two sides, EmpireBlock ™ offers the design flexibility to be installed both horizontally and vertically.
-
Supplier: Flexbar Machine Corporation
Description: parallelism and flatness. Standard industrial sizes, interchangeable with all accessories. Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST. Set No. 12588, Gage Block Set. Blocks Per Set: 81 Steel Grade of Blocks: ±.000050 (50
- Features: Gage Block, Other
-
Supplier: Flexbar Machine Corporation
Description: Included in Set: 36 pcs. in wood case. Consists of: 9 Blocks .1001" through .1009" step of .0001" 9 Blocks .101" through .109" step of .001" 9 Blocks .110" through .190" step of .01 5 Blocks .100" through .500" step of .1" 3 Blocks 1", 2", 4" 1 Block .050"
- Features: Gage Block, Other
-
Supplier: Flexbar Machine Corporation
Description: RECTANGULAR GAGES BLOCK ACCESSORIES Precision Made From Gage Block Steel with Gage Block Accuracy Base Block's mounting surface is lapped, flat & parallel with base Model No. 14962, Rectangular Gages Clamp 8" capacity.
-
Supplier: Flexbar Machine Corporation
Description: .0001 steps 49 Blocks .101-.149 in .001 steps 17 Blocks .150-.950 in .50 steps 4 Blocks 1.000-4.000 in 1.000 steps Set No. 12890, 81 Piece Grade 3 Square Gage Block Set.
- Features: Gage Block, Other
-
Supplier: Transcat, Inc.
Description: block individually serialized; conforms to rigid standards of the National Institute of Standards & Technology Price includes fitted wood case Each Unit Includes 9 Blocks .1001″ thru .1009″ step of .0001″ 9 Blocks .101″ thru .109″ steps of .001″ 9 Blocks .110″ thru .190″
- Gage / Instrument Type: Gage Block / Master
-
Description: ceramic lapping, polishing, and water jet cutting. Because of its low specific weight, great hardness, and good toughness, it is an excellent material for body and vehicle armor. Boron carbide is also widely employed in nuclear reactors as control rods, shielding materials, and neutron
- Density: 2.499998422182354 g/cc
- Shape / Form: Block
- Specialty Ceramic Type: Boron Carbide
- Features: Specialty Ceramic
-
Supplier: Continental Hydraulics
Description: F0*MSV-BV NORMALLY CLOSED BLOCKING VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) & NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 30 gpm (114 l/min) Description This modular stack valve is designed to help block oil movement both from the control valve or
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Valve Type: Cartridge / Manifold Valves, Check Valves, Control Valves, Poppet Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Supplier: Alpha Diagnostic International, Inc.
Description: Human Caspase 9 (ICE9/Pro-Mch6) Control/blocking peptide #2 General Information Caspase-9 (rat/mouse 454 aa; human 416-aa, also known as apoptotic protease activating factor 3 (APAF-3)/ICE-like apoptotic protease 6 or ICE-LAP6 or MCH-6, is involved in the activation cascade of caspases responsible
-
Supplier: Alpha Diagnostic International, Inc.
Description: Human Caspase 9 (ICE9/Pro-Mch6) p35 subunit Control/blocking peptide # 1 General Information Caspase-9 (rat/mouse 454 aa; human 416-aa, also known as apoptotic protease activating factor 3 (APAF-3)/ICE-like apoptotic protease 6 or ICE-LAP6 or MCH-6, is involved in the activation cascade of caspases
-
Supplier: TroxellUSA
Description: The 4" W Series polishing pad is for wet use only, and still provides superior performance with a long life span when used with water. The pad is perfect for removing small burrs from the edge of stone after altering the edges with out bully edger product line. You can also remove light stains from
- Outer Diameter (OD): 4 inch
- Grit Size: 100
- Brush Type / Shape: Block / Pad, Disc Brush
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
-
Supplier: TroxellUSA
Description: The 4" W Series polishing pad is for wet use only, and still provides superior performance with a long life span when used with water. The pad is perfect for removing small burrs from the edge of stone after altering the edges with out bully edger product line. You can also remove light stains from
- Outer Diameter (OD): 4 inch
- Grit Size: 800
- Brush Type / Shape: Block / Pad, Disc Brush
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
-
Supplier: TroxellUSA
Description: The 4" W Series polishing pad is for wet use only, and still provides superior performance with a long life span when used with water. The pad is perfect for removing small burrs from the edge of stone after altering the edges with out bully edger product line. You can also remove light stains from
- Outer Diameter (OD): 4 inch
- Grit Size: 50
- Brush Type / Shape: Block / Pad, Disc Brush
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
-
Supplier: TroxellUSA
Description: 4" Economy Grade Diamond Polishing Pad (400 Grit)
- Outer Diameter (OD): 4 inch
- Grit Size: 400
- Brush Type / Shape: Block / Pad, Disc Brush
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 70 Durometer, purple
- Length: 6 inch
- Width: 6 inch
- Features: Block / Pad, None / Handheld, Other
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
-
Supplier: Mahr Inc.
Description: Product features Wear-resistant gage steel, hardened, multi-aged, ground and lapped
- Range: 0.00393701 to 0.393701 inch
- Set Range: 0.00393701 to 0.393701 inch
- Gage / Instrument Type: Gage Block / Master, Gage Set / Tool Kit, Pin / Plug Gage
- Gaging Technology: Mechanical
-
Supplier: Sunnen Products Company
Description: This is the best method for fast precision alignment of main bearing bores. It does the complete job of alignment and sizing main bearing bores in about 30 minutes, floor-to-floor time for an average passenger car block. Just add a few minutes more for truck blocks. FEATURES + BENEFITS
- Applications / Material Abraded: Automotive, Bearing, Metals / Metalworking
- Features: Cabinet / Enclosure
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Type: Honing Machine
-
Supplier: Rottler Manufacturing
Description: The Rottler SAD machines combine cutting edge control technology with proven machine tool dry surfacing technology to give the world's most advanced CNC surfacing machines available today. The S8AD is designed for surfacing large heavy duty diesel heads. The programmable downfeed is ideal when
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Single-Phase
- Applications / Material Abraded: Automotive, Heads / Blocks, Metals / Metalworking
- Automation / Material Handling: CNC
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Sunnen Products Company
Description: Sunnen's SV-15 is designed with power, precision, durability and advanced technology to deliver state-of-the-art performance ... perfect for honing big, heavy or odd shaped workpieces. With two motors, one for the spindle and one for the stroker, the SV-10 has the capability to run standard Sunnen
- Power: 1 to 3 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Heads / Blocks, Metals / Metalworking
-
Supplier: Sunnen Products Company
Description: The SV-2400 Series honing machines combine power, precision, durability and technology to make vertical honing more economical and productive than ever before. This innovative solution incorporates a patent-pending stroking system that produces a true vertical stroke and can dwell in any part of
- Power: 10 HP
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Applications / Material Abraded: Automotive, Heads / Blocks, Metals / Metalworking
- Features: Cabinet / Enclosure, Cleaning / Spray Nozzles, Vertical
-
Supplier: Rottler Manufacturing
Description: single cylinders to large diesel blocks. Large capacity for machining diesel blocks and Simple stroke setting. Profits - Unmatched simplicity and accuracy demonstrated by the Rottler honing process turns jobs into profit. With the ability to machine a wide variety of work pieces,
- Power: 2 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation / Material Handling: Automatic / Indexing
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Mahr Inc.
Description: Product features Special wear-resistant gage steel. Hardened and lapped Dimensions: DIN 2250, Type C Manufacturing tolerance: DIN 2250 (JS4) Uncertainty of actual deviation: 1/2 IT 1
- Range: 3.9763801 to 7.87402 inch
- Resolution: 0.0393701 inch
- Set Range: 3.9763801 to 7.87402 inch
- Set Steps / Increments: 0.0393701 inch
-
Supplier: Mahr Inc.
Description: Product features Wear-resistant gage steel, hardened,multi-aged, ground and lapped Grade 0 DIN 2269 Manufacturing tolerance ± 0.5 µm
- Range: 0.00393701 to 0.393701 inch
- Set Range: 0.00393701 to 0.393701 inch
- Gage / Instrument Type: Gage Block / Master, Pin / Plug Gage
- Gaging Technology: Mechanical
-
Supplier: Reid Supply
Description: Flow Control Valves are manual direction control valves suitable for use with all pneumatic systems. These four way valves have a precision lapped rotor and seals that offer high tolerance to dirt contamination and can be used as two or three-way valves by plugging unused ports. . 3 Position -
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Actuation: Manual / Hand
-
Supplier: Flexovit USA, Inc.
Description: Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. Ultra Fine Aluminum oxide abrasive. Use for fine finishing and polishing.
- Length: 9 inch
- Width: 6 inch
- Features: Aluminum Oxide, Block / Pad, None / Handheld
- Product / Material Worked: Metalworking, Plastics / Composites
-
Supplier: Mahr Inc.
Description: Product features Unbreakable plastic handle inscribed with the diameter Set with pin gages in diameter increments of 0.01 mm Wear-resistant gage steel. hardened. multi-aged, ground and lapped plastic handle inscribed with the diameter
- Range: 0.002362206 to 0.393701 inch
- Set Range: 0.002362206 to 0.393701 inch
- Gage / Instrument Type: Gage Block / Master, Gage Set / Tool Kit, Pin / Plug Gage
- Gaging Technology: Mechanical
-
Supplier: Materion Corporation
Description: Electronic-Materials by Materion Brush Beryllium & Composites are a metal matrix composite of beryllium and beryllium oxide. E-Materials are prepared by impact grinding to powder. They are then canned, degassed, and HiP'd into a standard stock block (15 x 20 x21). The stock block is
- Nonferrous: Beryllium / Beryllium Alloy, Refractory / Reactive (UNS R)
- Applications: Electronics / RF-Microwave
- Processing, Temper & Finish: Extruded, Powdered Metal (Compacted), Wrought
- Type: Metal / Metal Alloys, All Types
-
Supplier: Tanis Incorporated
Description: brushing. Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe
- Trim Length: 1 inch
- Applications: Cleaning / Surface Preparation, Polishing / Lapping (Extra Fine Grits / Filaments)
- Mounting: None / Handheld
- Features: Other
-
Supplier: ASCO
Description: Plug-in base or manifold mount with optional plug-in tubing connections and terminal block for ease of wiring. Lightweight magnesium alloy valve body. Multi purpose 5-ported, 4-way, 2 and 3 position. Lapped spool & sleeve assembly. Features: Fieldbus Electronics and I/O Capable Plug-in
- Pressure Rating: 14.5 to 120 psi
- Media Temperature: -10 to 115 F
- Number of Ports/Ways: 5
- Power: 24 volts
-
Supplier: Haida International Equipment Co., Ltd.
Description: Equipment for Plastics ASTM D905 Wood Adhesive Bonds in Shear by Compression Loading ASTM E229 Shear Strength Testing of Structural Ashesives ISO 13445 Block-Shear Method for Shear Strength of Adhesive Bonds between Rigid Substrates ISO 4587 Tensile Lap-Shear Strength of Rigid-to-Rigid Bonded
- Force / Load Capacity: 4,410 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Shear / Torsion
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Great Ceramic provides machinable ceramic positioning blocks for precision positioning, electrical insulation, fixture assemblies, and industrial equipment. Machinable ceramic can be processed using conventional (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Gauge Block Calibration (A2LA accredited / ISO 17025/cert# 2629.01) Force System Calibration (A2LA accredited / ISO 17025/cert# 2629.01) Step Gages / Gauge Bars / Surveillance Masters (read more)
Browse Test Equipment and Instrument Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Calibration - Mastering with two, NIST traceable blocks, allows continuous, accurate measurement over the full direct reading range. This provides significantly higher levels of productivity when compared to single point comparators or bench micrometers. Heavy-duty cylindrical bed (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
/major diameter) and flags out-of-tolerance conditions. USB Box (included) - latest technology for computer interface Two Point Calibration - Mastering with two, NIST traceable blocks, allows continuous, accurate measurement over the full direct reading range. This provides (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
technology for computer interface Two Point Calibration - Mastering with two, NIST traceable blocks, allows continuous, accurate measurement over the full direct reading range. This provides significantly higher levels of productivity when compared to single point (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
calibration and using 3-wires for Pitch Diameter (PD) measurement. Carbide-tipped measuring spindles - Non-rotating measuring spindles have long life, corrosion-free lapped anvils and are calibrated to ultra finish and precision. A must for measuring (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Structural and phonon transmission study of Ge-Au-Ge eutectically bonded interfaces
The lapping block on which the Ge crystals were attached during lapping and polishing also required an atomically flat mounting surface.
-
Block-based reconstructions for compressive spectral imaging
LAPPED BLOCK RECONSTRUCTION MODEL .
-
Effectiveness evaluation for seat parts by seat belt anchorage strength analysis
Chest area is corresponded to shoulder block, pelvis area is for lap block , and inertia load is related to the center of gravity in seat.
-
Apoptotic Pathways as Targets for Novel Therapies in Cancer and Other Diseases
Deveraux QL, Roy N, Stennicke HR, etal, (1998). lAPs block apoptotic events induced by caspase-8 and cytochrome c by direct inhibition of distinct caspases.
-
Analysis of Social Aspects of Migrant Labourers Living With HIV/AIDS
Using Fuzzy Theory and Neutrosophic Cognitive Maps: With Special Reference to
Rural Ta...
Now we give the definition of combined over lap blocks NRM.
-
OSA | Fast lapped block reconstructions in compressive spectral imaging
Fast lapped block reconstructions in compressive spectral imaging .
-
Performance of Low Afterpulsing Probability Multi-Pixel Photon Counters for Time-of-Flight Positron Emission Tomography
However, the optimal overvoltage for the LAP block was �0.5Y higher.
-
Lapped orthogonal vector quantization
More efficient and effectivesystems have generally resulted from the use of lapped block processing strategies.
-
Identification of methods and means of monitoring precision components in finishing operations and following manufacture
Consequently, any variation in the values of D in control of lapped block gauges points either to deformation of the surfaces at the level of thousandths of a micrometer due to relaxation or to diffu- sion of these surfaces.
-
Design Strategies for Meeting ECE R14 Safety Test for Light Commercial Vehicle
Shoulder block and Lap block was modeled as per the test set-up along with the shell coat provided on the blocks and positioned as per the seating reference point.
Indicates content that may require registration and/or purchase.