Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TR Electronic
Description: The series of the Laser Distance Measurement devices are optical sensors. You can capture longer distances contact-free and fast enough for close loop axis controllers. The components of the laser positioning system are the laser light source, light
- Measurement Range: 7.87402 to 9,448.824 inch
- Features: Laser
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
-
Supplier: Transcat, Inc.
Description: Product Highlights ISO 16331-1 certified typical measuring accuracy ± 0.04 in ISO 16331-1 certified typical range Up to 500 ft Measuring units 0.000 m, 0.0000 m, 0.00 m, 0.00 ft, 0'00" 1/32, 0.00 in, 0 in 1/32 Power Range Technology™ Yes Distance in m 10, 50, 100 m Ø of the laser dot
-
Supplier: Fluke
Description: Trade your heavy tape measure for the Fluke Laser Distance Meters, which let you simply take measurements with one hand. No matter your job, the laser distance meter will help you measure farther, with greater accuracy and in more situations, saving you time and
- Measuring Range: 330 ft
- Accuracy: 0.04 inch
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
-
-
Supplier: SICK
Description: More productivity through simple and reliable distance measurement The compact OD200 displacement sensor delivers precise micrometer-range distance measurements—even on challenging surfaces like structured composites or shiny metals—without the need for a separate
- Measuring Range: 0.08202104166666667 to 0.11482945833333334 ft
- Measurement Scale / Units: Metric
- Features: Non-contact, Other
- Measuring Technology: Optical / Laser
-
Supplier: Baumer Ltd.
Description: Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of
- Operating Temperature: 32 to 122 F
- Electrical Output: Current, Voltage
- Body Shape: Cylindrical
- Output Load: DC Load
-
Supplier: Transcat, Inc.
Description: allows you to mount to a tripod for measuring long distances Stake out function Enhanced Pythagoras calculation for determining distance indirectly from three other measurements Audible keypad feedback Storage of the last twenty measurements for quick recall of
-
Supplier: ifm efector inc.
Description: Optical distance measurement in the micrometer range Two switching outputs Suitable for high-frequency applications Three operating modes and a robust, compact design enable a wide range of applications Visualization of the distance value via IO-Link Convenient operation via
- Operating Distance: 1.968505 to 19.68505 inch
- Operating Temperature: 32 to 140 F
- Electrical Output: Current, Switched / Alarm, Voltage
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Transcat, Inc.
Description: Leica DISTO™ S910 laser distance meter Smart Base Extension Holster Hand loop USB charger incl. 4 plugs
-
Supplier: Transcat, Inc.
Description: the reference point Enhanced environmental protection:IP54-rated as dust and water spray resistant Improved battery life of 5000 measurements with auto laser off and auto power off features Bright laser for easy targeting Quick calculations of area (square feet/meters) and
-
Supplier: Tordivel AS
Description: The Scorpion Laser Profile Measurement System is a single camera 3D measurement system dedicated to the verification of object geometry and dimensions. Download Laser Profile Measurement System – 818 kbyte pdf A junction box containing the camera and laser
- Image Source: Confocal Laser, Line Scan Camera
- Applications: Gauging, Scanning & Dimensioning, Non-contact Profilometry
-
Supplier: InspectorTools
Description: even up to 200 m using a target plate, without having to take a single step. Spot-on measurement The laser makes it possible! The laser dot is clearly visible, therefore you always know exactly where you are measuring, which is especially useful in difficult to access places. So
-
Supplier: InspectorTools
Description: Horizontal Mode™ Thanks to the combination of distance and tilt measurements you can determine the horizontal distance precisely and simply. If you take a measurement at an inclination of ± 45°, the Leica DISTO™ D3a always calculates the shortest distance. So you
-
Supplier: Automation24, Inc.
Description: The Laser distance sensor OID250 - OIDLCPKG/US from ifm electronic, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor OID250 -
- Measurement Range: 1.181103 to 0.0787402 inch
- Operating Temperature: -13 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Interface: Serial
-
Supplier: Automation24, Inc.
Description: The Laser distance sensor OID202 - OIDLCNKG/US from ifm efector, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor OID202 -
- Measurement Range: 1.181103 to 0.0787402 inch
- Operating Temperature: -13 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Interface: Serial
-
Supplier: Automation24, Inc.
Description: The Laser distance sensor OID200 - OIDLCPKG/US from ifm electronic, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor OID200 -
- Measurement Range: 1.181103 to 0.0787402 inch
- Operating Temperature: -13 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Interface: Serial
-
Description: 4...20mA. Enclosed housing, water proof for harsh environments to meet IP67 protection level. Product Features > Distance measurement detection > Sensing distance: 0.1...8m > Resolution: 1mm > Light source: Infrared laser(850nm); Laser level: Class 3 > Housing
- Resolution: 1 mm
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT ILR1171 is a laser-based distance sensor for non-contact and precise distance and displacement measurements from 0.2 m up to 125 m. The measuring range can be extended to 270 m with a reflector film. The sensor is designed for very large measuring ranges,
- Measurement Range: 7.87402 to 10,629.927 inch
- Operating Temperature: -4 to 140 F
- Resolution: 1 mm
- Sampling Frequency: 40 kHz
-
Description: sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection without abrassion.
- Measurement Range: 1.181103 to 39.3701 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Description: PUSH-PULL/NPN/PNP and NO/NC settable, which all enables PDB series to satisty many demanding scenarios. Description CMOS principle high end design laser sensor optimum to measure distances. Harmless laser light source to accurately measure very tiny objects. Optimal algorithm
- Measurement Range: 3.149608 to 19.68505 inch
- Resolution: 0.015 mm
- Operating Temperature: 14 to 122 F
- Output: Current
-
Description: sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection without abrassion.
- Measurement Range: 1.181103 to 39.3701 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Automation24, Inc.
Description: The laser distance sensor O1D100 from ifm electronic has a background suppression > 10-19 m and two programmable switching outputs. The second output can be used alternatively as an analog output for distance measurement. The laser distance sensor O1D100 has
- Measurement Range: 7.87402 to 0.393701 inch
- Operating Temperature: 14 to 140 F
- Output: Current, Switched / Alarm, Voltage
- Body Shape: Rectangular
-
Supplier: Micro-Epsilon Group
Description: With the optoNCDT ILR3800, Micro-Epsilon presents a new powerful laser distance sensor. The sensor is designed for operation with or without reflector film, which is used depending on the distance and ambient conditions. The sensor measures large distances up to 100 m
- Measurement Range: 1.968505 to 5,905.515 inch
- Operating Temperature: 14 to 122 F
- Resolution: 0.1 mm
- Sampling Frequency: 0.02 kHz
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT ILR104x laser distance sensors are designed for industrial distance measurements. These sensors achieve measuring ranges up to 10 meters without reflector film, 60 and 150 meters with reflector film. They feature a high protection class and resistance to
- Measurement Range: 0.001181103 to 393.701 inch
- Operating Temperature: -22 to 140 F
- Resolution: 1 mm
- Sampling Frequency: 0.333 kHz
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 1900 laser sensors are used for dynamic displacement, distance and position measurements and offer a unique combination of performance, design and integration capability. The integrated high-performance controller enables fast and highly precise processing and
- Measurement Range: 19.68505 inch
- Standoff: 3.93701 to 23.62206 inch
- Sampling Frequency: 0.25 to 10 kHz
- Linearity: 0.08 ±% Full Scale
-
Supplier: World Star Tech
Description: tasks Measurement: Employed in instruments requiring accurate laser sources for distance or dimensional measurements
- Wavelength Range: 670 nm
- Laser Power: 15 milliwatts
- Operating Temperature Range: -10 to 70 C
- Laser Type: Laser Diodes
-
Description: YUANBEN develops laser sensors that feature a compact size and high accuracy for detecting presence and measuring distance. The laser sensor transmits a laser through a lens and to the target, receives the reflected light, then calculates the time to measure the
- Operating Temperature: -4 to 176 F
-
Supplier: Artifex Engineering
Description: outputs. The fibre coupled units allow flexible installation and separation of the electrical and optical sections of your design. High quality optics and precision adjustment provide for excellent beam quality and very long collimation distances of 50m and more. Customized fixed focus
- Wavelength Range: 650 to 665 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 2.4 to 2.8 volts
- Operating Current Range: 45 to 55 milliamps
-
Supplier: STEGO
Description: The compact distance smart sensor determines the distance to objects using ultrasonic waves and the principle of time-of-flight measurement (ToF). It is suitable for numerous applications in the areas of distance and level monitoring. In contrast to other distance
- Measurement Range: 11.81103 to 157.4804 inch
- Resolution: 1 mm
- Accuracy: 2 %
- Operating Temperature: -13 to 158 F
-
Supplier: ASME
Description: are included that evaluate the range measurement capability of laser trackers equipped with absolute distance meters (ADMs). This Standard focuses specifically on the use of laser trackers as industrial measurement tools rather than their use in surveying or
-
Supplier: STEGO
Description: The compact smart distance sensor uses ultrasonic waves and the principle of time-of-flight (ToF) measurement to determine the distance to objects. It is suitable for numerous application areas in the fields of distance and level monitoring. In contrast to other
- Data Acquisition: I/O Module
-
Supplier: ASME Standards and Certification
Description: are included that evaluate the range measurement capability of laser trackers equipped with absolute distance meters (ADMs). This Standard focuses specifically on the use of laser trackers as industrial measurement tools rather than their use in surveying or
-
Supplier: SICK
Description: surroundings and measure distances by using the time-of-flight principle of measurement. The integrated rotating mirror creates a two-dimensional scan for freely defined protection areas.
- Protection Zone: 2 to 7.000000000000001 m
- Scanning Angle: 275 degrees
- Operating Temperature: -22 F
- Application: Stationary
-
Supplier: Pepperl+Fuchs SE
Description: Universal distance sensor, measurement to object, 100 mm detection range, red laser light, laser class 2, PNP output, analog output, control input, M12 plug
-
Supplier: ASTM International
Description: producing a point cloud representation of an object of interest. In particular, this standard establishes requirements and test procedures for evaluating the derived-point to derived-point distance measurement performance throughout the work volume of these systems. Although the tests
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: Electronic gauge is designed for measuring back-to-back distance of railway, metro and tram wheels in the course of checkup, examination, repair and formation of wheel sets. Measurements are made directly on rolling stock without wheel set roll-out.
- Range: 0.9842525 inch
- Display: Digital Display
- Mounting / Loading Options: Handheld / Portable
- Measurement Scale / Units: Metric
Find Suppliers by Category Top
Featured Products Top
-
The optoNCDT ILR1171-125 laser distance sensor is used for distance measurements up to 270 m and particularly impresses in outdoor measurements. Due to the laser time-of-flight principle with infrared light and a measuring rate of up to 40 kHz, high energy pulses are achieved, which (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
Head-up displays (HUDs) pose unique measurement challenges for manufacturers, who must account for projected image luminance, contrast, and clarity regardless of ambient conditions, virtual image positions, or focal distances on an infinite viewing plane. Comprehensive HUD testing requires both (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Application-specific software module for evaluating near-infrared lasers and LEDs Near-infrared (near-IR or NIR) emissions of light are used by devices to sense three-dimensional objects while eliminating visible light interference and human visual distraction. However (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
rate up to 333 Hz allows short response times for dynamic processes. With a resolution of 1 mm, a linearity of ± 20 mm, and a repeatability of < 6 mm, the sensor offers excellent measurement accuracy – even over long distances. Thanks to laser class 1, no additional eye protection is (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
With its compact design, high precision and robust construction, the powerful optoNCDT ILR3800 laser distance sensor has proven itself for demanding measurement tasks. A version with an IO-Link interface is now also available, making the sensor particularly attractive for (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
The LLT30x0 laser profile scanners provide calibrated profile data with up to 10 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are suitable for demanding measurement tasks. They measure and evaluate, e (read more)
Browse 3D Scanners Datasheets for Micro-Epsilon Group -
The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. With its 128 parallel channels, it delivers metrology-grade results for distances of up to 50 meters. Additionally, the Q1 features imaging vibrometry (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
systems; devices for control of movement and distance, digital cameras for machine vision, measurement instruments for railway transport; video processing FPGA IP-cores and hardware; machine vision systems. RIFTEK products are delivered in more than 70 countries. Company representative (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
distance, digital cameras for machine vision, measurement instruments for railway transport; video processing FPGA IP-cores and hardware; machine vision systems. RIFTEK products are delivered in more than 70 countries. Company representative offices operate in 45 countries. RIFTEK company (read more)
Browse Dimensional and Profile Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
optoNCDT laser sensors are setting milestones for industrial laser displacement measurement. Micro-Epsilon laser sensors stand out due to size, measuring rate, software and, above all, due to precision. The current optoNCDT range now offers numerous series, each of which is amongst the best in (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Laser Line vs. Traditional Spot Laser Distance Measurement
Laser sensors perform a variety of measurement feats, including detection, counting, guiding and triggering of far, near, moving and stationary objects. They've grown up substantially from previous generations and deliver the requisite depth and breadth of product line, as well as sensing
-
Laser Distance Sensor with Time-of-Flight Technology for Precise Measurement
Products Position sensors Sensors for motion control Industrial imaging Safety technology Process sensors Industrial communication IO-Link Identification systems Condition monitoring systems Systems for mobile machines Connection technology Software Power supplies Accessories. The sensor uses laser
-
Thickness Measurement with Laser Displacement Sensors
Laser displacement sensors are often used for measuring distance, movement and dimensions. If the measured values from two sensors are evaluated together, the thickness of an object can be determined from this. However, in order to achieve a precise statement of the target thickness from
-
Tackling Laser Visibility
that a laser can be projected (or the spot size it can achieve) at different light levels and still be visible. To do so, it is important to make sure all other variables remain constant. In a controlled environment, a single test measurement can be done at one distance and one background illumination
-
How to Push Efficiency Using Laser Triangulation Sensors
Laser triangulation sensors project a red or blue laser beam onto the surface. The light reflected from the spot is imaged by an optical receiving system onto a position-sensitive element in the sensor. If the sensor or the measurement object are moved towards the laser beam, the laser sensor
-
Laser Triangulation: Getting from Point to Line
, for years now Micro-Epsilon has held a leading position in the non-contact measurement technology market. The triangulation principle enables distance measurement on a broad range of different material surfaces. Depending on whether a laser point or a laser line is projected onto the object surface
-
Thickness Measurement of Strip and Coatings in the Battery Industry
In the battery industry, inline inspection of production deviations during the process contributes significantly to efficiency, resource conservation and quality assurance. A decisive measurement parameter here is the thickness measurement of strip material and coated films. Distance sensors, laser
-
3D Image Analysis
The quality of data obtained from different 3D cameras that use 2D sensor arrays to calculate the XYZ positions of illuminated surface points is compared. The article highlights the problems that can arise with cameras that have high distance measurement noise and provides an example of data
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/3890/PengLi2010.pdf?sequence=1
The laser distance measurement was calibrated using the data acquired on the white paper.
-
Optical Measurement Techniques
Small, integrated laser distance measurement sensors are well suited for many traffic applications, including [106]: .
-
Application Of Laser Interferometry To Robotics
The diode laser distance measuring system will, when developed, operate in a manner similar to the HeNe laser system.
-
Tactile feedback laser system with applications to robotic surgery
As described in Section 3.1, it consisted of a simple 3- degree-of-freedom (DOF) robotic arm with a novel laser distance measurement module attached to the distal end.
-
Laser ranging: a critical review of usual techniques for distance measurement
Usual laser distance measuring techniques were briefly re- ported.
-
high quality laser distance meter,China high quality laser distance meter Manufacturers, Suppliers - ECOL
• laser distance measuring meter .
-
The human-height measurement scheme by using image processing techniques
Palojarvi et. al [3] proposed a laser distance measurement by pulse.
-
Surgical Laser Augmented with Haptic Feedback and Visible Trajectory
The prototype tactile feedback laser system contains a laser distance measurement module attached to the distal end of a 3-DOF robotic arm.
Indicates content that may require registration and/or purchase.