Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SolarBOS
Description: SolarBOS Arc Fault Circuit Interruption (AFCI) Combiner Boxes are ETL listed to UL-1741 & UL-1699B. SolarBOS AFCI Combiners analyze string currents and overall system noise to accurately detect and interrupt series arcs; eliminating false alarms and nuisance tripping. SPECIFICATIONS
- Combiner Type: String Combiner
- Input Circuits / Strings: 8 to 32 #
- Input Current per String: 400 amps
- Max Voltage DC: 0.6000 to 1 kilovolts
-
Supplier: Premier Lighting & Production Company
Description: . Combine units are available in up to six input configurations. For more than 6 inputs, multiple units can be linked together. These combiners feature terminated opto-isolated inputs which are also protected from AC line crosses and transients. Each input has an LED signal
-
Supplier: Premier Lighting & Production Company
Description: . Combine units are available in up to six input configurations. For more than 6 inputs, multiple units can be linked together. These combiners feature terminated opto-isolated inputs which are also protected from AC line crosses and transients. Each input has an LED signal
-
-
Supplier: Premier Lighting & Production Company
Description: . Combine units are available in up to six input configurations. For more than 6 inputs, multiple units can be linked together. These combiners feature terminated opto-isolated inputs which are also protected from AC line crosses and transients. Each input has an LED signal
-
Supplier: Premier Lighting & Production Company
Description: . Combine units are available in up to six input configurations. For more than 6 inputs, multiple units can be linked together. These combiners feature terminated opto-isolated inputs which are also protected from AC line crosses and transients. Each input has an LED signal
-
Supplier: SensorsONE, Ltd.
Description: The DS 200 combined pressure switch, gauge and sensor is externally powered via the analogue signal electrical connection and pressure can be displayed in any engineering units via the 4 digit LED display. A variety of analog output signals maybe specified and a choice of 1 or 2 PNP
- Pressure Reading: Absolute
-
Supplier: Fiberscope.net by MEDIT
Description: MEDIT’s “SPARK” LED light source is specially designed for growing demands in the NDT industry. It utilizes a newly designed LED chip which is combined with a specialized focal lens to produce 15% more light intensity then the most powerful light sources in the class. The
- Color Temperature: 5100 K
- Illuminator Output: 3 watts
- Lifetime: 87660 hours
- Light Source: LED
-
Supplier: SensorsONE, Ltd.
Description: The DS 200 combined hydrostatic level switch, gauge and sensor is externally powered via the analogue signal electrical connection and level can be displayed in any engineering units via the 4 digit LED display. A variety of analog output signals maybe specified and a choice of 1 or 2
-
Supplier: Laserglow Technologies
Description: The LMS-YGB1 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring yellow, green, and blue wavelengths to be emitted from a single laser module. These YGB laser systems are available with >300 mW combined output power with a high
- Beam Divergence: 2 millirad
- CDRH Classification: Class IIIb
- Features: Internal Power Supply
- Height: 72.8 mm
-
Supplier: Laserglow Technologies
Description: The LMS-BY02 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) Lasers are specifically designed for the field of optogenetics research. This blue/yellow laser system is available with up to 100 mW combined output, and each wavelength can be modulated at speeds of up to 30
- Beam Divergence: 2 millirad
- CDRH Classification: Class IIIb
- Features: Internal Power Supply
- Height: 72.8 mm
-
Supplier: Laserglow Technologies
Description: The LMS-YGB2 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring yellow, green, and blue wavelengths to be emitted from a single laser module. These RGB laser systems are available with >300 mW combined output power with a high
- CDRH Classification: Class IIIb
- Features: Internal Power Supply
- Laser Output: Continuous Wave
- Laser Power: 300 milliwatts
-
Supplier: Laserglow Technologies
Description: The LMS-RGB1 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring red, green, and blue wavelengths to be emitted from a single laser module- simultaneously or individually. These RGB laser systems are available in up to 500 mW
- Beam Divergence: 2 to 6 millirad
- CDRH Classification: Class IIIb, Class IV
- Features: Internal Power Supply
- Height: 58 to 72.8 mm
-
Supplier: SensorsONE, Ltd.
Description: digital LED display can be configured by the user to display in any pressure units and the 1 or 2 switch contacts can be set to trigger at any pressure within the range. The DS230 combined low pressure switch, readout and sensor is externally powered via a cable or connector exiting
- Pressure Reading: Absolute
-
Supplier: Visual Sound, Inc.
Description: Daktronics, Inc. The HD-16 display features full-color RGB LED pixels on 16 mm line and column spacing. Ideal for applications requiring a wide viewing angle, HD-16 video displays can be built to any shape or size and accept both standard and high-defi nition image feeds. In addition to
- Type: LED Display
-
Supplier: Advantech
Description: Model BB-232MSS2, RS-232 4-Port Mini-Smart Switch/Port Combiner, allows one RS-232 host device to connect to up to four RS-232 devices. Model BB-232MSS2 can function as a software and/or hardware controlled switch. There are four LEDs that indicate which port is connected to the master
- Data Rate: 1.15E-4 Gbps
-
Supplier: Visual Sound, Inc.
Description: carefully designed for simplicity and ease of use. Putting LED display technology to work for you has never been easier. Whether you are equipping a retail outlet, museum, or corporate lobby, the Barco LD indoor LED display ensures that you have a straightforward digital signage
- Type: LED Display
-
Supplier: Visual Sound, Inc.
Description: carefully designed for simplicity and ease of use. Putting LED display technology to work for you has never been easier. Whether you are equipping a retail outlet, museum, or corporate lobby, the Barco LD indoor LED display ensures that you have a straightforward digital signage
- Type: LED Display
-
Supplier: Visual Sound, Inc.
Description: designed for simplicity and ease of use. Putting LED display technology to work for you has never been easier. Whether you are equipping a retail outlet, museum, or corporate lobby, the Barco LD indoor LED display ensures that you have a straightforward digital signage solution that
- Type: LED Display
-
Supplier: Cree, Inc.
Description: Cree's EZBright® LEDs are the next generation of solid-state LED emitters that combine highly efficient InGaN materials with Cree's proprietary optical design and device technology to deliver superior value for high-intensity LEDs. The optical design maximizes light
-
Supplier: Accuris
Description: GUIDELINES FOR COMBINING CIE 127:2007 / 225:2017 TOTAL FLUX MEASUREMENTS WITH THERMAL MEASUREMENTS OF LEDS WITH EXPOSED COOLING SURFACE
-
Supplier: Kyocera Corporation
Description: indices (R9 through R15) which indicate primary colors and colors of skin, are also very high. There are three types of single-chip white LED systems on the market. Kyocera's LED is a single-chip type that creates a high color rendering index (CRI) very close to sunlight by
- Lamp Type: LED Lamps
-
Supplier: Ushio America, Inc.
Description: Ushio America’s Uphoria LED PAR lamps combine the classic styling of traditional PAR lamps with the advanced technology of Chip-On-Board (COB) LEDs and custom designed optics. This provides a light-weight, energy saving, dimmable LED lamp with the form, fit and function
- Color Temperature: 2700 K
- Lamp Power: 14 watts
- Lamp Type: LED Lamps
- Maximum Overall Length: 4.61 inch
-
Supplier: Ushio America, Inc.
Description: Ushio America’s Uphoria™ 2 LED PAR lamps combine the classic styling of traditional PAR lamps with the advanced technology of LEDs and custom designed optics. This provides a light-weight, energy saving, dimmable LED lamp with the form, fit and function of a traditional
- Color Temperature: 2700 to 3000 K
- Lamp Power: 10 to 17 watts
- Lamp Type: LED Lamps
- Maximum Overall Length: 3.35 to 5.08 inch
-
Supplier: Ushio America, Inc.
Description: USHIO’s Utopia Series LED candle and globe lamps combine advanced AC LED technology with a unique optic design to provide an elegant and energy efficient option for indoor and outdoor decorative lighting applications. The Utopia candle and globe lamps use special AC LEDs
- Color Temperature: 2700 K
- Lamp Power: 3 watts
- Lamp Type: LED Lamps
- Maximum Overall Length: 3.5 inch
-
Supplier: Princeton Tec
Description: Triple Maxbright LEDs combined with Princeton Tec’s proprietary opticsoffer unprecedented brightness and beam smoothness. 400 Lumens of pure brute power is offered with two modes of illumination; high for super bright and low for extended battery life. The light output is calibrated
- # of Batteries: 8
- Battery Size: C
- Lamp Type: LED
- Lumen: 400 lm
-
Supplier: Rig-A-Lite
Description: protection is needed from liquids or gasses. The extruded aluminum body is thicker and highly corrosion resistant, perfectly suited to withstand the saltwater environment of an offshore drilling rig. The vibration resistant nature of LED lighting combined with the heavy-duty lens frame
- Application: Industrial, Marine, Outdoor
- Bulb Included: Yes
- Lamp Type: LED
- Light Fixture Type: Ceiling Fixtures
-
Supplier: Panel Components & Systems, Inc.
Description: The M200 AC current relays provide current monitoring and protection in both single and 3 phase systems. Used in applications such as motor protection, load detection and generator control. Under over and combined under/over units are available. The relay operates when the adjustable trip
-
Supplier: Panel Components & Systems, Inc.
Description: The M200 AC current relays provide current monitoring and protection in both single and 3 phase systems. Used in applications such as motor protection, load detection and generator control. Under over and combined under/over units are available. The relay operates when the adjustable trip
-
Supplier: Panel Components & Systems, Inc.
Description: The M200 AC current relays provide current monitoring and protection in both single and 3 phase systems. Used in applications such as motor protection, load detection and generator control. Under over and combined under/over units are available. The relay operates when the adjustable trip
-
Supplier: Panel Components & Systems, Inc.
Description: The M200 AC current relays provide current monitoring and protection in both single and 3 phase systems. Used in applications such as motor protection, load detection and generator control. Under over and combined under/over units are available. The relay operates when the adjustable trip
-
Supplier: ProPhotonix, Ltd.
Description: . The Lotus has a unique design which utilizes the latest LED technology, combined with an integrated optical system to produce a high performance line light. The flexible design ensures the Lotus to be compatible with both back lighting and front lighting web applications, providing a
- Collimating: Yes
- Color Temperature: 5170 to 5370 K
- Diffused: Yes
- Illuminator Type: Line
-
Supplier: Marktech Optoelectronics
Description: Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value
- Color: Ultraviolet
- Forward Current: 40 milliamps
- Forward Voltage: 7 to 8 volts
- Optical Power Output: 2 milliwatts
-
Supplier: Infineon Technologies AG
Description: 60V linear LED controller IC for dimmable LED The BCR602 is a perfect fit for 48V LED applications by combining small form factor with low cost. Through its higher integration, BOM savings and ensuring long lifetime of LEDs, this controller has many advantages
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Output Power: 0.3600 watts
-
Supplier: Allied Electronics, Inc.
Description: Lumex OctoLEDs™ devices are the result of a manufacturing breakthrough which combines SMT convenience with through-hole T-5 mm LED size features. This is the 1st time that this high brightness level of up to 7,000 mcd (dependent on color) has ever been available from any
- Color: Blue, Green, Multi-Colored, Red
-
Supplier: item America, LLC
Description: Everything that you need to bring light to the work bench! LED Light Set 30W combines the energy-saving item LED Light Fitting 30W with the corresponding Transformer and all the Connecting Cables to create a set that is ready to install. The award-winning design of the
- Application: Industrial
- Lamp Type: LED
- Light Fixture Type: Other
- Light Fixture Wattage: 30 watts
-
Supplier: Andax Industries
Description: Streamlight Strion LED HL - AC Charge Cord - 1 Base. This Strion LED HL is combined with an AC Streamlight Strion LED HL charger cord & 1 base. This Strion flashlight radiates 500 lumens in a 10,000-candela beam for 656 feet. Buy a Streamlight Strion LED HL
- Battery Size: AA
- Flashlight Type: LED Flashlight, Rechargeable Flashlight
- Lamp Type: LED
- Lumen: 615 lm
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lighting Drivers 6-String, Max 80mA/String, Step-Up, White LED Driver with Combined Analog and PWM Dimming
-
Supplier: Marktech Optoelectronics
Description: Ceramic Multichip LEDs Mostly used for high reliability indicators, switch backlighting and panel illumination the Ceramic Multichip LED series is offered in a variety of polarized and non polarized configurations for AC or DC operation. These low profile emitters contain multiple,
- Color: Red
- Forward Voltage: 12.8 volts
- Luminous Intensity: 20 milliCandela
- Peak Wavelength: 585 nm
-
Supplier: Ushio America, Inc.
Description: The USHIO Uphoria™ 3 LED PAR lamps combine the classic styling of traditional PAR lamps with the advanced technology of LEDs and custom designed optics. This provides a lightweight, energy saving, LED lamp with the form, fit and function of a traditional halogen PAR lamp.
- Color Temperature: 2700 to 3000 K
- Lamp Power: 7 to 17 watts
- Lamp Type: LED Lamps
- Maximum Overall Length: 3.4 to 5.1 inch
-
Supplier: Dorcy International
Description: covered bezel to ensure protection and making this flashlight virtually shatterproof. Combined with the easy rubber grip, the swivel head flashlight is extremely durable. This flashlight has a super strong base magnet allowing the flashlight to be used almost anywhere. The 39 Lumen LED
- Battery Size: AA
- Flashlight Type: LED Flashlight
- Lamp Type: LED
- Lumen: 39 lm
-
Supplier: Total Plastics, Inc.
Description: Opal white Lexan™ SGC44 -OB sheet is an optical bright light diffuser for LED sign application. This extruded polycarbonate sheet offers significant advantages over many other sign materials in terms of design freedom, aesthetics and weathering properties. It combines high impact
- Chemical / Polymer System Type: Polycarbonate (PC)
- Thermoplastic: Yes
-
Supplier: Underwater Kinetics
Description: "The UK4AA Right Angle eLED® Zoom flashlight combines the power and durability of our 4AA lights with a design specifically for situations where you can’t use your hands. It is the only swiveling flashlight head of its kind, allowing you to direct light exactly where you need it. You
- Diameter: 3.1 inch
- Flashlight Type: LED Flashlight
- Length: 6.7 inch
- Lumen: 77 lm
-
Supplier: Underwater Kinetics
Description: "The UK4AA Right Angle eLED® Zoom flashlight combines the power and durability of our 4AA lights with a design specifically for situations where you can’t use your hands. It is the only swiveling flashlight head of its kind, allowing you to direct light exactly where you need it. You
- Diameter: 3.1 inch
- Flashlight Type: LED Flashlight
- Length: 6.7 inch
- Lumen: 35 to 77 lm
-
Supplier: Allied Electronics, Inc.
Description: Pilot Light Head, Blue Color, for Use with Protected LED®, Panel Mounting XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and
- Color: Blue
- Lamp Type: LED Lamps
-
Supplier: Allied Electronics, Inc.
Description: Pilot Light Head, White Color, Panel Mounting XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time
- Color: White
- Lamp Type: LED Lamps
-
Supplier: Infineon Technologies AG
Description: Automotive AEC Qualified Potential Applications Automotive interior and exterior lights LED daytime running lights, Low Beam, High Beam or combined Low- and Highbeams Pre-regulator e.g. for rear light applications
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
-
Supplier: Renesas Electronics Corporation
Description: The ISL97635 is a digitally controlled LED driver that controls 8 channels of LED current for LCD backlight applications. The ISL97635 is capable of driving typically 72 (8x9) pieces of 3.5V/30mA or 80 (8x10) pieces of 3.2V/20mA LEDs. The ISL97635’s 8 channels of voltage
- Efficiency: 91 %
- Features: Over-Voltage Protection
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 6 to 24 volts
-
Supplier: Infineon Technologies AG
Description: Overvoltage Protection Over Temperature Shutdown Available in a small thermally enhanced PG-SSOP-14 package Automotive AEC Qualified Potential Applications Automotive interior and exterior lights LED daytime running lights, Low Beam, High Beam or combined Low- and Highbeams
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
-
Supplier: Excelitas Technologies Corp.
Description: Excelitas’ LED Fiber Optic Illuminator Module provides a simple solution to the often-diverse requirements of endoscopy, surgical microscopy and medical headlight illumination applications. Combining superior optics with state-of-the-art LED technology, the illuminator module
- Color Temperature: 5500 to 7500 K
- Fiber Optic: Yes
- Light Source: LED
-
Supplier: Infineon Technologies AG
Description: device with integrated and protected output stage (current source), optimized to drive LEDs as additional low cost current source Optimized for low cost combined “stop”/ “tail” function in Rear Combination Light (RCL) Asymmetric output stages to enhance
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Number of Channels: 2 #
- Output Current: 5 to 120 milliamps
Find Suppliers by Category Top
Featured Products Top
-
Federal Signal Corporation - Industrial Signaling and Systems
G-LED Global Series® Hazardous Location LED Signal
These units can be combined with other Global Series products to create factory direct custom configurations, or optional coupling kits are available for limited field fixturing. The Global Series LED Beacon is ideal for use in alarm control panel applications. (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
PEPI® FC-M1D snap action thermal controls combine value and reliable performance on a wide range of process control applications. They have been proven in demanding applications, including HVAC, battery packs, automation sensors, actuators and motors, as well as production applications (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
available with a touch function. Our latest operating elements combine special technical features with a contemporary appearance. This includes optional LED lighting, flush fitting, function-oriented marking elements, modern choice of colors etc. Select the tuning knob whose size and design best meets your special requirements. (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
M12 optical proximity switches combine flexibility and functionality, making them suitable for a wide range of standard applications. Features: High performance ASIC and built in amplifier Advanced modulation scheme and built in digital filter Compact (read more)
Browse Proximity Sensors Datasheets for Intellisense Microelectronics Ltd. -
Following the trend to smaller devices, the compact FiberLight® L3 requires only a very small space in the instrument. FiberLight® L3 is a unique and innovative light source module, which combines the features of LED (read more)
Browse Lamps Datasheets for Excelitas Noblelight America LLC -
Fluorescent Display (VFD) components that may be approaching end of life. Capabilities include use of proprietary firmware in conjunction with pin-to-pin compatibility. Combining these features help Lumex to provide OLED, LCD, or LED alternatives, delivering better appearance while reducing the need for (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
color when LEDs are combined in an array. The Radiant Microscope Lens can be used to evaluate properties of LEDs alone or in an array, including: LED uniformity LED edge contrast (uniformity falloff) Effect of cross-talk between LEDs (undesired illumination (read more)
Browse Datasheets for Radiant Vision Systems -
board depend on requirement. The particular is separate components or integrated assemblies, suits for applications with minimal available space, such as the Electric devices, Medical facility, LED industry or Medical equipment,etc. Features (read more)
Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd. -
versatility of thermal actuator technology has led to its implementation in a (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
With integrated LED lighting, lens cover, easy-to-use software, and easy integration with factory systems, BOA Spot instantly delivers high value capabilities at a low cost of ownership. And its robust build quality with IP67 rating means Spot is at home in harsh industrial/wash down conditions (read more)
Browse Vision Sensors Datasheets for Teledyne DALSA
Conduct Research Top
-
Advantages Of Using LED Lighting
of P-N junction semiconductor. When a voltage is applied to the LED chip in a forward and reverse direction, electrons and holes move in the LED chip, generating a current. When electrons and holes of opposite signs collide while moving, they combine. This phenomenon is called recombination
-
Combining the Best of Analog and Digital Indication
Measurements of process parameters have historically been accomplished by the analog panel meter (APM). As processes evolved, a need arose for more accuracy in readings. This led to development of the digital panel meter (DPM). However operators still preferred an APM for a quick indication
-
Application Note: Driving Color RGB LEDs with the AAT3123
An RGB LED can be driven with a combined 60mA constant current source supply from an AAT3123. This is accomplished by connecting the four constant current source outputs (D1 to D4) from an AAT3123 and programming the device to output 15mA for each source. This solution is intended to supply up
-
Buck-Boost LED Driver Using the PIC16F785 MCU
This application note presents the design equations, schematics and source code for a 5.5W power LED driver using the PIC16F785 MCU. The application, as shown, can be connected to operate as a buck-boost converter or a boost converter. The PIC16F785 makes a great choice for this application because
-
New Automotive Monolithic LED Driver that Ensures Stable Lighting Even During Battery Voltage Drops
In the automotive market, vehicle lamps are increasingly adopting LEDs due to their longer life and high-density mounting. Conventional onboard LEDs support various designs and functions by combining numerous electronic components on a modular substrate, and in recent years there is a growing
-
Applying Infrared Imaging Techniques to Marine Surveying ... Combining IR with Audio Gauging
area, and condition of their surface (e.g. free of calcareous scale). A sacrificial anode that has been accidentally painted with antifouling bottom paint is no longer effective. Such were the events that led up to this inspection. When the anodes are no longer effective, the cathode (in this case
-
Quality Kegs: Vision System Combines FireWire Cameras and Software to Provide 360° Inspection of Beer Kegs
of the system, fed by several Metaphase Technologies white-LED linear lights around the edge of the dome...
-
EMI Filters for Industrial 277 V Single-Phase Applications Including LED Lighting
Three-phase power can be drawn by either the Delta configuration or the Wye configuration. In the Delta configuration, two of the power wires are combined to create a circuit that looks like an equilateral triangle (or Delta). A neutral is combined with any of the power wires in the "Wye
More Information Top
-
LED headlight architecture that creates a high quality beam pattern independent of LED shortcomings
We present a novel LED headlight design that addresses all of the above problems by mixing the light of several LEDs first in a tailored light guide called LED combiner , thereby reducing color and flux variations between different LEDs and illuminance and …
-
Etendue preserving mixing and projection optics for high brightness LEDs applied to automotive headlamps
A LED combiner forms a virtual source that is tailored for application.
-
Analysis of signal processing in vestibular circuits with a novel light‐emitting diodes‐based fluorescence microscope
Its conceptual innovation depended on eight high-power LEDs with seven different excitation wavelengths (Table 1; irradiance: 20–80 mW/mm2 ), which were housed in two multi- LED combiners (Fig. 1A2).
-
DESIGNING A RESEARCH RIG
TEXT: In order to concentrate more fully on the ergonomic aspects of HMDs and HMD aiming systems, the DRA opted for a technically simple light‐emitting diode ( LED ) combiner display/sighting system rather than the more complex helmet‐mounted CRT type of solution.
-
IR-SWLI for subsurface imaging of large MEMS structures
The LED combiner reduces the FWHM compared to ones of only single LED 7.1±0.2 µm and of two LEDs 6.4±0.2 µm.
-
An Affine Combination of Two LMS Adaptive Filters—Transient Mean-Square Analysis
38) Equations (35) and (38) show the important result that the op- timum linear combiner leads to a .
-
Emulation of multipath effects on a wireless testbed and its impact on MAC layer performance
Each output port of the power divider/ combiner leads to a programmable attenuator (controlled by the digital board) which can provide signal attenuation between 0 dB and 63.5 dB in steps of 0.25 dB.
-
Testbeds and Research Infrastructures. Development of Networks and Communities
Each output port of the power divider/ combiner leads to a programmable attenuator (controllable by the digital board) which can provide signal attenuation between 0dB and 63.5dB, in steps of 0.25dB.