-
Supplier: Traceable® Products
Description: Light meter has an UV wavelength range of 320 to 390 nm. Traceable® Ultraviolet Light Meter measures on three different ranges from 0 to 199.9 µW/cm2 (resolution 0.1 µW/cm2), 1.999 mW/cm2 (resolution 0.001 mW/cm2), and 19.99 mW/cm2 (resolution 0.01 mW/cm2). Accuracy is
- Sensor Diameter: 0.75 inch
- Accuracy: 2 %
- Hand-Held: Handheld
- Meter Type: Lux Meter
-
Description: document defines the calibration of power meters to be performed by calibration laboratories or by power meter manufacturers. This third edition cancels and replaces the second edition published in 2005. It constitutes a technical revision. This edition includes the
-
Supplier: Transcat, Inc.
Description: Product Highlights "Calibrated" Light Meter NIST Certificate Included CE Certified Standard lightmeter with illuminated LCD for applications requiring measurements under 3 lux Silicon photodiode sensor Autorange Auto power off User selectable units Ergonomic design Cosine
- Meter Type: Lux Meter
-
-
Supplier: Traceable® Products
Description: Dual displays show lux or foot-candles, or percent differential from a reference point, and the selected light source (daylight, tungsten, fluorescent, or mercury). Traceable® light meter has Serial RS-232 output that allows it to be connected to a computer or data logger for
- Sensor Diameter: 2 inch
- Illuminance Range: 0 to 50,000 Lux
- Accuracy: 4 %
- Lux Resolution: 1 Lux
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Both daily instrument calibration and annual calibration are important to maintaining consistent and reliable readings from your Konica Minolta instruments. Why is calibration important? Over time, there is a tendency for results and accuracy to drift. Calibration
- Service Capability: Calibration Service
- Products Serviced / Replaced: Light Instruments (UV Meters, Fiber Optic Testers)
- Features: North America
-
Supplier: Traceable® Products
Description: automatic zero adjustment. Display update rate may be set to 1 or 2 seconds. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST
- Sensor Diameter: 2 inch
- Illuminance Range: 0 to 50,000 Lux
- Accuracy: 5 %
- Lux Resolution: 1 Lux
-
Supplier: Accura Calibration
Description: services are traceable to the National Institute of Standards and Technology (N.I.S.T). Calibration: Comprehensive inspection upon receipt of equipment. Calibration service performed in compliance with international standards. A complete Certification of
- Service Capability: Bench (Off-site), Calibration Documentation, Calibration Service, OEM / Warranty Authorized Shop, Preventative Maintenance, Rapid Turnaround, Remanufacture / Rebuild, Replacement / Exchange Program, Troubleshooting, Upgrade Service
- Products Serviced / Replaced: Displays / Panel Meters, Electrical and Electronic Test, Environmental Instruments, Environmental Test Equipment, Light Instruments (UV Meters, Fiber Optic Testers), Process and Online Instruments, Specialty Instrument / Equipment, Vehicular / Automotive Instruments, Weather Instruments / Solar
- Features: North America, Southern US Only, United States Only
-
Supplier: JDSU
Description: The Certified Calibration services that JDSU offers are the most comprehensive in the industry. Our calibration options match your price, characterization, and documentation requirements and calibrate all communications test equipment, regardless of manufacturer. The scope of JDSU
- Features: Africa Only, Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, Oceania Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
- Service Capability: Bench (Off-site), Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance, Rapid Turnaround, Remanufacture / Rebuild, Rental / Lease, Replacement / Exchange Program, Troubleshooting, Upgrade Service
- Products Serviced / Replaced: Calibration Instruments, Electrical and Electronic Test, Lab / Analytical Instruments, Laboratory / Analytical Equipment, Light Instruments (UV Meters, Fiber Optic Testers), Specialty Instrument / Equipment
-
Supplier: Cole-Parmer
Description: freezing point. OAKTON’s exclusive “3-WAY HANDS-FREE†capability allows “hands-free†use—use the built-in stand on a table top, attach the meter to metal objects through magnets inserted into the armor boot, or hang from a pipe or belt using the hook-and-loop strap. Meters
- Fahrenheit Scale: -418 to 2,501 F
- Celsius Scale: -250 to 1,372 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: Cole-Parmer
Description: freezing point. OAKTON’s exclusive “3-WAY HANDS-FREE†capability allows “hands-free†use—use the built-in stand on a table top, attach the meter to metal objects through magnets inserted into the armor boot, or hang from a pipe or belt using the hook-and-loop strap. Meters
- Fahrenheit Scale: -346 to 2,192 F
- Celsius Scale: -210 to 1,200 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: Cole-Parmer
Description: freezing point. OAKTON’s exclusive “3-WAY HANDS-FREE†capability allows “hands-free†use—use the built-in stand on a table top, attach the meter to metal objects through magnets inserted into the armor boot, or hang from a pipe or belt using the hook-and-loop strap. Meters
- Fahrenheit Scale: -418 to 2,501 F
- Celsius Scale: -250 to 1,372 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: luminance, the LS-150 comes through with a range that begins at 0.001cd/m². Color-correction and calibration functions built into the instrument give users the ability to choose a standard luminance and have differences corrected according to any light sources that are
- Illuminance Range: 0.001 to 999,900 Lux
- Accuracy: 2 %
- Lux Resolution: 0.001 Lux
- Operating Temperature Range: 0 to 40 C
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Three-Phase Clamp Meter with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software The Three-Phase Clamp Meter (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the
- Apparent Power Range: 10,000 to 9,999,000 VA
- Reactive Power Range: 0.1 to 1 kVAR
- Real Power Range: 10 to 9,999 watts
- Frequency Range: 46 to 65 Hz
-
Supplier: Cole-Parmer
Description: provides superior protection and is ideal for tough applications. This meter provides measurements in humidity, dew point, wet bulb, and temperature. The meter can also measure in absolute humidity grains per cubic feet or per cubic meters. View measurements in low light
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
- Operating Temperature: -22 to 212 F
- Display: Digital Readouts
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: grip provides for a solid, secure hold. With a range beginning at 0.01cd/m², this instrument can measure extremely dark light levels. Through color-correction and calibration functions, you’re able to choose a standard luminance, and then the instrument automatically corrects
- Illuminance Range: 0.001 to 999,900 Lux
- Accuracy: 2 %
- Lux Resolution: 0.001 Lux
- Operating Temperature Range: 0 to 40 C
-
Supplier: Aalborg Instruments
Description: Extensive Self Diagnostic with LCD (optional) indication Local key pad and 2x16 characters LCD display with adjustable back light (optional) Enclosure weather tight to IP65 standards Free AALBORG configuration and calibration software (RS-232/RS-485)
- Media Temperature Range: 14 to 160 F
- Operating Pressure: 0 to 150 psi
- Operating Temperature: 14 to 160 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Taylor Dynamometer, Inc.
Description: ensures compliance with diesel emission standards set by environmental air quality standards. The complete system consists of a control unit, sensor head assembly, extension pole, various connecting cables, calibration filter, instruction manual and a carrying case. The Sensor
-
Description: Joint ISO/CIE International Standard ISO/CIE 19476:2014(E) (former CIE S 023/E:2013) This joint ISO/CIE International Standard is replacing CIE International Standard CIE S 023/E:2013 without modification of its technical content. The standard defines quality indices
-
Supplier: CSA Group
Description: ISO/CIE 19476:2014 is applicable to illuminance and luminance meters. It defines quality indices characterizing the performance of such devices in a general lighting measurement situation, as well as measurement procedures for the individual indices and standard calibration
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The CL-200A chroma meter is the successor to the CL-200. It can measure the color temperature, illuminance, chromaticity, excitation purity, and dominant wavelength of various light sources. The CL-200A meter exclusively does this under LED, Organic LED (OLED), and other forms
- Operating Temperature: 14 to 104 F
- Operating Humidity: 0 to 85 %
- Property Measured: Chroma
- Remote Interface: Computer Interface
-
Supplier: ValueTronics International, Inc.
Description: is easy with calibration factors programmed into the sensor. When the measurement frequency is entered, the meter automatically applies the correct calibration factor from the sensor EEPROM. And the meter automatically reads a new set of cal factors when a sensor is
-
Supplier: Laurel Electronics LLC
Description: (isolated) Laureate™ 1/8 DIN Digital Panel Meter Remote Displays (or Serial Input Meters) are slave displays which accept RS232, RS485 or USB data from computers, programmable controllers, Laureate instruments, or other devices with a streaming serial data output. They can also provide
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Description: Specified are calibration levels and test conditions for general-purpose photoelectric exposure meters which measure reflected or incident light, or both, in determining photographic exposure for camera use. The specifications apply to exposure meters containing a
-
Supplier: CSA Group
Description: Specified are calibration levels and test conditions for general-purpose photoelectric exposure meters which measure reflected or incident light, or both, in determining photographic exposure for camera use. The specifications apply to exposure meters containing a
-
Description: Meters: a) Field-Class Dose Area Product Meters normally used for the measurement of Dose Area Products during Medical Radiological Examinations; b) Reference-Class Dose Area Product Meters normally used for the Calibration of Field-Class Dosimeters. NOTE Reference-Class
-
Supplier: ASTM International
Description: method. 1.7 The values in SI units are to be regarded as the standard. US Customary values shown in adjacent parentheses are for information only and may not be exactly equivalent. Both SI and customary units have been rounded so that they may not be exactly equivalent. 1.8 This
-
Supplier: Vaisala
Description: calibration device available • Easy to calibrate Key Benefits • Easy to calibrate • The calibration of LM21 is traceable to international measurement standards for luminous intensity. Calibration starts automatically when Vaisala Field calibrator LMA21 is connected to
- Accuracy: 10 %
- Operating Temperature Range: -55 to 65 C
- Humidity Range: 0 to 100 %
- Meter Type: Lux / Foot Candle Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights Pushbutton calibration guarantees ±0.05% F.S. accuracy for each range Three independent selectable ranges in each instrument Available with Light Emitting Diode (LED) or Liquid Crystal Display (LCD) Pressure resolution on 0.02% F.S. typical for each range Three
- Environmental Properties: Pressure / Vacuum
-
Supplier: Seaward Group USA
Description: cord and test leads, no extras are normally necessary. For special lead sets we offer a variety of different styles which are listed on the accessories page, together with calibration standards.
- Resistance Range: 0.000006 to 0.6 kohms
- Features: Auto-Ranging, Built-in Calibration, Other, Warning Indicator Light
- Testing Method: Automatic, Manual
- Display: Digital Meter
-
Supplier: Newport MKS
Description: W QTH lamp with a two pin base. The 6315 lamp is categorized as an FEL type. Lamp model 63350 is a NIST-traceable calibrated FEL source which can be used as an irradiance standard, making it ideal for the calibration of a photometer, light meter, spectrophotometer, or
- Lamp / Output Power: 1,000 watts
- Features: Specialty / Other
-
Supplier: CAL-TEK Company, Inc.
Description: Calibrating with Confidence since 1972 Cal-Tek Company Inc. is an *ISO/IEC 17025 Accredited primary standards laboratory offering In-Lab and On-Site calibration service for all types of electrical, electronic, mechanical and laboratory equipment.
- Products Serviced / Replaced: Acoustic and Vibration Equipment, Avionics / Navigational Instruments, Calibration Instruments, Displays / Panel Meters, Electrical and Electronic Test, Environmental Instruments, Environmental Test Equipment, Inspection / NDT, Lab / Analytical Instruments, Laboratory / Analytical Equipment, Light
- Service Capability: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site, In-house Calibration Lab Set-up, Installation / Start-up, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance, Rapid Turnaround, Rental / Lease, Spare Parts Inventory,
- Features: North America, Northeast US Only, United States Only
-
Supplier: Quality Industrial Electronics
Description: equipment includes calibration. "Calibration only" does not include repair except for the most minor types such as battery replacement, if required. Calibrations include certification at no extra charge whereas calibrations requiring before and after data will incur added
- Products Serviced / Replaced: Acoustic and Vibration Equipment, Avionics / Navigational Instruments, Calibration Instruments, Displays / Panel Meters, Dust / Opacity Instruments, Electrical and Electronic Test, Environmental Instruments, Environmental Test Equipment, Industrial Computers, Inspection / NDT, Lab / Analytical
- Service Capability: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site, In-house Calibration Lab Set-up, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance, Rapid Turnaround, Remanufacture / Rebuild, Rental / Lease, Replacement /
- Features: North America, Southern US Only, Specialty / Other, United States Only
-
Supplier: Isotech North America
Description: below. The Isotech Model 18233 Water Triple Point Maintenance Bath is not an adaption of general-purpose commercial equipment, but is specifically designed to maintain an safeguard 1 to 4 Water Triple Point Cells, for the calibration of thermometers on the International Temperature Scale of
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Fixed
- Environmental Properties: Temperature
-
Supplier: Burger & Brown Engineering, Inc.
Description: stack lights.NIST Traceable Calibration is available.
- Pipe Diameter: 0.375 to 1.5 inch
- Media Temperature Range: 32 to 212 F
- Operating Pressure: 150 psi
- Mounting: In-line
-
Supplier: ASTM International
Description: reflectance standard or, for transmittance measurement, with no specimen or standard at the specimen position. 1.5 While this test method is generally suitable for all object-color specimens, it should not be used without observing certain restrictions on the geometries and
Find Suppliers by Category Top
Featured Products Top
-
recognised standards of quality and calibration, we are committed to providing the highest quality products and services. At Shaw Moisture Meters, we advise an annual service and calibration of your dewpoint equipment. However, the calibration interval will depend on the instrument type and (read more)
Browse Instrument Calibration Services Datasheets for Shaw Moisture Meters -
The greater intensity and wider color gamut of OLED devices have created a need for a new level in measurement performance. The high accuracy of Konica Minolta’s CA Series Display Color Analyzers has become the standard within the display industry. Our customers have come to expect value (read more)
Browse Radiometers Datasheets for Konica Minolta Sensing Americas, Inc. -
configurable up to 75m • Optional heater element for use in outdoor applications, to -30 C • M12 quick connector or prewired with 2 meter cable with M12 connector • Suited for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508) The housings of these safety light (read more)
Browse Photoelectric Sensors Datasheets for Schmersal Inc. -
that PIDs cannot detect natural gases, such as oxygen and methane, because their ionization point is too high. Therefore, the PID can only detect gases that can be ionized by UV light unless combined with other tools like a multi-gas meter. Why is PID Calibration Necessary? (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
Schmersal’s SLC440 Series Safety Light Curtains and Safety Light Grids incorporate a full range of functions, highly visable signaling, and an alignment aid in a rugged housing. Bluetooth interface and SLC Assist app Now a standard (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
Labmaster Universal - Model 1000A The Standard of Accuracy ...and the most popular instrument in industry! Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and a 120 inch (3048 mm (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
projector light sources, and utilizing the instrument as a photographic color meter. Features: Portable, lightweight, compact and handheld Detachable receptor head Simultaneous measurements Ideal for white LEDs Can be used to measure any light sources LED ranking function Calibration function Easy data transfer Optional PC controllability (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
Schmersal is now integrating a Bluetooth interface in our Safety Light Curtains as a standard feature, now available on our SLC440COM and multifunctionsl SLC440 series. The Bluetooth Low Energy system is used for near-field data transmission, which provides secure data (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
traceability of ozone measurements. This blog will focus on photometry, one of the primary methods of measuring ozone concentrations in transfer standards, and how the photometric procedure is conducted. Understanding Photometry The photometric procedure uses UV light to (read more)
Browse Datasheets for Environics, Inc. -
standard in a chain assumes a greater level of uncertainty, which will–at some point–fall below permissible limits. Ozone Transfer Standards with Environics Environics has a long history of manufacturing ozone calibration systems for ambient air (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
Spectrally Enhanced Lighting Program Implementation for Energy Savings: Field Evaluation
Standard light meters are calibrated to the photopic response.
-
States > Pennsylvania > State > Regulations > Title 67 - Transportation > Article VII - Vehicle Characteristics > Subpart A - Vehicle Code Provisions > Part I ...
1) The maximum project area brightness shall be measured with a calibrated , standard light meter , located so as to directly face the illuminated portion of the sign with the center of the light meter on the same horizontal plane as a horizontal …
-
Pennsylvania Code - Title 67 - Transportation - Part 1 - Department of Transportation - Subpart A - Vehicle Code Provisions - Chapter 155 - Use and Display of ...
1) The maximum project area brightness shall be measured with a calibrated , standard light meter , located so as to directly face the illuminated portion of the sign with the center of the light meter on the same horizontal plane as a horizontal …
-
Nanotube photovoltaic configuration for enhancement of carrier generation and collection
The ScienceTech SS150 solar simulator was calibrated with a standard light meter .
Indicates content that may require registration and/or purchase.