Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: H2W Technologies
Description: maintenance is required Braking systems can be custom designed to have whatever exit velocity is desired, all the way down to almost zero speed. The linear magnetic brakes come in two configurations: Single Sided The single sided brake is a lower cost solution but has open
- Features: Eddy Current, Permanent Magnet
- Type: Magnetic
- Engagement: Noncontact
-
Supplier: Midwest Motion Products, Inc.
Description: the “Encoder-Compatible” Brake is required, add “-EC” to the end of the brake part number (example: BR-005-EC) Typical (24v) brake current = 375 mA Typical (24v) brake startup current = 397 mA; All brakes are 9 watt devices. All brakes are integrally mounted
-
Supplier: Branham, W.C. Inc.
Description: Unlimited Disc Series. We've Redesigned the Popular 200 Series to Fit on Disc Diameters of 16 inches and Larger. Fits on Flat Linear Plates Too. Dynamic Torque (inch/lb) 288 lbf per 100 psi x Braking Radius Single Live Side, Floating Mount Use With Unlimited Disc Diameter 8.0 sq. in. Total
- Maximum Pressure: 1,500 psi
- Bore Diameter: 1.625 inch
- Length: 0.15625 to 1.125 inch
- Configuration: Disc
-
-
Supplier: Branham, W.C. Inc.
Description: Unlimited Disc Series. We've Redesigned the Popular 200 Series to Fit on Disc Diameters of 16 inches and Larger. Fits on Flat Linear Plates Too. Dynamic Torque (inch/lb) 288 lbf per 100 psi x Braking Radius Single Live Side, Floating Mount Use With Unlimited Disc Diameter 8.0 sq. in. Total
- Maximum Pressure: 200 psi
- Bore Diameter: 1.625 inch
- Length: 0.15625 to 0.75 inch
- Configuration: Disc
-
Supplier: Boston Gear
Description: Overview Boston Gear offers three different lines of DC clutches and brakes: C-face mounted, base mounted, and shaft mounted. All are ideal for the controlled starts and stops required by a constantly running prime mover and load. In addition, our DC clutch/brakes are available via
- Shaft: In-line
-
Supplier: Branham, W.C. Inc.
Description: Unlimited Disc Series. We've Redesigned the Popular Mechanical 200 Series to Fit on Disc Diameters of 16 inches and Larger. Fits on Flat Linear Plates Too. Standard features include: Cast or extruded aluminum construction | Hard coated housings | Spring retractable piston | Replaceable,
- Length: 0.15625 to 0.75 inch
- Configuration: Disc
-
Supplier: KTR Corporation
Description: KTR-STOP® brake systems designed as yaw brakes show their full strength with aligning and locking the pod in the wind. The permanent swap between „STOP and GO“ requires particularly low-wear components with clamping forces of up to 542 kN for each brake to protect the plant
- Diameter: 19.291349 inch
- Length: 10.7874074 inch
- Weight: 388.08 lbs
- Application: Aerospace, Automotive, Conveyor, Heavy Transport, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: KTR Corporation
Description: Brake caliper M-D is designed as a fixed caliper brake. This brake can be designed with an air gap control to keep the air gap and thus the reaction time of the brake constant. The option to wear off the pads fully allows to permit long maintenance intervals and optimize
- Diameter: 8.1102406 inch
- Length: 9.055123 inch
- Weight: 167.58 lbs
- Application: Aerospace, Automotive, Conveyor, Heavy Transport, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: Sensata Technologies
Description: The SPB Linear Encoders are specifically designed to meet the strenuous demands of the press brake industry. Cost-effective Encoders offer unsurpassed durability with high resistance to shock, vibration and contamination.
- Operating Temperature: 89.6 to 131 F
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Newport MKS
Description: The IDL165-150BLBK Industrial-grade Linear Stage features a ballscrew and brushless DC motor drive for high duty cycle and high throughput applications needing up to 150 mm of travel. This version includes a brake. The stage includes debris-resistant features, making it well suited for
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 11.81102362204725 in/sec
- Motor Type: DC Brushless
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: The IDL165-300BLBK Industrial-grade Linear Stage features a ballscrew and brushless DC motor drive for high duty cycle and high throughput applications needing up to 300 mm of travel. This version includes a brake. The stage includes debris-resistant features, making it well suited for
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 11.81102362204725 in/sec
- Motor Type: DC Brushless
- Features: Electrical, Other
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard MK750 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and base
- Length: 10.13 to 11.31 inch
- Application: Conveyor, Industrial / General Purpose, Other
- Features: Disc, Electromagnetic, In-line, Spring Actuation / Engage
- Type: Electrical, Magnetic
-
Supplier: SG Transmission
Description: Magnetic particle clutches and brakes have been designed to maintain high performance in continuous slip applications through maximum and continuous heat dissipation. The use of high wear resistant particles assures long operational life in high cycle applications. Key Features Voltage
- Shaft: In-line
- Mounting: In-line Shafts
- Application: Industrial / General Purpose, Machine Tool, Other
-
Supplier: KTR Corporation
Description: EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features Max. lateral force 2,000 kN Suitable for harsh ambient
- Weight: 198.45 lbs
- Application: Aerospace, Automotive, Conveyor, Heavy Transport, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Features: Disc, Right Angle
- Type: Electrical
-
Supplier: Mach III Clutch, Inc.
Description: Operation Industrial friction brake engages with air pressure, release springs disengage friction brake when air is exhausted Torque is linear in response to air pressure applied Mounting Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with
- Torque Rating: 806.083333333333 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.625 to 2.75 inch
- Diameter: 13.63 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction brake engages with air pressure and is designed for continuous slip Brake is spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Flange bolts to machine frame or other fixture, shaft inserts into bore and is
- Torque Rating: 161.75 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.375 to 2.125 inch
- Diameter: 10.25 inch
-
Supplier: Electroid Company
Description: Enclosed magnetic particle device, linear torque/slip speed characteristics
- Torque Rating: 0.166666666666667 Ft-lbs
- Diameter: 1.88 inch
- Length: 2.38 inch
- Shaft: In-line, Right Angle
-
Supplier: KTR Corporation
Description: The brake caliper S-A-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in
- Diameter: 16.7322925 inch
- Length: 10.1574858 inch
- Weight: 167.58 lbs
- Application: Aerospace, Automotive, Conveyor, Heavy Transport, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: Dellner Brakes AB
Description: brakes supplied with a support are adjusted for a 12 - 30 mm thick brake disc. When used with thicker discs the brakes can be supplied with spacers. Each brake half has two cylindrical guide pins that transmit the tangential braking force from the brake lining to
- Maximum Pressure: 725.1885 to 2,320.6032 psi
- Weight: 330.75 lbs
- Configuration: Disc
- Engagement: Friction
-
Supplier: Force Control Industries, Inc.
Description: package, and noise free. Positorq Brakes are rated up to 180,000 Lb. Ft. Slip Torque and 3000 Thermal Horsepower. The Positorq brakes work well in tension applications especially unwind stands where the brake is used to maintain tension on the strip. This can be paper, board,
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: jbj Techniques Limited
Description: Magnetic particle clutch designed for industrial applications requiring fast response time and a stable torque. Units can also be set for continuous slip which makes them ideal for tension applications. Since voltage to torque is linear, output torque can be easily controlled. Since torque is
- Torque Rating: 4.4 to 71 Ft-lbs
- Speed: 1,800 rpm
- Operating Voltage: 24 volts
- Weight: 0.9 to 21.8 lbs
-
Supplier: Branham, W.C. Inc.
Description: when compared with traditional rod-type cylinders that extend a rod when actuating. Cable Cylinders are designed for externally guided loads and can be configured with reed switches, auto tensioners and caliper disc brake combinations for position holding.
- Stroke or X-Axis Travel: 100 to 120 inch
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: Force Control Industries, Inc.
Description: addition, with Oil Shear Technology, disc wear is negligible, allowing long term testing without loss of torque. In fact most Positorq Dynamometer load brakes in service over the past 40 years have required little to no maintenance. Why Select Positorq Dynamometer Load Brake Quick
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Radwell International
Description: K DIAPHRAGM ACTUATOR, SHAFT DIAMETER 0.375-24 NF, SHAFT LENGTH 0.844 IN, ACTUATOR STROKE 0.750 IN, PORT SIZE 0.125 NPTF, OPER RANGE 0-100 PSI, AIR CHAMBER VOLUME 12.566 IN CUBED, MAX STATIC LINEAR FORCE 1000 LBS, OUTER DIAMETER 5 IN, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: contact interfaces and their influence on brake squeal. Simplified analytical models are created to gain insight into the stability of the brake system under low and high brake pressure; non-linear FEA analysis is employed for parametric study and countermeasure
-
Supplier: SAE International
Description: The brake architecture of hybrid and full electric vehicle includes the distinctive function of brake blending. Known approaches draw upon the maximum energy recuperation strategy and neglect the operation mode of friction brakes. Within this framework, an efficient control of
-
Description: Brakes actuated by pressurisation Actuated by pressurisation Released by spring actuation Completely stainless version Holds position, even under changing load conditions
- Stroke or X-Axis Travel: 0.0393701 to 236.2206 inch
- Rated Speed: 0.196850393700787 in/sec
- Rated Force: 264.8144 lbs
- Material: Aluminum
-
Supplier: Electroid Company
Description: Enclosed magnetic particle device, linear torque/slip speed characteristics
- Torque Rating: 2.5 Ft-lbs
- Rotational Speed: 1,200 rpm
- Diameter: 3.7 inch
- Length: 6.52 inch
-
Description: Specifies test methods for type approval testing. Describes the test bench, the parameters to be measured, and the test procedure. This second edition cancels and replaces the first edition (1983).
-
Description: Brake operated by spring actuation. Brake operated by spring actuation Brake release by pressurisation Optional sensor to indicate brake lining wear Anodised aluminium rail, with prism shaped slide elements Adjustable plastic slide elements Composite sealing system with
- Stroke or X-Axis Travel: 0.0393701 to 236.2206 inch
- Rated Speed: 0.196850393700787 in/sec
- Rated Force: 676.648 lbs
- Material: Aluminum
-
Description: ISO 26867:2009 describes a test procedure for assessing the influence of pressure, temperature, and linear speed on the coefficient of friction of a given friction material in combination with a specific mating component (rotor or drum). ISO 26867:2009 is intended for use when comparing
-
Supplier: CSA Group
Description: ISO 26867:2009 describes a test procedure for assessing the influence of pressure, temperature, and linear speed on the coefficient of friction of a given friction material in combination with a specific mating component (rotor or drum). ISO 26867:2009 is intended for use when comparing
-
Supplier: jbj Techniques Limited
Description: Magnetic particle clutch designed for industrial applications requiring fast response time and a stable torque. Units can also be set for continuous slip which makes them ideal for tension applications. Since voltage to torque is linear, output torque can be easily controlled. Since torque is
- Torque Rating: 8.8 to 144 Ft-lbs
- Rotational Speed: 1,800 rpm
- Operating Voltage: 24 volts
- Weight: 15 to 141 lbs
-
Supplier: Micro-Epsilon Group
Description: thickness of the brake disc from two sides. The thickness is determined by using the difference principle. If the brake disc rotates, the thickness deviation is determined over the entire disc circumference. Using several sensors in pairs enables multi-track thickness measurements. For
- Measurement Range: 0.05905515 to 0.1181103 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -40 to 302 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Ewellix
Description: option External mechanical brake option Inline and parallel(belt) gear boxes Customised motor adapter The linear modules of the CLSM 92 series were specifically developed for the automotive and electronics industries. They are equipped with a pair of profile rail guides, each with 2
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 11.8110236220472 in/sec
- Drive Type: Ball Screw
- Features: Electrical
Find Suppliers by Category Top
Featured Products Top
-
MC-Damper (Motion control) These dampers are used as safety and functional elements for damping speeds and braking masses. MC damper is the generic term for special, decelerating (damping) easylift products that can be used for a wide variety of safety and functional (read more)
Browse Dampers and Louvers Datasheets for Bansbach Easylift® -
-
Oriental Motor USA is pleased to announce the release of the new LJ Linear Heads for the Rack and Pinion system. The LJ Series is a new linear head with a maximum transportation weight of 200 kg. By attaching it to the parallel shaft gearhead and motor, linear motion such as pushing, pulling (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
ACME screws ACME screws deliver a cost-effective, reliable solution for converting rotational motion into linear movement across a wide range of industrial applications. Designed to (read more)
Browse Lead Screws and ACME Screws Datasheets for Rockford Ball Screw -
bringing together deep motion expertise—engineered to perform accurately at every stage of the laboratory workflow. By uniting industry leading brands across motion, from precision miniature motors and advanced servo systems to linear motion (read more)
Browse DC Motors Datasheets for Portescap -
labor time and cost. Available in bullet connectors, butt connectors, quick disconnects, and ring terminals Linear shrink: +1/-10% Minimum shrink temperature (read more)
Browse Wire Terminals Datasheets for Waytek, Inc. -
A selection of 5 motor sizes in up to 4 overall lengths Brushless, permanently magnetized synchronous servo motor Digital absolute linear potentiometer, single-turn or multi-turn Reliable, highly dynamic, highly precise Extremely low cogging torque – supports high (read more)
Browse DC Servomotors Datasheets for Festo Corporation -
The system is intended for non-contact detection of the debris inside the circular grooves of different technological items, for example brake calipers and so on. The system can be used also for groove seal profiling (seal deformation inspection). (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Requirements Compact, Robust, and Precise Integrated brakes for safe handling and high process reliability Fast system start thanks to position data without referencing due to absolute (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
adjustable models. The damping direction of the rotary dampers with continuous rotation can be clockwise, counter clockwise, or in both directions. In rotary dampers with continuous rotation, a fluid damping is produced by the shearing or braking force of silicon fluids resistance between the (read more)
Browse Rotary Dampers Datasheets for Bansbach Easylift®
Conduct Research Top
-
What are Rail Brakes and When Should You Use Them?
The servo and stepper motors that drive linear motion systems often include a braking function, or, in the case of stepper motors, detent torque that helps prevent the motor (and, therefore, the load) from moving when powered off. But in some applications, a secondary brake is required - either
-
Breakthrough in Brake Squeal Prediction Helps to Eliminate Noise Problems Early in Design Process
(OEMs) and suppliers face. A recent breakthrough is an integrated. approach to brake squeal prediction: It incorporates bidirectional computer-aided design. (CAD) connectivity, automated meshing and connectivity, flexibility to use a linear and/or nonlinear. solver, parametric and sensitivity studies
-
Using the dsPIC30F & dsPIC33F DSCs for Sensorless BLDC Control
braking current to regulate DC bus The BLDC motor is usually operated with one or more voltage. rotor position sensors since the electrical excitation Commutation scheme allows up to 30° phase must be synchronous to the rotor position. For reasons advance to be linearly introduced as the speed of cost
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
Advances and Challenges in BBW AWB Dispulsion for Future Automotive Vehicles
Although not a high-gain type of E-M-activated friction brake, disc and/or ring brakes have the advantage of providing relatively linear braking with lower susceptibility to fading than E-M-activated friction drum brakes. Figure.
-
Automotive Mechatronics: Operational and Practical Issues
Although not a high-gain type of braking, disc and/or ring brakes have the advantage of providing relatively linear braking with lower susceptibility to fading than drum brakes.
-
Comparison of three types of permanent magnet linear eddy-current brakes according to magnetization pattern
Using a two-dimensional analytical technique, this paper deals with the comparison of the design guidelines, magnetic field, required magnet volume, and force capability for three types of linear brakes .
-
Progress in Fluid Flow Research: Turbulence and Applied MHD > Coupled Viscous Solitary Waves in Quasi-Two-Dimensional Magnetohydrodynamical and Geophysical Flo...
the Bernoulli integral for steady-state inviscid flows without the linear brak- ing .
-
Empirical Models for Commercial Vehicle Brake Torque from Experimental Data
LINEAR BRAKE TORQUE MODEL In previous formulations of the quasi-static relationship of torque to brake chamber pressure and speed, the models were postulated from experimental data to have piecewise linear relaitonships of brake torque (Tb) versus chamber pressure (Pc) [1, 6].
-
ELECTRORHEOLOGICAL FLUIDS AND MAGNETORHEOLOGICAL SUSPENSIONS - PROCEEDINGS OF THE 10TH INTERNATIONAL CONFERENCE ON ERMR 2006
with a MR Linear Brake C. Li, J. Furusho, S. Morimoto, M Tokuda and I:Hashimoto .
-
Dynamic braking performance of double-sided linear induction motors by circle diagram
1 BOLDEA, I., and BABESCU, M.: 'Multilayer theory of d.c. linear brakes with solid iron secondary', Proc. IEE, 1976, 123, (3), pp. 220-222 2 BLAND, T.G., and FREEMAN, E.M.: 'Circle diagram for d.c. dynamic braking of linear…
-
Characteristic analysis of eddy-current brake system using the linear Halbach array
For high-speed linear braking system, dynamic end effects are caused by the relative motion between the mover of a fi- nite length and an infinitely long secondary.
-
Chassis Handbook
In spite of this nonlinearity, vehicles which feature static brake system components have a built-in linear brake force distribution (i.e. a linear relationship between the brake forces on the front and rear axles) (Figure 3-25).
-
Brake assist system applied the neural network
Representing better the response characteristic of liquid pressure than model where the moving non linear brake hydraulic model was performed the linearization from simulative result is considered.
Indicates content that may require registration and/or purchase.