Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Del-Tron Precision, Inc.
Description: special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and more generally as linear
- Stroke or X-Axis Travel: 3 inch
- Carriage Load: 4.2 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 3.375 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: The V-408 stage is small, precise, and affordable as it's equipped with an incremental linear encoder for direct position measurement and a high-force 3-phase linear motor drive. It's well-suited for industrial automation applications with high demands on dynamics, duty cycles, and
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Rated Speed: 43.30708661417323 to 59.05511811023622 in/sec
- Motor Voltage: 48 volts
- Bearing Type: Ball/Roller Bearing
-
Supplier: Del-Tron Precision, Inc.
Description: special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and more generally as linear
- Stroke or X-Axis Travel: 0.75 inch
- Carriage Load: 4.5 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 1.25 inch
-
-
Supplier: Isotech, Inc.
Description: Isotech’s Ball Slide Assemblies offer engineers and designers ball bearing technology for their applications. Our linear ball slides offer several levels of precision ranging from a straight line accuracy of 0.0005″ per inch of travel in our standard ball slide assembly to 0.0000040″
- Stroke or X-Axis Travel: 0 to 7.87402 inch
- Carriage Load: 0 to 1,102.5 lbs
- Base Width: 0.50000027 inch
- Base Height: 0.24803163 inch
-
Supplier: MotiCont
Description: Linear DC Motors, Voice Coil Motors (VCM) or Voice Coil Actuators (VCA) are the simplest type of electric motors. These motors consist of two separate parts; the magnetic housing and the coil. This type of motor is supplied with internal linear bearings and shaft.
- Peak Force (FP): 0.3125 to 58 lbs
- Linear Stroke: 0.125 to 5.25 inch
- Device Type: Linear Actuator
-
Supplier: Branham, W.C. Inc.
Description: Bore Sizes - 1.0, 1.5 and 2.0 inches. Head or Stud Mount. Acetron® Acetal GP carrier bearings - High Strength, Ideal for food contact and medical applications Adjustable cushioning Best solution for long strokes 125 in. wall thickness Aluminum tubing, hard coated I.D/O.D. 68 Rockwell hardness
- Stroke or X-Axis Travel: 120 to 273 inch
- Actuation Type: Pneumatic
-
Supplier: igus® inc.
Description: Everything in plastic now also applies to the DryLin® W linear construction kit in size 06. The combination of the WSPC-06-30 double shaft profile, made of durable, high-strength carbon and a linear carriage made of self-lubricating dry-tech® material make this innovative system
- Bearing Width: 2.13 inch
- Bearing Length: 2.362206 inch
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
-
Supplier: TPA Motion
Description: Do you need a Motorized Linear Guide system capable of withstanding daily washing or survival in high moisture environments?. Our washdown ready system is designed with no exposed drive system. Movement is created by a timing belt pulley drive system concealed within a tubular structure and
- Bearing Width: 2.00000108 inch
- Bearing Length: 3.149608 inch
- Special Bearing Materials: Bearing / Rail Assembly, Corrosion Resistant, Stainless
- Bearing Type: Linear Motion Guide
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel ranges to 1016 mm (40") Velocity to 800 mm/s Incremental encoder with 15 nm resolution 480 N peak force Reference-class linear stage High travel accuracy with recirculating ball bearings. Inductive limit switches. High position resolution due to incremental encoder with analog
- Stroke or X-Axis Travel: 12.0078805 to 40.0000216 inch
- Rated Speed: 31.496062992126 in/sec
- Motor Voltage: 48 volts
- Bearing Type: Ball/Roller Bearing
-
Supplier: H2W Technologies
Description: number of phases (2 or 4 phase) C is for the bearing type (A for air bearing) - standard for this model X is for special options (lead termination and conectors) (i.e. DST-022-A is a 2.0 continuous force dual axis linear stepper motor, two phase, air bearing and no
- Linear Motor Type: Linear Stepping Design
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel ranges to 230 mm Velocity up to 0.5 m/s Absolute encoder with 1 nm resolution Excellent guiding accuracy Compact design with 160 mm width Reference-class linear stage Thanks to the smooth-running precision linear guides with crossed roller bearings, the linear
- Stroke or X-Axis Travel: 2.362206 to 9.055123 inch
- Rated Speed: 19.68503937007874 in/sec
- Carriage Load: 11.24 to 33.72 lbs
- Motor Voltage: 110 volts
-
Supplier: MotiCont
Description: Linear DC Motors, Voice Coil Motors (VCM) or Voice Coil Actuators (VCA) are the simplest type of electric motors. These motors consist of two separate parts; the magnetic housing and the coil. This type of motor is supplied without internal linear bearings and shaft. A
- Peak Force (FP): 0.18125 to 58 lbs
- Linear Stroke: 0.25 to 2.5 inch
- Device Type: Linear Actuator
-
Supplier: IntelLiDrives, Inc.
Description: dynamic stiffness and precise straightness of travel. Bearing rollers are magnetically preloaded by the carriage against magnet track Integral Linear Encoder provides precision non-contact linear position feedback with resolution 1 microns Limit and Home sensors establish end of
-
Supplier: IntelLiDrives, Inc.
Description: dynamic stiffness and precise straightness of travel. Bearing rollers are magnetically preloaded by the carriage against magnet track Integral Linear Encoder provides precision non-contact linear position feedback with resolution 1 microns Limit and Home sensors establish end of
-
Supplier: IntelLiDrives, Inc.
Description: dynamic stiffness and precise straightness of travel. Bearing rollers are magnetically preloaded by the carriage against magnet track Integral Linear Encoder provides precision non-contact linear position feedback with resolution 1 microns Limit and Home sensors establish end of
-
Supplier: Tolomatic
Description: Precision linear ball bearings allows the slide to operate in any attitude
- Stroke or X-Axis Travel: 72 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Magnetic Switch, Multi-position, Other, Shock Absorbers
- Material: Aluminum
- Mounting Type: Foot, Threaded
-
Supplier: Newport MKS
Description: elements in these bearings leads to outstanding ripple-free motion adequate for the most demanding scanning and inspection systems. In addition, the geared retainers prevent bearing cage migration, which can occur with other linear bearing products. Accuracy of a XMS50-S
- Stroke or X-Axis Travel: 8.267721 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: to outstanding ripple-free motion adequate for the most demanding scanning and inspection systems. In addition, the geared retainers prevent bearing cage migration, which can occur with other linear bearing products. Accuracy of a XMS50-S stage after linear error
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Kollmorgen Corporation
Description: options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Belt/pulley: AT-5, polyurethane with steel tensile cords Guide cylinder: 6063-T6 aluminum,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 52.5 in/sec
- Rated Force: 5,620 lbs
- Lead: 0.3937007874015748 to 1.2598425196850394 inches per
-
Supplier: Newport MKS
Description: elements in these bearings leads to outstanding ripple-free motion adequate for the most demanding scanning and inspection systems. In addition, the geared retainers prevent bearing cage migration, which can occur with other linear bearing products. Accuracy of a XMS50-S
- Stroke or X-Axis Travel: 13.779535 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: ETEL S.A.
Description: Precision in Motion: Introducing ILF+ Ironless Linear Motors The ILF+ ironless linear motors cover applications demanding ultra-high dynamics and low moving masses. Designed with precision in mind, these small-sized motors offer exceptional speed stability, making them ideal for
- Rated Continuous Thrust Force: 4.51848 to 30.5728 lbs
- Peak Force: 24.2784 to 184.336 lbs
- Maximum Speed: 787.4015748031496 in/sec
- Slider or Carriage Length: 2.8346472 to 12.9133928 inch
-
Supplier: Kollmorgen Corporation
Description: These modular positioning tables provide the design flexibility and options to suit a wide variety of demanding, high-precision positioning applications. An innovative magnetic cover strip protects the entire length of the screw and linear bearing system, providing for operator
- Stroke or X-Axis Travel: 1.968505 to 78.7402 inch
- Rated Speed: 8.8 to 59 in/sec
- Carriage Load: 1,389.15 lbs
- Lead: 0.1968503937007874 to 0.984251968503937 inches per
-
Supplier: PI (Physik Instrumente) L.P.
Description: components: recirculating ball bearing guides, 3-phase linear motor, incremental or absolute linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: MotiCont
Description: These motors, having a large axial hole throughout the entire coil and body structure are ideal for optical focusing, scanning and other precision positioning applications. This type of motor is supplied without internal linear bearings and shaft. A customer supplied linear
- Peak Force (FP): 0.3125 to 1.01875 lbs
- Linear Stroke: 0.125 to 2.5 inch
- Device Type: Linear Actuator
-
Supplier: Nook Industries, Inc.
Description: This unit consists of a rectangular aluminium profile with hardened steel screws mounted on top of the profile. The carriage, which has internal roller bearings that can be adjusted free of play, moves along the unit. The linear-motor ALLM unit is based on the principle of a
- Rated Speed: 314.96062992125985 in/sec
- Rated Force: 1,261.128 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: H2W Technologies
Description: Linear brush motors are not supplied with built-in linear bearings. The guidance of the magnet assembly along the top of the laminated coil assembly must be provided for by the customer supplied linear bearing system. There is a magnetic attractive force
- Rated Continuous Thrust Force: 25.63 lbs
- Peak Force: 89.9 lbs
- Slider or Carriage Length: 4.38189213 inch
- Continuous Current (AC or DC): 5 amps
-
Supplier: THK America, Inc.
Description: THK-NM1 is a non-magnetic special alloy that has the degree of hardness necessary for bearings. Products made from this alloy offer excellent load rating, high precision, and low-friction motion in environments that require non-magnetic properties. It is also highly
- Bearing Type: Linear Motion Guide
- Features: Other / Custom
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: FBL60 linear module, fully enclosed structure, body width 60mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy.
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 11.8110236220472 to 36.6141732283465 in/sec
- Carriage Load: 66.15 lbs
-
Supplier: R&I Manufacturing Co.
Description: maintains all rod bores parallel to the mounting surface within 0.002" per foot. The four slide bearings are oil impregnated bronze bushings, which eliminate the need for re-lubrication. Bronze bushings are utilized as standard, rather than linear ball bearings, because bushings
- Stroke or X-Axis Travel: 0.5 to 20 inch
- Features: Bumpers / Cushions, Integral Sensor, Non-rotating, Shock Absorbers
- Orientation: Horizontal
- Bearing Type: Metal Bushing
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy.
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 41.3385826771654 to 118.110236220473 in/sec
- Carriage Load: 88.2 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] The synchronous belt linear module developed by FUYU has a single unit with high speed and a maximum speed of 1750mm/s. It is faster, smoother and more accurate. It perfectly solves the problems of heat, vibration and noise. [Application Area] Laser cutting machine, PV back
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Jergens, Inc.
Description: Jergens Tall Magnetic Parallels mount with magnets directly on the serrations of our OK-Vise® RM Rail System Base Rails. The extended height allows it to be used with the clamp and stop risers. This version is machinable. Parallels assist in the positioning of a workpiece on the RM Base Rail.
- Guide Width or Diameter: 1.7322844 inch
- Guide Length: 0.4724412 inch
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: compact profile of the SGLF2 series iron core linear motors saves installation space. The magnetic attraction force between the coil and magnet way creates a preload on the bearings improving motion accuracy, improving frequency response, and shortening settling time. Highlights
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
Supplier: H2W Technologies
Description: The ABS-012-12-030-X is a low profile air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 29.0 lbs [129 N]/87.0 lbs [387 N] with a total stroke length of 12.3 in [311 mm]. The non-contact 1.0-micron resolution encoder allows for precise
- Stroke or X-Axis Travel: 12.25 inch
- Carriage Load: 15 lbs
- Motor Continuous Power: 1.77311156922643 HP
- Bearing Type: Air Bearing
Find Suppliers by Category Top
Featured Products Top
-
Air Bearing Linear Slide Delivers Nanometer-Precision Motion Control Frictionless motion with excellent velocity constancy for high (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
“Bearings housed in carriages and tables can ride on round shafts or square profile rails. Here’s a look at the advantages of each when an application demands guided linear motion.” Engineers faced with a linear-motion application often turn to (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
this Design Guide, we build on the information presented in previous Design Guides & explain the parameters employed to properly specify linear bearings (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Linear guideways provide linear motion by re-circulating rolling elements between a profiled rail and a bearing block. The coefficient of friction on a linear guideway is only 1/50 compared to a traditional slide. With these features, a linear guideway can (read more)
Browse Linear Bearing Rails Datasheets for HIWIN Corporation -
dovetail, roller and ball bearing varieties, which allow for movement with a minimum of friction, whether the slide is powered manually or through resistance. Regardless of the bearing type — ball, dovetail, fluid, linear roller, magnetic — linear slides make linear motion possible. On the X (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
A bearing or bushing can be used for linear or rotational motion. While most bearings and bushings are designed for only one type of motion, there are some parts that can combine both. NB stroke bush products, for instance, have raceway grooves along the axis of the shaft, same as (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
The TOPBALL linear motion mechanism is a self-aligning high load capacity linear ball bushing incorporating many unique features that make it an excellent choice for a wide range of applications. TOPBALL linear ball bushings are often used in automated factory equipment and industrial machines, optical and measuring instruments, and any other application that requires precision, light weight and low cost. (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Linear guideways provide linear motion by re-circulating rolling elements between a profiled rail and a bearing block. The coefficient of friction on a linear guideway is only 1/50 compared to a traditional slide. With these features, a linear guideway can achieve high precision and greatly (read more)
Browse Linear Bearings Datasheets for HIWIN Corporation -
follows: SMOOTH Linear guide rollers are based on the design of radial ball bearings. The load carrying balls travel in a circular path and are retained and separated from one another. Current ball bushing and ball rail linear systems have a recirculation path that (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc.
Conduct Research Top
-
Guide to Linear Motion Systems
, linear roller, magnetic â€" linear slides make linear motion possible. On the X and Y-axis, movement is provided for machine slides, stages and tables via linear motion bearings.
More Information Top
-
Magnet arrays for synchronous machines
These requirements have been addressed through the design of a linear magnetic bearing stage which is constrained in five degrees of freedom by variable reluctance magnetic bearings, and driven in the sixth degree of freedom by a permanent magnet linear motor.
-
Magnetic Bearings
Wilson, M. and Studer, P. A., “ Linear Magnetic Bearings ,” Fifth International Workshop on Rare Earth–Cobalt Permanent Magnets and their Applications, .
-
http://dspace.mit.edu/bitstream/handle/1721.1/13582/24130470-MIT.pdf?sequence=2
A class-room demonstration of nonlinear magnetic suspeIlsion control, and a linear magnetic bearing system are developed in the laboratory.
-
The art and science of magnet design: A Festschrift in honor of Klaus Halbach. Volume 1
These requirements have been we have adopted. addressed tlzrough the design of a linear magnetic bearing s'tage which is constrained in :ve degrees of freedom by variable reluctance magnetic bearings, and driven in the sixth degree of freedom by a permanent magnet …
-
Tests With One Module of the Brazilian Maglev-Cobra Vehicle
SUPERCONDUCTOR LINEAR MAGNETIC BEARING .
-
2011 Index IEEE Transactions on Applied Superconductivity Vol. 21
… Levitation Forces in a Superconducting Bearing for a Real-Scale Maglev System; TASC Oct. 2011 3532-3540 Sotelo, G. G., Dias, D. H. N., de Andrade, R., and Stephan, R. M., Tests on a Superconductor Linear Magnetic Bearing of a Full-Scale …
-
A novel magnetic suspension cum linear actuator system for satellite cryo coolers
[3] P. A. Studer, “ Linear magnetic bearing ,” United States Patent NO: 4,387,935, June 14, 1983.
-
http://dspace.mit.edu/bitstream/handle/1721.1/35622/75969683-MIT.pdf?sequence=2
A new linear magnetic bearing configuration for high accuracy positioning.
-
Telescope positioning and drive system based on magnetic bearings, technical challenges and possible applications in optical stellar interferometry
Positioning the telescopes within 50nm accuracy over 50 ms while tracking at about 4 mm/s seems to be possible with telescopes on linear magnetic bearings .
-
Flexible automated assembly of micro-optical elements (optical SMD)
Easy prototyping has been shown with the realization of the optical position sensing system featuring a high precision linear magnetic bearing .
Indicates content that may require registration and/or purchase.