Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [PATENT REPORT] The motion controller takes ARM as its CPU core controlling unit, provide more efficient motion controlling algorithm, make its controlling performance more excellent [ADVANTAGES] FSC-1A controller use original imported high speed intelligent chip as platform,
- Product: Motor Speed Controller, Multi-axis Controller, Robotic Motion Controller
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA23 series is a compact linear actuator primarily used for medical applications that require high force and high speed. This linear actuator also has the ability to save installation space by mounting the control box to the actuator. The TA23 linear actuator
- Rated Speed: 1.55511811023622 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: Powell Electronics, Inc.
Description: Aero Speed
-
-
Supplier: THK America, Inc.
Description: LM Actuator, High-speed, Long stroke.
- Drive Type: Ball Screw
- Actuation Type: Electrical
- Features: Integral Sensor
- Device Type: Rodless
-
Supplier: OMEGA Engineering, Inc.
Description: filtering to 40 microns or better. For best control of pneumatic components, flow control valves (regulating out) should be installed to regulate the speed of the device. Position sensors can easily be added to motion components to detect the end of travel positions of the
- Stroke or X-Axis Travel: 0.5 to 4 inch
- Carriage Load: 4 lbs
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Orientation: Horizontal, Inverted, Vertical
-
Supplier: PI (Physik Instrumente) L.P.
Description: optional motion platform offers versatile assembly options with a triple M6 hole pattern. Linear motor with direct drive 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without
- Stroke or X-Axis Travel: 15.74804 to 31.49608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA4 series linear actuator is compact, quiet and powerful. It is designed to fit in an area specifically requiring a right angle motor and can be equipped with a Hall sensor for feedback. Industry certifications for the TA4 linear actuator include EN/UL 60601-1and
- Rated Speed: 1.5748031496063 in/sec
- Rated Force: 786.8 lbs
- Mounting Type: Clevis or Eye
- Actuation Type: Electrical
-
Supplier: ams
Description: The AS5304 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 160 pulses per 4.0 mm pole pair length on
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: ams
Description: The AS5306 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 160 pulses per 2.4 mm pole pair length on
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: connectivity. The optional motion platform offers versatile assembly options with a triple M6 hole pattern. Linear motor with direct drive 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Enfield Technologies
Description: Features: Proportional Control High Speed and Flow 0…10Vdc or 4…20mA Command and Feedback Single M8x1 Connector for Simplified Wiring +10Vdc Excitation for Sensors
- Number of Axes / Motors: 1
- Operating Temperature: -40 to 93.33333333333333 C
- Features: Alarm / Status Monitoring, Auxiliary I/O, Self-Configuration / Auto-tuning, Self-Diagnostics
- Operating Mode: Analog Feedback, Current (Torque) Mode, Digital Position Feedback, Encoder Following / Slave, Voltage (BEMF / Open Loop) Mode
-
Supplier: Mad City Labs, Inc.
Description: motions requested by the customer. Factors such as load (sample mass), type of motion (steps, scanning, etc.), and required positioning speed are all factored into the setup. Features Closed loop servo/drivers for all Mad City Labs piezo nanopositioning systems
- Number of Axes / Motors: 1
- D/A Resolution: 20 bits
- Maximum Output Voltage: -20 to 165 volts
- Rated Power: 12 watts
-
Supplier: Mad City Labs, Inc.
Description: large load capacities. The Nano-PDQ Series may be ordered with the Nano-Drive® or the Nano-Drive®85 controller to match your application speed requirements. The Nano-PDQ Series features parallel, uncoupled motion in up to three axes and fully integrated position sensors
- Stroke or X-Axis Travel: 0.001968505 to 0.0029527575 inch
- Y-Axis Travel: 0.001968505 to 0.0029527575 inch
- Z-Axis Travel: 0.001968505 inch
- Carriage Load: 0.441 to 1.1025 lbs
-
Supplier: Mad City Labs, Inc.
Description: can be constructed from aluminum, invar, or titanium and can be customized to suit unique requirements. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer resolution under closed loop control. Features High
- Stroke or X-Axis Travel: 0.001181103 to 0.00393701 inch
- Y-Axis Travel: 0.001181103 to 0.00393701 inch
- Carriage Load: 1.1025 to 2.205 lbs
- Features: Electrical, Other, Stackable
-
Supplier: Smartmore Corporation Limited
Description: GigE Network Line Scan Camera Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
Supplier: Mad City Labs, Inc.
Description: allows the three axes of motion to have matched resonant frequencies and step response times. Equal 3-axis speed is particularly useful for applications like 3D particle tracking. The Nano-LPQ uses internal position sensors utilizing proprietary PicoQ® technology to provide
- Stroke or X-Axis Travel: 0.0029527575 inch
- Y-Axis Travel: 0.0029527575 inch
- Z-Axis Travel: 0.001968505 inch
- Carriage Load: 0.2204585537918871 lbs
-
Supplier: MultiDimension Technology Co., Ltd.
Description: compliant Applications Camera Autofocus System Gear motion speed and direction detection Linear and angular velocity sensing Linear and curved displacement measurement Magnetic scale and magnetic encoder
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Piezosystem Jena, Inc.
Description: high speed positioner The nanoX400/400SG/400CAP one axis, low voltage, linear stage is a development within our ultra-fast nanoX line. It provides a long positioning and scanning range of up to 480 microns. The centrally located free aperture allows laser optical applications through
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.4 N/µm
- Capacitance: 10,200 nF
- Length: 52 mm
-
Supplier: Richardson RFPD
Description: KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14 kA/m. The sensor contains two
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Celera Motion
Description: system accuracy and stability High speed capability enhances motion system performance Non-contact design for high reliability Small size enables ultra-miniature, low cost motion control
- Sensor Technology: Linear Encoder, Optical Linear Encoder
-
Supplier: Instrumented Sensor Technology
Description: Six-channel, Six-axis acceleration sensor/recorder Onboard 3-axis linear accelerometers - x,y,z Onboard 3-axis angular rate sensors - roll, pitch, yaw Eight (8) MB onboard data storage Simultaneous 6-ch digitization of 3200 sps/ch Completely user programmable NEW -- Download via
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Newport MKS
Description: be used for applications such as focusing, sensor test/calibration, direct laser lithography, and precision assembly. Command 1 nm Motion Steps The ultra precision design and Heidenhain glass linear scale make the XM linear stage series capable of consistent commanded 1
- Stroke or X-Axis Travel: 8.267721 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: KEYENCE
Description: LJ-G5000 2D Laser Displacement Sensor The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly
- Measurement Range: 5.98 to 9.76 inch
- Sampling Frequency: 0 to 0.263 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: Newport MKS
Description: applications such as focusing, sensor test/calibration, direct laser lithography, and precision assembly. Command 1 nm Motion Steps The ultra precision design and Heidenhain glass linear scale make the XM linear stage series capable of consistent commanded 1 nm MIM in a
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: be used for applications such as focusing, sensor test/calibration, direct laser lithography, and precision assembly. Command 1 nm Motion Steps The ultra precision design and Heidenhain glass linear scale make the XM linear stage series capable of consistent commanded 1
- Stroke or X-Axis Travel: 13.779535 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: NB Corporation of America
Description: semiconductor equipment. BG linear actuator consists of a linear slide block, guide rail, and ball screws. They are housed in a U-shaped steel component and mounted to a sub table/motor bracket assembly. To accommodate a wide range of installations and applications, these
- Stroke or X-Axis Travel: 1.181103 to 48.5827034 inch
- Rated Speed: 7.283464566929138 to 59.05511811023625 in/sec
- Rated Force: 544.016 to 2,967.36 lbs
- Motor Continuous Power: 0.0402066115470846 to 1.005165288677115 HP
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA26 series electric linear actuator is designed for furniture applications such as recliners or lift chairs . This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a straightforward and cost effective
- Rated Speed: 0.94488188976378 in/sec
- Rated Force: 899.2 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: Equipment Solutions, Inc.
Description: The LFA-3404 Linear Focus Actuator is a high performance compact positioning system. It was specifically developed for optical applications requiring both high precision and high-speed positioning over a short to medium stroke. The LFA-3404 is well suited for optical focusing and other
-
Supplier: Kollmorgen Corporation
Description: The R4 Series is our most powerful rodless actuators system, built for the heaviest loads, high acceleration and maximum duty cycle. The robust design incorporates an internal linear motion guide rail with a built-in flexible seal to ensure reliable operation in industrial
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
-
Supplier: TiMOTION Technology
Description: range at full performance: +5°C~+45°C Options: Hall sensor(s), POT, Reed sensor
- Stroke or X-Axis Travel: 0.9842525 to 39.3701 inch
- Rated Speed: 2.06692913385827 in/sec
- Rated Force: 1,348.8 lbs
- Features: Adjustable Stroke, Integral Sensor, Magnetic Switch, Self-locking, Water Resistant (Sealed)
-
Supplier: Newport MKS
Description: The CONEX-MFACC, a compact, all-steel construction linear stages with integrated controller, provides precision motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The CONEX-MFACC features a DC-motor with an integrated gear-box and a
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.09842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: Closed-Loop Precision Motion Controller for Nano Positioning Systems Integrated 24-Bit High-Speed USB & RS-232 Interfaces Integrated Linear Piezo Driver, 14 W Peak Power Network Capability with up to 4 Channels For Piezo Systems with Capacitive and Strain Gauge Position Feedback
- Number of Axes / Motors: 1
- D/A Resolution: 24 bits
- Maximum Output Voltage: -30 to 130 volts
- Peak Output Current: 0.12 amps
-
Description: Designed for OEM instrument manufacturers working to speed their time to market and reduce the overall installed cost for linear motion axes, Parker Hannifin’s new PROmech™ Series linear actuators are a complete linear motion solution. PROmech Series
- Stroke or X-Axis Travel: 0.1968505 to 19.68505 inch
- Rated Speed: 787.40157480315 in/sec
- Motor Voltage: 10 to 30 volts
- Features: Adjustable Stroke
-
Supplier: CEF Industries LLC
Description: options, and annunciation options, please see the online catalog below for standard Model 20 actuator options. Basic Elements of Construction: The Model 20 converts the torque and speed of an electric motor to linear motion. Four main components are involved: 1. Electric Motor
- Stroke or X-Axis Travel: 1 inch
- Rated Speed: 0.22 in/sec
- Rated Force: 160 lbs
- Motor Type: DC Brushless
-
Supplier: Zaber Technologies, Inc.
Description: The X-SCA4 process controller makes it much easier and less expensive to integrate Zaber linear stages, rotary stages, and gantry systems with a wide range of components. Choose from thousands of third party components including valves, solenoids, heating elements, pumps, optical shutters, DC
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input
- Control: Linear Control
Find Suppliers by Category Top
Featured Products Top
-
THK's linear motion systems help provide the guidance that makes this precision and speed possible. All the various parts used in machine tools are made by "mother machines" that produce machine parts themselves. Whether fine and complex or massive and heavy, the manufacturing precision of parts produced by machine tool is increasing at an accelerating pace. (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
The LM Guide (Linear Motion Guide) is our main product, incorporating a part with a linear rolling motion into practical usage for the first time in the world. It realizes the development of high-precision, high-rigidity, energy-saving, high-speed machines with long service lives. (read more)
Browse Linear Slides and Linear Stages Datasheets for THK America, Inc. -
THK's linear motion systems help provide the guidance that makes this precision and speed possible. All the various parts used in machine tools are produced by 'mother machines' that manufacture components themselves. Whether fine and complex or massive and heavy, the manufacturing precision of parts produced by machine tools continues to increase at an accelerating pace. (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
GK Interchangeable Series Blocks and Rails that meet Global Standards saves money and time The LM Guide (Linear Motion Guide) is our main product, incorporating a part with a linear rolling motion into practical usage for the first time in the world. It realizes the development of high-precision, high-rigidity, energy-saving, high-speed machines with long service lives. (read more)
Browse Linear Bearings Datasheets for THK America, Inc. -
µm, depending on travel range The A-123’s high-force linear motor can accelerate this nanopositioning stage at 3 g’s and achieve a maximum speed of 1 m/s, while its high-capacity, actively preloaded air bearings support smooth motion (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
TF1 Series Sensors - The New Standard Replacing Magnetostrictive For Position Measurement Novotechnik’s TF1 Series of touchless linear position sensors are based on inductive technology that provides several benefits that (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
covered how to adjust linear actuator end limits. Today I'm going to show you four ways that you can adjust the speed of a linear actuator. Depending on your needs, skills and budget, you have some options. Learn More (read more)
Browse Linear Bearing Rails Datasheets for Actuonix Motion Devices -
Super Agilis™ delivers plug?and?play precision in a compact, high?performance package. Featuring an integrated piezo linear stage and CONEX?SAG controller, it arrives preconfigured for immediate use—no tuning required. Achieve fast motion up to 10 mm (read more)
Browse Linear Slides and Linear Stages Datasheets for Newport MKS -
automation end users can design smaller, faster, more accurate linear motion systems for additive manufacturing, packaging, material handling, machining, and assembly applications. Sigma Trac II is a complete linear motion solution. Features include: Peak force output up (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division
Conduct Research Top
-
Advantages of Linear Encoders Over Rotary Encoders
and absolute devices. Furthermore, it is enriched with solutions that are dedicated to specific applications such as lateral reading sensors, sensors for toothed wheels and racks, sensors for UHV installations. Among the most widely used models are SME53 and SME54 incremental linear encoders and SMA2 absolute
-
Nanometer Precise Hybrid Actuator in Positioning Mechanism with Long Travel Range
lead to parallel structures. For high linear accuracy and large travel range are developed two new concepts, one use piezo actuator based walking drive mechanism and one use the mechatronic combination of piezo and motorized drives in one incremental sensor loop. The first principle can be used
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, the model S100 - which includes 3-axis motion platforms designed and manufactured by Steinmeyer FMD. Scienion sought a highly reliable very compact high speed motion system (with minimum number of moving cables). Manufacturers of precision positioning systems are often faced with applications
-
Piezo Motors: Principle of Operation for Engineers
, Nanomotion has designed various series of motors ranging in size from a single element (providing 0.4Kg of force) to an eight element motor (providing 3.2Kg of force). Nanomotion motors are capable of driving both linear and rotary stages, and have a wide dynamic range of speed, from several
More Information Top
-
Information Security and Cryptology - ICISC 2005
A clear difference between the logics that are used in the scanner and those in the fingerprint linear sensor is that the moving speed of the object in the scanner is uni- form, but the speed of the finger is not constant…
-
The Development of a High-Speed Segment Erecting System for Shield Tunneling Machine
As the displacement sensor is used in linear motion rather than velocity sensor , the speed signal is obtained from displacement signal by differential calculation which induces noise signal.
-
Diagnosing of a sliding contact mechanical condition of electrical machines
…at the output of the device's analog part are the temperature error, the errors owing to distinctions between specific resistance of a superficial layer of collector plates and linear moving speed of a controllable surface concerning the sensor , and also an error…
-
. POSTGRADUATE SCHOOL
MONTEREY, CALIFORNIA
THESIS
The water speed sensor is susceptible to surges which do not translate to linear motion , but over time this sensor provides accurate speed information.
-
COMPARED PERFORMANCES OF MF-BASED AND LOCALLY OPTIMAL-BASED
MAGNETIC ANOMALY DETECTION
Fi- nally, assessing the robustness versus the different assump- tions ( linear and constant speed motion , no rotation of the sensor along the motion, etc) has to be taken into considera- tion.
Indicates content that may require registration and/or purchase.