Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Polyguard Products, Inc.
Description: Poly Wall® Home Stretch™ Water Based Liquid Adhesive is specifically formulated to provide excellent adhesion with all the Poly Wall® waterproofing and flashing membranes under many kinds of surface conditions. Home Stretch™ Water Based Liquid Adhesive is an integral part
- Use Temperature: 40 to 120 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Concrete / Masonry, Rubber / Elastomer, Wood / Wood Product
-
Description: Polyken 1027 LIQUID ADHESIVE/PRIMER Polyken 1027 liquid adhesive system is ideal for slower machine application to rough, reconditioned, or grit-blasted pipe surfaces. It provides a uniformly smooth, instant tack surface for Polyken coating systems. Applications Solvent
- Use Temperature: 50 to 120 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Concrete / Masonry, Metal, Wood / Wood Product
- Industry: OEM / Industrial
-
Supplier: Accuris
Description: Adhesive, Liquid
-
-
Supplier: Accuris
Description: LIQUID CORE ADHESIVE
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
-
Supplier: Accuris
Description: Adhesives - Determination of elastic behaviour of liquid adhesives (elasticity index)
-
Supplier: Accuris
Description: Adhesives - Determination of Elastic Behaviour of Liquid Adhesives ("Elasticity Index")
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon black 94 Liquid urethane adhesive is compatible with rubber materials with a 7 day cure time. Provides a 10 min working time. Delivers great performance with tensile strength of 2800 psi. Maximum operating temperature is +180 F.
- Use Temperature: 180 F
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: Bostik 7132K Liquid Adhesive is a two component system that is used for bonding sheet metal, foams, foils, vinyl, plastics, and PVC films to porous substrates. It consists of Bostik 7132R and Boscodur 24T. It offers high green strength, long handling times, creep and heat resistance. 1
- Viscosity: 100 cP
- Substrate Compatibility: Porous Surfaces, Wood / Wood Product
- Cure / Technology: Two Component System
-
Supplier: ASTM International
Description: This specification covers liquid optical adhesive for use in bonding glass to glass or other transparent adherends. The adhesive shall be in liquid form and free of solvent in order to avoid bubble formation in the adhesive layer. Each component shall be completely
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® QuickTite® is a multi-purpose liquid instant adhesive for Automotive Aftermaket repairs. A premium instant adhesive that is faster acting and provides a stronger, longer lasting bond on a variety of materials such as plastic, rubber and metal. The tube is self-piercing
- Industry: Automotive
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon black 94 Liquid urethane adhesive is compatible with rubber materials with a 7 day cure time. Provides a 10 min working time. Delivers great performance with tensile strength of 2800 psi. Maximum operating temperature is +180 F.
- Use Temperature: 180 F
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: ThreeBond International, Inc.
Description: Liquid Gaskets, sometimes called liquid adhesives, seal various types of flanges and pipes with threads. We have a wide selection of grades to help you find the right product to match your application needs. With several different chemistries and reaction grades are available,
- Viscosity: 200,000 cP
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Rubber / Elastomer
-
Supplier: DigiKey
Description: CEMENT LIQUID, AIR SET, HIGH TEM
-
Supplier: ASTM International
Description: Specification for Liquid Adhesives for Automatic Machine Labeling of Glass Bottles
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon Flexane black 80 urethane adhesive with a 7 day cure time. Provides a 30 min working time. Delivers great performance with tensile strength of 2100 psi. Maximum operating temperature is +180 F.
- Use Temperature: 180 F
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: R. S. Hughes Company, Inc.
Description: Aquence white FB 9225 water-based adhesive. Perfect for setting applications.
- Viscosity: 3,000 cP
-
Supplier: Allied Electronics, Inc.
Description: The solution to vibrational loosening. Loosening of fasteners creates warranty problems, reliability issues and unscheduled shutdown of equipment. Threadlockers completely fills in thread paths to eliminate the movements that cause parts to shake and vibrate loose. Removable Ideal for Small Screws,
-
Supplier: Allied Electronics, Inc.
Description: The solution to vibrational loosening. Loosening of fasteners creates warranty problems, reliability issues and unscheduled shutdown of equipment. Threadlockers completely fills in thread paths to eliminate the movements that cause parts to shake and vibrate loose. Removable Ideal for Small Screws,
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Polystyrene Solvent Cement Chemical Component This cyanoacrylate adhesive has been formulated to quickly bond rubber, plastics, metal, and ceramics. It offers excellent strength characteristics. Choose gel when bonding uneven or vertical surfaces. Super cyanacrylate
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Polystyrene Solvent Cement Chemical Component This cyanoacrylate adhesive has been formulated to quickly bond rubber, plastics, metal, and ceramics. It offers excellent strength characteristics. Choose gel when bonding uneven or vertical surfaces. Super cyanacrylate
-
Supplier: Johnson Bag Co., Inc.
Description: Specimen transfer bag with permanent adhesive to contain specimen and provide liquid tight environment
- Height: 6 inch
- Length: 10 inch
- Width / Diameter: 10 inch
- Container Type: Bag / Sack
-
Description: Acrylic and rubber pressure sensitive laminating adhesives; double coated and free-film. Also liquid, solvent, and caulk form for some applications. Commonly 3M, Adchem, and our own Concote Coated Products brand.
-
Supplier: ASTM International
Description: This specification covers starch, dextrin, casein, resin base, and other liquid adhesives (excepting pressure-sensitive types) used for sealing the top flaps of fiberboard shipping cases. It includes provisions for adhesive selection based on satisfactory machining
-
Supplier: SAE International
Description: meet the need of these products to operate reliably at much higher temperatures. This has driven the development of new TIMs such as Transient Liquid Phase Sintering (TLPS) Conductive Adhesives. TLPS adhesives have been developed for many potential applications due to various
-
Supplier: Georgia-Pacific Corporation
Description: Wood Adhesives We supply the wood composites industry with an extensive line of adhesives including plywood adhesives; oriented strand board (OSB) resins; hardboard resins; particleboard & medium density fiberboard (MDF) resins; and laminated veneer lumber (LVL)
- Industry: Building / Construction
- Chemical System: Phenolics / Formaldehyde Resin
- Substrate Compatibility: Wood / Wood Product
-
Supplier: Newark, An Avnet Company
Description: Liquid Rosin Flux / 1 qt Liquid
-
Supplier: Henkel Corporation - Industrial
Description: Macroplast UR-8343 High strength, thermoset liquid moisture cure adhesive for panel lamination. Medium cure speed.
- Viscosity: 5,000 cP
-
Supplier: Newark, An Avnet Company
Description: Liquid Tin / 16 fl oz Liquid
-
Supplier: Beacon Adhesives, Inc.
Description: Turn your iron into a sewing machine with Liquid Thread, The Sewing Machines in a Bottle that lets you create exciting fabric projects such as quilts, clothing, pillows, gifts and more. Liquid Thread is also great for quick repairs on seams and hems, all with the touch of an iron.
-
Supplier: Epoxies Etc...
Description: 10-3012 is a high strength, fast setting epoxy adhesive. This epoxy adhesive and potting compound is specially formulated for high clarity, good impact strength and water resistance.
- Viscosity: 5,000 cP
- Use Temperature: -40 to 250 F
- Tensile Strength (Break): 2,500 psi
- Dielectric Strength: 599.9999999999991 kV/in
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH Liquid wax is a temporary adhesive commonly used in the processing of third-generation semiconductors such as sapphire substrates. The wax liquid is stable and not easy to generate air bubbles. When polishing, the workpiece can quickly reach the ideal end surface.
- Materials / Substrates Finished: Ophthalmic / Optical Materials, Semiconductors / Electronics (Wafers)
-
Supplier: Can-Do National Tape
Description: VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M™ VHB Adhesive Transfer Tape F9460PC is a 2.0 mil 100MP adhesive with 4.2 mil 58 lb polycoated kraft paper liner. 3M High Performance Acrylic Adhesive 100MP, which has excellent long term holding power with much
- Width: 0.5 to 48 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA HiTech AD13-9692B exhibits high adhesion strength between Liquid Crystal Polymer (LCP) and magnet surfaces, resulting in excellent drop impact performance when tested on camera module housing and LCP-magnet drop impact tests. This adhesive also offers excellent
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Liquid
- Substrate Compatibility: Metal, Plastic
-
Supplier: Protavic America, Inc.
Description: Amber epoxy system for high strength applications. Bonds well to metals, plastics and wood. Can be use as a general- purpose adhesive. 20-minute gel time. Available in colors and higher or lower viscosities.Passes NASA outgassing requirements.
- Viscosity: 40,000 cP
- Use Temperature: -55 to 140 F
- Tensile Strength (Break): 4,500 psi
- Dielectric Constant (Relative Permittivity): 4.3
Find Suppliers by Category Top
Featured Products Top
-
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
UNISTOLE™ P is a unique line of liquid primers created to coat and bond engineering plastics and rubber materials that are otherwise difficult to coat and bond. Substrates including PP, TPO, TPE, EPDM, Nylon 6, RIM Urethane, PBT, FRP, ABS, EVA, Polyimide, Modified PPO and their blends can (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
& adhesives. Applications Automotive vehicle lighting Signage and displays for sports and advertising Back lighting for LCD screens Screens and displays in vehicles Aviation display lighting & airport lighting (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
installation or application than standard liquid adhesives and mechanical fasteners, not to mention a visually pleasing result. Whether working within the building envelope, constructive mounting applications, interior finishing, or windows and doors, Budnick offers an efficient adhesive solution to improve (read more)
Browse Foam Bonding Tapes Datasheets for Budnick Converting, Inc. -
UV17Med is a non-cytotoxic system is formulated for demanding applications in the medical industry, and is capable of withstanding many chemicals including liquid sterilants, antimicrobial agents, Ethylene Oxide (EtO), e-beam, and gamma radiation. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
high temperature exposure and exhibits excellent adhesion strength on Stainless Steel (SUS), Nickel, PCBs and Liquid Crystal Polymer (LCP). “ALPHA HiTech AD13-9910B ultra-low temperature adhesive is able to fast cure at very low temperatures, with excellent dispensing performance,” (read more)
Browse Encapsulants and Potting Compounds Datasheets for MacDermid Alpha Electronics Solutions -
, offers an unsurpassed curing speedof 1-2 minutes at 300°F and a very good performance profile. This liquid has a moderate viscosity with good flow properties that is easy to apply. Since it requires curing at 300°F, it essentially has unlimited working life at room temperature. It bonds well (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
When you hear the term “bonding solutions,” you probably think about traditional mechanical fasteners or even liquid adhesives, but what about tape? What if I told you that certain high bond tapes could be the ultimate bonding solution for your application (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
-thin liquids to highly viscous materials. Whether it's cosmetics, pharmaceuticals, adhesives, sealants, lubricants, or food, we’ve helped producers in these industries scale with accuracy, repeatability, and faster changeovers. Ready to modernize your filling lines? Contact ProSys Today (read more)
Browse Filling Machines Datasheets for Prosys -
When tapes, liquid glues, or hot glues don’t provide the versatility, cleanliness, and aesthetically pleasing look necessary in an application, (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Ellsworth Adhesives
Conduct Research Top
-
Top 5 Benefits of Pressure-Sensitive Tapes Over Liquid Adhesives
When we bond or join different materials together, we often look to the tried and true - liquid adhesives. Did you know that pressure-sensitive adhesive (PSA) tapes offer many benefits over liquid adhesives?
-
Industrial Adhesive Solution for Heat-Cured
Thermosetting adhesives are adhesives that use thermosetting resins containing reactive groups as binders. When adding a curing agent or heating, the liquid adhesive molecules can be further polymerized and cross-linked into a body-shaped network structure, forming an insoluble and infusible solid
-
A Guide on Wholesale Product Purchases from an Industrial Bonding Adhesive Manufacturer
Without an industrial bonding adhesive manufacturer, adhesive users will not have the right bonding solution to assemble or repair products. These manufacturers formulate and distribute a wide range of industrial adhesives such as polyurethanes, cyanoacrylates, epoxies, tapes, liquid adhesives
-
Storage Of Flammable Liquids
Flammable materials are classified as substances that have the ability to ignite and burn slowly or rapidly. Many common workplace and household materials are considered flammable; including propane, methane, gasoline, acetone, alcohols, toluene, paints, adhesives and many more. In this article, US
-
UV-curing Adhesives See the Light
Adhesives require a chemical reaction to convert their structure from the liquid to the solid state. Once cured, the adhesive provides a high-strength bond between two substrates, which resists temperature or humidity changes and is impervious to many chemicals.
-
This Foam Tape Can Take the Heat: A Q&A with 3M About 3M TM VHB TM Tape GPH Series
Let's talk with 3M TM about their VHB TM Tape GPH series - a permanent bonding tape capable of replacing mechanical fasteners and liquid adhesives in challenging high-temperature applications.
-
What is the Process Behind Optically Clear Adhesive (OCA) Bonding?
What is the Process Behind Liquid Optically Clear Adhesive (LOCA) Bonding?
-
Bonding Tapes: A Strong Option for Many Applications
Fasteners and liquid adhesives are not going to disappear, but for many applications their replacements are already here. Bonding tapes, used in products that require assembly, mounting, fastening, or sealing provide high bonding strength and can even compensate for different thermal expansions
-
Best Top 10 Hot Melt Adhesives Glue Manufacturers In China
, applying the adhesive to substrates in a molten or liquid state becomes easy. This wets the substrate, penetrates its surface, and then solidifies and achieves cohesion. The process takes very little time. The types of glues that remain tacky after cooling are pressure-sensitive adhesives.
More Information Top
-
Handbook of Adhesion Technology
Secondly, in order for the adhesive to support the loads that it will encounter in service, the liquid adhesive must harden.
-
Springer Handbook of Nanotechnology
Since the contact an- gle θ is related to the liquid–vapor surface tension γL and the solid– liquid adhesion energy W by the Dupré equation .
-
Springer Handbook of Nanotechnology
Since the contact angle, θ, is related to the liquid–vapor surface tension, γL, and the solid– liquid adhesion energy, W, by the Dupré equation, .
-
Springer Handbook of Nanotechnology
Since the contact angle, θ, is related to the liquid–vapor surface tension, γL, and the solid– liquid adhesion energy, W, by the Dupré equation, .
-
Adhesive bonding
mNm-1, mJm-2 surface tension, surface energy liquid adhesive .
-
Adhesive bonding
mNm-1, mJm-2 surface tension, surface energy liquid adhesive .
-
Nanotribology and Nanomechanics
Since the contact angle, θ, is related to the liquid–vapor surface tension, γL, and the solid– liquid adhesion energy, W, by the Dupré equation, .
Indicates content that may require registration and/or purchase.