Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: The impellers in the R800 Series are excellent uniformity of dispersion in the tank and fluidization of material in solid-liquid mixing and slurry mixing under low-revolution and low dynamic power conditions. Their proximity to the tank bottom makes them less susceptible
-
Supplier: APV, An SPX Brand
Description: Manual unit designed for batch mixing, inline mixing over one or more hydration tanks, or continuous mixing, with optional integration in fully automated production. Available as standard unit or with a high-shear mixing option. Advantages Simple but versatile Flexibility
- Capacity: 33.42013656804607 to 401.04163881655285 cubic feet
- Motor Power: 14.742424233931 to 73.7121211696551 HP
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: EXAIR
Description: It is necessary to keep tank contents mixed or agitated in many applications. Conventional mixing in a tank requires mechanical mixing components, such as a large, motor-driven impeller. However, many applications in which immiscible liquids need to be kept mixed or
- Application: Cleaning / Blowoff
- Media: Water
-
-
Supplier: Xylem Applied Water Systems
Description: VeraFlex™ FIP Cart System Flow rate: Nominal 60 gallons/min (228 litres/min) The New VeraFlex™ Flexible Impeller Pump Cart System is designed to ease the transfer of material for a variety of food and beverage processing applications. VeraFlex has all the benefits of flexible Impeller
- Maximum Discharge Flow: 60 GPM
- Horsepower: 3 HP
- Pump Type: Flexible Impeller Pumps, Self-Priming Pump
- Pump Housing Material: Stainless Steel
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Levitated mixing technology: Ultra clean mixing operation Various tank sizes: High flexibility The Flexel® LevMixer® -Drum is a unique single-use mixing solution utilising cylindrical tank geometries combined with the ATMI LevMixer® levitated impeller and Sartorius Stedim
- Capacity: 13.066423189831722 cubic feet
- Operating System: Batch Operation
- Mixer Location: Bottom Entry
- Applications / Industry: Chemical Processing
-
Description: process of mixing solid particles and liquids, mixing gases and liquids, and mixing liquids and liquids. The high hardness and wear resistance of the silicon carbide ceramic impeller enable it to withstand greater stirring force and friction
- Length: 13.779535 inch
- Diameter: 19.68505 inch
- Density: 3.139998018261037 g/cc
- Width / O.D.: 19.68505 inch
-
Supplier: NETZSCH Premier Technologies LLC
Description: high-viscosity products, a tank wall scraping device can aid the mixing and dispersing process Hydraulic lifting/lowering device Push-button stroke adjustment Adjustable tank clamping mechanism Stainless steel shaft and dispersion disk; additional product-specific mixing tools
- Capacity: 52.9719859047232 cubic feet
- Motor Speed: 50 to 6,000 rpm
- Motor Power: 214.435261584451 to 6,701.1019245141 HP
- Applications / Industry: Adhesives Processing, Agricultural Products, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
-
Supplier: Mixer Direct
Description: Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1.5 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Hebeler LLC.
Description: intimate liquid/solids mixing as well as low shear wet granulation. Spray droplet size is adjustable to accommodate a wide variety of liquid rates and liquid viscosities.
- Media Type: Liquids, Solutions, Emulsions, Solid with Liquid Addition
- Mixer Type: Propeller / Impeller
-
Supplier: MXD Process
Description: Combining properties of portable mixers and top-entry mixers, our flange mounted mixers are an ideal solution for applications that require some versatility in their mixing processes without sacrificing mixing or blending capabilities. Extra flange mounted support bearing and
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 0.75 HP
- Media Type: Liquids, Solutions, Emulsions
- Features: Other Mixer Type
-
Supplier: MXD Process
Description: Combining properties of portable mixers and top-entry mixers, our flange mounted mixers are an ideal solution for applications that require some versatility in their mixing processes without sacrificing mixing or blending capabilities. Extra flange mounted support bearing and
- Motor Speed: 350 to 1,750 rpm
- Motor Power: 0.333333333333333 HP
- Media Type: Liquids, Solutions, Emulsions
- Features: Other Mixer Type
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: The cylindrical stainless steel retaining tank combined with the ATMI LevMixer® levitated impeller and Sartorius Stedim Biotech Flexel® LevMixer® Bag technologies is perfectly suitable for liquid in liquid mixing and solid in liquid mixing operations such as
- Volume Capacity: 147.93632 gallons
- Diameter / Width: 52.9921546 inch
- Height: 29.2913544 inch
- Type: Process Tank
-
Description: to mix at speeds ranging from 10 to 600 rpm. The series sizes of mixers enables the flexibility to handle a wide range of fluid types and mixing duties, such as high intensity mixing and gentle product mixing. Mag mixers for sealless mixing and blending. Magnetic mixers
-
Supplier: MXD Process
Description: Combining properties of portable mixers and top-entry mixers, our flange mounted mixers are an ideal solution for applications that require some versatility in their mixing processes without sacrificing mixing or blending capabilities. Extra flange mounted support bearing and
- Motor Speed: 1,750 rpm
- Motor Power: 0.333333333333333 HP
- Features: Explosion Proof, Other Mixer Type
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: Industrial Flow Solutions
Description: Lightweight, hard metal dewatering pump Designed for dewatering sand, silt, coal fines and abrasive light slurries Built-in agitator mixes settled solids with pump water to restore sump or basin volume Hardened ductile iron agitator and volute Chrome iron impeller and wear plate Max solids
- Maximum Discharge Flow: 210 to 670 GPM
- Discharge Size: 3 to 6 inch
- Horsepower: 2 to 10 HP
- Power Source: AC Powered
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: technology. Major improvements in bag installation and handling paired with the efficiency and speed of impeller mixing systems make Flexel® for Magnetic Mixer the disposable mixing system of choice for powder|liquid mixing, buffer and media formulation and large
- Volume Capacity: 13.2086 to 528.344 gallons
- Container Type: Bag / Sack
- Features: Other
-
Supplier: Sulzer Ltd.
Description: installation, safe operation, easy maintenance and service Applications Mixing in tank Clean and lightly contaminated liquids, Viscous liquids, Fibrous slurries, Non-fibrous slurries Large solids containing liquids Liquids with high gas content
- Mixer Type: Agitator, Propeller / Impeller
- Operating Condition: Continuous Feed
- Media Type: Liquids, Solutions, Emulsions
- Mixer / Homogenizer Location: Side Entry, Top Entry
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: LevMixer® Drive Unit generates the levitation and rotation of the single-use impeller without surface contact. This allows the Flexel® for LevMixer® to efficiently mix powders, suspensions, solutions or emulsions. The drive unit is mobile and cart-mounted.
- Operating System: Batch Operation
- Mixer Location: Bottom Entry
- Applications / Industry: Chemical Processing
- Features: Disposable Rotor, Liquids, Solutions, Emulsions, Other Applications / Industry, Powders or Granules, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Glas-Col, LLC
Description: The upward flow stirrer mixes without introducing air. The unique, continuous-shearing and blending action occurs entirely below the solution's surface, creating a thorough mixing action without foaming or splashing. Even at high speeds in nearly full containers, there is minimal surface
- Motor Speed: 11,500 rpm
- Operating Condition: Batch Operation
- Features: Continuous Speed
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Neptune's premier line of small direct drive mixers for mixing small batches of low viscosity fluids.
- Motor Speed: 1,725 rpm
- Motor Power: 0.25 to 0.5 HP
- Mixer Type: Agitator, Propeller / Impeller
- Operating Condition: Batch Operation
-
Description: impeller, and optional parts, such as shrouds, supporting the basic functions. "Liquid" is taken to mean a body without capacity to accommodate shear stresses when at rest. This includes suspensions and dispersions (liquid/solid, gas/liquid and gas/liquid/solid),
-
Supplier: CSA Group
Description: impeller, and optional parts, such as shrouds, supporting the basic functions. "Liquid" is taken to mean a body without capacity to accommodate shear stresses when at rest. This includes suspensions and dispersions (liquid/solid, gas/liquid and gas/liquid/solid),
-
Supplier: FLUX-GERÄTE GMBH
Description: without additional mixing collar version in stainless steel tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 - EC-Type-Examination Certificate No. PTB 00 ATEX 4109 X Functional view: by turning the adjusting lever, the pump can either be set to
- Pump Type: Drum Pumps
-
Supplier: Sulzer Ltd.
Description: Complete answer to highly energy efficient submersible mixers (type ABS) for a wide range of applications in industry and municipal treatment plants. The right solution to match mixing task for agitating, blending, mixing, dissolving and suspension of solids in industry, municipal
- Operating Condition: Continuous Feed
- Media Type: Liquids, Solutions, Emulsions
- Mixer Type: Propeller / Impeller
- Features: Variable Speed
-
Supplier: Industrial Flow Solutions
Description: Hydraulically driven version of KZN Series Abrasion-resistant, solids handling, hard metal slurry pump with agitator and top discharge Semi-open impeller handles high concentration of abrasive solids High-chrome iron impeller (28%), wear plate and agitator Hardened ductile iron volute
- Maximum Discharge Flow: 460 to 1,240 GPM
- Discharge Size: 3 to 6 inch
- Power Source: AC Powered
- Pump Type: Agitator Pumps, Dewatering Pumps, Hydraulic Pumps, Sump Pumps
-
Supplier: KSB AG
Description: heavy oil and coal upgrading plants. Particularly suitable for applications where double-acting mechanical seals cannot be used because there is no appropriate barrier fluid, and if no flushing liquid is available to feed the gland packing or if the flushing liquid must not mix with
- Horsepower: 294.8484846786204 HP
- Maximum Discharge Flow: 5.503583333333333 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 302 F
-
Supplier: Milton Roy
Description: Mixing technology for all your crude oil & derivatives storage tanks Compact. Powerful. Consistent Results Typically, large storage tanks require the constant mixing of contents, but roof-mounted agitators cannot support the heavy load. In response, Milton Roy Mixing has
- Motor Speed: 200 to 1,500 rpm
- Motor Power: 10.0516528867711 to 73.7121211696551 HP
- Operating Temperature: 32 to 482 F
- Mixer Type: Agitator
-
Supplier: DRUM-MATES Inc.
Description: particulate contamination entry or fume venting or liquid splashout while mixing. Other mixer styles available on request. (Mixer shaft with impeller(s) sold separately)
-
Supplier: Xylem Applied Water Systems
Description: Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring, velocity-mixing,pumping machine tool coolants, spill return, sumpdrainage, chemicals, pharmaceuticals, soap, liquors, ink,dyes, alcohol, dilute acids, tanning liquors,
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1 inch
- Media Temperature: 180 F
-
Supplier: Xylem Applied Water Systems
Description: Handles hard and soft solids without clogging. Non pulsating flow. Applications: INDUSTRIAL: Circulating and transferring, velocity-mixing,pumping machine tool coolants, spill return, sumpdrainage, chemicals, pharmaceuticals, soap, liquors, ink,dyes, alcohol, dilute acids, tanning liquors,
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1 inch
- Media Temperature: 180 F
-
Supplier: DRUM-MATES Inc.
Description: particulate contamination entry or fume venting or liquid splashout while mixing. Other mixer styles available on request. (Mixer shaft with impeller(s) sold separately) Drive Includes: Heavy Duty Stand-off bracket, Rpm Control, Exhaust Muffler, Shaft Coupler
-
Supplier: Glas-Col, LLC
Description: The GT31 is an improved version of the standard dual-shaft stirring system that has been a favorite with chemists and lab technicians everywhere. It has a totally enclosed, 1/40 hp, permanent-magnet motor with two output shafts. The armature shaft provides high speeds for mixing light
- Motor Speed: 333 to 4,001 rpm
- Motor Power: 0.025 HP
- User Interface: Analog Front Panel
- Operating Condition: Batch Operation
Find Suppliers by Category Top
Featured Products Top
-
is formed at over 500 degrees F. The high shear impeller can develop shear rates in the 30,000 reciprocal seconds area while pumping low viscosity liquids at over 1000 GPM. Powered by a 25 to 40 horsepower motor, the C5/6 series Reversible Homogenizing Mixers can mix batches as large as 5000 gallons. Learn More (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
performance in high-demand mixing environments. It generates strong eddy currents and shear forces through rotation, ensuring solid-liquid, gas-liquid, and liquid-liquid mixtures are uniformly dispersed. With exceptional hardness, wear resistance, and corrosion (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
, smash agglomerates, and reduce dissolving or dispersing time. The unique, high-shear design insures fast mixing and complete solid-to-liquid contact. You get faster batch turnover improved production flow. (read more)
Browse Laboratory Mixers Datasheets for ARDE Barinco, Inc. -
, smash agglomerates, and reduce dissolving or dispersing time. The unique, high-shear design insures fast mixing and complete solid-to-liquid contact. You get faster batch turnover improved production flow. (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
The control panel is able to vary the speed of the mixer along with changing the direction of the mixing impeller. By reversing the impeller direction, the directed flow through the rotor housing switches from the upward pumping action known as the up-mode to the downward (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
The axial flow impeller of the CJ-20 Reversible Homogenizer can be run in either and upward pumping UP Mode or, by reversing the polarity of the electric power, pump downwards towards the bottom of the batch. A typical mixing process begins with the CJ-20 running in the Down (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
Model CJ-50-1 Reversible Homogenizing Mixer has a 5 HP 3600 RPM 6" diameter impeller with a rotor stator gap set at 0.025" producing maximum theoretical shearing rates of 45,000 reciprocal (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc.
Conduct Research Top
-
Liquid Mixing: Solid Challenges
industries but custom-designs most of its pharmaceutical-grade liquid mixer/blenders. Customers pay a premium between $1,000 and $5,000 for smooth vessel and impeller designs and all-stainless construction. Many liquid mixing/blending operations are indeed straightforward those involving two
-
Agitation and Mixing Processes
can be mixed, and generally the type of mixer used depends on the nature of the substances to be mixed. Liquidgas, liquid-liquid, and liquid-solid systems (suspensions) will generally be mixed in a vessel or tank with an impeller to provide the mixing energy. The end product is almost always a liquid
More Information Top
-
Handbook of Industrial Mixing: Science and Practice Complete Document
… – liquid mixing, geometry 382, 596 gas – liquid mixing, tall 513, 597 geometric similarity 58, 60, 1084 heat transfer 352, 871, 876 heat transfer coefficient 869, 879 see impellers impeller location, liquid – liquid mixing 724 impeller , clearance and spacing 372 …
-
Non-thermal Food Engineering Operations
A number of workers have applied Eq. 6.5 to liquid mixing using impeller -type agitators in vertical cylindrical tanks.
-
Rules of Thumb in Engineering Practice
Power = 0.2 –1.5 kW/m3 for mixing liquids with impeller discharge rate i 20 q liquid flowrate into tank.
-
Absorption of sulfur dioxide into limestone slurry in a stirred tank reactor
@ Impeller for liquid mixing @ Gas inlet .
-
Experimental analysis of the hydrodynamics of a three-phase system in a vessel with two impellers
Generally, higher values of ϕ in all studied gas–solid–liquid systems were obtained using the configuration with the A 315 impeller (generat- ing mixed liquid flow) as the upper one (Fig. 7).
-
Distribution of local heat transfer coefficient values in the wall region of an agitated vessel
The up-pumping propeller and the down-pumping HE 3 impeller impose strictly axial liquid flow in the vessel, the Rushton turbine is a radial flow agitator, whereas the A 315 impeller generates mixed liquid flow in the agitated vessel.
-
Claytons The Theory of Emulsions and Their Technical Treatment
Further studies, of the velocity of flow and the 'turbulence generated by the' liquid from a mixing impeller , aim at determining the size of drop which can be formed by an immiscible liquid under the action of an impeller, as a function …
-
Gassed power draw of mixed impeller systems
Russell, M. I., “Gas- Liquid Agitation with Mixed Impeller Systems”, M.S. thesis, University of Dayton, Dayton, OH (1995).
-
3‐D hydrodynamics generated in a stirred vessel by a multiple‐propeller system
Chiampo, F., R. Gugluelmetti, L. Manna and R. Conti, “Gas- Liquid Mixing in Multiple Impellers Stirred Vessel”, in “Proc. 7th Eur. Conf.
-
Industrial mixing techniques for Hanford double-shell tanks
Each of the textbooks contained sections on mechanically agiitated vessels ( liquid systems mixed with impellers , propellers, or turbines), and a few contained secticm on jet mixers and air-lift circulators.
Indicates content that may require registration and/or purchase.