-
Supplier: Newark, An Avnet Company
Description: LONG RANGE LOW POWER LORA TRANSCEIVER ROHS COMPLIANT: YES
-
Supplier: Multi-Tech Systems, Inc.
Description: The MultiConnect® mDot™ is an inexpensive LoRaWAN™ Ready, Low-Power Wide Area Network (LPWAN) RF module, capable of 2-way communication over distances in excess of 10 miles / 16 km with excellent noise immunity and the ability to penetrate deep into buildings and through structures. The mDot
- Data Rate: 0.293 to 20 kbps
- Maximum Transmission Distance: 16,093.431309547093 m
- Operating Temperature: -30 to 70 C
- Applications: Mobile / Wireless Systems
-
Supplier: Semtech Corp.
Description: Semtech's family of ultra-low-power long range UHF transceiver chips go beyond just high performance and minimal power consumption. Our state-of-the-art UHF transceivers operate in the 433, 868 and 915 MHz license-free ISM band (Industry Scientific and Medical) and
- Operating Frequency: 0.03 to 1,020 MHz
- Data Rate: 0.018 to 600 kbps
- Bias / Operating Current: 25 to 120 mA
- Features: Other
-
-
Supplier: ODG (Origin Data Global)
Description: LONG RANGE, WI-FI LOC LORA TRANS
- Data Rate: 300 kbps
- TJ: -40 to 85 C
- Sensitivity: -123 dBm
- Features: Other
-
Description: LONG RANGE, WI-FI LOC LORA TRANS
- Data Rate: 300 kbps
- Sensitivity: -123 dBm
- Output Power: 22 dBm
- Operating Frequency: 150 to 2,700 MHz
-
Supplier: Linx Technologies
Description: Wireless UART RF Transceiver Module The 25 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 1 mile (1.6km) line of sight. Operating in the 902 to 928MHz frequency band, the module is capable of
- Data Rate: 153.6 kbps
- Sensitivity: -105 dBm
- Output Power: 13 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: ODG (Origin Data Global)
Description: BLUETOOTH 5 LONG RANGE MODULE
- TJ: -40 to 85 C
- Sensitivity: -102 dBm
- Features: Other
- Device Type: Transceiver
-
Supplier: DigiKey
Description: DAPHNIS-I LONG-RANGE-WAN 868 MHZ
- Sensitivity: -138 dBm
- Output Power: 13.4 dBm
- Operating Frequency: 863 to 870 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Linx Technologies
Description: LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way
- Operating Frequency: 418 MHz
- Data Rate: 0.065 to 10 kbps
- Sensitivity: -108.00000000000001 to -118.00000000000001 dBm
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
-
Supplier: Linx Technologies
Description: LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way
- Operating Frequency: 315 MHz
- Data Rate: 0.065 to 10 kbps
- Sensitivity: -108.00000000000001 to -118.00000000000001 dBm
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
-
Supplier: Linx Technologies
Description: LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way
- Operating Frequency: 433 MHz
- Data Rate: 0.065 to 10 kbps
- Sensitivity: -108.00000000000001 to -118.00000000000001 dBm
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-2320TRX RF Fiber Optic Transceiver is the principle hardware for long-haul transmission of RF signals in the frequency range of 100 MHz to 2500 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 2,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Light Source: Laser Diode
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW 7300 / IFL; L Band Fiber Optic Transceiver Subsystem provides “Best of Breed” optical long-haul transmission of RF signals in the frequency range of 950 MHz to 2250 MHz. The Subsystem can support the transmission of High Density L Band SATCOM traffi c over
- Bandwidth: 950 to 2,250 MHz
- Signal Output:: RF
- Cable Type: Single Mode
- Pigtail: Stand Alone
-
Supplier: ODG (Origin Data Global)
Description: HUMPRC 8 BUTTON LONG-RANGE HANDH
- Device Type: Transceiver, Transmitter
-
Supplier: Digi International, Inc.
Description: The Digi XBee-PRO XSC 900 MHz RF module features two times the throughput and 20 times less current draw than the previous XSC module, making it ideal for long-range sensor applications. The RF module features an ADF7023 transceiver from Analog Devices, delivering
- Data Rate: 10 to 20 kbps
- Sensitivity: 107 to 109 dBm
- Output Power: 24 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Transceiver IC, Long Range Wireless Product overview: SX1281IMLTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Device Type: Transceiver
-
Supplier: Digi International, Inc.
Description: The Digi XLR PRO Module is a high performance, industrial grade long-range 900 MHz embedded radio that offers reliable wireless communications for OEM devices.
- Data Rate: 9.4 to 6,000 kbps
- Sensitivity: 98 to 120 dBm
- Output Power: 30 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Richardson RFPD
Description: regulation, the North American FCC Part 15 regulation, and other similar regulatory standards. The ADF7024 operates with a power supply range of 2.2 V to 3.6 V and has very low power consumption in both Tx and Rx modes, enabling long lifetimes in battery-operated systems while
- Supply Voltage: 3.6V
- Features: Other
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: The MCP2561/2FD is a Microchip Technology Inc. second generation high-speed CAN transceiver. It offers the same features as the MCP2561/2. Additionally, it guarantees Loop Delay Symmetry in order to support the higher data rates required for CAN FD. The maximum propagation delay was improved
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Module Rf Txrx Long Range 15MM Product overview: RFD21731 from RF Digital Corporation is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Supply Voltage: 3 volts
- Features: RoHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 900MHz, Interface Transceiver IC, RF
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 418MH. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 418MH, Interface Transceiver IC, RF
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Nexperia B.V.
Description: The 74LVT16543A is a 16-bit registered transceiver with 3-state outputs. The device can be used as two 8-bit transceivers or one 16-bit transceiver. Data flow in each direction is controlled by intput enable (nEAB and nEBA), latch enable (nLEAB and nLEBA), and output
- Operating Frequency: 150 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: integration, software-selectable redundancy for 1:1 protection, software-selectable framing for three global primary rate framing formats (T1/E1/J1) and support for short-haul and long-haul analog line interfaces. The COMET-OCTAL enhances system reliability by enabling customers to implement
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Infineon Technologies AG
Description: this product also designed with TLE8250G | Automotive CAN transceivers TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLE8250G | Automotive CAN transceivers TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLE8250G | Automotive CAN transceivers TLS810B1EJ V50
-
Supplier: Infineon Technologies AG
Description: It sounds like a contradictory combination, yet this is what is more and more requested from your receiver design: long range, low energy consumption and flexible adaptation to customer requirements. You think this requires high development effort and expensive additional components in
-
Supplier: Infineon Technologies AG
Description: It sounds like a contradictory combination, yet this is what is more and more requested from your receiver design: long range, low energy consumption and flexible adaptation to customer requirements. You think this requires high development effort and expensive additional components in
-
Supplier: Skyworks Solutions, Inc.
Description: switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low-loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73020-11 features an input IP3 of +27.0 dBm and a Noise Figure (NF) of 10.2 dB, making
- RF Frequency Range: 700 to 1,000 MHz
- IF Frequency Range: 50 MHz
- Features: Other
- Package Type: Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73085-11 features an input IP3 of 24.9 dBm and a Noise Figure (NF) of 9.3 dB, making the device an
- RF Frequency Range: 390 to 500 MHz
- IF Frequency Range: 40 MHz
- Features: Other
- Package Type: Through Hole Technology (THT)
-
Supplier: Xoxide
Description: No longer will you be stuck at your desk typing away. Nope, not with this one! With a range of up to 40 feet and their patented optical track ball, you can relax on the couch without having to get up at all. The MK701 comes with a transceiver/receiver that plugs into any high-speed
-
Supplier: Semtech Corp.
Description: Semtech's LoRa RF platform (SX127X product family) is a 2-way wireless solution that complements M2M cellular infrastructure, and provides a low-cost way to connect battery operated and mobile devices to the network infrastructure. By combining our LoRa RF transceiver products
- Operating Frequency: 137 to 1,020 MHz
- Data Rate: 300 kbps
- Features: Other
- Device Type: Transceiver
-
Supplier: Microwave Photonic Systems, Inc.
Description: with UHF SATCOM Transceivers and can replace the conventional RF Coax Cables that interconnect the transceivers to their respective antennas. The system’s optical conversion process is functionally independent of the RF carrier’s data modulation format. The links have low
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 100 to 2,500 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: Richardson RFPD
Description: Microchip’s RN2903 Low-Power Long Range LoRa Technology Transceiver module provides an easy to use, low-power solution for long range wireless data transmission. The advanced command interface offers rapid time-to-market. The RN2903 module complies with the LoRaWAN
-
Supplier: Microwave Photonic Systems, Inc.
Description: extended-range configuration can be specified that increases the link range to 80 km. The system’s optical conversion process is functionally independent of the RF carrier’s data modulation format. The links have low noise and high dynamic range characteristics, a wide
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 800 to 2,250 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: Skyworks Solutions, Inc.
Description: and lower system cost. A low IIP3 and NF makes the SKY73070 an ideal solution for high dynamic range systems such as 2G/3G base station transceivers. The SKY73070 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability.
- RF Frequency Range: 700 to 1,000 MHz
- IF Frequency Range: 40 MHz
- Features: Other
- Package Type: Through Hole Technology (THT)
Find Suppliers by Category Top
Featured Products Top
-
The PRM2144X is a complete wireless adapter module supporting the IEEE 802.11ad standard with advanced features for long range, outdoor applications. It utilizes the Peraso X720 IEEE 802.11ad 60 GHz phased array chipset which includes a baseband processor and a high-power mmWave beamforming (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
accelerators, and imaging solutions need high logic density, reliable high-speed interfaces, and robust industrial-grade packaging. The 162K LUT Kintex-7 FPGA with 16 GTX transceivers delivers precisely that, offering a balanced architecture for mid (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
Laird Connectivity’s RM1261 and RM1262 series modules are based on Silicon Labs EFR32 series SoC and the Semtech SX126x radio. They provide a low-power, long-range solution for users to easily develop their LoRaWAN implementation. The RM126x series supports Lo (read more)
Browse Memory Modules Datasheets for DigiKey -
choose the right instrument for your specific applications. Key Specifications to Consider Frequency Range The frequency range is perhaps the most critical specification to consider when selecting an RF signal generator. Application (read more)
Browse RF Generators Datasheets for Uni-Trend US -
increased reliability, longer lifespan, and improved performance. If you need a material that can withstand heat, stress, and high performance, polyurethane dielectric foam is the solution. Contact us today to learn how it can support your next aerospace or RF project. Follow (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co. -
exclusive RF transmission channels, the product supports synchronous collaborative operation of all channels without signal conflict or mutual restriction. It adapts to long-term uninterrupted continuous rotation work, thoroughly eliminating common problems such as power interruption, signal flicker and (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Mechanical Durability & Rotational Life: Built for Long-Term, Continuous Operation Designed with industrial-grade durability in mind, this RF rotary joint supports continuous rotation at a maximum speed of 10 (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
peak power and 4 kilowatt average power, it supports demanding high-power RF environments. This robust power capacity ensures stable operation under heavy load conditions without performance degradation. Long Mechanical LifeDesigned for continuous duty, it provides an (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Premium VHF band 136 to 174MHz 4 port RF dual junction coaxial circulator boasts great power capacity, low VSWR and superior signal isolation, perfect for transceiver systems and wireless signal transmission projects. Model number:5o131206004136174SK Frequency Range:136~174MHz (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
As a high-performance precision electromechanical component, this dual-channel RF rotary joint is specially designed (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Applied Cyber-Physical Systems
The communication range can be increased using longer range RF transceiver .
-
CR4 - Thread: Wireless Trigger Transmission
There are a number of manufacturers that sell long range RF transceiver modules that also work in the (generally free) frequency bandwidths (country dependent of course) up to a range of about 64km (product and application dependent of course).
-
FPGA Based System design suitable for Wireless Health Monitoring Employing Intelligent RF module
Abstract— The aim of this study is to design and develop a wireless sensor system integrating 24 bits analog to digital converter (ADC) and long range RF transceiver unit.
-
9.5.07 -- RF Globalnet's Monthly Product Showcase, September 2007
Long - Range RF Transceiver Modules .
-
Wireless Solution Center
Long - Range RF Transceiver Modules .
-
Cluster based data aggregation in underwater acoustic sensor networks
The sink node equipped with acoustic transceiver and also long range RF and satellite transmitter to communicate with onshore control centre is located on the surface of the sea.
-
Ubiquitous Convergence Technology
The two adversaries communicate with each other through a direct and dedicated channel by using a wired link or additional RF transceivers with a longer transmission range .
-
Atmel Introduces Low-Power, Single-Chip Wireless Microcontroller Family for Growing IEEE 802.15.4 Market
Other key features include a long - range , high performance RF transceiver to ensure a reliable wireless link and a low current consumption for extended battery life.
-
Design and implementation of smart sensor nodes for wireless disaster monitoring systems
Short- range RF transceiver consumes much less power than long -range transceiver, but the communication coverage is also limited.
-
Mesh Free Space Optical Systems: A Method to Improve Broadband Neighborhood Area Network Backhaul
With such short range, much of the cost, complexity, LOS and MTBF limitations of longer range , higher-powered FSOC and RF transceiver systems can be sidestepped, and the diversity provided by the multiple connections at each node can boost availability.
Indicates content that may require registration and/or purchase.