Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: ROTARY CYLINDER, BASIC STYLE MOUNTING, 32MM LONG STROKE, 10MM MIDDLE STROKE, WITH AIR CUSHION ON THE LINEAR MOTION PARTS, 80 - 100 ROTATING ANGLE, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Texas Hydraulics Telescopic Cylinder is designed for applications that require a long stroke and a short length. An internally threaded head makes it easier to remove head and rod seal without using special tools or retaining rings. The redundant rod sealing improves
- Stroke: 400 to 2,000 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 3.5 to 22 inch
- Operating Temperature: -65 to 300 F
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: The Piggy-back Cylinder design enables a longer stroke with a shorter overall length. Piggy-back cylinders are designed for applications that require a long extend with a short retraction area. It is suitable for both high and low pressure situations, and the absence of
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
-
Supplier: Atos North America
Description: CH big bore cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 250 to 400 mm Strokes up to 5000 mm 7 standard mounting styles 2 seals
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 9.842525 to 15.74804 inch
- Shaft Diameter: 5.511814 to 8.661422 inch
-
Supplier: Atos North America
Description: CH cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 63 to 200 mm 3 rod diameters per bore Strokes up to 5000 mm Single or double rod Rods
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 2.4803163 to 7.87402 inch
- Shaft Diameter: 1.1023628 to 5.511814 inch
-
Supplier: Aggressive Hydraulics Inc.
Description: 300 Series Cylinders All 300 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome
- Stroke: 45 inch
- Operating Pressure: 2,500 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 1.5 inch
-
Supplier: Aggressive Hydraulics Inc.
Description: 200 Series Cylinders All 200 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome
- Stroke: 32 inch
- Operating Pressure: 2,500 psi
- Bore Size: 3.5 inch
- Shaft Diameter: 1.5 inch
-
Supplier: Aggressive Hydraulics Inc.
Description: 100 Series Cylinders All 100 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome
- Stroke: 45 inch
- Operating Pressure: 2,500 psi
- Bore Size: 4.5 inch
- Shaft Diameter: 2 inch
-
Supplier: Aggressive Hydraulics Inc.
Description: 400 Series Cylinders All 400 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome
- Stroke: 44 inch
- Operating Pressure: 2,500 psi
- Bore Size: 3.5 inch
- Shaft Diameter: 1.75 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced
- Stroke: 0 to 240 inch
- Operating Pressure: 3,000 psi
- Bore Size: 3.25 inch
- Shaft Diameter: 1.375 to 2 inch
-
Supplier: Certex UK
Description: High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in
- Rated Load/Force: 110,231 lbs
- Operating Pressure: 10,442.7144 psi
- Cylinder Action: Single
- Body Material: Steel
-
Supplier: Certex UK
Description: High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in
- Rated Load/Force: 22,046.2 lbs
- Operating Pressure: 10,442.7144 psi
- Cylinder Action: Single
- Body Material: Steel
-
Supplier: Certex UK
Description: High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in
- Rated Load/Force: 33,069.3 lbs
- Operating Pressure: 10,442.7144 psi
- Cylinder Action: Single
- Body Material: Steel
-
Supplier: Certex UK
Description: High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in
- Rated Load/Force: 55,115.5 lbs
- Operating Pressure: 10,442.7144 psi
- Cylinder Action: Single
- Body Material: Steel
-
Supplier: International Hydraulics
Description: 2" Bore, 16" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Model# 20TH16-112 Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise
- Stroke: 16 inch
- Rated Load/Force: 9,430 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: 4" Bore, 16" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated,
- Stroke: 16 inch
- Rated Load/Force: 37,699 lbs
- Bore Size: 4 inch
- Shaft Diameter: 1.75 inch
-
Supplier: International Hydraulics
Description: 3" Bore, 8" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated,
- Stroke: 8 inch
- Rated Load/Force: 21,206 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: International Hydraulics
Description: 3" Bore, 12" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated,
- Stroke: 12 inch
- Rated Load/Force: 21,206 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Quality Bearings & Components
Description: Lock Nut - Single Acting, Load Return HYDRAULIC CYLINDERS BETEX JLPC SERIES Specs: Capacity: 60-500 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Features: Extremely low height for use in confined areas. Single-acting, load return. Locknut for positive and
- Stroke: 1.968505 inch
- Rated Load/Force: 132,277.2 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 5.511814 inch
-
Supplier: Micro-Epsilon Group
Description: induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level,
- Measurement Range: 3.93701 inch
- Operating Temperature: -40 to 185 F
- Output: Current
- Body Shape: Cylindrical
-
Supplier: DME Company
Description: Recommended system temperature/pressure upper limits: - Service temperature limit of Cylinder assembly with supplied Proximity Sensors used: 176°F (80°C) - Service temperature limit of Cylinder assembly, assuming external limit switches are used (not supplied with cylinder):
- Stroke: 1 to 6 inch
- Rated Load/Force: 13,488 to 168,600 lbs
- Operating Pressure: 3,625 psi
- Shaft Diameter: 0.6299216 to 2.362206 inch
-
Supplier: FTL Technology
Description: customers. Advantages of Heavy Duty Hydraulic Seals: High sealing efficiency Optional split design Low friction High media compatibility Common Applications of Heavy Duty Hydraulic Seals: HAGC cylinders Bend and balance rams Forging presses Extrusion presses Segment
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, Wiper
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Dellner Brakes AB
Description: PRESSURE APPLIED, SPRING RELEASED DISC BRAKE Dellner Brakes model SKD 100 disc brake is a direct acting, hydraulic pressure applied, spring released unit. The braking force achieved is directly proportional to the applied pressure. The brake consists of two symmetrical halves between which
- Weight: 130.095 lbs
- Maximum Pressure: 2,900.754 psi
- Configuration: Disc
- Engagement: Friction
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: operations. Hydraulic Cross Sensing System The hydraulic cross sensing system utilizes each of two hydraulic pumps to 100 percent of engine power, under all operating conditions. This improves productivity with faster implement speeds and quicker, stronger pivot turns. Auxiliary
- Operating Weight: 47,400 lbs
- Travel Speed: 3.5 miles/hr
- Features: Other
-
Supplier: Lift Products, Inc.
Description: run for 15 minutes of every hour. Suitable for medium and high cycle applications. Ribbed Steel Platform deck is reinforced by ribbed steel to eliminate load deflection and provide for stable load rotation throughout the stroke of the cylinder. Platform Lip Standard platform lip of 4"
-
Supplier: Branham, W.C. Inc.
Description: Bore Sizes - 1.0, 1.5 and 2.0 inches. Head or Stud Mount. Acetron® Acetal GP carrier bearings - High Strength, Ideal for food contact and medical applications Adjustable cushioning Best solution for long strokes 125 in. wall thickness Aluminum tubing, hard coated I.D/O.D. 68 Rockwell
- Stroke or X-Axis Travel: 120 to 273 inch
- Actuation Type: Pneumatic
-
Supplier: Eaton Hydraulics Group
Description: I Series - Isometric Meeting both application requirements and ISO industry standards is simple with Eaton hydraulic, pneumatic and electrohydraulic cylinders. Available in a wide range of sizes—from 25 mm to 200 mm bore and 8 m stroke—and with a broad range of mounting, port
- Stroke: 314.9608 inch
- Bore Size: 0.9842525 to 7.87402 inch
-
Supplier: Eaton Hydraulics Group
Description: G Series - Large Tie Rod With the most comprehensive range of standard large bore tie rod cylinders available, Eaton proudly serves a variety of stationary manufacturing and processing industries. Eaton VG Series and Hydro-Line® HG Series cylinders come in standard bore sizes from 254
- Stroke: 300 inch
- Operating Pressure: 3,000 psi
- Bore Size: 10 to 30 inch
- Cylinder Style: Tie-rod
-
Supplier: Milwaukee Cylinder
Description: on the input line to the booster can be either manually or automatically operated. Input to the booster is kept on as long as the clamping action of the cylinder is required. Once removed, the internal spring in the cylinder returns the cylinder piston which, in turn,
- Maximum Output Pressure: 3,000 psi
- Bore Size - HP Outlet: 2.5 to 20 inch
- Fluid Compatibility: Air
- Technology Type: Hydraulic
-
Supplier: Hallite Seals International Ltd.
Description: life.The Hallite 609 has been developed to give significant improvements in cylinder performance in low lube air conditions and be used in long and short stroke applications.
- Shaft O.D. or Seal I.D.: 0.4724412 to 1.2598432 inch
- Housing Bore Diameter or Seal O.D.: 0.7480319 to 1.6535442 inch
- Axial Cross Section or Thickness: 0.1968505 to 0.29527575 inch
- Maximum Operating Speed: 196.850393700787 ft/min
-
Supplier: Weber UK, Ltd.
Description: The two double acting hydraulic cylinders have a 400 mm stroke. Top quality using chrome plated rods and the latest seal technology to ensure a long and trouble free life. To improve safe working, hydraulic locking is provided by 90 degree isolation valves which
- Actuation: Air / Pneumatic
- Features: Other
-
Supplier: Cosen Saws, USA
Description: "keep on" selector switch • PLC control Material Feeding & Clamping • Hydraulically powered material infeed lift roller • Idle roller work table for material feeding • Light projection for precise length measurement • Full stroke double retracting vise • Full stroke cylinder
- Cutting Capacity: 22.8 to 59 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 22 Ton Hydraulic Jack Features: Self-retracting, spring return feature Long 49½" T-handle lets you easily position jack under vehicles with long overhangs One pull of the handle activates the self-retracting 22-ton capacity ram without having to crawl underneath the vehicle
-
Supplier: Compact Automation
Description: Parallel motion grippers represent a highly versatile and flexible design. The integral pneumatic cylinder pushes the jaws open. The jaws slide along two hardened guide rods providing rigid, long lasting true parallel motion. The pull stroke closes the jaws. A four-way valve
- Gripping Force: 6.67259786476868 to 600.533807829182 N
- Number of Grips: 2
- Jaw Material: Aluminum
- Features: Encapsulating Jaws, Internal and External Gripping
-
Supplier: Exlar
Description: Exlar's roller screw technology has been the integral component in creating the most reliable, long lasting electromechanical actuators on the market. For the last 15 years, Exlar's inverted roller screw actuators have provided a long-life, all-electric replacement for hydraulic
- Stroke or X-Axis Travel: 2 to 18 inch
- Rated Speed: 10 in/sec
- Rated Force: 2,692 lbs
- Features: Adjustable Stroke, Multi-position, Other
Find Suppliers by Category Top
Featured Products Top
-
System is specifically engineered to meet long-stroke vibration testing requirements, combining large displacement capability with the inherent precision and bandwidth advantages of electrodynamic technology. With a frequency range of (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its integrated (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
metal housing. It is sealed against ingress of dust and liquids. Key specs include: Stroke lengths from 25 to 300 mm Very long life to 50 million movements Resolution better than 0.01 mm Repeatability to 0.01 mm Linearity up (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Note: Rectangle cylinders are also available in metric Bore sizes (8mm to 40mm) Available in stocked lengths from 1/8" to 2" Note: Longer or shorter strokes available – Consult with Compact Automation Products experienced application engineers today. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
High loading in all directions Stroke lengths to 3 meters. Consult factory for longer stroke length 0-stroke interchangeable with other brand. Front and side wipers attached to the yoke V-grooves in tube profile for attaching many accessories Pin (read more)
Browse Datasheets for Branham, W.C. Inc. -
High-strength aluminum extruded body to reduce deflection and decrease slot width under pressure High loading in all directions Stroke lengths to 3 meters. Consult factory for longer stroke length 0-stroke interchangeable with other brand (read more)
Browse Datasheets for Branham, W.C. Inc. -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
GYPS probe is the sensor for built-in hydraulic cylinder which has analogue output. The sensor head is compact and the head dead zone is also short, so its total length becomes space saving. With the dedicated software (GPM), zero and gain adjustment is possible at the user. Max. effective stroke is 2400mm. (read more)
Browse Hydraulic Valves Datasheets for Exsenco, LLC -
Without free travel Hydraulic lifting systems Our easymotion® system can adjust multiple cylinders synchronously. This is achieved by simultaneously controlling each cylinder and can be operated (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Testing of HFC Fluids on Common Seal Materials in High Temperature Applications
with HFC fluids. Oil and gas hydraulic applications often involve demanding dynamic movements. For instance, sealing systems in offshore motion compensation cylinders can be subjected to significant wear due to long strokes. Compared to oil-based HLP media, the water base of HFC fluids typically
More Information Top
-
2013 International Conference on Machinery, Materials Science and Energy Engineering
… open cut mine drill's hydraulic system uses a variable displacement pump with load sensing constant power, load sensitive electromagnetic proportional multi-way directional valve, high torque hydraulic motor overhead direct drive rotary head, a long stroke hydraulic cylinder and steel wire rope …
-
Improving the Reliability and Maintenance Costs of Hydraulically Actuated Sucker Rod Pumping Systems
A unique feature of this particular system is a subsurface hydraulic cylinder that places the majority of the long stroke hydraulic cylinder inside the wellbore.
-
Premature Failure Of Riser Tensioner Piston Rods Exposed To Offshore Splash Zone Operation-Status And Review Of Critical Multi-Degradation Factors
These direct acting riser tensioning systems, also called N-line or DAT systems, consists of 6 off long stroke hydraulic cylinders ensuring constant tensioning of the drilling riser as the drilling vessel is operating on ultra deep waters up to 3000 meters …
-
Utilizing Top Drive for Casing Running System Reduce Well Construction Costs and Increase Safety
Thread and weight compensation is achieved through an integrated hydraulic thread and weight compensation mechanism fitted with long stroke hydraulic cylinders that can be adjusted from the control panel on the rig floor.
-
Superplasticity
The machines have a frame structure of more compact design with the shuttle table mounted on an extension of the press frame and driven into and out of the frame by either a long stroking hydraulic cylinder or a screw drive powered …
-
Track Roller - Track Roller Manufacturers, Suppliers (Page 8)
roller track, standard cab with Pilot type adjustable seat and advanced electrical, mechanical transmission, long stroke hydraulic cylinders , straight blade, rigid or swinging drawbars.
-
Structural Validation of Motor Vehicle Seats By Pseudodynamic Analysis
The application of the inertial forces, that result from the dummy masses lumped into the traction devices, is achieved with a pair of long stroke hydraulic cylinders , as referred.
-
Scientific.Net: Materials Science
Abstract:A relative detecting method is proposed to detect the synchronous error of several long stroke hydraulic cylinders by using a short stroke...
-
Key Engineering Materials
Abstract:A relative detecting method is proposed to detect the synchronous error of several long stroke hydraulic cylinders by using a short stroke...
-
Cylinders - China Cylinders Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 9
Related Products:Hydraulic Cylinder,High Quality, long stroke hydraulic cylinder , hydraulic cylinder .
Indicates content that may require registration and/or purchase.