Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: DMI420 is a digital tilt sensor with good performance and low price, which took RION company three years to develop professional for various industry angle controle and measuring. The core of this product is using the micro-mechanical control principle, dual-core measurement
- Tilt Angle: 90 degrees
- Number of Axes: 2
- Accuracy: 0.05 to 0.005 degrees
- Supply Voltage: 3.7 volts
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA126T is a serial output dual-axis Inclinometer launched by RION company to the field of industrial control, built-in high-precision A / D differential converter, through 5 filtering algorithm, which can measure the angle of tilt sensor output relative to the horizontal tilt
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: output relative to the horizontal tilt and pitch tilt. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SH 50050 Ceramic Series of single axis Electrolytic Tilt Sensors utilize advanced ceramic materials, bonded together with glass, resulting in a rugged hermetically sealed package. The 96% alumina material body is molded into intricate and precise shapes, that determine range,
- Tilt Angle: 0.5 degrees
- Number of Axes: 1
- Operating Temperature: -65.2 to 257 F
- Output: Analog
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: LCA341A series a low cost tilt switch developed by RION for application like level safety alarming and platform level monitor and alarm. There is relay output circuit inside. Alarm threshold value is pre-stable. when the inclination exceed set alarm value, it will output relay
- Operating Temperature: -40 to 185 F
-
Supplier: Rieker, Inc.
Description: SlopeAlert is a reliable, low cost solution of determining in-range and out of range tilt conditions. Connected to a lamp, horn, or solenoid relay, this compact Single or Dual Axis unit can indicate both safe and unsafe conditions as well as provide a control signal to help
- Tilt Angle: -55 to 90 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 167 F
- Features: Other
-
Supplier: Jewell Instruments, LLC
Description: The C850 MEMS Tuff Tilt series is available in uniaxial and biaxial configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology with a 4-20mA output signal. This is an effective tilt sensing solution for
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1 to 2
- Supply Voltage: 12 to 30 volts
- Operating Temperature: -40 to 185 F
-
Supplier: DigiKey
Description: LOW-COST TILT SENSOR 0.2 ACC
- Tilt Angle: 180 degrees
- Operating Temperature: -40 to 185 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: Downhole Orientation Sensor and Data Logger Overview The 3DM-DH3™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.2 to 0.5 degrees
- Supply Voltage: 6 to 10 volts
-
Supplier: Columbia Research Labs, Inc.
Description: provides added accuracy and ruggedness. These sensors are intended for applications such as platform stabilization, surface mapping and measuring tilt angles in remote locations. Consult the factory for customized versions of these sensors. Features Biaxial Tilt
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1
- Accuracy: 0.0375 degrees
- Operating Temperature: -58 to 185 F
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Models SI-702B and SI-702BHP are biaxial electronic tilt sensors based upon force balance accelerometer technology. They produce a high-level low-impedance output proportional to the sine of the tilt angle. Unique electronic damping and desensitization
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 2
- Accuracy: 0.0375 degrees
- Operating Temperature: -58 to 185 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: Custom communication and power cables can be user fabricated or purchased from the factory. Features and Benefits Best in Class high-speed sample rate & flexible data outputs extended use, low-power data logging Easiest to Use out-of-the-box pitch, roll, and yaw Cost Effective reduced
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: RainWise, Inc.
Description: excellent performance characteristics of the MS - 410. • First Class Pyranometer •Light Weight Aluminum Housing •Double Dome Gives Low Zero Offset •Typical Network Sensor •Perfect Balance Between Cost Effectiveness And Quality
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 285 to 3,000 nm
- Spectral Sensitivity: 7 to 14 (µV(or A)/Wm-2)
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: LORD MicroStrain Sensing Systems
Description: optionally be fitted with analog output to facilitate data acquisition by a DAQ. Features and Benefits Easiest to Use out-of-the-box pitch, roll, and yaw Best in Class high-speed sample rate & flexible data outputs extended use, low-power data logging Cost Effective reduced cost
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
Description: RADS Series Hall-effect rotary angle displace sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. Multiple operating ranges from 60° to 360° are tolerant to over-travel and allow for usage in most common applications.
- Output: Analog Voltage
- Classification: Sensor Element / Chip
-
Supplier: Advanced Orientation Systems, Inc.
Description: Low cost SOLID STATE advanced Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 1.5" x 2" assembled PCB with a total height including tilt sensing elements of
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 3
- Operating Temperature: -40 to 185 F
- Output: Digital
-
Supplier: Jewell Instruments, LLC
Description: Input Ranges From ±3° to ±90° Rugged, High Precision, Low Cost, Single-Ended Power Input Inclinometer The Jewell Emerald Series inclinometer is a low cost, high precision inclinometer designed with higher accuracy than comparable MEMS devices. Applications include
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 15 to 30 volts
- Operating Temperature: -67 to 185 F
-
Supplier: Jewell Instruments, LLC
Description: Available Low-Cost MEMS Technology RoHS Compliant Filtering Available 0-5 VDC Output Temperature Sensor Option Available IP65 Seal Applications Industrial Automation & Control Pin Out Construction & Agricultural Equipment Solar Tracking • Mobile Cranes Platform
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1 to 2
- Supply Voltage: 12 to 30 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Jewell Instruments, LLC
Description: ranges • Robust and Rugged Enclosure • Single and Dual Axis Models Available • Low-Cost MEMS Technology • RoHS Compliant • Filtering Available • Single DC Power Input, Galvanically Isolated • RS-485 Half Duplex, Galvanically Isolated • Integrated Temperature Sensor • IP67 Seal
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1 to 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Sherborne Sensors
Description: The WTS Wireless Tilt System is a flexible, all-weather radio telemetry system designed to provide high accuracy remote angle measurement data. The WTS enables surveyors, geotechnical specialists and structural engineers to record and log data remotely without the cost and
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Operating Temperature: -4 to 140 F
- Output: Digital
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SPECTROTILTtm II family of Dual Axis Inclinometers combine the SP 5000 Series sensor with CMOS or custom designed hybrid signal conditioning circuitry. The result is a high performance / low cost dual axis inclinometer which can tackle the most demanding applications. All
- Tilt Angle: -20 to 20 degrees
- Number of Axes: 2
- Accuracy: 0.06 degrees
- Supply Voltage: -16 to 16 volts
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SPECTROTILTtm II family of Dual Axis Inclinometers combine the SP 5000 Series sensor with CMOS or custom designed hybrid signal conditioning circuitry. The result is a high performance / low cost dual axis inclinometer which can tackle the most demanding applications. All
- Tilt Angle: -20 to 20 degrees
- Number of Axes: 2
- Accuracy: 0.06 degrees
- Supply Voltage: 4.85 to 16 volts
-
Supplier: US Digital
Description: The A2T is a single axis, digital gravity angle sensor. The A2T serves as a full 360 range absolute tilt sensing programmable level with either digital or analog output. Internally, a rotary bar coded disk is mounted to a weighted gravity driven wheel. A micro-controller strobes an LED
- Tilt Angle: 360 degrees
- Number of Axes: 1
- Accuracy: 0.18 to 0.25 degrees
- Supply Voltage: 5.5 to 16 volts
-
Supplier: Cole-Parmer
Description: • Low-cost tester is perfect for applications where lost or broken meters are a concern • Nonreplaceable sensor keeps the price down—great for educational or field use • Easy-to-read display • Low range conductivity readings from 0 to 1990
S Economical conductivity - Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: LORD MicroStrain Sensing Systems
Description: hole mounting boss. Custom communication and power cables can be user fabricated or purchased from the factory. Features and Benefits Best in Class high-speed sample rate & flexible data outputs extended use, low-power data logging Easiest to Use out-of-the-box pitch and roll Cost
- Tilt Angle: 70 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.7 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Models SA-207LN and SA-307LN Servo Accelerometers are highsensitivity, low noise sensors designed for use in seismic and low level, low frequency motion studies. The accelerometers are self-contained and provide high level, low impedance output. No signal
- Acceleration: -50 to 50 g
- Frequency Range: 75 to 300 Hz
- Minimum Accuracy: 0.03 +/-% FS
- Maximum Shock: 1,000 g
-
Supplier: SignalQuest, Inc.
Description: processing, the SQ-XLD series accelerometer makes an ideal platform for real time monitoring or prototyping accelerometer systems. Function Miniature, low-cost, serial accelerometer Real-time data acquisition performance using a low cost serial cable Simple menu-driven PC
- Acceleration: 1.7 to 70 g
- Frequency Range: 10,000 to 1,000 Hz
- Minimum Accuracy: 2.5 +/-% FS
- Maximum Shock: 500 g
-
Supplier: OTT Hydromet
Description: The sensor allows specialists like hydrologists and program managers to identify data influenced by sensor movement (e.g., wind, traffic) using meta data from integrated vibration and tilt sensors. The sensor easily integrates with new or existing systems using
- Velocity Flow Rate: 49.12 ft/sec
- Features: Liquid
-
Supplier: Security Camera Warehouse
Description: connection, making installation easier and more cost-efficient. The free, standard, multi-lingual 16-channel recording software helps users to seamlessly set up an easy-to-use IP surveillance system. Features 10x Optical Zoom Lens Motorized Pan/Tilt (Pan: -150˚ ~ +150˚; Tilt:
- Camera Function: Video
-
Supplier: Cole-Parmer
Description: • Low-cost tester is perfect for applications where lost or broken meters are a concern • Nonreplaceable sensor keeps the price down—great for educational or field use • Easy-to-read display • Low range conductivity readings from 0 to 19.90 mS Economical conductivity
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: CAS DataLoggers
Description: solution for the engineer working in the geotechnical environment. Versatile Communication Methods The low cost, low power dataTaker DT85G is extremely versatile and easy to configure for communications, data capture and data analysis. View the data in real time or store up to
-
Supplier: Visual Sound, Inc.
Description: format 30,000:1 dynamic contrast ratio delivers amazingly detailed images and text 4-way ergonomic adjustable stand (height-adjust, pivot, tilt & swivel) Three-step ambient light sensor for automatic brightness adjustment Energy conservation is paramount with ECO Mode, Intelligent
- Features: Flat Panel Monitor, LCD Display
-
Supplier: NEC Display Solutions
Description: less, utilize recycled plastics in its production and be free of hazardous materials. Other intelligent features that promote energy conservation and a lower total cost of ownership include human and ambient light automatic sensors, ECO Mode manual adjustments, Intelligent Power
- Diagonal Screen Size: 23 inch
- Horizontal Viewing Angle: 176 Degrees
- Vertical Viewing Angle: 170 Degrees
- Environmental Temperature: 41 to 95 F
-
Supplier: Visual Sound, Inc.
Description: energy costs Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power Fully adjustable quick-release stand, including height-adjust (110mm), pivot, tilt and swivel capabilities, adds
- Features: Flat Panel Monitor, LED Display
-
Supplier: Visual Sound, Inc.
Description: brightness to two preset settings, including ENERGY STAR, saving more power and reducing your energy costs Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power Fully adjustable quick-release
- Features: Flat Panel Monitor, LED Display
Find Suppliers by Category Top
Featured Products Top
-
FAM absolute pressure sensor has a surface mount package or terminal leads. Features Low cost, high reliability Small Dual (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Sensor Lowest cost in high volumes Fastest – <1.0 sec Low Power - <5µW when on Additional Properties: O2 Measurement Ranges from 0 (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
: NDIR Gas Sensor Modules - Accurate and reliable Electrochemical Gas Sensors - Great for portable devices (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
offer SMCM2016H crystal resonator from 16Mhz up to 54Mhz that provides a low cost and win-win solution for the market. Specifications: Nominal Frequency: 16MHz ~ 54MHz Frequency Tolerance, Ta=25°C ± 3°C: ±10ppm Load (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
SMCM3225H SMD crystal resonator is pin to pin replacement to the SMCE3225 crystal resonator that dominates the market. It means not add on cost for PCB redesign and etc. Interquip offer SMCM3225H crystal resonator from 12Mhz up to 54Mhz that provides a low cost and win-win solution for the market (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
systems, safety and reliability are paramount. Among the many technologies that help maintain these standards, low-level gas detection plays a vital yet often overlooked role (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
• “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer control interfaces with sophisticated programmable controllers • Super large – Super high capacity – Super unusual custom platform and lift (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
The AD22100AR is an analog linear sensor with simple interface and low cost, suitable for HVAC, appliances, and general industrial applications. (read more)
Browse Temperature Sensor Chips Datasheets for Win Source Electronics -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Response: High resolution and fast response Reliability: High reliability at a low cost Signal resolution: 0.001°F when used as recommended Construction: Etched from a solid piece of doped material with minimum molecular slippage and/or dislocations (read more)
Browse Temperature Sensor Chips Datasheets for Piezo-Metrics
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
Scienion's leading product is the sciFLEXARRAYER, a state-of-the-art noncontact dispensing system for ultra-low volume liquid handling. Scienion has continuously expanded the sciFLEXARRAYER product line and recently introduced a novel high throughput instrument for array and biosensor production
More Information Top
-
FLEXnav: fuzzy logic expert rule-based position estimation for mobile robots on rugged terrain
Low cost tilt sensors are conmercially available, typically in the form of electrolytic fluid sensors.
-
Engineering Geology for Society and Territory - Volume 2
105 Case Histories of Slope Failure and Landslide Disaster Prevention by Using a Low Cost Tilt Sensor Monitoring System. . . . . . . . . . . . . . . . . .
-
Applications of magnetic sensors for low cost compass systems
Low cost tilt sensors like the two-axis electrolytic and dual axis accelerometer measure the roll and pitch angle directly.
-
FLEXnav: a fuzzy logic expert dead-reckoning system for the Segway RMP
Low cost tilt sensors are commercially available, typically in the form of electrolytic fluid sensors.
-
Wireless sensor systems for sense/decide/act/communicate.
We have identified a small, low cost tilt sensor that would perform several useful functions including deployment, tamper detection, and movement detection.
-
Sensor characterization for long-term remote monitoring of bridge piers
The sensor system developed during this project consists of an array of low cost tilt sensors , deployed on both the pier and superstructure of a bridge, to monitor structural behavior of a bridge pier.
-
Distance-based modeling and manipulation techniques using ultrasonic gloves
The ultrasonic glove is built upon the original Tinmith pinch gloves design [1], with the addition of a low cost tilt sensor and a pair of ultrasonic transducers.
-
Towards Three-Dimensional Heterogeneous Imaging Sensor Correspondence and Registration for Visualization
Finally relative roll and pitch are bounded around 30, with yaw around 300 based upon the performance of the low cost tilt sensor with magnetic compass onboard the AUV.
-
Research and application of a robot orientation sensor
Low cost tilt sensors like the two-axis electrolytic and dual axis accelerometer measure the roll and pitch angle directly.
-
Long-Term Remote Sensing System for Bridge Piers and Abutments
To address these issues, an innovative new sensor system has been developed that utilizes an array of low - cost tilt sensors strategically placed on the pier and superstructure of a bridge to monitor structural motions.
Indicates content that may require registration and/or purchase.