Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kistler Group
Description: The triaxial accelerometer Type 8794A... measures shock and vibration in three mutually perpendicular axes. Their quartz sensing elements are contained in a unique flat package and housed in a welded, stainless steel case with the integral cable epoxy sealed to the case. Kistler’s
- Acceleration: -500 to 500 g
- Frequency Range: 2.5 to 10,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -103 to 329 F
-
Supplier: Kistler Group
Description: The quartz shear triaxial accelerometers Type 8792A... are rugged, low impedance voltage mode sensors. They are available in four ranges from 25 ... 500 g with sensitivities from 10 ... 200 mV/g. This triaxial design allows simultaneous shock and vibration measurements in
- Acceleration: 25 to 500 g
- Frequency Range: 0.5 to 5,000 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 248 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 8.8 grams. The model 3293A offers a low end frequency response of 0.25 Hz for excellent phase response at low frequencies. Units also have an electrical noise floor of 0.0002 g RMS, which allows for its excellent signal-to-noise ratio. Units feature an industry standard 4-pin
- Acceleration: 10 g
- Frequency Range: 0.5 to 3,000 Hz
- Operating Temperature: -58 to 185 F
- Features: Other
-
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's model ACC301 triaxial accelerometer is ideal for lightweight single-point monitoring vibration in three (X-Y-Z) planes. This accelerometer has a low noise floor and a wide frequency range of up to 10 kHz. The ACC301 accelerometer weighs only 10
- Acceleration: 500 g
- Frequency Range: 3 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 500 g
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran 3903A is a rugged, triaxial IEPE accelerometer designed for high-amplitude, high-frequency vibration measurements. Featuring both mechanical and electrical filtering, it prevents signal saturation in extreme environments. Its hermetically sealed, stainless steel
- Acceleration: 500 g
- Frequency Range: 0.5 to 10,000 Hz
- Operating Temperature: -59.8 to 249.8 F
- Features: Filters, Other
-
Supplier: Kistler Group
Description: Type 8766A... is an IEPE triaxial accelerometer designed for high temperature applications. Type 8766A... accelerometer uses Kistler’s PiezoStar shear element design which provides a wide operating frequency range and extremely low sensitivity to temperature
- Acceleration: 50 to 1,000 g
- Frequency Range: 0.5 to 20,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 1,000 to 2,000 g
-
Supplier: Kistler Group
Description: The Type 8762A... accelerometer is a unique annular, shear sensor element that features extremely low thermal transient response, a high immunity to base strain, and transverse acceleration. An advanced hybrid charge amplifier design provides out standing phase response, as well as a
- Acceleration: 5 to 50 g
- Frequency Range: 0.5 to 6,000 Hz
- Operating Temperature: -67 to 176 F
- Sensor Outputs: Acceleration
-
Supplier: PCB Piezotronics, Inc.
Description: UHT-12™, ICP® triaxial accelerometer, 10 mV/g, adhesive mount, with low temperature coefficient LTC Electrical Filter Corner Frequency: >14 kHz
- Acceleration: 500 g
- Frequency Range: 2 to 8,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -65 to 325 F
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Models SA-307TX and SA-307HPTX are force balance accelerometers capable of measuring DC and low frequency acceleration simultaneously in three axes. These sensors are self-contained and provide a high level, low impedance output. No additional signal
- Acceleration: -50 to 50 g
- Frequency Range: 75 to 300 Hz
- Minimum Accuracy: 0.05 +/-% FS
- Maximum Shock: 125 g
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Dytran series 7503 is a high precision triaxial variable capacitance (VC) accelerometer available in various g ranges for the X, Y and Z axes. The accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer and differential
- Acceleration: 400 g
- Frequency Range: 0 to 1,600 Hz
- Operating Temperature: -67 to 257 F
- Features: Linear Accelerometer, Other
-
Supplier: PMC Engineering LLC
Description: KAT Series of low bandwidth accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. The low bandwidth
- Acceleration: 2 to 10 g
- Frequency Range: 0 to 20 Hz
- Minimum Accuracy: 1 +/-% FS
- Operating Temperature: -5 to 214 F
-
Supplier: Wilcoxon Sensing Technologies
Description: Low-frequency vector sensor with hydrophone and three orthogonal accelerometers. Vector sensors measure the acoustic pressure and particle acceleration in three orthogonal axes to determine the direction in which a sound wave is traveling.
- Sensor Outputs: Acceleration
- Device Category: Sensor / Transducer
- Measurement Axes: Triaxial
-
Supplier: Wilcoxon Sensing Technologies
Description: Low-frequency vector sensor with hydrophone and three orthogonal, high-sensitivity accelerometers. Vector sensors measure the acoustic pressure and particle acceleration in three orthogonal axes to determine the direction in which a sound wave is traveling.
- Sensor Outputs: Acceleration
- Device Category: Sensor / Transducer
- Measurement Axes: Triaxial
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments AKA Series Accelerometers are an excellent choice for cost to performance trade-off. The AKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration • Measuring
- Acceleration: 2 to 40 g
- Frequency Range: 500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 20 g
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™ can be employed to measure vibration or acceleration, or as a tilt sensor or
- Acceleration: -10 to 10 g
- Frequency Range: 1 to 512 Hz
- Operating Temperature: -4 to 140 F
- Sensor Outputs: Acceleration, Temperature
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments DMA Series Accelerometers are an excellent choice for cost to performance trade off. The DMA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. Features Single, Dual and Triaxial
- Acceleration: -40 to 40 g
- Frequency Range: 400 Hz
- Minimum Accuracy: 0.1 to 0.6 +/-% FS
- Maximum Shock: 100 g
-
Supplier: Silicon Designs, Inc.
Description: SDI's Models 2460 and 2466 Low Cost Three-Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices that provide reliable performance in most zero-to-medium frequency commercial and industrial applications, particularly where extremely low noise, and
- Acceleration: 2 to 400 g
- Frequency Range: 0 to 4,200 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: Honeywell Test & Measurement
Description: The JTF accelerometers offer three mounting choices to meet specific application requirements. The sensing technique for these accelerometers is based on piezoresistive technology. Frequency response extends down to dc. Hermetic construction of the JTF Series provides dependable
- Operating Temperature: -40 to 249.8 F
-
Supplier: Rieker, Inc.
Description: The BDK Series are dynamic accelerometers that measure vibration and acceleration of any object over a wide frequency range without the influence of gravity. All models are supplied with a ratiometric type analog output. Features Single Supply Input Very Low Power Consumption
- Acceleration: -10 to 10 g
- Frequency Range: 1 to 800 Hz
- Maximum Shock: 10,000 g
- Operating Temperature: -40 to 185 F
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 7001 and 7001HT Piezoelectric Accelerometers are excellent choices for general-purpose shock and vibration measurement work, and are especially well suited for testing of small specimens. They are designed for the measurement of medium frequency, moderate to high-level shock
- Acceleration: 1,000 g
- Frequency Range: 2 to 8,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Silicon Designs, Inc.
Description: The Model 2422H Specialty Hermetic MEMS DC Accelerometer from Silicon Designs (SDI) is low-cost, integrated plug-and-play measurement device suitable for a wide array of demanding applications where power supply options are limited to +5 V DC. The 2422H provides enhanced performance
- Acceleration: 2 to 400 g
- Frequency Range: 0 to 4,200 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™ can be employed to measure vibration or acceleration, or as a tilt sensor or
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 70 to 2,000 m
- Output Power: 0 to 15.910646070264992 dBm
- Operating Temperature: -20 to 60 C
-
Supplier: SAE International
Description: sought via residual analysis in accordance with current SAE J211 guidelines. It was found that there was no specific cutoff frequency that consistently matched the angular accelerations determined by the 3-2-2-2 array, and the combination of a triaxial linear accelerometer and a
-
Supplier: Micromega Dynamics
Description: has been extracted, you can replay it in a data viewer, on your smartphone or your PC. The viewer allows for a detailed analysis of the vibrations recorded in the time domain and in the frequency domain. Various signal processing options are available: high-pass, low-pass and band-pass
- Acceleration: 2 to 15 g
- Frequency Range: 0 to 250 Hz
- Minimum Accuracy: 0.3 to 0.5 +/-% FS
- Operating Temperature: 14 to 122 F
-
Supplier: Instrumented Sensor Technology
Description: Scatter Plot Statistical Summary Time Line The Sensor The SnapShock-PLUS acceleration recorder utilizes an internal piezo-resistive (PR) accelerometer sensing element. This solid state sensing element offers excellent low frequency response capability, enabling accurate
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: accelerometers. The PANTHER model EDR-4M4 accelerometer logger and shock & vibration data recorder is supplied with three external differential input channels only and no internal accelerometers. The EDR-4M4 accelerometer logger and shock & vibration data recorder may be
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: changes in orientation. Accelerometers Each EDR-3C recorder is supplied with a specially designed and calibrated built-in tri-axial accelerometer. The internal accelerometers are piezo-resistive devices, offering superior low frequency response characteristics,
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: ValueTronics International, Inc.
Description: Connector 10-32 UNF Mounting Stud Accessory Included AO 0038 Clip/Stud/Screw included YQ 2960 Output Charge-PE Unigain Yes Triaxial No TEDS No Resonance Frequency 16 kHz Maximum Shock Level (± peak) 2000 g General purpose High sensitivity Low-level, low-frequency
-
Supplier: Instrumented Sensor Technology
Description: supplied with a specially designed and calibrated built-in triaxial accelerometer, and built-in triaxial angular rate sensor. The internal accelerometers and rate sensors are piezoresistive devices, offering superior low frequency response characteristics
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: SBG Systems SAS
Description: 1 cm Position (RTK) 5 cm Real-time Heave 2 cm Delayed Heave Apogee-N embeds: The latest MEMS gyroscopes and accelerometers The latest tri-frequency GNSS receiver with one Survey grade antenna A Web Interface for Easy Configuration A 48h Internal Data Logger for Post-processing The
- Angular Rate Range: 100.0000000000002 deg/sec
- Linear Acceleration Range: 2 to 10 g
- Maximum Dimension: 5.12 inch
- Weight: 1.98 lbs
-
Supplier: SBG Systems SAS
Description: Heading (RTK) 1 cm Position (RTK) 5 cm Real-time Heave 2 cm Delayed Heave Apogee-D embeds: The latest MEMS gyroscopes and accelerometers The latest tri-frequency GNSS receiver with one Survey grade antenna A Web Interface for Easy Configuration A 48h Internal Data Logger for
- Angular Rate Range: 100.0000000000002 deg/sec
- Linear Acceleration Range: 2 to 10 g
- Maximum Dimension: 5.12 inch
- Weight: 1.98 lbs
-
Supplier: SBG Systems SAS
Description: Roll & Pitch (RTK) 0.02° Heading (Depends on GNSS receiver) 1 cm Position (Depends on GNSS receiver) 5 cm Real-time Heave 2 cm Delayed Heave Apogee-E embeds: The latest MEMS gyroscopes and accelerometers A Web Interface for Easy Configuration A 48h Internal Data Logger for Post-processing
- Angular Rate Range: 100.0000000000002 deg/sec
- Linear Acceleration Range: 2 to 10 g
- Maximum Dimension: 5.12 inch
- Weight: 1.52 lbs
Find Suppliers by Category Top
Featured Products Top
-
Product Overview As wearable devices, IoT endpoints, and battery-powered systems continue to advance, low-power sensors have become critical to system design. LIS2DW12TR is a widely adopted MEMS accelerometer designed for low-power, always-on sensing, where power (read more)
Browse Accelerometers Datasheets for Win Source Electronics -
performance, with equivalent measurement bandwidth from DC up to 20 000Hz @ ±3dB, range up to ±64g and reduce noise down to 30µg/√Hz even at low frequency. And MEMS accelerometers are also able to operate in harsh environments such as temperature from -40 to + 125°C. (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission and to (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
meticulously engineered to deliver exceptional performance, combining low attenuation, a lightweight design, and effortless installation to redefine your connectivity experience. PIC is confident that our RF cables will not just meet but exceed your expectations, setting a new standard for connectivity (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
announced AXO300 closed-loop digital accelerometers platform. (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems
Conduct Research Top
-
Introduction to VC MEMS Accelerometers
, this paper will review different types of VC MEMS accelerometers including 6 Degrees of Freedom (6DoF), uniaxial, and triaxial models. These sensors can be utilized in a variety of applications, to solve the unique challenges that engineers face when acquiring static (DC) or near-static low frequency
More Information Top
-
Environmental noise studies in Virgo
The fast monitoring system is more complex: the seismic activity and the mechanical vibrations are monitored by 13 piezo vertical accelerometers, 5 triaxial low frequency accelerometers , and one very low frequency triaxial velocimeter.
-
In Situ Dynamic Model Test for Pile-Supported Wharf in Liquefied Sand
To simultaneously monitor soil motions and pore pressure varia- tions, the “coupled sensor” was fabricated by integrating a triaxial low frequency accelerometer and a miniature pore pressure trans- ducer in an cylindrical acrylic case of a size of 55 mm in diameter…
-
Structural health monitoring of wind turbine blades
…was determined ahead of time using the results from pre-testing on a 15-foot cantilevered helicopter rotor blade recently erected at the Herrick Laboratories at Purdue University.45 An array of high sensitivity triaxial accelerometers , low - frequency capacitive accelerometers, and piezoelectric…
-
Determination of the Microacceleration Quasisteady Component onboard the International Space Station
SMOOTHING OF THE DATA OF MEASURING THE LOW - FREQUENCY MICROACCELERATIONS The triaxial accelerometer MAMS [6] installed on the American segment of the ISS measures the microaccelerations with frequencies of less than 0.01 Hz.
-
10.12.11 -- Certification Body Created For 3D Metrology Services And Equipment
Dytran Introduces Triaxial Accelerometers For Low -To-Medium Frequency Vibrations .
-
Estimating Damping in Microresonators by Measuring Thermomechanical Noise Using Laser Doppler Vibrometry
Measurements of the dynamics of the pneumatic air table using a triaxial accelerometer show that the peaks at low frequencies (<100 Hz) are due to building vibrations [36].
-
Experimental study on investigation of dynamics of hexapod robot for mobile machining
Sensitive triaxial ac- celerometers are used to measure the low - frequency modes.
-
News Products
The new Type 8694 low -impeddnce picotron miniature triaxial accelerometer teatures a frequency response i5 percent) ot 0 0U1 and 20 kHz, a weight ot only 2 5 g, and overall dimensions of 415 in x 415 in x 425 i n…
-
Integrated real-time roof monitoring
There are two different types of sensors used in the monitoring system: the low - frequency MS sensors which include uniaxial and triaxial accelerometers , and high-frequency AE sensors with built-in preampli- fiers for the AE signal detection.
-
New products
Triaxial , Variable Capacitance Accelerometer for High Accuracy in Low Frequency Measurements .
Indicates content that may require registration and/or purchase.