-
Description: Non-Return Valves Brass, aluminium or polyurethane body versions Threaded of push-in connections Full flow in one direction only Compact designs Low operating pressure
- Valve Size: 0.3149608 inch
- Pressure Rating: 2.900754 to 145.0377 psi
- Media Temperature: 5 to 140 F
- Number of Ports/Ways: 2
-
Description: standard spring will be provided. nozzle type check valve close nozzle type check valve open Video Player 00:00 00:00 00:15 Use Up/Down Arrow keys to increase or decrease volume. Industry Standards Valve Pressure Testing and Inspection API 598 Pressure/Temperature
- Valve Type: Check Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves,
- Media: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
-
Supplier: Lee Co. (The)
Description: This cartridge-style, non-return valve is designed specifically for installation into soft tubing, plastic housings, and fittings. The valve can be installed in either direction, providing forward or reverse flow capabilities. The valve features all stainless steel
- Valve Size: 0.311811192 inch
- Valve Type: Check Valves
-
Supplier: Lee Co. (The)
Description: This cartridge-style, non-return valve is designed specifically for installation into soft tubing, plastic housings, and fittings. The valve can be installed in either direction, providing forward or reverse flow capabilities. The valve features all stainless steel
- Valve Size: 0.214960746 inch
- Valve Type: Check Valves
-
Supplier: Reid Supply
Description: Quick Exhaust Valves are non-return valves that increase piston speeds and can be used as a differential shuttle valve. The compact design uses low operating pressure and allows full flow in one direction. . 2.047 inH x 2.441 inL Quick Exhaust
- Valve Size: 0.25 inch
-
Supplier: Lee Co. (The)
Description: This cartridge-style, non-return valve offers higher flow capacity over our standard 558 Series valves. This valve is specifically designed for installation into plastic housings and fittings. The valve can be installed in either direction, providing forward
- Valve Size: 0.214960746 inch
- Valve Type: Check Valves
-
Supplier: Lee Co. (The)
Description: This cartridge-style, non-return valve offers optimized flow capacity for its size. The unique barbed design provides easy “press-in” installation into plastic housings and fittings, which ensures retention and prevents any bypass leakage. The valve can be installed in
- Valve Size: 0.25984266 inch
- Valve Type: Check Valves
-
Description: standard spring will be provided. nozzle type check valve close nozzle type check valve open Video Player 00:00 00:00 00:15 Use Up/Down Arrow keys to increase or decrease volume. Industry Standards Valve Pressure Testing and Inspection API 598 Pressure/Temperature
- Valve Type: Check Valves, Directional Valves
-
Supplier: Bray Commercial
Description: valves are 100% factory tested for bubble tight shut off and low seating/unseating torque. NY and AB Series valves are available in 2-way and 3-way configurations in sizes from 2” to 20”. Actuators include industrial electric, commercial electric, high pressure pneumatic
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 1 to 22,339
-
Supplier: Bray Commercial
Description: valves are 100% factory tested for bubble tight shut off and low seating/unseating torque. NY and AB Series valves are available in 2-way and 3-way configurations in sizes from 2” to 20”. Actuators include industrial electric, commercial electric, high pressure pneumatic
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 1 to 22,339
-
Supplier: Higher Power Supplies, Inc.
Description: fault or negligence or improper use. Engine • Air-cooled, four stroke Honda GX series gasoline engine with easy pull start. • High Pressure Direct Drive or Belt Drive Pump • Brass cylinder head with stainless steel valves. • Safety and Control Features • Safety valve protects
- Operation: Cleaning / Surface Preparation
-
Description: butyl, neoprene, ethylene-propylene etc, are available. The gas valve is connected to the bladder by a rubber coated washer to ensure a gas tight joint and a non return valve is incorporated for bladder inflation. The bladder, complete with the gas valve is
- Capacity: 12.204758604758602 to 35,088.680988680986 cubic inches
- Operating Pressure: 232.06032 to 5,221.3572 psi
- Maximum Flow Rate: 42.24 to 475.2 GPM
- Technology Type: Bladder
-
Supplier: Busch Vacuum Solutions
Description: and high quality motor. The heavy duty non-return valve in the suction port prevents the vacuum chamber from venting through the pump after shutdown. Features Very compact, simple design for easy installation and low maintenance Air-cooled, requiring no water Direct
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 5.9 to 11.2 CFM
- Operating Temperature: 167 F
- Motor Power: 0.74 HP
-
Supplier: Mile-X Equipment, Inc.
Description: applications. Both have a large, non-vented reservoir with safety relief valve to prevent over-pressurization of the reservoir. Piston stroke is 3/4", maximum handle effort is 130 lbs. at 10,000 PSI. The 4016 is equipped with a 2-way valve for use with single-acitng rams. The
- Pump Type: Hand / Foot Pumps
-
Supplier: Armstrong International
Description: hot water demand and eliminates the requirement for a modulating steam control valve. Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp mixing unit supplies water to the heat exchanger where it is overheated and then returned to the mixing unit for
- Maximum Operating (Sheath) Temperature: 180 F
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Leybold USA Inc.
Description: 112005A12 Cooling Water Unit for DRYVAC 450/650 112005A14 Disc Exhaust Check Valve (Spring loaded) 112005A15 Non-return valve for fitting tothe exhaust 119002 Silencer
- Pumping Speed: 470.4 CFM
-
Supplier: Armstrong International
Description: visual inspection. Non modulating constant steam pressure ensures condensate drainage and removes the potential for water hammer damage and corrosion. There is no steam control valve to maintain and typically no supplemental condensate return equipment required. Ease of
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 2 to 4 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: pressure at engine inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water
- Volt-Ampere: 4,023,000 to 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: KSB AG
Description: coarse particles in thefluid. Permissible sand content in the fluid: 50 g/m³. Pumps with non-return valve or connection branch on option. Type series: S 100D, UPA 100C, UPA 150C, UPA 150S, UPA 200, UPA 200B, UPA 250C, UPA 300, UPA 350, UPZ, BSX - BSF. Overview of technical data
- Horsepower: 509.2837462630716 HP
- Maximum Discharge Flow: 4.446895333333333 to 96.86306666666665 GPM
- Maximum Discharge Pressure: 826.71489 psi
- Media Temperature: 122 F
-
Supplier: Branch Environmental Solutions
Description: with trays. The tray designs are especially helpful in some refinery applications where accumulation of tars or other materials can occur and the trays are much easier to clean. While the pressure drop is significantly higher, it is negligible compared to operating at a pressure of 15
-
Supplier: CSA Group
Description: contamination already present in the gas supplied from the gas sources while medical devices are in normal use. EXAMPLE Contamination arriving at the medical device from gas sources such as medical gas pipeline systems (including the non-return valves in the pipeline outlets),
-
Supplier: CSA Group
Description: non-return valves in the pipeline outlets), outlets of pressure regulators connected or integral to a medical gas cylinder, or room air taken into the medical device is not addressed by ISO 18562 series. ISO 18562-4:2017 does not address contact with drugs or anaesthetic
-
Supplier: CSA Group
Description: gas supplied from the gas sources while medical devices are in normal use. EXAMPLE Contamination arriving at the medical device from gas sources such as medical gas pipeline systems (including the non-return valves in the pipeline outlets), outlets of pressure regulators
-
Supplier: FLSmidth
Description: source. Operation The materials to be conveyed enter the hopper by gravity and are advanced through the barrel by the screw. The material is compacted as it is advanced. Its density is further increased in the space between the terminal flight of the screw and the face of the
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: CSA Group
Description: are in normal use. EXAMPLE Contamination arriving at the medical device from gas sources such as medical gas pipeline systems (including the non-return valves in the pipeline outlets), outlets of pressure regulators connected or integral to a medical gas cylinder, or room
Find Suppliers by Category Top
Featured Products Top
-
check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem, and guide bushing. The DFT GLC® check valve has the advantage of minimum pressure loss with silent operation (read more)
Browse Check Valves Datasheets for DFT Inc. -
, brewery processes, etc. and do not require pressure to aid in opening the valve. Design: close up of the PTFE bellows used in Series EASMT & EASYMT Valves are spring return normally closed and direct acting with a heavy duty push (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
applications requiring highly-precise thermal control. These valves improve process efficiency, reduce system wear, maintain consistent product quality, conserve energy, and can save money. Benefits Controls cooling fluid return temperatures - ideal for glycol and water (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
ranges from 0 to 10 bar, depending on coils used and nominal diameter. Process valve nominal pressure is PN 40. Applications for the VZWD include: high pressures and low flow rates, vacuum systems down to 100mbar, venting gas and storage tank installations, safety shut-off functions in burner (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
types of valves, including sanitary valves, vacuum breaker valves, restrictor valves, compressor valves, wafer, threaded, and flanged valves, socket weld valves, soft seat valves, in-line valves, silent check valves, spring-assisted valves, non-slamming, and non-return valves, chemical valves (read more)
Browse Steam Valves Datasheets for DFT Inc. -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
valves, spring assisted valves, non-slamming, and non-return valves, chemical valves, horizontal and vertical valves. DFT also has a line of Control Valves featuring a straight-thru Venturi design that is cavitation resistant. visit us online at www.dft-valves.com (read more)
Browse Check Valves Datasheets for DFT Inc. -
the valve. Pinch valves have no areas or dead volume where fluid can become trapped. Only the inside of the tubing contacts the fluid. Energizing the solenoid retracts or attracts the plunger, which opens or closes the tube. De-energizing the solenoid will allow the plunger to return to its original (read more)
Browse Pinch Valves Datasheets for Clippard -
. DFT® offers sanitary valves, non-slamming, and non-return valves, chemical valves, vacuum breaker valves, restrictor valves, compressor valves, wafer, threaded, and flanged valves, socket weld valves, soft seat valves, in-line valves, straight-thru design valves, silent check valves, spring assisted valves, horizontal, and vertical valves. For more information contact us at www.dft-valves.com or 800-206-4013. (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Federal Register > Friday, September 24, 1999 > [64 FR 51686] Airworthiness Directives; Airbus Industrie Model A320 Series Airplanes
SUMMARY: This amendment adopts a new airworthiness directive (AD), applicable to certain Airbus Industrie Model A320 series airplanes, that requires replacement of the disc valve and spring in the low pressure non - return valve of the airborne ground check module (AGCM) of …
-
Federal Register > Monday, June 28, 1999 > [64 FR 34588] Airworthiness Directives; Airbus Industrie Model A320 Series Airplanes
This proposal would require replacement of the disc valve and spring in the low pressure non - return valve of the airborne ground check module (AGCM) of the ram air turbine (RAT).
-
Manual of the Purest gases
Example B4.2.2.2-4: use of a check valve in a low pressure -nitrogen-rinse for a high pressure-hydrogen-installation.
-
Plastic and Rubber Balls
• Polyurethane balls provide good sealing at low pressures in non - return valves .
-
Introduction into the oil hydraulic system
The small constant pump feeds thereby via the check valves into the respective low pressure line and it is an HD-DBV present for every line.
Indicates content that may require registration and/or purchase.