Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Procedure for the Preparation of a Vinyl Dispersion Using a Low Shear Mixer
-
Supplier: Charles Ross & Son Company
Description: The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the
- Capacity: 0.04010416388165528 to 0.6684027313609214 cubic feet
- Motor Speed: 6,900 to 10,000 rpm
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Admix
Description: Sanitary Inline High Shear Mixer Designed as a high speed, high shear mixer and emulsifier for continuous processing, the DynaShear® sets the standard for what in-line mechanical mixers should provide. It is constructed completely of 316SS (internals,
-
-
Supplier: NETZSCH Premier Technologies LLC
Description: process equipment when used with low viscosity materials. Extreme high shear performance and powerful pumping action generates better premixes, reducing work needed down-stream. Ideal for emulsifying and processing hard-to-wet materials. Can make premix directly from most granular and
- Applications / Industry: Agricultural Products, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
- User Interface: Analog Front Panel
- Operating Condition: Continuous Feed
- Display Type: Digital Numerical Display
-
Supplier: MXD Process
Description: This drum lid mounted mixer is optimized for mixing in standard 55-gallon drums, offering low shear agitation and blending of your process fluids. The carbon steel drum lid mounts securely to the drum with standard clamp rings commonly supplied with the 55-gallon drum. Features
- Capacity: 7.352430044970135 cubic feet
- Motor Speed: 350 to 1,750 rpm
- Motor Power: 0.333333333333333 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: This drum lid mounted mixer is optimized for mixing in standard 55-gallon drums, offering low shear agitation and blending of your process fluids. The carbon steel drum lid mounts securely to the drum with standard clamp rings commonly supplied with the 55-gallon drum. Features
- Capacity: 7.352430044970135 cubic feet
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 0.75 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: This drum lid mounted mixer is optimized for mixing in standard 55-gallon drums, offering low shear agitation and blending of your process fluids. The carbon steel drum lid mounts securely to the drum with standard clamp rings commonly supplied with the 55-gallon drum. Features
- Capacity: 7.352430044970135 cubic feet
- Motor Speed: 0 to 600 rpm
- Motor Power: 0.75 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: This drum lid mounted mixer is optimized for mixing in standard 55-gallon drums, offering low shear agitation and blending of your process fluids. The carbon steel drum lid mounts securely to the drum with standard clamp rings commonly supplied with the 55-gallon drum. Features
- Capacity: 7.352430044970135 cubic feet
- Motor Speed: 70 to 350 rpm
- Motor Power: 0.333333333333333 HP
- Operating Condition: Batch Operation
-
Supplier: Mixer Direct
Description: Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. Designed to bolt to the top of a frame or tank these durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The flange
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Cole-Parmer
Description: • NEW from Lightnin
the industry leader in mixers quality you can count on! • All stainless-steel construction for food, pharmaceutical, and cleanroom applications These mixers provide a truly global-designed, cost-effective mixer that meets all your - Motor Speed: 1,750 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • NEW from Lightnin
the industry leader in mixers quality you can count on! • All stainless-steel construction for food, pharmaceutical, and cleanroom applications These mixers provide a truly global-designed, cost-effective mixer that meets all your - Motor Speed: 1,450 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Armstrong International
Description: stroke time as low as 1.5 seconds for fast control action Gearbox: planetary, lifetime lubrication, low backlash 100% duty cycle rated actuator
- Valve Size: 2 to 2.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Armstrong International
Description: switch Extra analog input for interfacing ancillary devices (e.g., flow switch, level switch) 90° stroke time as low as 1.5 seconds for fast control action Gearbox: planetary, lifetime lubrication, low backlash 100% duty cycle rated actuator IMPORTANT NOTE: Further information on
- Valve Size: 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Bepex International LLC
Description: Low-pressure mixing ideal for combining powders and liquids to produce a paste or dough Mixing and forming are accomplished in one step, with multiple extrusion plate configurations for increased flexibility Cantilevered rotor design keeps mechanical components out of the process for ease of
- Additional Capabilities: Agglomerating
- Applications / Industry: Agricultural Products, Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
-
Supplier: Admix
Description: High Intensity Wet Milling, Homogenizing & Particle Reduction The Boston Shearmill™ and Boston Shearpump® series of sanitary in-line high shear mixers surpass the capabilities of conventional shearpumps by providing very high throughputs at high to extreme shear rates. They are
- Features: Industrial
- Mixer Type: Rotor-Stator
-
Supplier: Edwards Vacuum
Description: The iSIS™ 1200 is a high value, low volume production Slurry Blending and Distribution System designed to handle diverse types of slurries. Using the Edwards vacuum-pressure technology, the iSIS 1200 is ideal for shear-sensitive slurries and is capable of supporting up to four
- Applications / Industry: Chemical Processing
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
- Mounting: Floor-Mounted
-
Supplier: Admix
Description: controlled shear and turbulence Meets 3-A TPV Standard #35-03 Meets USDA-Dairy Requirements Low capital cost & maintenance Improves safety and sanitation of mixing operation 50-90% less power consumption than mechanical mixers Total mechanical reliability - no moving parts, no
- Features: Industrial
- Mixer Type: Static
-
Supplier: APV, An SPX Brand
Description: Manual unit designed for batch mixing, inline mixing over one or more hydration tanks, or continuous mixing, with optional integration in fully automated production. Available as standard unit or with a high-shear mixing option. Advantages Simple but versatile Flexibility at low CAPEX
- Capacity: 33.42013656804607 to 401.04163881655285 cubic feet
- Motor Power: 14.742424233931 to 73.7121211696551 HP
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: Jaygo, Inc.
Description: The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the material from the
- Motor Power: 15 to 30 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- Mixer Type: Agitator, Single Rotor, Twin Rotor
- User Interface: Analog Front Panel
-
Supplier: Walker Engineered Products
Description: The Walker range of process vessels draws from a wide portfolio of agitator designs to match the specific application needs. Rely on Walker engineers to apply their experience in mixing tank design to your specific process need. SIDE & BOTTOM SWEEP AGITATOR This low speed agitator is good for
- Mixer Type: Agitator
-
Supplier: Hebeler LLC.
Description: intimate liquid/solids mixing as well as low shear wet granulation. Spray droplet size is adjustable to accommodate a wide variety of liquid rates and liquid viscosities.
- Media Type: Liquids, Solutions, Emulsions, Solid with Liquid Addition
- Mixer Type: Propeller / Impeller
-
Supplier: GEA Process Engineering Inc.
Description: The Most Versatile Mixing System Available Today With the unique patented dynamic stator system, it is now possible to mix and homogenize in one unit operation, going from low shear to high shear with a single input. Because the powder introduction point is below the liquid
- Features: Industrial
- Mixer Type: Rotor-Stator
-
Supplier: IKA Works, Inc.
Description: produces an extremely intense shear zone that can process materials with high or low viscosities, but even finer distribution and particle sizes than a colloid mill. Applications Pigments Mustard Seeds Polymers Coatings Crystals
- Motor Speed: 3,000 rpm
- Motor Power: 0.00536088153961128 to 0.214435261584451 HP
- Applications / Industry: Agricultural Products, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation, Continuous Feed
-
Supplier: IKA Works, Inc.
Description: adapted to a broad spectrum of applications: from the production of low viscosity adhesives (hot melts) to extremely high viscosity rubber mixtures. The excellent kneading and dispersion achieved with the high performance HKD kneading machine is based on the principle of intermeshing DUPLEX
- Capacity: 1,399.9999999999998 cubic feet
- Motor Speed: 1.8 to 18 rpm
- Motor Power: 49.5881542414043 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Plastic / Rubber Processing
-
Supplier: Glas-Col, LLC
Description: heat-sensitive substances, proteins, oils, or food essences. It also emulsifies liquids of different densities, dissolves low-soluble solids, and resuspends bacteria into solution. Operation in open containers of all sizes is possible. All wetted parts are made of corrosion-resistant
- Motor Speed: 11,500 rpm
- Operating Condition: Batch Operation
- Features: Continuous Speed
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: NETZSCH Premier Technologies LLC
Description: pressed into the agglomerate structure such that, within a very short period of time, the individual particles of the solid are almost ideally wetted. Because of the low shear rates, the energy input is significantly lower than for conventional rotor-stator systems, which means that a
- Feed Rate: 3,962.58 to 21,133.76 GPH
- Motor Power: 40.2066115470846 to 147.42424233931 HP
- Applications / Industry: Agricultural Products, Paint / Coating Processing
- Operating Condition: Continuous Feed
-
Supplier: Kason Corporation
Description: The Kason Double Cone Solid Blender features proprietary multi-shear deflector plates that produce a gentle and low-energy tumbling action for the blending of delicate materials. Our highly-efficient and flexible solutions can also improve the blending of free-flowing powders and
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
- Features: Industrial
- Media Type: Powders or Granules
-
Supplier: Brawn Mixer
Description: Brawn Mixer produces a several hydrofoil variants for specific applications. These impellers produce good performance in turbulent flow applications including fluid blending and solids suspension. Hydrofoils pump low viscosity fluids very efficiently, more so than other conventional
- Application: Chemical, Mixing, Water / Wastewater
- Type: Hydrofoil
-
Description: The impellers in the R800 Series are excellent uniformity of dispersion in the tank and fluidization of material in solid-liquid mixing and slurry mixing under low-revolution and low dynamic power conditions. Their proximity to the tank bottom makes them less susceptible to liquid
-
Supplier: Techsil Limited
Description: BJB TC300 is a rigid, closed cell polyurethane foam system which can be easily mixed by hand in small batches using a rapid, vigorous mixing action or by using a jiffy mixer in a drill to provide a high-shear mix in small to large quantities. For low to high production, these
- Chemical System: Polyurethane
-
Supplier: Techsil Limited
Description: BJB TC300 is a rigid, closed cell polyurethane foam system which can be easily mixed by hand in small batches using a rapid, vigorous mixing action or by using a jiffy mixer in a drill to provide a high-shear mix in small to large quantities. For low to high production, these
- Chemical System: Polyurethane
Find Suppliers by Category Top
Featured Products Top
-
The ROSS Vertical Blender is designed for reliable and gentle mixing of friable solids, abrasive materials, and shear-sensitive products. It consists of a low-speed auger that orbits the periphery of a conical vessel while gently lifting material upward. The thorough agitation allows product (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The ROSS Inline Ultra High Shear Mixer 700 Series is designed for challenging shear requirements, a more efficient alternative to colloid mills which generally suffer from low throughput. Depending on the application, it can replace high pressure homogenization; or serve as a pre-mixer to high (read more)
Browse Rotor-Stator Mixers Datasheets for Charles Ross & Son Company -
ROSS Batch High Shear Mixers equipped with the Solids/Liquid Injection Manifold (SLIM) Technology deliver powders in an efficient manner for quick wet-out and complete dispersion into low-viscosity liquids. In a conventional rotor/stator mixer, materials are continually drawn from below (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
is formed at over 500 degrees F. The high shear impeller can develop shear rates in the 30,000 reciprocal seconds area while pumping low viscosity liquids at over 1000 GPM. Powered by a 25 to 40 horsepower motor, the C5/6 series Reversible Homogenizing Mixers can mix batches as large as 5000 gallons. Learn More (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
-driven agitators including a two-wing center-mounted agitator with contoured bottom and Teflon scrapers to efficiently motivate viscous product throughout the mixing zone, a long helical flight agitator to produce better top-to-bottom mixing and a dual propeller agitator for low shear, high flow mixing (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
with two or more independently-driven agitators working in tandem to deliver a combination of high shear agitation and laminar bulk flow. One common configuration is the Triple-Shaft Mixer featuring a low-speed anchor, rotor/stator assembly and saw-tooth disperser blade. The agitators can be (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
number of factors but primarily viscosity profile and shear input. Ross High Shear Mixers and Multi-Shaft Mixers Food manufacturers rely on a range of high speed mixers to accomplish various processing (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ROSS VersaMix Multi-Shaft Mixers with Solids/Liquid Injection Manifold (SLIM) Technology enable fast and efficient large-scale powder dispersion into low-viscosity liquids (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The ROSS Model PDDM-10 Planetary Dual Disperser is a near-universal pilot scale mixer designed to deliver high shear and controlled planetary agitation under vacuum, enabling rapid solids dispersion and (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
and effective heat transfer, impart the required shear input and quickly deaerate batch product, as necessary. Most multi-shaft mixer configurations consist of a low speed anchor agitator which compliments one or two high speed devices, such as a sawtooth disc-style disperser blade or a (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Mixer Viscometry
measurement of torque and speed (Cullen et al. 2003). Due to the complex flow patterns encountered within mixing vessels and thus ill-defined shear rates, only approximate data and average values can be determined (Castel]-Perez and Stale 1992). The development of a novel low cost non contact torque
-
Ensuring Better Control of Granulation
liquid is normally required with high- than with low-shear mixers [5]. In addition, impeller rotation speed influences the liquid requirements, as does evaporation of the solvent, usually water, in the binder solution. Especially with high-shear mixers, intense agitation results in a temperature rise
-
Interphex Preview, Part Deux
. The company, a certified ISO 9001 manufacturer of sanitary process equipment, will feature the newly redesigned Model C-CS, which offers longer diaphragm life and increased capacity. Mixer for Low-Shear, High-Purity Applications Booth 1119 The new Clean Sweep Mixer from . revolutionizes mixing technology
More Information Top
-
Engineering development of selective agglomeration: Task 6, Operation of the Component Development Test Facility
Low Shear Mixers .
-
A theoretical comparison of cement slurry mixing energy in field and laboratory conditions
Low shear mixer .
-
Molecular dynamics study of epoxy/clay nanocomposites: rheology and molecular confinement
Abstract To investigate the effect of nanoparticles on molecular confinement, epoxy/clay nanocomposites in 6 % wt were prepared by low shear mixer and ultrasonication methods.
-
Modified oil agglomeration process for coal beneficiation. iv. pilot‐plant demonstration of the simultaneous grinding‐agglomeration process
The pilot plant was located on three floors: the oil and water tanks on the upper floor, the coal feeder on the middle floor, and the mill, low shear mixer , screensand pumps were all located on the bottom floor.
-
Engineering Development of Advanced Physical Fine Coal Cleaing for Premium Fuel Applications
This configuration insured that continual discharge occurred under all operating conditions of the low shear mixer .
-
Encyclopedia of Colloid and Interface Science
Emulsifier 2 (high HLB) plus electrolyte solution low shear mixer large drops (10–100 mm .
-
Size Degradation of Granular Lost Circulation Materials
For RGM, the 5 minute degradation value for the low shear mixer was 6.2%, while the degradation value for 5 minutes on the high shear mixer was 3.8%.
-
Thermal conductivity of cementitious grouts for geothermal heat pumps. Progress report FY 1997
Some bleeding occurred due to the absence of benton.it:eand the w/c of 0.6 when the grouts were mixed in low shear mixers .
-
THERMALLY CONDUCTIVE CEMENTITIOUS GROUTS FOR GEOTHERMAL HEAT PUMPS. PROGRESS REPORT BY 1998
Bleeding tends to be more pronounced in low shear mixers (e.g., paddle mixers).
-
The influence of different preparation methods on the aggregation status of pyrogenic nanosilicas used in concrete
The shear mixers used included a low shear mixer and a high shear mixer with the rotating speeds of 200 and 3,000 rpm, respectively.
Indicates content that may require registration and/or purchase.