-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: FEATURES Engineered for use at extreme temperatures Hermetically sealed contact Low profile design Black Valox housing Jacketed Cable ADVANTAGES Not ESD sensitive Non-obstructive appearance Custom sensitivity and configurations available Housing material flame rating: UL 94 Cable flame
- Operating Temperature: -76 to 392 F
- Output Load: DC Load
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Capella Microsystems, Inc.
Description: LDPS Long Distance Proximity Sensor (LDPS) Capella's Long Distance Proximity Sensor (LDPS) is an integrated solution of a long distance detector and an ambient light sensor. It incorporates photodiodes, amplifiers, and analog/digital circuits into a single chip by
- Sensor Technology: Photoelectric Sensors
-
Supplier: Capella Microsystems, Inc.
Description: SDPS Short Distance Proximity Sensor (SDPS) Capella's Short Distance Proximity Sensor (SDPS) is an integrated solution of a short distance detector and an ambient light sensor. It incorporates photodiodes, amplifiers, and analog/digital circuits into a single chip
- Sensor Technology: Photoelectric Sensors
-
-
Description: Description Lanbao speed monitoring sensor adopts a single integrated upgraded chip with good temperature characteristics and sensitivity Settings in different frequency bands. It is a proximity sensor specially used for detecting moving metal objects. It is widely used
- Operating Distance: 0.1968505 to 0.5905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: LE08 series plastic square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close
- Operating Distance: 0.09842525 to 0.1181103 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: LE08 series plastic square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close
- Operating Distance: 0.09842525 to 0.1181103 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: LE08 series plastic square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close
- Operating Distance: 0.09842525 to 0.1181103 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Renesas Electronics Corporation
Description: output current proportional to the measured light (420µA FSR). For proximity sensor (Prox) data conversions, the built-in driver turns on an external infrared LED, and the proximity sensor ADC converts the reflected IR intensity to digital. This ADC rejects ambient IR
- Input (Supply) Voltage: 2.25 to 3.63 volts
- Sensor Type: Light Sensor, Proximity Sensor
-
Supplier: Broadcom Inc.
Description: The Avago APDS-9950 is a digital RGB, ambient light and proximity sensor device in a single 8-pin package. The device has an I2C compatible interface providing red, green, blue, clear (RGBC) and proximity sensing with IR LED. The RGB and ambient light sensing feature detects
- Operating Distance: 3.93701 inch
- Operating Temperature: -22 to 185 F
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
-
Supplier: CARLO GAVAZZI Automation Components
Description: high level of shock and vibrations, low and high temperature, high level radio frequency noise, and frequent washing cycles with liquid cleaners and degreasers to remove grease and oils. This family is available in M12, M18 and M30 housings, with extended sensing ranges (2x), stainless
- Operating Distance: 0.1574804 to 0.8661422 inch
- Operating Temperature: -40 to 365 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Silicon Labs
Description: Features PWM output Ambient light sensor Seven precision optical measurement modes: 3 proximity ranges 3 dc ambient light sensing ranges 1 calibration mode Low-noise ambient cancelling circuit allows maximum sensitivity with 8–12 bit resolution Works in direct sunlight (100
- Input (Supply) Voltage: 2.2 to 3.7 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer, Industrial
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: conversions, the built-in driver turns on an external infrared LED and the proximity sensor ADC converts the reflected IR intensity to digital. This ADC rejects ambient IR noise (such as sunlight) and has a 540µs conversion time. The ISL29028A provides low power operation of ALS
-
Supplier: Renesas Electronics Corporation
Description: conversions, the built-in driver turns on an internal infrared LED and the proximity sensor ADC converts the reflected IR intensity to digital. This ADC rejects ambient IR noise (such as sunlight) and has a 547µs conversion time. The ISL29044A provides low power operation of ALS
-
Supplier: Broadcom Inc.
Description: The Avago APDS-9960 is a digital RGB, ambient light, proximity and gesture sensor device in a single 8-pin package. The device has an I2C compatible interface providing red, green, blue, clear (RGBC), proximity and gesture sensing with IR LED. The RGB and ambient light sensing
- Operating Distance: 3.93701 inch
- Operating Temperature: -40 to 185 F
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
-
Supplier: Specialty Product Technologies
Description: Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. Many featuring our proprietary high-temperature, abrasion-resistant coating.
-
Supplier: MultiDimension Technology Co., Ltd.
Description: output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The TMR1367 operates in low voltage and draws only nA resulting in low power operation. It has fast response,
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR1321 is an omnipolar magnetic switch integrated with anisotropic magnetoresistance (AMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. The AMR1321
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Win Source Electronics
Description: (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VFQFN Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V
- Operating Temperature: -40 to 185 F
-
Supplier: Allegro MicroSystems Inc.
Description: These high-temperature Hall-effect latches are optimized for low-voltage automotive applications, offering extended operating temperature range (up to 175°C) and robust performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Win Source Electronics
Description: Frequency: 200 Hz Categories: Proximity Sensors Alternative Parts (Cross-Reference): E2E2-X10MB1-M1; E2K-F10MC1; E2K-F10MC2E2E2-X10MB2-M1; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS:
- Operating Distance: 0.393701 inch
- Sensor Technology: Photoelectric Sensors
-
Supplier: Banner Engineering Corp.
Description: to minimize the effects of temperature change and fluctuating magnetic fields Sensor learns ambient background and stores settings in non-volatile memory FlexPower technology driven by a single, primary lithium battery integrated into the housing Frequency Hopping Spread Spectrum
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Description: Vdc input) >Temperature tolerant sensors (to 400°F) >High speed (10 KHz) level adjustable switched output for process control >Very low switching hysteresis, < 1% on ferrous targets >RoHS compliant
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Supplier: Win Source Electronics
Description: Package: 16-QFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-UFQFN Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V):
- Operating Temperature: -40 to 185 F
-
Supplier: Tri-Tronics Company, Inc.
Description: sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight Diagnostic Indicators: 10-LED dual-function bar graph operates in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light
- Operating Distance: 5.0000027 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Tri-Tronics Company, Inc.
Description: sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight Diagnostic Indicators: 10-LED dual-function bar graph operates in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light
- Operating Distance: 5.0000027 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-485 MODBUS RTU Optical Block: Type O5, Proximity Narrow beam optics useful in long-range sensing of medium to large size objects. LED Light Source
- Operating Distance: 32.0078913 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-232 MODBUS ASCII Optical Block: Type O5, Proximity Narrow beam optics useful in long-range sensing of medium to large size objects. LED Light Source
- Operating Distance: 32.0078913 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature:
- Sensor Technology: Photoelectric Sensors
-
Supplier: Allied Electronics, Inc.
Description: offering includes operational detection ranges from 2 … 5 mm, 3 ... 8 mm, and 15 ... 40 mm. Due to the low temperature deviation of our inductive analog sensor product, only 1/1000 of the final value per degree Celsius, the sensor remains reliable and accurate even under
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Operation with north or south pole Very low switching points for ultra high sensitivity Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Compatible with a wide range of supply voltages Applications Position and speed sensing
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Standex-Meder Electronics
Description: MH04 series Hall Effect Sensor are packaged in a screw fastened flange mount rectangular housing with cable terminals. MH04 hall sensor custom options include: output- switch, latch, etc., high temperature resistance, package design and much more. Also available in a micro-power
- Operating Temperature: -40 to 185 F
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor
- Body Shape: Rectangular
-
Supplier: MultiDimension Technology Co., Ltd.
Description: version of the TMR130x series, TMR1363 sensor provide average supply current as low as 200 nA and maintaining the switching frequency of the magnetic signal is 50 Hz. Compared with Hall/AMR sensors that also use power-cycling mode, the switching frequency of TMR1363 is several
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Pepperl+Fuchs SE
Description: Distance sensor for positioning tasks accurate to the millimeter, PRT, measuring range up to 150 m, PROFIBUS, M12 plug, low temperature version
-
Supplier: BERNSTEIN AG
Description: Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of applications. You will
- Operating Distance: 0.2362206 to 0.8661422 inch
- Operating Temperature: -40 to 302 F
- Body Shape: Cylindrical
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Takex America, Inc.
Description: The FD-A320 series are fiber radiation photo sensors (HMD) which can directly detect infrared energy radiated from heated materials such as heated steel. Dual digital display for received infrared intensity and threshold level Temperature mode selection (High/Low) achieves wide
- Power Requirements: AC Powered
- Electrical Output: Current
- Body Shape: Cylindrical
- Sensor Technology: Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
High temperature inductive sensors are designed and built to operate effectively in extremely harsh environments. These sensors are widely employed in places like foundries, forges, and factories that use plastic injection molds. They must deliver consistent performance across a wide temperature (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Inductive High Temperature Proximity Sensors Locon manufactures and sells high temperature sensors for a myriad of machine shapes and sizes. With our sensors, you get more than a quality device; you get peace of mind knowing we back all of our (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Fargo Controls, Inc. announces two new 120°C (248°F) High Temperature Inductive Proximity Sensors. These new models operate from -25°C up to 120°C (-13° to (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls offers two Low Profile Capacitive Proximity Sensors with exceptional pricing. These new models have a height of only 0.68" (17.5mm). Their small size allows them to be used in tight spaces where typical capacitive sensors cannot fit (read more)
Browse Capacitive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Custom photoelectric sensors, capacitive and inductive proximity sensors LOCON your reliable choice for high quality custom sensors Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
LOCON - your reliable choice for high quality custom sensors. Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the ground up for nearly twenty years. We can customize inductive proximity sensors. As simple as changing the cable style (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
LOCON - your reliable choice for high quality custom sensors. Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the ground up for nearly twenty years. We can customize capacitive proximity sensors. As simple as changing the cable (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
HONEYWELL BRINGS SOLUTIONS TO AEROSPACE PROXIMITY SENSORS CHALLENGES (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc. -
HONEYWELL BRINGS SOLUTIONS TO AEROSPACE PROXIMITY SENSORS CHALLENGES (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc.
More Information Top
-
The Future of Microelectromechanical systems (MEMS)
Figure 13: Inductor coil proximity sensor fabricated by stacking Low Temperature Cofired Ceramic (LTCC) sheets [16] .
-
A novel noncontact electromagnetic field-based sensor for the monitoring of resonant
fatigue tests
Kejik et al also suggested a low -cost inductive proximity sensor , and studied temperature compensation for the sensor output [10].
-
Identification of stable remanence carriers through a magneto-impedance scanning magnetic microscope
UHRSSM achieves a high sub-nanoTesla sensitivity with a 200 micrometers spatial resolution, utilizing a thin sapphire glass to provide close proximity to the low - temperature SQUID (LTS) sensor for room temperature samples (Baudenbacher et al., 2002, 2003; Fong et al., 2005).
-
FULL SCALE BIOREACTOR LANDFILL FOR CARBON SEQUESTRATION AND GREENHOUSE EMISSION CONTROL
Lower temperatures for may be due to the sensor ’s proximity to the perimeter of the cell and to less biodegradable material in the vicinity of the sensor.
-
High precision, rapid readout of cryogenic temperature sensors in the Space Shuttle environment
Voltages within the dewar must be kept low in some applications due to the close proximity of the temperature sensors to the optical detectors.
-
Polyvinyl chloride film local isometric heat treatment for hidden 3D printing on polymer packaging
Temperature was recorded using temperature sensors and two thermocouples in close proximity to the upper and lower parts of the sample.
-
Molybdenum-gold
proximity bilayers as transition edge sensors for
microcalorimeters and bolometers
Mo/Au proximity bilayers as transition edge sensors (TESs) are promising candidates for low - temperature thermometry.
-
Evaluating Performance of Various Localization Algorithms in Wireless and Sensor Networks
Sensor net- work comprises small size, low power and low cost nodes with various sensors , e.g. temperature , audio, humidity, proximity and others.
-
AIAA Journal > Flow alteration and drag reduction by riblets in a turbulent boundary layer
To make the measurements as close to the wall as possible and to minimize wall proximity effects such as free convection, sen- sors were operated in the viscous sublayer with a very low temper- ature overheat ratio of 1.1.
-
FULL SCALE BIOREACTOR LANDFILL FOR CARBON SEQUESTRATION AND GREENHOUSE EMISSION CONTROL
Lower temperature readings from sensors 1-17 and 1-18 are most likely due to their proximity to the surface of the module.
Indicates content that may require registration and/or purchase.