Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Features Hermetically Sealed Contact Magnetically balanced w/latching capability High Power: 3 Amp 75 W or VA @ .1 Hz Max., Life 30,000 + Cycles Low Power: 1 Amp 25 W or VA @ 1 Hz Max., Life 1,000,000 + Cycles Advantages Extended operations in extreme environments Electro plated tin on
- Current Rating: 2 amps
- DC Voltage Rating: 150 volts
- Power Rating: 50 watts
- Switch Type: Dry Reed Switch
-
Supplier: Win Source Electronics
Description: Range: 22 ~ 28AT Current - Switching: 350mA (AC), 500mA (DC) Voltage - Switching AC: 140V Voltage - Switching DC: 200V Size - Body: 0.090" Dia x 0.600" L (2.28mm x 15.24mm) Current - Carry: 1.2A (DC) Categories: Switches Temperature Range - Operating: -40°C ~ 125°C Popularity:
- Configuration: Normally Open (NO)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: Allied Electronics, Inc.
Description: SRC Devices DYAD® reed switches are true Surface Mountable devices. Available in 15 mm (DYAD® ) and 6 mm (Ultra Mini DYAD® ) glass lengths in both SM lead-out and straight configuration. The range is offered in both standard and overmolded versions. The switch offers sputtered
-
-
Supplier: Allied Electronics, Inc.
Description: SRC Devices DYAD® reed switches are true Surface Mountable devices. Available in 15 mm (DYAD® ) and 6 mm (Ultra Mini DYAD® ) glass lengths in both SM lead-out and straight configuration. The range is offered in both standard and overmolded versions. The switch offers sputtered
-
Supplier: Allied Electronics, Inc.
Description: SRC Devices DYAD® reed switches are true Surface Mountable devices. Available in 15 mm (DYAD® ) and 6 mm (Ultra Mini DYAD® ) glass lengths in both SM lead-out and straight configuration. The range is offered in both standard and overmolded versions. The switch offers sputtered
-
Supplier: Radwell International
Description: LOW PROFILE HALL EFFECT SWITCH, ACTUATED BY PISTON MAGNET, INPUT VOLTAGE 4.5 TO 24VDC, SINKING OUTPUT TYPE, 20MA MAX., OPERATING TEMPERATURE 32-176F, YELLOW . FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Standex-Meder Electronics
Description: Low thermal epoxy encapsulated BT/BTS Series Reed Relay capable of switching offset voltages <1µV with a 100% duty cycle. This extremely low thermal voltage is achieved through an optimized temperature balance between the reed switches and minimum
- Normally Open (NO): 1
- Maximum AC Switching Voltage: 500 volts
- Maximum DC Switching Voltage: 500 volts
- DC Coil Voltage: 5 to 24 volts
-
Supplier: Sealevel Systems, Inc.
Description: The 8012e Low Profile PCI Express digital interface provides eight optically isolated inputs and eight Reed relay outputs (SPST). The isolated inputs are non-polarized and rated for 3-30 VDC. Optical isolation protects the PC and other sensitive equipment from the voltage spikes
- Operating Temperature: 32 to 158 F
- Outputs: Current Output, Relay Output
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
-
Supplier: Win Source Electronics
Description: (Current): 500mA Switching Voltage: 200VDC - Max Release Time: 1ms Temperature Range - Operating: -40°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Must Operate Voltage:
- Coil Resistance: 1,000 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Sealevel Systems, Inc.
Description: low-current (10 Watt maximum), dry contact switch closures. Reed relays are well suited for low current applications. The relays are normally open, and close when energized. The inputs on the 3093 are rated for 3-13V. For 10-30V inputs, order the 3093H. Sealevel’s SeaIO Classic
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Sealevel Systems, Inc.
Description: low-current (10 Watt maximum), dry contact switch closures. Reed relays are well suited for low current applications. The relays are normally open, and close when energized. The inputs on the 3096 are rated for 3-13V. For 10-30V inputs, order the 3096H. Sealevel’s SeaIO Classic
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor 16 optically isolated inputs and 16 Reed relay outputs via any USB connection with the SeaI/O-410U. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low current devices. Inputs and outputs are grouped into
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Win Source Electronics
Description: Contact Rating (Current): 500mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.1ms Temperature Range - Operating: -20°C ~ 70°C Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Must
- Coil Resistance: 1,000 ohms
- Features: Other
- Mounting: PC Board
-
Description: considering safety aspects (e.g. artificial optical radiation, security aspects, limited energy source, stored charge energy circuit); f) update of the EMC requirements according to the generic documents; g) new requirements for reed contact magnetic switches in Annex D; h)
-
Supplier: Win Source Electronics
Description: Coil Voltage: 5VDC Contact Rating (Current): 1A Switching Voltage: 1000VAC, 1000VDC - Max Release Time: 0.1ms Part Status: Obsolete (End Of Life) Temperature Range - Operating: -20°C ~ 70°C Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
- Coil Resistance: 220 ohms
- Features: Other
- Mounting: PC Board
-
Description: 1. Description LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level switches usually used for high or low alarm vessels.
- Maximum Operating Pressure: 261.066310842955 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
-
Supplier: ValueTronics International, Inc.
Description: Agilent DMMs The Agilent E1343A General-Purpose Reed Relay Multiplexer is a B-size, 1-slot, register-based Agilent VXI module with high-voltage capability. It switches 16 channels of high, low, and guard each. This multiplexer consists of a B-size component card (labeled
-
Supplier: ValueTronics International, Inc.
Description: The 33311B is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature
-
Supplier: Pickering Electronics
Description: The Series 114 is a range of Single-In-Line reed relays intended for power levels that are beyond the capabilities of conventional dry SIL reed relays. The more usual dry relays are rated at 0.5 amps at 10 Watts. The Series 114 have a rating of 1 amp switching at up to 40 watts and
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 1 amps
-
Description: FSF-101 Plastic Flow Switches with Float Ball, This switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float ball and stem
- Pipe Diameter: 0.5905515 to 0.787402 inch
- Media Temperature Range: 176 F
- Operating Pressure: 0.725184196785985 psi
- Operating Temperature: -4 to 149 F
-
Supplier: Mid-West Instrument
Description: Model 140 indicating differential pressure switch is CE marked to the Low Voltage Directive. Mid-West Instrument’s “Delta P” switches utilize reed switch technology. Reed switches can provide switching control from low power loads (PLC’s) to small
- Working Pressure Range: 0 to 100 psi
- Dial Diameter: 3.5 inch
- Pressure Connection Size: 0.25 to 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: GIGAVAC
Description: RF efficient design offers high power handling in a small package High voltage solder connections provide additional external isolation from PC boards Mechanical life of 100 million operations is ideal for high speed, long life RF switching Vacuum dielectric offers low stable contact
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Maximum Current: 8 amps
- Maximum AC Switching Voltage: 5,000 volts
-
Supplier: Orange Research, Inc.
Description: migration cannot be tolerated. Switches, Relays, Transmitters A variety of reed switches, relays and transmitters can accompany the gauges or be supplied on their own, without a dial. SPST switches are offered normally open (N.O.) or normally closed (N.C.). SPDT
- Switch Point Range: 0 to 1,000 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 176 F
- Switched Current: 0.25 to 1 amps
-
Supplier: OMEGA Engineering, Inc.
Description: sealed, these switches provide precise repeatability, with actuation points that remain constant over the life of the unit. Note: The LV140 sensor is a non-voltage- producing device and does not contain energy storing components. However, since primary use is in hazardous locations, an
- Features: Analog Voltage, Electromechanical Switch, Normally Closed (NC)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: OMEGA Engineering, Inc.
Description: closures, such as 2 LV-10 switches or 2 LV-230 switches, for example. The SSRL relays also convert non-latching mechanic relay outputs into latching alarm outputs, or allow low power reed relay switches to control high amperage or high voltage devices, such
- Input (Pick-up) Voltage Range: 100 to 200 volts
- Load Voltage: 130 to 250 volts
- Output Voltage Type: AC
- Switch Configuration: Form A
-
Supplier: OMEGA Engineering, Inc.
Description: closures, such as 2 LV-10 switches or 2 LV-230 switches, for example. The SSRL relays also convert non-latching mechanic relay outputs into latching alarm outputs, or allow low power reed relay switches to control high amperage or high voltage devices, such
- Input (Pick-up) Voltage Range: 120 to 240 volts
- Output Voltage Type: AC
- Switch Configuration: Form A
- Application Type: General Application Relay, Latching Relay
-
Supplier: Orange Research, Inc.
Description: wide selection of standard options; enough to satisfy any requirement. Switches, Relays, Transmitters A variety of reed switches, relays and transmitters can accompany the gauges or be supplied on their own, without a dial. SPST switches are offered normally open (N.O.)
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 30 GPM
- Operating Pressure: 1,500 psi
- Operating Temperature: 32 to 200 F
-
Supplier: Infineon Technologies AG
Description: conventional electromechanical and reed relays by offering the solid state advantages of long life, fast operating speed, low pick up power, bounce-free operation, low thermal offset voltages and miniature package. These advantages allow product improvement and design
-
Supplier: Infineon Technologies AG
Description: conventional electromechanical and reed relays by offering the solid state advantages of long life, fast operating speed, low pick up power, bounce-free operation, low thermal offset voltages and miniature package. These advantages allow product improvement and design
-
Supplier: Infineon Technologies AG
Description: of both conventional electromechanical and reed relays by offering the solid state advantages of long life, fast operating speed, low pick up power, bounce-free operation, low thermal offset voltages and miniature package. These advantages allow product improvement and
-
Supplier: Infineon Technologies AG
Description: conventional electromechanical and reed relays by offering the solid state advantages of long life, fast operating speed, low pick up power, bounce-free operation, low thermal offset voltages and miniature package. These advantages allow product improvement and design
-
Supplier: ValueTronics International, Inc.
Description: temperature-dependent voltage is generated for software compensation; this voltage is then used in a computer program to compensate the thermocouple voltage. Hardware compensation involves inserting a voltage in the measurement circuit that automatically compensates the
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
for a wide range of applications requiring efficient power conversion, including automotive and industrial designs. With their combination of features and benefits, ROHM BD9x switching voltage regulators are a strong choice for designers seeking a compact, efficient, and versatile power solution (read more)
Browse Pressure Switches Datasheets for DigiKey -
switching power supply products. Low conduction noise and low EMI feature can also save your resources in EMI design. Main Feature Output Power:50W Output Voltage (DC):5V,12V, 15V, 24V, 30V, 48V Ripple Noise:1m (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Daitron offers a 150W version of Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise This model is the ideal solution for engineers who need extremely low noise for your (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Daitron offers a 50W version of Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise This model is the ideal solution for engineers who need (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
high-voltage testing in new energy vehicle power systems, photovoltaic inverters, switching power supplies, and other high-frequency high-voltage scenarios. The probe features a compact integrated host design, one-touch zero calibration, overload alarm with LED and buzzer, dual-range selection, and (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
tool for debugging and testing in New Energy Vehicle power systems, photovoltaic inverters, switching power supplies, and other power electronics applications. Key Features High Bandwidth & Voltage Range: 100MHz bandwidth with maximum input (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Switching Low Offset Voltage Reed Relays
This presentation discusses the design and test of reed relays.
-
Application: Mobility Equipment & Hospital Beds - Reed Sensor
. on the contacts. To break through these films. higher switching voltages may be necessary. These higher voltages are not ideal in a hospital bed environment. Now designers have turned to the Reed Sensor which uses hermetically sealed reed switches, which are ideal for switching low signal levels reliably.
-
Application Note: Reed Relays Capable of Switching Low Micro-Volts Signals (.pdf)
requiring the capability of discerning very low signal levels and the need to make the measurements of these low level voltages and currents.
More Information Top
-
CR4 - Thread: Fluid Level Detector - Control Circuit
If water entered the assembly through the screened opening, the ping pong ball would rise, close the reed switch sending a low voltage signal to the communications board.
-
Relationship between mandibular position and the coordination of masseter muscle activity during sleep in humans
With the medial reed switch on, a low voltage signal is recorded, and a high voltage signal is recorded with the lateral reed switch on.
-
Electrostatic Discharge Protection Devices for
CMOS I/O Ports
[41] S. Isofuku, "Voltage dependence of spark resistance at low voltage ESD in air and reed switch ," in Electrical Overstress/Electrostatic Discharge Symposium, 2006.
-
CDM2 — A new CDM test method for improved test repeatability and reproducibility
…Salome, J. Chante, H. Jaouen, Impact of the CDM tester ground plane capacitance on the DUT stress level, EOS/ESD Symposium 2005 [16] Satoshi Isofuku, Voltage Dependence of Spark Resistance at Low Voltage ESD in Air and Reed Switch , EOS/ESD Symposium 2006 [17…
-
Table of Contents
4B.7 Paper Withdrawn 4B.8 Voltage Dependence of Spark Resistance at Low Voltage ESD in Air and Reed Switch .
-
REMUS: a small, low cost AUV; system description, field trials and performance results
Power to the vehicle can be switched off either by proximity of an external magnet to an internal reed switch , or by detection of low voltage from the batteries.
-
Reed Relays Capable of Switching Low Micro-Volts Signals (.pdf)
Therefore, when a very low voltage signal is switched through the two pole Reed Relay, there will be a negligible effect from the thermocouples shown in Figure 1.
-
Gas Tank Lid Monitoring Sensor (.pdf)
…therefore not sensitive and therefore any sparks across the contacted are hermetically sealed from the environment • EX approved and intrinsically safe available • The hermetically sealed reed switch is ideally suited for switching low signal level voltages and currents which do…
-
Application: Hospital Bed Position Detection Sensor (.pdf)
• The hermetically sealed reed switch is ideally suited for switching low signal level voltages and currents .
-
Energy processing circuits for low-power applications
Starting up from even lower voltages is a problem with tunnel diodes, while Reed switches suffer from reliability issues.
Indicates content that may require registration and/or purchase.