-
Supplier: Carling Technologies, Inc.
Description: The LTA-Series Mini Tippette rocker switches are illuminated single pole, double insulated snap-in switches. These AC rated switches are also suitable for low voltage DC applications. These switches are offered in a single throw maintained circuit.
- Length / Diameter: 0.55 inch
- Width: 1.125 inch
- Panel Thickness: 0.86 inch
- Mechanical Life: 100,000
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Switches>Rocker Switches Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ Low
- Operating Temperature: -40 to 185 F
-
Supplier: Carling Technologies, Inc.
Description: The TG/LTG-Series Mini Tippette rocker switches are single or double pole snap-in switches with all nylon double insulated construction. These AC rated switches are also suitable for low voltage DC applications. They are offered in a single throw or double
- Length / Diameter: 1.125 inch
- Width: 1 inch
- Panel Thickness: 0.812 inch
- Mechanical Life: 100,000
-
-
Supplier: Progressive Automations
Description: Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear
- Maximum Current: 10 amps
- Maximum AC Voltage: 110 to 220 volts
- Maximum DC Voltage: 12 to 24 volts
- Features: CE Certified, Illuminated Switch, Pilot Light
-
Supplier: Progressive Automations
Description: Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear
- Maximum Current: 10 amps
- Maximum AC Voltage: 110 to 220 volts
- Maximum DC Voltage: 12 to 24 volts
- Features: CE Certified, Illuminated Switch, Pilot Light
-
Supplier: Allied Electronics, Inc.
Description: Contact Form DPST, On-Off Switch Function, Trippette Series Rocker Switch These full-size rocker switches are designed for AC and low-voltage DC applications. They include a slow-make, slow-break contact mechanism, nylon snap-in brackets and are available to
-
Supplier: Allied Electronics, Inc.
Description: 10 A, Tippette Series Switches These full-size rocker switches are designed for AC and low-voltage DC applications. They include a slow-make, slow-break contact mechanism, nylon snap-in brackets and are available to resolve most insulation requirements. Contact
-
Supplier: Win Source Electronics
Description: Operating Temperature: -20 °C Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 28 V Voltage Rating (DC): 28 V ELV: Compliant Throw Configuration: DPDT VDE Tested: No Life (Cycles): 10 kcycles
-
Supplier: Allied Electronics, Inc.
Description: 10 A, Tippette Series Switches These full-size rocker switches are designed for AC and low-voltage DC applications. They include a slow-make, slow-break contact mechanism, nylon snap-in brackets and are available to resolve most insulation requirements. Contact
-
Supplier: Win Source Electronics
Description: Manufacturer: Carling Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103940-V861S001-MZZ00-000 Packaging: Bulk Termination: Quick Connect Contact Material: Cadmium, Silver, Tin Mechanical Life: 150 kcycles Categories: Rocker
-
Supplier: Radwell International
Description: WALL SWITCH/DIMMER,LOW VOLTAGE, 450W, IVORY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Carling Technologies, Inc.
Description: The TLG-Series Mini Tippette rocker switches are single pole snap-in switches with an adjacent indicator light. These AC rated switches are also suitable for low voltage DC applications. They are offered in single throw or double throw momentary and
- Length / Diameter: 1.125 inch
- Width: 1 inch
- Panel Thickness: 0.812 inch
- Mechanical Life: 100,000
-
Supplier: TE Connectivity
Description: Band "On" Position, White Rockers and Characters. Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 14 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No
- Number of Positions Available (# of actuators): 8
- Max Current Rating: 1.5 amps
- Operating Temperature: -67 to 221 F
- Actuator Specifications: Rocker Actuator(s)
-
Supplier: Carling Technologies, Inc.
Description: The LTIG-Series are double pole illuminated rocker switches which are available with nylon snap-in or screw type mounting brackets. These switches are AC rated and also suitable for low voltage DC applications. They are offered in a wide range of single throw or
- Length / Diameter: 1.45 inch
- Width: 0.83 inch
- Panel Thickness: 0.25 inch
- Mechanical Life: 100,000
-
Supplier: Hubbell Incorporated
Description: WALL DIMMER TYPE WHITE FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 300 W LOAD RATING ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RDVELV MODEL
- Voltage: 115 / 120V 60 Hz
- Controller Type: Slide Dimmer
-
Supplier: Selecta Products
Description: " 1.68 INCH W X 1.37 INCH D X 4.25 INCH H SIZE WHITE FINISH UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 300 VA LOAD RATING ROCKER WITH PRESET SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE VISIONPAK[TM] BRAND APPLICABLE
-
Supplier: Lutron Electronics Co., Inc.
Description: 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE OPERATION TYPE COMMERCIAL/RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 600 VA/450 W LOAD RATING ON/OFF ROCKER SWITCH WITH SLIDER OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW
- Lamp Power (Watts): 450.00000000000006 watts
- Voltage: 115 / 120V 60 Hz
- Application: Commercial, Residential
- Controller Type: Manual On/Off, Slide Dimmer
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 813437-1NT1-3 Packaging: Bulk Termination Style: Screw Terminal Mounting Style: Panel Mount Features: Sealed Ingress Protection: IP67/68 - Dust Tight, Waterproof Voltage Rating - AC: 125V Panel Cutout
- Features: Other
- Pole & Throw Specifications: SPDT
-
Supplier: Allied Electronics, Inc.
Description: Miniature Door Switch, 1 A Current Rating, 125 VAC Voltage Rating The simple switch snaps easily into a panel and utilizes a standard, removable crimp connector for wiring ease. Available in both plunger and lever configurations, both of which require low operating force for lower
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Miniaturised single pole rocker switch/thermal circuit breaker combining ON/OFF switching and extremely fast overload performance in a single component (S-type TO CBE to EN 60934/IEC 934). Under overload conditions an internal neon (filament bulb for low voltages) illuminates to
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 28 volts
- Continuous Current Rating: 0.63 to 10 amps
- Rated Breaking Capacity (Icn): 0.63 to 10 amps
-
Supplier: E-T-A Circuit Breakers
Description: Miniaturised single pole rocker switch/thermal circuit breaker combining ON/OFF switching and extremely fast overload performance in a single component (S-type TO CBE to EN 60934/IEC 934). Under overload conditions an internal neon (filament bulb for low voltages) illuminates to
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 60 volts
- Continuous Current Rating: 0.63 to 10 amps
- Number of Poles: 1
-
Supplier: Leviton Manufacturing
Description: 1000VA 750W, 120 Volt AC 60Hz, 3-Way, Renoir Preset Electro-Mechanical Magnetic Low-Voltage Slide Dimmer, Narrow Fin, - Ivory Switch Type: 3-Way Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Magnetic Low-Voltage Load Rating: 1000VA 750W
- Lamp Power (Watts): 749.9999999999964 watts
- Number of Lamps Controlled: 1
- Voltage: 115 / 120V 60 Hz
- Application: Commercial, Interior
-
Supplier: SCHURTER Inc
Description: drawer 2-pole, with shorting bar Other rocker marking Line switch, illuminated Line switch 1-pole Medical Version (M80) Class X1- and Y1-capacitors for enhanced withstand voltage
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: Dover Flexo Electronics, Inc.
Description: outputs, and by circular connectors for transducer cables. CE-marking, integrated electrical isolation, package options, ease-of-installation, ease-of-use, and low cost make the TrueView indicator a value for web tension monitoring or control applications. There are two power input choices
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Standards and Compliance: Other
-
Supplier: General Digital Corporation
Description: Sunlight readable LCD monitor with LED backlight (Display Model #979) 20.1 inch, 1600 x 1200 UXGA resolution Maximum brightness programmable up to 800 nits Low power, long life, LED backlight 0% to 100% backlight dimming Surface Capacitive Touch Screen Overlay Antireflective film mounted to
- Diagonal Screen Size: 20.1 inch
- Screen Width: 15.72 to 16.06 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Larson Electronics LLC
Description: these compact units are designed for surface mounting in either interior or exterior applications. The low 0.13 amp draw on 12 Volts DC of these LED lights makes them ideal for low power applications such as those found at docks and on sailboats where solar power is used to power
-
Supplier: Hammond Manufacturing Company Inc.
Description: Compliance to EN 55032:2012 (CISPR 32:2012) & EN 55024:2010 (CISPR 24:2010). CE compliant to the European Low Voltage Directive 2014/35/EU. CE compliant to the European EMC Directive 2014/30/EU. UKCA compliant to British Electrical Equipment (Safety) Regulations 2016 (S.I. 2016/1101)
- Number of Electrical Outlets: 8
- Current Rating: 10 amps
- Frequency: 50 Hz, 60 Hz
- Features: Other
-
Supplier: Xoxide
Description: AMD CPU compliant. Nvidia® & ATI/AMD graphic card compatible. Dimension: 150mm(W)x86mm(H)x140mm(L). High reliability: MTBF>100,000 hours. Built in industrial-grade protections: Over Current, Over Voltage, Over Power, Under Voltage and Short-Circuit protections. Safety / EMI : UL/ CUL,
-
Description: Lighted AC Rocker ON/Off Switch in a ventilated rugged enclosure. Keep in mind that all DC including (PoE) voltage drops over distance and thicker gauge wire will help this issue. As a rule of thumb you will lose 6V per every 200 feet of wiring, depending on the gauge. For example in
- Number of Ports: 8
- Output Voltage: 56 volts
- Output Power: 60.999999999999986 watts
- Operating Temperature: -4 to 149 F
-
Supplier: Larson Electronics LLC
Description: an internal battery pack, the ability to allow AC recharging while in use, and use as a jump and carry external battery pack with an included special plug. A built in AC charger (wall charger) allows operators to easily recharge the battery, even while in use. This portable tower also accepts
Find Suppliers by Category Top
Featured Products Top
-
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
for a wide range of applications requiring efficient power conversion, including automotive and industrial designs. With their combination of features and benefits, ROHM BD9x switching voltage regulators are a strong choice for designers seeking a compact, efficient, and versatile power solution (read more)
Browse Pressure Switches Datasheets for DigiKey -
switching power supply products. Low conduction noise and low EMI feature can also save your resources in EMI design. Main Feature Output Power:50W Output Voltage (DC):5V,12V, 15V, 24V, 30V, 48V Ripple Noise:1m (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Daitron offers a 150W version of Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise This model is the ideal solution for engineers who need extremely low noise for your (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Daitron offers a 50W version of Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise This model is the ideal solution for engineers who need (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
high-voltage testing in new energy vehicle power systems, photovoltaic inverters, switching power supplies, and other high-frequency high-voltage scenarios. The probe features a compact integrated host design, one-touch zero calibration, overload alarm with LED and buzzer, dual-range selection, and (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
tool for debugging and testing in New Energy Vehicle power systems, photovoltaic inverters, switching power supplies, and other power electronics applications. Key Features High Bandwidth & Voltage Range: 100MHz bandwidth with maximum input (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH
More Information Top
-
Carling Technologies - TIGK50-6S-BL-NBL - Switches - Rocker - Allied Electronics
These full-size rocker switches are designed for AC and low - voltage DC applications.
-
http://www.alliedelec.com/catalog/catalogpages/201112/30.pdf
These full-size rocker switches are designed for AC and low - voltage DC applications.
-
Carling Technologies - LTILA50-6S-BL-RC-NBL/125N - Switches - Rocker - Allied Electronics
These full-size rocker switches are designed for AC and low - voltage DC applications.
-
Low voltage light switches in older home - Self Help Forums
All the light switches are low voltage - about 28 Vac. and are rocker switches with temporary contacts - when you rock switch on, the contact makes, turnes the light on, and when you release the switch the contact opens but the light stays …
-
Low voltage light switches in older home - Self Help Forums
All the light switches are low voltage - about 28 Vac. and are rocker switches with temporary contacts - when you rock switch on, the contact makes, turnes the light on, and when you release the switch the contact opens but the light stays …
-
http://medivactech.com/pdfs/100_pascal.pdf
• voltage ranges: High voltage: 180V to 254V 50/60 Hz Low voltage : 90V to 132V 50/60Hz • voltage range is determined by the position of a simple rocker switch , enabling the pump to be configured easily, without need for hard wiring.
-
Federal Register > Monday, February 3, 2014 > [79 FR 6146] Foreign-Trade Zone (FTZ) 269-Athens, Texas; Notification of Proposed Production Activity; Schneider ...
… 0-10 volt outputs; four-channel auxiliary input modules; four-channel changeover relays with and without power supplies; four-zone thermostats with relays; single-zone thermostats; low - voltage relays; bus coupler demo … … enclosures, boxes and covers; rocker switch assemblies; demo cases; termination …
-
Shopping - Best Prices On The Lutron MIRLV-1000M-LA Light Almond Wall Controls Maestro IR 120 Volt 800 Watt Multi Location - Big Bruin
… a touch of the silver button on the remoteTap once for favorite level; tap twice for full onTouch rocker to adjust light levelControls … … wall plates available separatelyMatching switches , fan controls, and accessories … … of electronic transformer-supplied low voltage lighting; (2) incandescent lamps …
-
Rotary Vane Vacuum Pumps - Grainger Industrial Supply
Flare, Voltage 115VAC, Amps AC 5.2, 60 Hz, 25 Microns End Vacuum, Overall Length 14-1/8 In … … ft., Body Material Aluminum, Includes Bottle of Oil, O-Ring Sealed Drain Valve,Thermal Overload Protection, Low Profile Rocker Switch , Check Valve, Sight Glass .
Indicates content that may require registration and/or purchase.