-
Supplier: International Thermal Systems LLC.
Description: Ranges Up to 500°F (260°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources LPG Natural Gas Fuel Oil Other Fuel Mixtures Material Handling Options Automatic Conveyor Belt Steering Horizontal Conveyor
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: International Thermal Systems LLC.
Description: HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources LPG Natural Gas Fuel Oil Other Fuel Mixtures Material Handling Options Automatic Conveyor Belt Steering Horizontal Conveyor Belts in Synthetic or Stainless Steel Perforated or Herringbone Slide Bed Supports Construction
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: International Thermal Systems LLC.
Description: 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources LPG Natural Gas Fuel Oil Other Fuel Mixtures Material Handling Options Automatic Conveyor Belt Steering Horizontal Conveyor Belts in Synthetic or Stainless Steel Perforated or Herringbone Slide Bed Supports Patented
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
-
Supplier: EXAIR
Description: EXAIR's 1" Flat Super Air Nozzle is a highly efficient, unique flat air nozzle. Their patented (U.S. Pat 5402938) design uses a special shim to maintain the critical position of the component parts. Air is released through the thin slot, across a flat surface. The result is a wide,
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: nozzles. The 1 NPT Super Air Nozzles produce 6.6 pounds of blowing force - over 8 times that of ordinary nozzles. The 1-1/4 NPT Super Air Nozzles produce up to 23 pounds of blowing force - almost 28 times that of the standard Super Air Nozzle! High amplification
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: or marking items as they move through an assembly line. Narrow angle round pattern atomizing nozzles are capable of delivering the most liquid of any of our atomizing nozzles.
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Coating / Painting
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing
- Media: Air / Gases
-
Supplier: EXAIR
Description: compact stainless steel adjustable mounting bracket, the Intellistat Ion Air Nozzle can be mounted to benchtops and machine frames, for example, to provide hands-free operation when needing both hands to package, test or assemble parts and products. The Intellistat Ion Air Nozzle is
- Maximum Pressure: 30 to 80 psi
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff
-
Supplier: Festo Corporation
Description: air nozzle ADNA-PDAD-22 For PDAD dryer.
- Media: Air / Gases
-
Supplier: ABB Measurement & Analytics
Description: Flow nozzles do not rely on a sharp edge (which can degrade over time) to maintain accuracy and therefore offer excellent long-term accuracy with less wear and reduced possibility of distortion. They are often used for flow testing on steam-raising plant. A flow nozzle can measure
- Media: Air / Gases, Fuel (Liquid), Oil, Steam, Water
- Form: In-line
- Material: Steel - Stainless
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing
- Media: Air / Gases
-
Supplier: Paxton Products, an ITW company
Description: The UNO Nozzle, by Paxton Products, provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO Nozzle facilitates further reduction in compressed air usage. In addition to this, the UNO
- Features: Adjustable Position / Direction
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Vortec
Description: positioning to target with flexible nozzles Blow off multiple or changing locations with flexible nozzles FEATURES Full range of designs, sizes and force/thrust levels Flexible nozzles allow better positioning Adjustable nozzles enable varying power/thrust levels for each
- Features: Adjustable Position / Direction, Integral Valve
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: Handheld / Pistol, In-line
-
Supplier: Vortec
Description: Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid
- Media: Air / Gases
- Application: Humidification
- Form: In-line
- Features: Other
-
Supplier: Radwell International
Description: #6 ALUMINA NOZZLE 3/8 WP-9. FREE 2 YEAR RADWELL WARRANTY
- Media: Air / Gases
-
Supplier: Pneumadyne, Inc.
Description: 1/16 Id Air Nozzle are offered to accommodate application requirements. Simply use the Retaining Nut to attach the Nozzle to the Air Jet Base to complete the assembly.
- Orifice Size: 62.5 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction Clog-resistant Durable 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval Male connection Spray Characteristics Extra-wide 145° spray angle Medium-impact spray Spray discharge deflected 75° from inlet axis
- Maximum Pressure: 200 psi
- Maximum Flow: 8.22 to 66.6 GPH
- Orifice Size: 0.052 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Lechler, Inc.
Description: Two liquid feed ports enable the mixing of two different fluids within the nozzle prior to atomization. This second liquid feed port may otherwise be used as a flow exit to provide constant fluid circulation to avoid the settling of slurry or suspension during non-spray operation. The second
- Maximum Pressure: 20 to 50 psi
- Maximum Flow: 20 to 103 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Position / Direction, Other
- Media: Air / Gases
- Material: Brass, Copper
- Application: Cleaning / Blowoff
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: ABO Series air blow-off nozzles project a flat fan-shaped curtain of gas in a direction parallel to the axis of the nozzle body. Gases most commonly used are air and steam. ABO nozzles are designed with large maximum free passage sizes to reduce
- Maximum Pressure: 100 psi
- Maximum Flow: 300.716883116883 to 28,276.3636363636 GPH
- Orifice Size: 16 to 72 mil
- Media: Air / Gases, Coolant, Steam
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow rates:
- Maximum Pressure: 400 psi
- Maximum Flow: 636 to 5,694 GPH
- Orifice Size: 0.422 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Water
-
Supplier: Lechler, Inc.
Description: Lechler's hollow cone nozzle utilizes a two-piece body and cap design. Tangential whirl chamber has large free passage with no internal parts, for clog resistant atomization.
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 114 to 366 GPH
- Orifice Size: 433 mil
- Media: Air / Gases
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: Pneumadyne, Inc.
Description: To provide the stream of air required by your application, Pneumadyne offers Air Nozzles with six configurations and an inside diameter of 1/32. Install the Nozzle on the Air Jet Base with the Retaining Nut to complete the assembly.
- Orifice Size: 31.25 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: A wide, flat fan-shaped spray with low impact. The spray is deflected 75° away from the centerline of the pipe connection, as shown. TYPICAL APPLICATIONS: Wherever a low impact, wide angle spray is required. - Rinsing and Coolin - Dishwashing - Fertilizer Spraying - Metal
- Maximum Pressure: 60 psi
- Maximum Flow: 1.8 to 882 GPH
- Orifice Size: 17 to 266 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: Lechler, Inc.
Description: * Mount shoulder to shoulder for an air-knife * Flat spray clears slots and wipes flat surfaces * Stackable for extra high power * Available in economical POM or aluminum for hard dutyThe original and still most popular design: * Standard POM version * Guarded orifice version for hand use *
- Maximum Pressure: 15 to 75 psi
- Maximum Flow: 2,917.4025974026 to 8,572.67532467533 GPH
- Media: Air / Gases
- Application: Cleaning / Blowoff
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage Male, female and welded connections Other sizes available upon
- Maximum Pressure: 400 psi
- Maximum Flow: 6 to 37.2 GPH
- Orifice Size: 0.039 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Steam, Water
-
Description: O-ring seal prevents leakage, nylon or stainless steel ball actuator
- Maximum Pressure: 50 psi
- Media: Air / Gases, Oil, Water
- Form: In-line
- Technology: Pressurized / Hydraulic
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: Sapphire & Ruby Nozzles are used where a longer Inner Diameter to Length ratio is desired. Sapphire nozzles & Ruby offer longer life than using metal and we can hold tighter tolerances due to sapphires & Ruby acceptance of higher surface finish. Typical Applications: Gas & Air
- Media: Air / Gases, Coatings / Inks
- Application: Cleaning / Blowoff, Cutting / Machining
- Features: Other
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece/heavy construction Straigh-through orifice minimizes clogging Machined from bar stock to exacting standards Male connection Spray Characteristics Yields highest impact, narrow flat spray with least atomization Spoon-shaped deflector surface efficiently forms a hard-driving
- Maximum Pressure: 200 psi
- Maximum Flow: 300 to 1,338 GPH
- Orifice Size: 0.23399999999999999 mil
- Media: Air / Gases, Chemicals, Steam, Water
-
Supplier: Lechler, Inc.
Description: Two air feed ports accommodate a regulated pressure line to control atomization at pressures above and below the 40 psi air minimum required for the piston control: For simplified, full range atomization of the flat fan - from coarse droplet formation at low air pressures, to ultra fine fogging at
- Maximum Pressure: 20 to 50 psi
- Maximum Flow: 11 to 58 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
Find Suppliers by Category Top
More Information Top
-
The Combustion and Interchangeability of Natural Gas on Domestic Burners | BRIGGS | Industrial Engineering Letters
It is found that natural gas can be interchanged with LPG as substitute gas for domestic burners , without adjustment of the burner nozzle .
-
http://waset.org/publications/10223/slow-wet-and-catalytic-pyrolysis-of-fowl-manure
The lower part of this tube houses the burner nozzles (which are fed with LPG during the starting up phase and with a part of the produced pyrolysis gas during the operation in the steady state) in order to provide the heat …
-
http://dspace.mit.edu/bitstream/handle/1721.1/29164/48108351-MIT.pdf?sequence=2
… Temperature/Profile 71 Burner Inlet Temperature/Profile 72 HPT Inlet Temperature/Profile 73 LPT Inlet Temperatute/Profile 74 Exhaust Gas Temperature(Profile 75 Fan PR 76 LPG PR 77 HPC FIR 78 Burner dP 79 HPT Expansion … … UPT Design 88 Fan Nozzle Performance 89 Primary Nozzle …
-
Heating Systems Plant and Control
… radio frequency interference 26 spark systems 25, 31, 34, 36 mounting 23, 59 noise 27, 29, 32, 38 nozzle 36 overfiring 29 position … … boiler plant, liquefied petroleum gas ( LPG ) Carbon dioxide emissions for … … boilers with atmospheric gas burner 61 with forced-draught .
-
Future Material Research and Industry Application
Two ignition electrodes, mounted nearby the nozzle of burner , are used to ignite the gases flow whenever it is necessary. The fuel used in these tests is liquefied petroleum gas ( LPG ), its density is 2.26 kg/m3 …
-
Brand new fire test facilities at ‘BAM Test Site Technical Safety’
… stands that utilise liquid propane as fuel from a central, earth-covered 60 m3 LPG storage tank. From that storage the propane is pumped via pipelines to the test stands where the gas is released from nozzles , and ignited by ignition burners .
-
http://vbn.aau.dk/ws/files/80822139/maryam_momeni.pdf
Inlet 1 directs the gas through the nozzles, and inlet 2 supplies the gas to the top of the burner through the nozzles . The burner is supplied by liquefied petroleum gas ( LPG ) (a mixture of propane (~ 90%) and butane …
-
Launch of online archive
… stands that utilise liquid propane as fuel from a central, earth-covered 60 m3 LPG storage tank. From that storage the propane is pumped via pipelines to the test stands where the gas is released from nozzles , and ignited by ignition burners .
Indicates content that may require registration and/or purchase.