Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RDP Electrosense
Description: The ACT series displacement transducers form part of our industrial series of LVDTs. Because they use the LVDT principle they have a very long life as there is no electrical contact across the sensing element which means clean, reliable data. The ACT transducer
- Measurement Range: 0.49212625 inch
- Linearity: 0.1 to 0.5 ±% Full Scale
- Operating Temperature: -58 to 257 F
- Body Shape: Cylindrical
-
Supplier: OMEGA Engineering, Inc.
Description: The LD620 DC output displacement tranducers have improved IP67- rated sealing, coupled with new polymer guides with rigid carriers. These transducers are accurate and reliable, especially in wet and corrosive conditions. Output options are either ±5 Vdc (LD620) or 0-10 Vdc (LD621). An
- Measurement Range: 0.1968505 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: 32 to 149 F
- Features: Current Balance DC-DC
-
Supplier: OMEGA Engineering, Inc.
Description: movement the associated instrumentation is capable of identifying. These transducers utilize a precision linear variable differential transformer (LVDT) as the measuring source, together with hybrid ICs which include an oscillator, demodulator, and filter; together, they
- Measurement Range: 0.0393701 inch
- Linearity: 0.3 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Features: Current Balance DC-DC
-
-
Supplier: RDP Electrosense
Description: These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable
- Measurement Range: 5.905515 inch
- Linearity: 0.25 to 0.5 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical
-
Supplier: OMEGA Engineering, Inc.
Description: The LD200 Series ac powered LVDT transducers provide an economically priced range of displacement sensors that feature rugged construction and high performance. The series covers a broad range of measurements from 1.25 to 10 mm (0.05 to 0.40 inches). Use these transducers
- Measurement Range: 0.049212625 inch
- Linearity: 0.1 to 0.5 ±% Full Scale
- Operating Temperature: -67 to 302 F
- Features: Current Balance AC-AC
-
Supplier: RDP Electrosense
Description: These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable
- Measurement Range: 1.968505 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical
-
Supplier: RDP Electrosense
Description: These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable
- Measurement Range: 0.49212625 inch
- Linearity: 0.5 ±% Full Scale
- Body Shape: Cylindrical
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: OMEGA Engineering, Inc.
Description: The LD300 Series provides our longest stroke length, up to 300 mm (12 inches), based on the established linear variable differential transformer principle. LVDT's, which are ac powered, ultimately produce the best accuracy using remote electronics. Special winding techniques are
- Measurement Range: 0.6 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Features: Current Balance AC-AC
-
Supplier: Stellar Technology
Description: LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation,
- Measurement Range: 0.1 to 0.4 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -58 to 176 F
- Features: Current Balance DC-DC
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning
- Measurement Range: 0.5 to 1 inch
- Linearity: 0.25 to 0.5 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Output: Current
-
Supplier: Ametek Solartron Metrology
Description: of signal conditioning and instrumentation Absolute Positioning The S Series of LVDT Displacement Transducers is the culmination of many years' experience gained from Solartron Metrology's highly successful Mach One range plus careful note of market feedback. The Stainless steel
- Measurement Range: 0.09842525 to 11.81103 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -40 to 248 F
- Features: Current Balance DC-DC
-
Supplier: Ametek Solartron Metrology
Description: 2, 5, 10mm measurement range Infinite resolution DC/DC LVDT sensor The DF DC/DC miniature displacement transducer has a friction-free core and DFg has a free guided core incorporating Delrin bearings. All types incorporate a linear variable differential transformer
- Measurement Range: 0.0787402 to 0.393701 inch
- Linearity: 0.3 ±% Full Scale
- Operating Temperature: 23 to 158 F
- Features: Current Balance DC-DC
-
Supplier: Ametek Solartron Metrology
Description: 3, 12, 25mm measurement range 0.25% Linearity FRO Small 9.5mm body diameter With a 9.5mm body diameter, the Optimum Series of LVDT displacement transducers is the ideal choice for process control and research applications where space is limited. Optimum Series transducers
- Measurement Range: 0.05905515 to 1.968505 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -40 to 302 F
- Features: Current Balance AC-AC
-
Supplier: Stellar Technology
Description: LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation,
- Measurement Range: 0.01 to 0.5 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -4 to 257 F
- Features: Current Balance AC-AC
-
Supplier: Stellar Technology
Description: LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation,
- Measurement Range: 0.04 to 0.2 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Features: Current Balance AC-AC
-
Supplier: Stellar Technology
Description: LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation,
- Measurement Range: 0.025 to 0.5 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -4 to 257 F
- Features: Current Balance AC-AC
-
Supplier: Honeywell Test & Measurement
Description: Model VL7A (spring return armature) ac-ac long stroke displacement transducer is designed for measuring static and dynamic displacements from ±0.5 in to ±3.0 in. This model achieve impressive 0.25 % full scale non-linearities. Displacement transducer bodies and
- Measurement Range: 1 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -58 to 257 F
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: ASTM International
Description: linear variable displacement transducers (LVDT's), linear displacement transducers (LDTs) and linear strain transducers (LST's). 1.2 This calibration procedure is used to determine the relationship between output of the
-
Supplier: ASTM International
Description: displacement transducers (LVDTs), linear displacement transducers (LDTs) and linear strain transducers (LSTs). 1.2 This calibration procedure is used to determine the relationship between output of the transducer and its readout system
-
Supplier: ASTM International
Description: linear variable displacement transducers (LVDTs), linear displacement transducers (LDTs) and linear strain transducers (LSTs). 1.2 This calibration/verification procedure is used to determine the relationship between output of the
-
Supplier: Trans-Tek, Inc.
Description: The Series 310-320 Long Stroke AC Gaging Transducers consist of a precision AC LVDT, a rugged stainless steel outer housing, and a spring actuated, stainless steel shaft. Consistent with the high performance normally found in Trans-Tek precision AC LVDTs, these
- Measurement Range: 4 to 4.74 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -67 to 220 F
- Features: Current Balance AC-AC
-
Supplier: LORD MicroStrain Sensing Systems
Description: The World's Smallest Linear Displacement Sensor! Differential Variable Reluctance Transducer Overview Ideal for critical linear displacement measurements, the Microminiature DVRT® delivers high performance in a tiny package. Advanced materials and
- Measurement Range: 0.05905515 to 0.3543309 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: Acme Chip Technology Co., Limited
Description: CONTACT DISPLACEMENT HEAD 10MM
- Operating Temperature: 14 to 131 F
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: ASTM International
Description: between output of the linear displacement sensor system and displacement. This relationship is used to convert readings from the linear displacement sensor system into engineering units. 1.3 This calibration procedure is also used to determine the error of the
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Configurable displacement transducer Design as probe-type Inductive measurement system Selectable output signals: 80 mV/V (passive) 0–10 V, 4–20 mA or IO-Link
- Output: Current
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Configurable displacement transducer Design as loose plunger Inductive measurement system Selectable output signals: 80 mV/V (passive) 0–10 V, 4–20 mA or IO-Link
- Output: Current
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: LORD MicroStrain Sensing Systems
Description: LORD MicroStrain® Displacement Variable Reluctance Transducer (DVRT®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT® system provides accurate, repeatable
- Low Pass Cutoff Frequency: 0.01 to 20 kHz
- Operating Temperature: -4 to 140 F
- Signal Conditioning: Bridge Conditioner
- Type: Butterworth
-
Supplier: Gilson Company, Inc.
Description: steel and durable, high-strength polymer components. The unit uses an air bearing system (50 PSIG minimum, clean, dry compressed air source required) to assure reliable loading with accurate and repeatable results. A linear variable displacement transducer (LVDT)
-
Supplier: Gilson Company, Inc.
Description: steel and durable, high-strength polymer components. The unit uses an air bearing system (50 PSIG minimum, clean, dry compressed air source required) to assure reliable loading with accurate and repeatable results. A linear variable displacement transducer (LVDT)
-
Supplier: LORD MicroStrain Sensing Systems
Description: LORD MicroStrain® Displacement Variable Reluctance Transducer (DVRT®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT® system provides accurate, repeatable
- Number of Input Channels: 1 #
- Operating Temperature: -4 to 140 F
- Signal Inputs: Current
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
GT series gauging transducer employs precision linear bearings to optimise the LVDTs measurement precision and repeatability. Using the well-proven linear variable differential transformer (LVDT) principle delivering infinite resolution with absolute (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
GT series gauging transducer employs precision linear bearings to optimise the LVDTs measurement precision and repeatability. Using the well-proven linear variable differential transformer (LVDT) principle delivering infinite resolution with absolute measurement (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
The D5 and D6 transducers provide precise displacement and position measurements by detecting the movement of the armature relative to the transducer body. Based on the Linear Variable Differential Transformer (LVDT) principle, these (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive displacement transducer is developed as a result of attending to need like this. Model GY Series are (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
Displacement transducers — pre-calibrated, easy to install and use RDP’s LVDTs are designed for accurate displacement/position measurement even under the harshest conditions. (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Absolute Linear Sensor Magnetostrictive Displacement Transducer In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC
Conduct Research Top
-
AN509 SCM5B43 - DC LVDT Input Module
Linear variable displacement transducers (LVDTs) provide a method of measuring displacements with very high accuracy and infinite resolution. These type of transducers utilize a precision linear variable differential transformer (also referred to in the industry as LVDT) as a measuring source
More Information Top
-
3D culture model of fibroblast-mediated collagen creep to identify abnormal cell behaviour
representation of in vitro creep device ( LVDT linear variable displacement transducer ).
-
Applied Scanning Probe Methods XII
Metal particle LVDT Linear variable displacement transducer DIC .
-
Two‐Dimensional Tension Tests in Plant Biomechanics ‐ Sweet Cherry Fruit Skin as a Model System
LVDT linear variable displacement transducer .
-
Improving gas turbine engine control system component optimization by delaying decisions
I/O Input/Output IPD Integrated Product Development IPT Integrated Product Team LCC Life Cycle Cost LCF Low Cycle Fatigue LPC Low Pressure Compressor LVDT Linear Variable Displacement Transducer NRE Non-Recurring Engineering PS/CRD Propulsion System/Component Requirements Document PW Pratt & Whitney .
-
Mechanical properties of primary plant cell wall analogues
LVDT Linear variable displacement transducer .
-
Development of Robust Gasoline HCCI Idle Operation Using Multiple Injection and Multiple Ignition (MIMI) Strategy
…Coefficient Of Variation IMEP gross Indicated Mean Effective Pressure Stdv Standard Deviation NMEP Net indicated Mean Effective Pressure SIDI Spark Ignition Direct Injection NEDC New European Driving Cycle FFVA Fully Flexible Valve Actuation LVDT Linear Variable Displacement Transducer NVO Negative Valve Overlap…
-
Extending the High Load Operating Limit of a Naturally-Aspirated Gasoline HCCI Combustion Engine
…Coefficient Of Variation IMEP gross Indicated Mean Effective Pressure Stdv Standard Deviation NMEP Net indicated Mean Effective Pressure SIDI Spark Ignition Direct Injection NEDC New European Driving Cycle FFVA Fully Flexible Valve Actuation LVDT Linear Variable Displacement Transducer NVO Negative Valve Overlap…
-
High Load HCCI Operation Using Different Valving Strategies in a Naturally-Aspirated Gasoline HCCI Engine
DEFINITIONS/ABBREVIATIONS HCCI Homogeneous Charge Compression Ignition NVO Negative Valve Overlap PVO Positive Valve Overlap IMEP Gross Indicated Mean Effective Pressure COV Coefficient of Variation FFVA Fully Flexible Valve Actuation LVDT Linear Variable Displacement Transducer CAD Crank Angle Degree PMEP Pumping Mean Effective…
-
Haul road defect identification and condition
assessment using measured truck response
LVDT Linear Variable Displacement Transducer .
-
Geometric Tolerances
LVDT linear variable displacement transducer .
Indicates content that may require registration and/or purchase.