-
Supplier: NBK America LLC
Description: Socket head cap screws with small head diameters. Able to reduce the spot facing diameters compared to standard socket head cap screws.
- Length: 0.6299216 inch
- Screw Type: Cap Screw
- Metric: M10
- Head Type: Socket Head Cap
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Socket Head Cap Screw, Socket Flat Countersunk Cap Screw, Custom Head Dimensions: ASME B18.3, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Screw Type: Cap Screw
- Head Type: Flat Head, Socket Head Cap
- Standard Drives: Hex Socket / Allen
-
Supplier: UC Components, Inc.
Description: Screw, Socket Head Cap, Vented, Precision Cleaned
-
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: ANSI B18.3 - Socket Head Cap Screw ASTM F912 - Standard Specification for Alloy Steel Socket Set Screws ASME B1.13M - Metric Screw Threads DIN912 - 12.9 Hexagon Socket Head Cap Screws DIN 916 - Socket Set
- Inch: # 10, # 4, # 5, # 6, # 8, 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: ASME / ANSI, DIN
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: ANSI B18.3 - Socket Head Cap Screw ASTM F912 - Standard Specification for Alloy Steel Socket Set Screws ASME B1.13M - Metric Screw Threads DIN912 - 12.9 Hexagon Socket Head Cap Screws DIN 916 - Socket Set
- Fastener Standards: ASME / ANSI, DIN
- Screw Type: Cap Screw
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M27, M3, M30, M36, M4, M42, M48, M6, M8
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: HEX SOCKET HEAD CAP SCREWS National Bolt & Nut offers a large selection of coarse and fine threaded hex socket head cap screws to meet your unique application requirements. And all of our premium hex socket head cap
- Length: 0.125 to 10 inch
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Screw Type: Cap Screw
-
Supplier: DME Company
Description: Socket Head Cap Screw -Metric
- Length: 0.3149608 to 10.236226 inch
- Screw Type: Cap Screw
- Metric: M10, M12, M16, M20, M4, M6, M8
- Head Type: Socket Head Cap
-
Supplier: Reid Supply
Description: captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This Alloy Steel M6 x 1 Socket Head Cap Screw is 10.0 mm long under the head
- Length: 0.394 inch
- Screw Type: Cap Screw
- Metric: M6
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: ANSI B18.3 - Socket Head Cap Screw ASTM F912 - Standard Specification for Alloy Steel Socket Set Screws ASME B1.13M - Metric Screw Threads DIN912 - 12.9 Hexagon Socket Head Cap Screws DIN 916 - Socket Set
- Fastener Standards: ASME / ANSI, DIN
- Screw Type: Cap Screw
- Head Type: Flat Head, Socket Head Cap
- Standard Drives: Hex Socket / Allen
-
Supplier: National Bolt & Nut Corporation
Description: METRIC HEX SOCKET HEAD CAP SCREWS Meeting ANSI B18.3.1M dimensional requirements, our line of coarse threaded metric hex socket head cap screws come equipped with various thread sizes, designed to meet your particular application needs.
- Length: 0.787402 to 7.480319 inch
- Fastener Standards: ASME / ANSI
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: DME Company
Description: Socket Head Cap Screws
- Thread Size (Decimal Diameter): 0.25 to 1.5 inch
- Length: 0.125 to 12 inch
- Features: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", Knurled
- Fastener Standards: ASME / ANSI, Other
-
Supplier: BUMAX®
Description: BUMAX ULTRA 109 Martensitic Stainless Steel ULTRA DIN 7984 Hex Socket Low Socket Head Cap Screw M5 x 10
- Length: 0.393701 inch
- Screw Type: Cap Screw
- Head Type: Hexagon Head
- Metric: M5
-
Supplier: NBK America LLC
Description: The shape of the screws prevent them from falling out and loss. For fixing protective and inspection covers that are frequently installed and removed. Socket head cap screw type. These items comply with CE marking requirements.⇒Use the NBK Captive Screw
- Length: 0.6299216 inch
- Captive Fastener Class / Type: Captive Screws
- Features: M6
- Fastener Standards: Other
-
Supplier: Newport MKS
Description: The M-SCREW-10 Extra Low head-height Metric Screw Set contains 10 screws for mounting M-460P Series High-Performance Modular Ball Bearing Linear Stages.
- Screw Type: Cap Screw
- Metric: M6
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Hex socket countersunk head cap screws ROHS
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Head Type: Socket Head Cap
-
Supplier: NBS Corp.
Description: Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric)
- Length: 3 inch
- Inch: 7/16"
- Screw Type: Cap Screw
- Features: Other
-
Supplier: Accuris
Description: SOCKET HEAD CAP SCREWS (METRIC SERIES) GOVERNMENT KEY WORDS: SCREW, CAP, SOCKET HEAD - METRIC
-
Supplier: NBS Corp.
Description: Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric)
- Length: 0.875 inch
- Inch: # 8
- Screw Type: Cap Screw
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric)
- Length: 0.875 inch
- Inch: # 6
- Screw Type: Cap Screw
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric)
- Length: 1.7716545 inch
- Screw Type: Cap Screw
- Fastener Standards: DIN
- Metric: M4
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Length: 0.9842525 inch
- Screw Type: Cap Screw
- Head Type: Flat Head
- Standard Drives: Hex Socket / Allen
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Length: 0.393701 inch
- Screw Type: Cap Screw
- Head Type: Flat Head
- Standard Drives: Hex Socket / Allen
-
Supplier: Newport MKS
Description: N/A 200 Adapter Washer, Flat, SST M4 to M6 N/A 35 Socket Head Cap Screw, SST M4 30 25 Socket Head Cap Screw, SST M4 25 50 Socket Head Cap Screw, SST M4 20 55 Socket Head Cap Screw, SST M4
- Metric: M4
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Hex socket pan head cap screws ROHS
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Head Type: Pan Head, Socket Head Cap
-
Supplier: CSA Group
Description: ISO 14579:2011 specifies the characteristics of hexalobular socket head cap screws, with thread sizes from M2 up to and including M20, of product grade A.
-
Description: ISO 14579:2011 specifies the characteristics of hexalobular socket head cap screws, with thread sizes from M2 up to and including M20, of product grade A.
-
Supplier: CSA Group
Description: ISO 4762:2004 specifies the characteristics of hexagon socket head cap screws with coarse pitch thread from M1,6 up to and including M64 and product grade A.
-
Description: ISO 4762:2004 specifies the characteristics of hexagon socket head cap screws with coarse pitch thread from M1,6 up to and including M64 and product grade A.
-
Supplier: Sealtight Fastener
Description: A Sealtight™ fastener is a fastener sealing assembly primarily consisting of an o'ring sealing member and a fastener with a groove formed in the undersurface of the fastener head. The fastener is comprised of an enlarged fastener head with a groove formed in the undersurface of the
- English Sizes: 1", 1/2", 1/4", 10, 2, 3/4", 3/8", 4, 5/16", 5/8", 6, 7/16", 7/8", 8
- Sealing Materials: AFLAS™, Buna-N, Butyl, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Kalrez®, Neoprene, Nitrile, PTFE - Teflon®, Polysulphide, Polyurethane, Silicone Rubber
- Drive: Allen
- Body Material: Alloy Steel, Brass, Bronze, Hastelloy®, Inconel®, Molybdenum, Stainless Steel
-
Supplier: Accuris
Description: HEXAGON SOCKET BUTTON HEAD CAP SCREWS METRIC SERIES GOVERNMENT KEY WORDS: SCREW, CAP, HEXAGON SOCKET BUTTON HEAD - METRIC
-
Supplier: Fastener SuperStore, Inc.
Description: 3/8-16 X 7/8 (MS16997-98) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
- Length: 0.875 inch
- Inch: 3/8"
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: Dyson Corporation (The)
Description: Hexagon Socket Head Cap Screws, Forged, 1960 Series The Hexagon Socket Cap Screws are manufactured in accordance with the Screw Thread Standards for Federal Services, the ANSI Standards (American National Standards Institute), the Standard of
- Length: 720 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Fastener Standards: ASME / ANSI, BS
- Screw Type: Cap Screw
-
Supplier: Newark, An Avnet Company
Description: M10 x 30 LG SOCKET HEAD CAP SCREW
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ALLOY STEEL SOCKET-HEAD CAP SCREWS (METRIC)
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Socket cap screws are widely used due to their space saving design (smaller head) and that they are able to handle higher torque. If you’re operating in tough conditions and you need fail-safe mechanisms to prevent disaster, then use ZAGO’s self-sealing socket
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
Find Suppliers by Category Top
Featured Products Top
-
We supply premium quality hexagon socket head cap screws in a variety of dimensions and grades. You can order hexagon socket head cap screws directly from this page. Simply, select the product you are interested in and click ‘Add to shopping cart’ below the product preview (read more)
Browse Screws Datasheets for BUMAX® -
Keystone has expanded our selection of electronic hardware and screws to include a series of Metric & Imperial threaded Titanium Socket Head Cap Screws. This new line of products are manufactured from Grade 2 Titanium meeting DIN 912 specifications. These screws are ideal for (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
Product Spotlight: ZAGO Socket CAP Seal Screws Seal the deal with ZAGO Socket Cap Seal Screws engineered with 360° rubber O-ring technology. Protect the environment and/or your equipment from (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
steel, titanium, aluminum, brass) and variety of rubber O-rings (i.e., Silicone, FluoroSilicone, Viton, EPDM) ZAGO Oversized Head Socket Cap Seal Screws can withstand extreme pressure, vibration, temperatures (hot & cold) and weather. They are perfect for sealing air tool generators, pumps (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
installation. Several types of custom made screws are available, each selected based on the project’s requirements: Socket Head Cap Screws feature a recessed hex drive and cylindrical head. These are used where space is limited and high (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Secure Your Panels with PF11M™ Captive Screws for Every Application The PF11M family offers standard, flush, and wide head screws designed for reliable retention, minimal hardware loss, and versatility in (read more)
Browse Captive Screws Datasheets for bisco industries -
Sealing Socket Head Cap Screws eBook Learn more about Sealing Socket Head Cap ScrewsSealing socket head cap screws feature a recessed hexagonal drive and a barrel-shaped head. The head has smaller dimensions than most standard screws, making it (read more)
Browse Screws Datasheets for APM Hexseal Corp. -
installation and maintenance. The Captive Machine Screws are also available in a miniature pan head style (S706SHM…), the smallest being 4 mm in length, making it ideal for precision instrumentation applications. Featuring a unique internal driving shape, hexalobular socket head cap screws (read more)
Browse Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Shoulder Screws – For a variety of Panel Hardware Requirements Manufactured in stainless steel per ASTM-A581/A582 Available in 4-40, 6-32, and 8-32 Threads Slotted head and Socket Head Styles (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
APM Hexseal's self sealing socket head cap screws are the big thing that fits into small spaces! These screws feature a barrel-shapped head with a recessed hexagonal drive. The head is dimensionally smaller than most other standard screws, making it well suited for confined areas of (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp.
More Information Top
-
Roloff / Matek machine elements
… for load direction of the axis to arrange in order that the attachment screws by the axial … Image 9-17: the pulley with bearing bush of copper-tin-alloy runs on the axis secure through two-sided axial holders (1) (bolt without head ). Tolerance class, e.g., j6 for bolts, M7 for handlebar bore and H7 for load-bearing sheet … Image 9-23: the pins (1) for position fuse of the housing cover asymmetrically arranged, to avoid a "twisted" installation of the cover.
-
Roloff / Matek machine elements
… for load direction of the axis to arrange in order that the attachment screws by the axial … Image 9-17: the pulley with bearing bush of copper-tin-alloy runs on the axis secure through two-sided axial holders (1) (bolt without head ). Tolerance class, e.g., j6 for bolts, M7 for handlebar bore and H7 for load-bearing sheet … Image 9-23: the pins (1) for position fuse of the housing cover asymmetrically arranged, to avoid a "twisted" installation of the cover.
Indicates content that may require registration and/or purchase.