Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Imaging materials - Magnetic hard drives used for image storage - Care and handling
-
Supplier: CSA Group
Description: ISO 18943:2014 concerns the storage, care, and handling of HDDs. It recommends handling procedures to maximise the effective life of the data written on magnetic HDDs. Faulty care and handling methods can cause damage to a disk and the contents written thereon. It also recommends storage
-
Supplier: Accuris
Description: Imaging materials \x97 Magnetic hard drives used for image storage \x97 Care and handling
-
-
Supplier: DigiKey
Description: "Magnetic Disk (HDD) 500GB SATA III 2.5"" 5V"
- Capacity: 500 GB
- Transfer Rate: 0.14 GB/sec
- Width: 2.750001485 inch
- Length: 3.950789535 inch
-
Supplier: U-Reach Data Solutions Inc.
Description: SSD puncher is an environmentally conscious choice for data destruction. Securely Destroy Hard Drives with the HDT02-UST: Hard Drive Puncher The HDT02-UST Hard Drive Puncher offers a secure and efficient solution for the destruction of magnetic and
-
Supplier: Cole-Parmer
Description: filtering, spraying, washing, and etching Pumps are set up for hard-wiring; cord and plug are not included.
- Horsepower: 1 HP
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 48 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: filtering, spraying, washing, and etching Pumps are set up for hard-wiring; cord and plug are not included.
- Horsepower: 1 HP
- Maximum Discharge Flow: 85 GPM
- Maximum Discharge Pressure: 41 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: filtering, spraying, washing, and etching Pumps are set up for hard-wiring; cord and plug are not included.
- Horsepower: 3 HP
- Maximum Discharge Flow: 66 GPM
- Maximum Discharge Pressure: 73 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: filtering, spraying, washing, and etching Pumps are set up for hard-wiring; cord and plug are not included.
- Horsepower: 2 HP
- Maximum Discharge Flow: 42 GPM
- Maximum Discharge Pressure: 73 psi
- Power Source: AC Powered
-
Supplier: Security Engineered Machinery Co., Inc.
Description: User friendly input system provides effortless loading of various sized hard drives and tape media without the need for any adapters. Degaussed media is automatically released down the exit chute. The HD-3WXL erases all hard drive and tape formats including large network
- Type: Hard Drive Degausser
-
Supplier: Security Engineered Machinery Co., Inc.
Description: The HD-2 Degausser erases hard drives (laptop, desktop and network up to 1" high) and high coercivity tape media, including all formats of LTO (1,2,3,4), Super DLT I & II, DLT, AIT, 3590 Series, 8mm and more, all without any adapters. With a continuous duty rating (no cooling needed),
- Type: Hard Drive Degausser
-
Supplier: U-Reach Data Solutions Inc.
Description: continuous use Support real-time voltage detection and field strength monitoring Degauss magnetic storage media (cassettes, disk etc.)
- Operating Voltage: 220 volts
- Operating Frequency: 60 Hz
- Degaussing Force: 30,000 Gauss
- Type: Hard Drive Degausser
-
Supplier: CARLO GAVAZZI Automation Components
Description: The SP.A.1.. magnetic sensors allow to use two different normally closed contacts: the first one has low power (5VA) and can be used as a signal contact; the second one has high power (100VA) and can be used to drive hard loads. The cable output (ended by a connector) may be
- Operating Distance: 0.4724412 to 3.0314977 inch
- Operating Temperature: -13 to 176 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Arnold Magnetic Technologies
Description: Arnold Magnetic Technologies is the leading worldwide manufacturer for permanent magnets and precision magnetic assemblies. Our magnetic assemblies feature a wide variety of grades of custom made permanent magnets including: Samarium Cobalt (SmCo) Neodymium Iron Boron Alnico
- Material: AlNiCo (Aluminum-Nickel-Cobalt), NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt)
- Industrial Magnets: Magnetic Assembly
-
Supplier: TapeOnline.com
Description: Western Digital - Caviar Green 1TB 3.5" - WD10EARXThe Green series Caviar Internal Hard Drive from Western Digital uses up to 40% less energy compared to standard internal hard drives. Caviar Green creates the right balance of performance and conservation.Lower power
- Device Type: Hard Drive
-
Description: "The first magnetic recording device was demonstrated and patented by the Danish inventor Valdemar Poulsen in 1898. Poulsen made a magnetic recording of his voice on a length of piano wire. MAGNETIC RECORDING traces the development of the watershed products and the technical
-
Supplier: Hitachi High Technologies America, Inc.
Description: Rapid increases in aerial densities of HDD (Hard Disk Drive) requires advanced patterning solutions for thin film head production. This brings leading-edge semiconductor processes into the HDD industry as a breakthrough. Magnetic Head Etch System E-6000 Series: the EMCP (Electro
- Applications: Etching - Plasma / Wet
- Mounting / Loading: Floor Mounted / Stand-alone
-
Supplier: PROCON Products
Description: Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON's Series
- Pump Type: Magnetic Drive Pumps
-
Supplier: PROCON Products
Description: Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON’s Series
- Pump Type: Magnetic Drive Pumps
-
Supplier: PROCON Products
Description: Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON’s Series
- Pump Type: Magnetic Drive Pumps
-
Supplier: Security Engineered Machinery Co., Inc.
Description: high as well as a wide variety of tape media can be degaussed by placing them into the TS-1 media drawer and pressing the Erase button. NSA EPL Listed for the degaussing of both Pependicular Magnetic Recorded Media (PMR) and Longitudinal Magnetic Recorded ( LMR ) Hard
- Degaussing Force: 20,000 Gauss
- Type: Hard Drive Degausser
- Standards: NSA Aprroved
-
Supplier: Security Engineered Machinery Co., Inc.
Description: degausser available in the market place. Actual Degauss time is less than one second. This NSA EPL listed degausser is an ideal device for fast and secure degaussing of Hard Disk Drives (including Perpendicular Magnetic Recorded - PMR Drives as well as Longitudinal
- Degaussing Force: 14,000 Gauss
- Type: Hard Drive Degausser
- Standards: NSA Aprroved
-
Supplier: Eriez
Description: Eriez’ unique Hi-Vi magnetic drive circuit provides a simple yet powerful solution to difficult material flow applications. These vibrators, with their totally enclosed patented magnetic drive, can be used for applications ranging from the tiniest hopper to huge bunkers
-
Supplier: Allied Electronics, Inc.
Description: Hard-to-Reach Areas Solvent Bonded, No Adhesive Leeching Material Is Free of Oils and Residues Use with Head Cleaner™ II to Clean Optical and Magnetic Heads and Drives
-
Supplier: L-com, Inc.
Description: PoE+ power at the IEEE 802.3at standard of up 30 watts per port with an overall power budget of 60 watts. It is fully backwards compatible with IEEE 802.3af standards. It is excellent for powering hard to reach PoE capable IP devices such as security cameras, telephones, building control
- Number of Ports: 8 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Glas-Col, LLC
Description: For added safety Glas-Col has introduced the Large Capacity Stirmantle with an air drive magnetic stirring system. This mantle is similar in construction to all aluminum housed Glas-Col mantles with the exception of the air motor drive and outlet box. All LC stirmantles feature:
- Flask Size: 50,000 ml
- Temperature Range: 400 C
- Power: 1,000.0000000000001 watts
- User Interface: Analog Front Panel
-
Supplier: Kollmorgen Corporation
Description: custom motor options Internal bearings: recirculating on a precision ground rail Bearing housing: 6063-T6 aluminum, hard-anodized Carriage assembly: 6063-T6 aluminum, hard-anodized Guide housing: 6063-T6 aluminum, hard-anodized Helical gearing: alloy steel, case-hardened Ball
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
-
Supplier: Hangzhou X-mag Inc.
Description: electric vehicle motors to sensors; from hard disk drive actuators to magnetically coupled pumps. Many devices that now use a permanent magnet can be made smaller, with more power, when designed with a neodymium magnet. NdFeB was invented in 1982’s.
- Maximum Energy Product, BHmax: 26 to 55 MGOe
- Residual Induction, Br: 10.4 to 15.1 kilogauss
- Coercive Force, Hc: 9,700 to 13,600 Oersted
- Intrinsic Coercive Force, Hci: 11,000 to 35,000 Oersted
-
Supplier: Infineon Technologies AG
Description: controllability Benefits Compact design for high volt. aux-supply Reduced EMI min e-magnetic interference Applications Industrial motor drives and controls
- VCE(on): 1,200 volts
- Switching Speed: 2 to 20 kHz
- tr: 18 ns
- tf: 272 ns
-
Supplier: Infineon Technologies AG
Description: controllability Benefits Compact design for high volt. aux-supply Reduced EMI min e-magnetic interference Applications Industrial motor drives and controls
- VCE(on): 1,200 volts
- Switching Speed: 2 to 20 kHz
- tr: 18 ns
- tf: 246 ns
-
Supplier: Infineon Technologies AG
Description: controllability Benefits Compact design for high volt. aux-supply Reduced EMI min e-magnetic interference Applications Industrial motor drives and controls
- VCE(on): 1,200 volts
- Switching Speed: 2 to 20 kHz
- tr: 18 ns
- tf: 246 ns
-
Supplier: Infineon Technologies AG
Description: controllability Benefits Compact design for high volt. aux-supply Reduced EMI min e-magnetic interference Applications Industrial motor drives and controls
- VCE(on): 1,200 volts
- Switching Speed: 2 to 20 kHz
- tr: 19 ns
- tf: 261 ns
-
Supplier: Xoxide
Description: Size Steel Chassis Dimensions: 218 x 438 x 536mm Cooling System: Front: 1 x 120mm (Optional) Rear: 1 x 120mm Fan Side: 1 x 120mm Blue LED Fan Drive Bays (10): 5 x EXTERNAL 5.25" DRIVE BAYS 1 x EXTERNAL 3.5 " DRIVE BAYS 4 x INTERNAL 3.5" DRIVE BAYS Screwless Rail Design
-
Supplier: Xoxide
Description: APOLLO Color: Blue Case Type: Mid Tower Full Size Steel Chassis Dimensions: 218 x 438 x 536mm Cooling System: Front: 1 x 120mm (Optional) Rear: 1 x 120mm Fan Side: 1 x 120mm Blue LED Fan Drive Bays (10): 5 x EXTERNAL 5.25" DRIVE BAYS 1 x EXTERNAL 3.5 " DRIVE BAYS 4 x INTERNAL
-
Supplier: Xoxide
Description: Size Steel Chassis Dimensions: 218 x 438 x 536mm Cooling System: Front: 1 x 120mm (Optional) Rear: 1 x 120mm Fan Side: 1 x 120mm Blue LED Fan Drive Bays (10): 5 x EXTERNAL 5.25" DRIVE BAYS 1 x EXTERNAL 3.5 " DRIVE BAYS 4 x INTERNAL 3.5" DRIVE BAYS Screwless Rail Design
Find Suppliers by Category Top
Featured Products Top
-
Guaranteed Data Eradication The HDT02-UST Hard Drive Puncher offers a secure and efficient solution for the destruction of magnetic and SSD hard drives. The physical destruction of outdated or unwanted hard drives is a critical step in data (read more)
Browse Knife Mills and Shredders Datasheets for U-Reach Data Solutions Inc. -
DG Series: DG-30 Magnetic Degausser The DG-30 Magnetic Degausser delivers powerful, irreversible data erasure for hard drives and magnetic storage media. Utilizing capacitive discharge (read more)
Browse Degaussers and Demagnetizers Datasheets for U-Reach Data Solutions Inc. -
like a flag in the solar wind. With four satellites, each with four measuring cables plus the development and testing kit on Earth, they needed 40 modified space-compatible drive units. Hard at work. As well as their weight and volume benefits, miniature (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
hard or soft encapsulation materials with thermal conductivity. We handle all known state-of-the-art magnetic core materials, including: Electrical grade steel laminations Ferrites Nickel-iron alloys Amorphous metal strip-wound cores (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
Conduct Research Top
-
Fiber Lasers for Hard Disk Texturing (.pdf)
In today's modern hard disk drives, a controlled magnetic disk texturing is needed to alleviate the problem of "stiction" which occurs when the disk stops spinning and the super-smooth slider comes into contact with the super-smooth disk. A pulsed fiber laser operating at high pulse repetition rate
-
Smart Computing Article - Removable Drives
. One of the most common magnetic storage media --other than a hard drive --is a diskette. Diskette drives utilize read/write heads inside the drives that generate electrical impulses and create magnetic patterns on the media that can be read and rewritten. The typical 3.5-inch diskettes are the most
-
The Grain Boundary Diffusion(GBD) Technology in Sintered NdFeB Magnets
Sintered Nd-Fe-B magnets, hailed for their superior magnetic properties, are extensively utilized in a multitude of high-tech applications, including consumer electronics, electric motors, wind turbines, and hard disk drives. However, their inherent vulnerability to coercivity loss at elevated
-
Smart Computing Article - Storage Devices
February 2000 Vol.4 Issue 1 Add To My Personal Library Spotting Problems With Failing Drives When we think of storage devices, we usually think of hard drives, diskette drives, and CD-ROM drives. These drives are built into almost every new computer and are used extensively by the people who
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
is leaving the EDA vendor. Tzero readies mobile UWB chip Startup Tzero Technologies hopes 2009 will be the year ultrawideband establishes a foothold and sketched out plans for a new mobile chip that is the latest part of its two-pronged strategy. First 2-terabyte hard drive arrives The new WD Caviar
-
Smart Computing Article - How To Install . . . Random-Access Memory
. Programs run directly in primary storage. Secondary storage is the next slowest form of storage. It is usually some kind of rotating memory device based on magnetic media. The most common device is the hard drive. ( is any type of storage medium in which magnetic patterns represent stored values
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to buy Texas Instruments' Sensors & Controls division, which analysts have estimated to be worth approximately $2.5 billion. Analysis: Seagate consolidates a market under pressure Is the news that the world 's largest hard disk drive maker Seagate Technology LLC is making a $1.9 billion bid
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Instruments' Sensors & Controls division, which analysts have estimated to be worth approximately $2.5 billion. Analysis: Seagate consolidates a market under pressure Is the news that the world 's largest hard disk drive maker Seagate Technology LLC is making a $1.9 billion bid for rival Maxtor Corp. yet
More Information Top
-
Handbook of Spintronics
This can be compared to the well- established writing of bits in magnetic hard drives , but alternative approaches with better scaling such as spin-torque-induced reversal are also being studied.
-
Memory Mass Storage
Therefore, in order to meet the throughput requirements typical of a modern storage system (about 3 Gbps for a magnetic hard drive , raising to 6 Gbps in the near future, [115]), a probe storage system must consist of an array of thousands …
-
From compass to hard drive—integrated activities for studying magnets
Many are unaware of the complex engineer- ing challenges that have been met in ensuring magnetic hard drives are a cheap, fast and reli- able method for day-to-day use.
-
Introduction to Computer Information Systems/Storage - Wikibooks, open books for an open world
Magnetic Hard Drive .
-
The Physics and Chemistry of Nanosolids
These spin valve devices, which are sensitive to small magnetic fields, are the basis of the reading of information on magnetic hard drives .
-
Springer Handbook of Nanotechnology
A magnetic hard drive (HDD) has a higher cap- acity, lower cost, and higher performance than an optical hard drive (ODD), but its disk is not removable.
-
User Mode Memory Page Management: An old idea applied anew to the memory
wall problem
That higher latency memory capacity ( magnetic hard drives ) is cheaper and therefore more plentiful.
-
Introduction to Nanoscale Science and Technology
At the present, all read and write heads in magnetic hard drives use ferromagnetic materials.
Indicates content that may require registration and/or purchase.