-
Supplier: Haver & Boecker USA, Inc.
Description: Our components engineered by IBAU HAMBURG in connection with the IBAU plant engineering are the key for a well functioning plant. Our scope of supply includes the planning of complex plants up to the development and construction of single components.
- Material Type: Construction Materials / Cement, Mining / Ores / Minerals
- Application / Operation: Conveyor Feeding
- Equipment Type: Feed Screws / Augers, Loading Spout
- Loader / Unloader: Loader / Filler, Unloader / Discharger
-
Supplier: Taylor Products / Smoot
Description: The Taylor Flexible Auger Conveyor is a simple but ruggedly designed flex auger conveyor with one moving part capable of transporting a wide range of free flowing powders, granules, or pellets safely and reliably anywhere in your plant. A flexible solution for moving bulk
-
Supplier: Westeel
Description: Designed to provide years of dependable worry-free service, Westeel ST Series Augers boast many smart features that will make the handling of grain on your farm a snap. Key among these are their scissor-lift undercarriages, which require less hydraulic pressure to raise and lower the
- Material Characteristics: Dry / Free Flowing
- Loader / Unloader: Loader / Filler, Unloader / Discharger
- Equipment Type: Loading Spout
- Features: Other
-
-
Supplier: Sterling Systems & Controls
Description: pneumatic material handling systems, grinding systems, mechanical conveying equipment, mixing/blending equipment, material transfer and movement within the plant, truck/rail loading and unloading systems, compaction systems, and more. Automated Process Controls Solutions
- Industry: Agricultural / Forestry, Chemicals / Materials, Food and Beverage, General Industrial, Packaging, Pharmaceutical
- Services: Design
- Capabilities: Equipment Design, Human Machine Interface Programming, Industrial Communication Design, On-site Support / Training, PLC Programming, Panel Fabrication and Installations, Process Development, SCADA Design, Software and Hardware Design, System Integration
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Sterling Systems & Controls
Description: mechanical conveying equipment, mixing/blending equipment, material transfer and movement within the plant, truck/rail loading and unloading systems, compaction systems, and more. Automated Process Controls Solutions features include: Dry and liquid material handling systems
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Metalfab, Inc.
Description: Metalfab's MTP Volumetric Screw Feeder provides all of the features available with the standard Metalfab feeders but is designed for the handling of more difficult to feed materials. To solve these problems, the MTP has been designed with greater clearances and larger
- Volumetric Capacity: 6 to 550 ft³/hr
- Material Type: Construction Materials / Cement, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: GN Solids control Co., Ltd.
Description: GN Solids utilize a custom designed and constructed Screw Conveyor (Auger) as part of drilling waste management system.The Auger is designed with 12 feet per section which makes it to be standard spare parts for exchange with each other.The screw material utilized by GN is
- Mass Flow of Material: 14.999999999999984 to 45.00000000000004 t/hr
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: CSA Group
Description: ISO/TR 14187 provides an introduction to (and some examples of) the types of information that can be obtained about nanostructured materials using surface-analysis tools. Of equal importance, both general issues or challenges associated with characterising nanostructured materials and
-
Description: ISO/TR 14187 provides an introduction to (and some examples of) the types of information that can be obtained about nanostructured materials using surface-analysis tools. Of equal importance, both general issues or challenges associated with characterising nanostructured materials and
-
Supplier: Vecoplan, LLC
Description: Screw conveyors (types: FSM, FSS and DFS) are used for closed and uniform transportation of bulk materials, granular materials, small lumps, and also semi-moist and fibrous materials. Installation can be horizontal or at an incline. Benefits in brief: Simple, compact, sturdy
- Volume of Material Transported: 2.9428883101851837 to 123.60130902777773 ft³/min
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin Vertical Screw Elevators move material upward in a vertical path. They are called vertical lifts or vertical elevators. The vertical screw elevators satisfy many conveyor problems, have the advantage of being compact and can generally handle all materials. Some advantages of
- Volume of Material Transported: 24.99996831597221 ft³/min
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin Vertical Screw Elevators move material upward in a vertical path. They are called vertical lifts or vertical elevators. The vertical screw elevators satisfy many conveyor problems, have the advantage of being compact and can generally handle all materials. Some advantages of
- Volume of Material Transported: 63.333253067129604 ft³/min
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Vibra Screw, Inc.
Description: Spiral Elevating Conveyors lift materials vertically up to 20 ft within a very small area. Material is conveyed solely through the action of twin externally mounted vibrators. There are no internal moving parts to degrade material. Spiral Elevating Conveyors are also useful in
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Vecoplan, LLC
Description: The screw discharger consists of several screw shafts with a diameter of 630 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: DME Company
Description: Screw Conveyors are most effective when moving large amounts of material over short distances. We have developed a standard line of tubular screw conveyors that range in capacity from 50 cu. ft. to 700 cu. ft. per hour. These Screw Conveyors are particularly good for moving dusty
- Volume of Material Transported: 0.8333322771990738 to 2.9999961979166656 ft³/min
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Flexicon Corporation
Description: Free-flowing and non-free-flowing materials and blends Flexicon flexible screw conveyors (also known as helix conveyors, screw conveyors, spiral conveyors and auger conveyors) offer efficiency and versatility, conveying bulk materials ranging from large pellets to sub-micron
- Conveyor Type: Flexible Screw (Auger) Conveyor
- Features and Options: Portable
-
Supplier: Spiroflow Systems, Inc.
Description: ideal for lifting materials from bag dump stations or storage bins and conveying products at ceiling height to feed a line of processing or packaging machines – as multiple discharge points can be placed along horizontal sections. Spiroflow’s Flexible Screw Conveyors inherently ensure
- Mass Flow of Material: 0.5000000000000004 to 29.00000000000003 t/hr
- Conveyor Type: Flexible Screw (Auger) Conveyor
- Features and Options: Portable, Sanitary
-
Supplier: FLSmidth
Description: materials in either vacuum or pressure conveying systems.
- Application / Operation: Conveyor Feeding
- Feeder Type: Feed Screws / Augers
-
Supplier: Metalfab, Inc.
Description: Metalfab Convey-All/FSC Flexible Screw Conveyors feature a rugged modular design and provide a highly effective yet economical means to convey powder or granular material without product separation. Conveyors are available in configurations from 10 to 20 ft. lengths with a choice of a 3"
- Volume of Material Transported: 2.499996831597221 to 7.499990494791663 ft³/min
- Conveyor Type: Flexible Screw (Auger) Conveyor
- Features and Options: Sanitary
-
Supplier: Coperion K-Tron
Description: Materials Fed: Single screw volumetric feeders handle free-flowing materials such as pellets and powders.
- Volumetric Capacity: 137.02274309999984 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: NETZSCH Pumps North America, LLC
Description: This pump is an extended version of the SY Series. It is available in extended hopper length and is designed to easily handle materials with high viscosities. It is optimal for conveying products that are semi-flowing to non-flowing. The open throat design, auger feed and void feeding
- Maximum Discharge Flow: 880 GPM
- Maximum Discharge Pressure: 170 psi
- Power Source: AC Powered
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: Durst
Description: Features Choice of Bronze or Cast Iron Gearing Right or Left Hand Gearing Rugged Cast Iron Housing Double Lip Spring - Loaded Oil Seals Tapered Roller Bearings Choice of many Mounting Arrangements Applications Highway Ice Control Agricultural Construction Lawn and Turf Material
- Gear Ratio: 25 (X : 1)
- Maximum Input Power: 4.4 to 6.6 HP
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Coperion K-Tron
Description: Materials Fed: Twin screw loss-in-weight feeders handle pigments, sticky, bridging or flooding powders and fiberglass.
- Volumetric Capacity: 8.689247123999994 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Vibra Screw, Inc.
Description: Vibra Screw's line of Vibrating Conveyors offers a simple and efficient means to meter and convey your dry bulk material. These open or enclosed units will handle nearly any material, regardless of size and bulk density in a reliable and economical manner. The key to the line's success
- Conveyor Type: Vibrating Conveyor
-
Supplier: Coperion K-Tron
Description: With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent density, particle size and moisture content. Materials Fed: Twin screw volumetric feeders handle
- Volumetric Capacity: 0.94417894 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Coperion K-Tron
Description: Use K-Tron's modular Loss-in-Weight feeders for materials with varying bulk density and for material handling automation. Loss-in-Weight gravimetric feeders are the best choice for long term accuracy, repeatability and quality documentation, and where dust control is a concern.
- Volumetric Capacity: 33.42018123999995 ft³/hr
- Material Type: Construction Materials / Cement, Food Processing
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
-
Supplier: Komline
Description: Feed material from a hopper without surging and bridging Komline-Wyssmont’s Multiple Screw Feeder features a series of carefully fabricated, continuously welded helicoids operating in parallel to feed material from a hopper without surging and bridging commonly experienced in ordinary
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
- Common Features: Integral Hopper / Bin
-
Supplier: AccuRate/Schenck AccuRate
Description: ProFlex® C feeders. The AC drive motor assembly and material discharge positions can be exchanged, optimizing the feeders ability to accommodate different mounting and clustering requirements for up to eight feeders. Additionally, the Model 500 ProFlex® C feeder supports both single and
- Volumetric Capacity: 0 to 210 ft³/hr
- Material Type: Chemicals / Fertilizers, Polymers / Molding
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Sterling Systems & Controls
Description: bins, feeders, scales & support structures. Supplied batching systems to date have included from one to eight scales, with up to 48 supply bins and feeding devices. A variety of raw material feeding devices are offered. Most commonly used feeders are vibratory and screw feeders (auger
- Industries Served: Agriculture, Chemical, Food / Beverage
- Services: Control System Design / Programming, Equipment Design, Process Development, Systems Design / Integration
- Automated Assembly Equipment: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, United States Only
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: damage and provides an enhanced service life. Quick screed replacement reduces maintenance downtime. Precompaction And Material Flow Curved nose bar design provides precompaction and enhances material flow under the screed. Curved Nose Bar Curved nose bar is incorporated in the screed
-
Supplier: Bobcat Company
Description: to contractors needing a trencher with high-flow performance, but that doesn't require the heavy-duty capabilities of the LT405. The LT414 is ideal for medium - to high-production trenching applications such as utility installation projects The trencher features a larger diameter auger with a
-
Supplier: Sterling Systems & Controls
Description: batching systems; major batching systems) can be semi-automatic or fully automatic. As a part of our minor and major weighing systems, we offer supply bins, feeders, automatic bin refilling, work platforms, raw material bag handling equipment, dust collection, and batched
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
Find Suppliers by Category Top
Featured Products Top
-
operational issues such as material slippage, bridging (inlet blockage), backflow, and auger binding Loss of juice yield due to inefficient liquid-solid separation (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Encoder Solutions for Food Industry Machinery in the food and beverage manufacturing industry includes a wide range of operations such as processing, filling, packaging, material handling, and labeling. Depending on the particular stage of (read more)
Browse Absolute Rotary Encoders Datasheets for Encoder Products Company -
Application Scenarios: Industrial Conveyors: Reliable power transmission in packaging and material handling HVAC (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
roll end bearings, and MECO® mechanical shaft seals for bulk material handling and other demanding industrial applications. (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
angular misalignment where two machine components meet. Found in material handling systems, agricultural machinery, and other industrial equipment. Roll End Bearings A full line of conveyor roll end bearings, including standard (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
solids sub-surface, directly into the high-shear zone. This method of material addition accelerates powder wet-out and dramatically minimizes issues like agglomeration (fisheyes), floating powders and dusting. The second agitator is a Two-Wing Anchor equipped with hinged Teflon scrapers for (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Power Requirements for Paddy Rice (Oriza Sativa L.) Grain Handling with Augers
It is necessary to know performance of the augers in handling material , for selecting design and operational parameters of the conveyors.
-
Lessons Learned From Treating 500,000 Tons of Oil-Based Drill Cuttings on Five Continents
Not only do wet cuttings require more energy to treat, but they also pose problems for material handling since most augers have problems moving material that is extremely liquid.
-
A Mechanical Harvester for Chaffy Seeded Grasses
A stripping reel, cross-feeding augers , a material handling fan for pneumatic conveying, a screen separator for re-moving seed from the air stream, and a collection hopper were mounted on a commercial windrower chassis (Fig. 1).* All rotating elements were driven…
-
Chemistry of materials
Diamonds are predominantly used as material in form of grinding wheels and drills for processing of hard materials .
-
Chemistry of materials
Diamonds are predominantly used as material in form of grinding wheels and drills for processing of hard materials .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Guidance Documents > [FDBKF2010071312075248180 ] Ergonomic...
MANUAL MATERIALS HANDLING - Hoppers and Augers .
-
Separation of Crumb and Fiber in Tire Recycling Operations
This does not include the power required for materials handling (fans, augers , presses, etc.) Since similar technology in the cotton ginning industry has a life expectancy of 30 years and minimal maintenance requirements, the new technology is quite profitable.
-
Federal Register > Friday, November 9, 2012 > [77 FR 67270] Revising the Exemption for Digger Derricks in the Cranes and Derricks in Construction Standard
Thus, although the revised exemption in this direct final rule specifies compliance with subpart V instead of § 1910.269, there is no substantive revision to digger derricks used for augering holes and handling associated materials .
-
CR4 - Thread: Drying Wood Chips in Scandinavia
Sealing doors to such a structure would be problematic, If possible it would be preferable to have an automated auger or other type of material handling system in place.
-
Incineration facilities for treatment of radioactive wastes: a review
AUGER FEED SHREDDER CONVEYOR MATERIAL - HANDLING FAN MATERIAL-HANDLING DUCT EXHAUST FAN INCINERATOR 8.
Indicates content that may require registration and/or purchase.