Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gems Sensors & Controls
Description: Non-Mercury Switch Sealed Cable Impact & Corrosion Resistant ABS Shell N.O., N.C., SPDT Contacts Various Cable Lengths Color Coded Body Designed for level control and alarm applications in difficult liquids such as sewage and waste water. Series M mechanical tilt floats are ideal for
- Switching Current: 13 amps
- Switching Voltage: 120 to 240 volts
- Operating Temperature: 32 to 194 F
-
Supplier: steute
Description: For the monitoring of small load carriers (SLC) in FILO or FIFO racks, steute has developed a wireless tilting sensor. Thanks to a universal bracket to suit roller conveyors from different leading manufacturers, the sensor can be mounted quickly and easily, as well as integrated in
- Tilt Angle: -27 to 90 degrees
- Operating Temperature: 14 to 122 F
- Form Factor: Module / Standalone
- Features: Other
-
Supplier: Jewell Instruments, LLC
Description: The Model 84053 Ceramic Sensor Assembly is made with an alumina sensor body that provides superior thermal and mechanical performance. The precision sensor has a fast warm-up, high sensitivity, high repeatability, and excellent long-term stability. It is mounted on an
- Tilt Angle: -6 to 6 degrees
- Number of Axes: 1
- Operating Temperature: -58 to 257 F
- Form Factor: Module / Standalone
-
-
Supplier: Jewell Instruments, LLC
Description: The Model 84064-02 Ceramic Tilt Sensor Assembly has terrific linearity over a full +/-75 degrees of angular range. The alumina sensor has a fast warm-up and excellent thermal, mechanical and long-term stability. It is mounted on an anodized aluminum bracket for strength
- Tilt Angle: -75 to 75 degrees
- Number of Axes: 1
- Operating Temperature: -58 to 257 F
- Form Factor: Module / Standalone
-
Supplier: Newark, An Avnet Company
Description: Series M Mechanical Tilt Float Switch
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: supporting the selection of DMI410 (SMI410) with the use of separate measurement, used in combination with the Division LCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission straight line distance> 10m, the
- Tilt Angle: 180 degrees
- Number of Axes: 1
- Accuracy: 0.05 degrees
- Supply Voltage: 3.7 volts
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: DMI825 is a Digital tilt sensor which took RION company three years to develop professional for various industry angle controlling and measuring. The core of Digital tilt sensor is using the micro-mechanical control principle, dual-core measurement unit, can use
- Tilt Angle: 90 degrees
- Number of Axes: 2
- Accuracy: 0.003 degrees
- Operating Temperature: 14 to 158 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCA716S/HCA726S tilt sensor is a small volume wide measuring range and high accuracy tilt sensor produced by RION company to the industrial field control , using RS485/RS232 Serial interface , MODBUS RTU standard protocol format .Built-in high-precision 24bit A /D
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: DMI420 is a digital tilt sensor with good performance and low price, which took RION company three years to develop professional for various industry angle controle and measuring. The core of this product is using the micro-mechanical control principle, dual-core measurement
- Tilt Angle: 90 degrees
- Number of Axes: 2
- Accuracy: 0.05 to 0.005 degrees
- Supply Voltage: 3.7 volts
-
Supplier: BEI Sensors
Description: BEI Sensors sturdy and compact T-Series industrial inclinometer is a high performance sensor for angle measurement of inclination (pitch and roll) and rotational movements. Using the latest MEMS technology, these inclinometers offer the best combination of precision and responsiveness.
- Tilt Angle: -360 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.1 degrees
- Supply Voltage: 10 to 30 volts
-
Supplier: BEI Sensors
Description: BEI Sensors sturdy and compact T-Series industrial inclinometer is a high performance sensor for angle measurement of inclination (pitch and roll) and rotational movements. Using the latest MEMS technology, these inclinometers offer the best combination of precision and responsiveness.
- Tilt Angle: -360 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.1 degrees
- Supply Voltage: 10 to 30 volts
-
Supplier: Piezosystem Jena, Inc.
Description: system shows a very short settling time and the resonant frequency is greater than 6.5 kHz when unloaded. Because of the special flexure hinge design (FEA calculated) the system is free of friction and mechanical play. The PSH 4/1 is available in cryogenic and vacuum versions as well. Optical
- Tilt Angle: 0.114591559026165 degrees
- Number of Axes: 1
- Supply Voltage: -10 to 150 volts
- Form Factor: Module / Standalone
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: conveyor moves light profiles off the end of the downstream line, and deposits them into catch bins using either compressed air bursts or a mechanical arm. Moves materials quickly in a collection rack or bin for easy pick-up Tilt action controlled via an electronic timer, a
-
Supplier: Rieker, Inc.
Description: A clinometer (or Inclinometer) is an instrument for measuring angles of slope (or tilt), elevation or inclination of an object with respect to gravity. Also known as a slope or tilt meter, angle indicator, gradiometer, and pitch or roll indicator.Rieker manufacturers clinometers using
- Tilt Angle: -5 to 0.5 degrees
- Number of Axes: 1
- Operating Temperature: -49 to 179.6 F
- Form Factor: Module / Standalone
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: increased to IP66 or even higher to ensure that the internal electronic components and mechanical structure of the pan-tilt are not eroded by dust and rain; in industrial environments with corrosive gases, the pan-tilt housing and internal key components are specially treated
- Load Capacity: 39.69 to 48.51 lbs
-
Supplier: Rieker, Inc.
Description: Our 2160-F mechanical inclinometer is a ±60 degrees unit with 5 degree increments. The housing is made of rugged ballistic plastic, making these clinometers extremely tough for all types of environments and weather conditions. With operating temperature ranging from -45°C to 82°C the 2160-F
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Operating Temperature: -49 to 179.6 F
- Output: Analog
-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH, SELF TILT, 10M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:-; Output Current:15A; Product Range:LRW8 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Lead Length:10m; Level Sensor RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH, SELF TILT, 5M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:-; Output Current:15A; Product Range:LRW8 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Lead Length:5m; Level Sensor RoHS Compliant: Yes
-
Supplier: PI (Physik Instrumente) L.P.
Description: PIMag® voice coil motor Voice coil motors are direct drives. In direct drives, the force of the drive element is transmitted directly to the load to be moved without the use of mechanical transmission elements such as coupling, drive screw, or gearhead. Voice coil drives consist of a
-
Supplier: ROHM Semiconductor USA, LLC
Description: Ultra-Compact High Accuracy Earthquake Detection Sensor Module False detection prevention built-in function offers increased reliability ROHM announces the availability of an ultra-compact high accuracy seismic detection sensor module, BP3901, which is ideal for applications requiring
- Sensor Type: Acceleration Sensor
- Applications: Consumer, Industrial
- Features: Other
-
Supplier: Mettler-Toledo Technologies GmbH
Description: (Bar) 0.2 to 6 Bar Operating Pressure (PSI) 0 to 87 PSI Mechanical Pressure Resistance (Bar) Maximum 6 Bar Mechanical Pressure Resistance (PSI) Maximum 87 PSI Sensor Length 420 mm Cable Connection VP6 / VP8 (analog / digital) Anti-Bubble Design Yes Wetted Membrane Material PTFE
- Oxygen Range: 0 to 600,000 ppm
- Accuracy: 1 % FS
- Maximum Length: 16.535442 inch
- Operating Temperature Range: 32 to 140 F
-
Supplier: Sensata Technologies
Description: T-Series industrial inclinometers are compact high performance sensors used to determine inclination in roll and pitch axes with excellent precision and at a high value. Whether using a molded plastic housing or an AW6082-T6 aluminum alloy housing, both versions offer mechanical
- Tilt Angle: 15 to 360 degrees
- Number of Axes: 2
- Accuracy: 0.1 degrees
- Supply Voltage: 10 to 30 volts
-
Supplier: Sensata Technologies
Description: T-Series industrial inclinometers are compact high performance sensors used to determine inclination in roll and pitch axes with excellent precision and at a high value. Whether using a molded plastic housing or an AW6082-T6 aluminum alloy housing, both versions offer mechanical
- Tilt Angle: 15 to 360 degrees
- Number of Axes: 2
- Accuracy: 0.1 degrees
- Supply Voltage: 10 to 30 volts
-
Supplier: Allied Electronics, Inc.
Description: The HRS100 Series provides angular position information for a variety of sensing and control applications in the automotive, marine, truck, offroad, industrial implementation, aerospace and rail industries. The use of magnetically coupled information, in place of a mechanical wiper assembly,
-
Supplier: Galco Industrial Electronics
Description: Series M Mechanical Tilt Float
- Media Type: Liquid
-
Supplier: Jewell Instruments, LLC
Description: The Clinometer Pak 420 is the packaged version of our Tulip 4-20 mA clinometer. Its rugged aluminum enclosure provides mechanical and environmental protection for indoor or outdoor use. This uniaxial instrument is current loop powered, so measurements can be made over long cables using an
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Form Factor: Module / Standalone
-
Supplier: Sherborne Sensors
Description: temperature sensor enabling each sensor to be individually characterised over its operational temperature range. A data sheet containing the characteristic output equation is supplied with each sensor enabling errors due to zero offset, sensitivity error, linearity, thermal zero
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1 to 2
- Supply Voltage: 6.5 to 18 volts
- Operating Temperature: -13 to 185 F
-
Supplier: Radwell International
Description: MECHANICAL TILT LEVEL SENSOR, SERIES M, NON-MERCURY SWITCH, IMPACT AND CORROSION RESISTANT, N.O/N.C, SPDT, SEALED CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rieker, Inc.
Description: These sensors are available with a choice of two output configurations, analog voltage or digital serial outputs. These outputs are linear with respect to the input angle directly. Digital Serial (RS232) Output The Serial output (RS232) transmits the degree of angle in a decimal format. This
- Tilt Angle: -70 to 70 degrees
- Number of Axes: 1
- Accuracy: -1 to 1 degrees
- Supply Voltage: 5 volts
-
Supplier: Jewell Instruments, LLC
Description: Digital Output - Single or Dual Axis for a wide variety of applications. The Jewell DXI-100/200 Series single or dual digital inclinometer takes Jewell’s highly accurate analog closed loop sensor technology to the next level. Features & Benefits Digital output Resolution 0.001°
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 2
- Supply Voltage: 10 to 30 volts
- Operating Temperature: -40 to 176 F
-
Supplier: Spectron Glass and Electronics Inc.
Description: (Transistor on). Outputs will automatically reset when the unit is tilted back within the threshold angle minus the hysteresis angle. The other collector is used to indicate two different functions. When the jumper is connected between the common and the mechanical null position (see Figure
- Number of Axes: 2
- Accuracy: 0.1 degrees
- Supply Voltage: 7.5 to 30 volts
- Operating Temperature: -22 to 158 F
-
Supplier: Hymark/Kentucky Gauge
Description: construction Lika tilt sensors can safely operate also under dirt, moisture, vibration, shock and extreme temperatures and are suitable for use in harsh environments such as: • construction machinery • mobile equipment • utility vehicles • telescopic handlers • material handling •
- Tilt Angle: 5 to 60 degrees
- Number of Axes: 2
- Accuracy: 0.2 to 0.5 degrees
- Supply Voltage: 7 to 40 volts
-
Supplier: Hymark/Kentucky Gauge
Description: and DS410 profiles. They feature programmable resolution from 0.1° to 0.001°, complete diagnostics, programmable antivibration filter and optional temperature compensation to thoroughly reduce the thermal drift (0.002 deg/°C – IXB model only). Thanks to their robust construction Lika tilt
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 1
- Accuracy: 0.2 degrees
- Supply Voltage: 0.5 to 4.5 volts
-
Supplier: Hymark/Kentucky Gauge
Description: construction Lika tilt sensors can safely operate also under dirt, moisture, vibration, shock and extreme temperatures and are suitable for use in harsh environments such as: • construction machinery • mobile equipment • utility vehicles • telescopic handlers • material handling •
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.05 degrees
- Supply Voltage: 7 to 40 volts
-
Supplier: Sherborne Sensors
Description: The LSW Series is a range of weatherproof gravity referenced servo inclinometers that can be used for a wide variety of industrial and military applications where high precision angular measurements are required in rugged applications where high levels of vibration and mechanical shock up to
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1
- Supply Voltage: -18 to 18 volts
- Operating Temperature: 0.4 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
performance across pitch, roll, and yaw orientations. Operational Performance Monitoring Measure functionality, electrical behavior, mechanical motion, fluid flow, and sensor accuracy while the unit is tilted. Standards-Based Testing Support for (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
The FSM3000 tilting mirrors are quick and easy to integrate both mechanically and electrically. In addition to the small size and low weight, the integrated cable of the sensor electronics with a 16-pin connector and the lateral fastening holes simplify mechanical installation. The sensor only needs 5 V of electricity and the actuator system only needs 115 mW of power (at maximum, nominal deflection of 1.5°). (read more)
Browse Laser Mirrors Datasheets for Micro-Epsilon Group -
semi-automatic stretch wrappers today! GENERAL FEATURES All steel construction. Fork pockets for lifting from either front or back of unit Tilt down mast for secure and easy shipment. Optional approach ramps that can be attached on (read more)
Browse Stretch Wrappers Datasheets for Advance Lifts, Inc. -
functional,” says Daniel Sanchez, director of mechanical and electrical engineering at InTouch. Pan And Tilt A physician's eyes and ears are essential to the diagnosis and treatment process. Like the other devices in the RP family, the RP-Vita integrates two (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Compact mechanical design – Total length 35mm, stationary section 16mm, rotating section 18.9mm. Small form factor fits space-constrained assemblies. Plug (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The rotor turns with minimal torque variation, preventing mechanical vibration that could otherwise blur video footage or introduce noise into sensitive sensor readings. Customization and Non (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Parameters: Single-mode 9/125μm fiber; wavelength range 850~1550nm; frequency bandwidth ±50nm; maximum insertion loss <1.5dB; insertion loss fluctuation <0.5dB; return loss ≥50dB; withstands optical power stress ≤23dBm. Mechanical Performance: Max (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
premium. It supports the simultaneous transmission of multiple weak control signals, sensor feedback, video feeds, and low-current power supplies. The design is fully customizable to meet specific circuit counts, current ratings, and mechanical configurations. Manufactured under stringent quality (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
expertise include electronic connectors, switches, sensors, and related electro-mechanical products. For over 75 years, we have brought a unique sense of purpose and vision to electronics distribution. Our company was founded in 1946 by Harold H. Powell, who was a Navy electronics technician during (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc.
Conduct Research Top
-
Electrolytic Tilt Sensors and Inclinometers: A Primer - Sensors Online Magazine, September 2004
what actually qualifies as a true tilt sensor, we must first understand what, exactly, one is. A tilt sensor can be defined as a device that produces an electrical output which varies with angular movement. This definition excludes all visual/mechanical devices such as "ball-in-tube" slope
-
Accuracy vs. Resolution
The often confusing but important difference with inclinometer sensor output is whether accuracy is the same as resolution. In mechanical testing and measurement, it is often important to understand how an object reacts to various forces. An inclinometer is commonly used to measure tilt
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
requiring multi-axis stage systems. Usually an object has to move in two, three or more degrees of freedom (DOF) including linear movements, rotary movements, tilt and/or lifting operations. Parallel kinematic drives like hexapods can easily provide 6 DOF quite elegantly, but in most cases a simple stacked
More Information Top
-
A Review of the State-of-the-Art of Angular Rate Sensors
…to the other, when reaching a static inclination angle ranging from 50° to 70° in a slow rotation or subjected to a strong lateral acceleration due to a substantial centrifugal force in fast rotations. b) Mechanical Tilt Sensors This can be a…
-
Positional vertigo biofeedback assist device utilizing fuzzy logic
The model also includes a set of mechanical tilt sensors for demonstration purposes, but will not be normally used.
-
Infofield : an aura recognizing digital information of everyday environment
The SensTag has a mechanical tilt sensor with a ball floating around a metal container.
-
Sagnac interferometry for the determination of rotations in geodesy and seismology
Such control could be a better alternative to mechanical tilt sensors and reduce the RMS displacement of the suspension during adverse weather conditions sufficiently as to allow longer mea .
-
Aurelia aurita bio-inspired tilt sensor
…Glosch H, Kunze M, Hedrich F, Frech J and Lang W 2002 Micromachined inclinometer with high sensitivity and very good stability Sensors Actuators A 3211 1–6 Constandinou T G and Georgiou J 2008 Micro-optoelectro- mechanical tilt sensor J. Sensors 2008 782764…
-
Technology assessment and feasibility study of high-throughput single cell force spectroscopy
[102] J.Liang, F. Kohsaka, T. Matsuo, X. Li, K. Kunitomo, and T. Ueda, "Development of highly integrated quartz micro-electro- mechanical system tilt sensor ," Japanese Journal of Applied Physics, vol.
-
A high-sensitivity biaxial resonant accelerometer with two-stage microleverage mechanisms
[17] Zou X, Thiruvenkatanathan P and Seshia A A 2014 A high- resolution micro-electro- mechanical resonant tilt sensor Sensors Actuators A 220 168–77 [18] Xie J, Agarwal R, Liu Y, Tsai J M, Ranganathan N and Singh J 2011 Compact electrode design for an in-plane accelerometer on SOI with refilled isolation trench .
-
Implementation of FPGA based LED dimmer control as practical workshop for students of power electronics
…deals with electrical drives, like servo, DC motors and stepper motors using Arduino MCU as a main control unit, that needs to be programmed, using also feedback signals from voltage and current sensors, and also MEMS (Micro Electro Mechanical Sensor ) tilt sensor.
-
Belgium - RoHS substances in electrical and electronic equipment
Alternatives include the mechanical float switch, magnetic dry reed switch, rolling metallic ball tilt switch, electrolytic tilt sen- sor , mechanical pressure switch, solid-state pressure switch, mechanical temperature switch, solid-state temperature switch, etc.
-
Measure and Integrate Dynamic Weight of the Moving Truck: ITS Solution to Improve Productivity and Safety
The sources of errors are longitudinal tilting of the vehicle, wrong sensor leveling, site evenness, sensor tilting , mechanical friction in the suspension, residual friction forces induced by braking.
Indicates content that may require registration and/or purchase.