-
Supplier: Accuris
Description: Metal Finishing - Preparation and Pretreatment of Surfaces Part 7: Hand Tool Cleaning of Metal Surfaces
-
Supplier: Walter Surface Technologies
Description: Specifically designed to get the most out of the QUICK-STEP ™ surface finishing system. Whether you sand, buff, or polish, the QUICK-STEP ™ Finisher will provide you with a uniform, top quality finish and reduced finishing times. It now covers a wider range of RPMs, and possesses all
- Current: 12 amps
- Rotary Speed: 2,000 to 7,000 rpm
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Finishing
-
Supplier: Walter Surface Technologies
Description: The Quick-Step Big-Buff III™ is a variable speed tool designed to provide operators with the power and versatility to tackle any job that requires sanding, buffing or polishing. The ergonomic design reduces operator fatigue and ensures smooth operation during the most demanding jobs. Features
- Current: 12.4 amps
- Rotary Speed: 2,000 to 7,300 rpm
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Finishing, Polisher / Polishing Lathe
-
-
Supplier: Walter Surface Technologies
Description: Walter is proud to unveil a new power tool that allows you to use our premium abrasive products in a new belt format to finish pipes, tubes and railings. This powerful finishing tool features Soft-Start technology to avoid kickback when starting the tool, Dialspeed™
- Rotary Speed: 1,600 to 3,200 rpm
- Current: 1,200 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Belt Sander - Contact Wheel, Sander
-
Supplier: Titan Tool Supply, Inc.
Description: Tetrabor Hand Hones are made from pure Boron Carbide grain. Boron Carbide after Diamond is the hardest material available. These tools render themselves useful for dressing carbide tools of any quality and shape. They give the tool a hard cutting edge which is otherwise
- Width: 0.625 inch
- Length: 6 inch
- Abrasive / Stone: Boron Carbide
- Form: Hand Hone / Hand Stone
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Diamond Hand Hones are made of the highest quality pure virgin diamond and come in two grits 200 and 400 for most finishing applications. The Diamond Hones are a metal bond and pricing is competitive to the Tetrabor Hand Hones. Shape Order Number Size H X W X L X
- Width: 0.125 inch
- Length: 4.75 inch
- Grit Size: 200 to 400
- Form: Hand Hone / Hand Stone
-
Supplier: Walter Surface Technologies
Description: Exclusive DUSTGUARD - for outstanding motor life Exclusive QUICK feature for tool-free wheel change Exclusive QUICK-R Instant release function Exclusive safety clutch, toolfree adjustable guard Exclusive spindle lock For changing wheels quickly without tools High torque motor gets more
- Rotary Speed: 11,000 rpm
- Current: 10.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: Tanis Incorporated
Description: Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these
- Trim Length: 0.5 inch
- Brush Filament / Fill Material: Brass / Bronze, Metal Wire
- Applications: Cleaning / Surface Preparation, Finishing / Deburring (Fine Grits / Filaments)
- Mounting: None / Handheld
-
Supplier: Tanis Incorporated
Description: Tanis offers steel wire hand scratch brushes produced with dense fill inserted into solid hardwood blocks with a smooth finish and shape for comfortable brushing. The filament is evenly trimmed to provide a uniform brushing face. Tanis has many standard scratch brushes available with
- Trim Length: 1.1875 inch
- Applications: Cleaning / Surface Preparation
- Brush Filament / Fill Material: Metal Wire, Steel
- Mounting: None / Handheld
-
Supplier: Gesswein Co., Inc.
Description: easy reach Increase accuracy of finishing Reduce operator fatigue Special V-shape chucking system secures a wide variety of tools They hold 1.5 to 6.35mm diameter tools as well as 4mm or 6mm threaded Ultramax ultrasonic tools with appropriate adapters and clamp
- Applications / Materials Abraded: Cleaning / Surface Preparation, Hobbing / Gear Grinding, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
- Features: Multiple Heads / Spindles, Specialty / Other, Variable / Multi-speed
-
Supplier: Maryland Brush Company, Inc.
Description: Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality
- Outer Diameter (OD): 2 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal
-
Supplier: Maryland Brush Company, Inc.
Description: Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality
- Outer Diameter (OD): 2 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal
-
Supplier: Maryland Brush Company, Inc.
Description: Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality
- Outer Diameter (OD): 1 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal
-
Supplier: Maryland Brush Company, Inc.
Description: Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality
- Outer Diameter (OD): 1 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal
-
Supplier: Gesswein Co., Inc.
Description: Use the Power Hand BZX Belt Sander to: Remove EDM and machine tool marks Finish narrow slots Finish flat and curved surfaces Precise deburring A well-designed pistol grip provides comfort and reduces operator fatigue. Flexible cord for easy reach. Supplied with 2 quick-change arms: one
- Features: Belt Sander - Contact Wheel, Deburring / Deflashing Machines, Sander, Wood / Woodworking
- Industry Applications: Cleaning / Surface Preparation
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
-
Supplier: Allied Electronics, Inc.
Description: The 5" Side Cutting Pliers are perfectly suited for field or production line work. Use for cutting copper wire or trimming leads with the full flush cutting blades. The tool is manufactured from high carbon tool steel, precision ground and hardened for long life. Molded comfort grip
-
Supplier: Sandvik Coromant Co.
Description: CoroMill® 365 is the essential tool for rough to semi-finish face milling of cast iron and steel components. Use the tool for large series production and applications where high metal removal rate is critical. Benefits Inserts with ability to machine down to AP = 6 mm (0.236
- Cutting Diameter: 1.5 to 18 inch
- Shank / Arbor Diameter (if different): 0.591 inch
- Flute / Cutting Length: 0.223 inch
- Cutter Type: Face Mill, Roughing / Hogging
-
Supplier: Gesswein Co., Inc.
Description: Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or
- Rotary Speed: 800 to 8,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Deburring / Deflashing, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Type: Die Grinder / Rotary Tool
- Power Source: Electric Motor / Vibrator
-
Description: ISO 28927-8:2009 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven saws, polishing and filing machines with reciprocating action and small saws with oscillating or rotating action. It is a type-test procedure for
-
Supplier: CSA Group
Description: ISO 28927-8:2009 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven saws, polishing and filing machines with reciprocating action and small saws with oscillating or rotating action. It is a type-test procedure for
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: removal; Heavy duty internal spiral retaining ring can be made of a variety of materials, such as spring steel, stainless steel, copper and other metal materials can be easily produced, the commonly used heavy duty internal spiral retaining ring materials in the market are carbon spring
- Thickness: 0.164960719 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: Newark, An Avnet Company
Description: RETRACTABLE-BLADE UTILITY KNIFE; Knife Type:Utility; Blade Material:-; Blade Length:-; Blade Width:-; Product Range:-; Body Material:All-metal construction, powder-coated finish & molded-on rubber grip; Colour:Red & Black RoHS Compliant: NA
-
Supplier: Ameripack Corporation
Description: The INFINITY Case not only looks professional, it also has the performance to match! Applications Include: Power Tool Storage, Hand Tool Storage, Instrumentation Equipment, Audio/Visual Equipment, Medical Products. Built-in features include: Cam-over ABS latches (metal
- Height: 6.5 inch
- Length: 17 inch
- Width / Diameter: 14.25 inch
- Inside Height: 5.5 inch
-
Supplier: Weidmuller
Description: VDE insulated screwdriver sets, for working on live parts up to 1000 V AC and 1500 V DC, DIN EN 60900. IEC 900. Each piece is "GS" safety tested. Blade made from fully hardened, high-alloy chromium-vanadium-molybdenum steel, gun-metal finish.
- Features: Electrically Insulated Shaft, Hardened Tip / Blade
- Drive Type: Slotted
- Type: Standard Screwdriver
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: important variables in producing highly decorative metal finishes. Leonhardt provides both robotic polishing and hand buffing of metal components, ensuring chrome plating and other metal finishing processes produce the color and/or shine that is intended for
- Capabilities: Abrasive Flow Machining (AFM), Buffing / Polishing, Honing / Superfinishing, Mirror Finishing, Peening, Sanding / Grinding
- Industry Served: Aerospace, Architectural / Construction, Automotive, Commercial / Professional, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment, Vessels (Tanks / Reactors)
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Additional Services / Processes: Corrosion Inhibitors, Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: important variables in producing highly decorative metal finishes. Leonhardt provides both robotic polishing and hand buffing of metal components, ensuring chrome plating and other metal finishing processes produce the color and/or shine that is intended for
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas,
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Chrome Plating - Decorative, Chrome Plating - Hard, Nickel Plating - Decorative, Nickel Plating - Hard, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Pickling / Chemical Deburring, Replating / Used Parts
-
Supplier: R. S. Hughes Company, Inc.
Description: Hardened Tool Cylinder; Tool cylinder is made of case-hardened material, to retain core toughness and prevent cracking. Full-Length Housing Core; Housing core runs the full length of tool, serving as the backbone and providing consistent weight distribution of tool.
- Rotary Speed: 3,200 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: Hardened Tool Cylinder; Tool cylinder is made of case-hardened material, to retain core toughness and prevent cracking. Full-Length Housing Core; Housing core runs the full length of tool, serving as the backbone and providing consistent weight distribution of tool.
- Rotary Speed: 5,500 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: Air Compressors Direct
Description: Soft Santoprene® Elastomer Grips •Provides increase grip and comfort during continuous use Dual Action Sanding •Ensures a swirl-free finish Patented Ergonomic Design •Reduces hand fatigue for increased productivity Built-In Regulator •Allows speed control for delicate applications Ideal Usage
-
Supplier: R. S. Hughes Company, Inc.
Description: Hardened Tool Cylinder; Tool cylinder is made of case-hardened material, to retain core toughness and prevent cracking. Full-Length Housing Core; Housing core runs the full length of tool, serving as the backbone and providing consistent weight distribution of tool.
- Rotary Speed: 35,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: Hardened Tool Cylinder; Tool cylinder is made of case-hardened material, to retain core toughness and prevent cracking. Full-Length Housing Core; Housing core runs the full length of tool, serving as the backbone and providing consistent weight distribution of tool.
- Rotary Speed: 30,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: ProVent LLC
Description: Standard Features Structural steel framing and base plates Chemical & corrosion resistant Durethane DTM, industrial urethane mastic coatings Welded and flanged assemblies Optional Features Outdoor exhaust terminations Motor controls After-filters Sound attenuators Applications Robotic or hand
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: Metalworking Chips / Fluids
- Collector Type: Stationary
-
Supplier: ATA Group
Description: With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers
- Rotary Speed: 18,000 rpm
- Power: 1.5 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Reid Supply
Description: These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling
- Finish: Black Oxide
- Size: M20
- Features: Other, Other Metal
-
Supplier: Norton Abrasives
Description: For your hand sanding and uniform finishing of wood, metal, fiberglass, composites, plastics and solid surfaces, and primed, stained, sealed or painted surfaces. Features & Benefits Thin, coated on one side with aluminum oxide or silicon carbide abrasive Designed with superior
- System: ANSI - CAMI / Coated
- Type: Aluminum Oxide, Silicon Carbide
- Applications & Materials Worked: Cleaning / Surface Preparation, Dry, Metalworking, Stationary Machine Tool / Bench
Find Suppliers by Category Top
Featured Products Top
-
: Cutting tools Drills Blades Surgical tools Disposable devices Download your copy today and learn how electropolishing can effectively clean, sanitize and provide a burr-free surface to medical tools. (read more)
Browse Corrosion Protection Services Datasheets for Able Electropolishing Company, Inc. -
tight tolerances. This helps ensure part consistency. The CNC router also allows for easy trim modifications. If a metal template was used for manually drilling holes in your composite part, and you needed to move the hole, it would require tool modification. With the CNC router, the drilling (read more)
Browse CNC Machining Services Datasheets for Osborne Industries, Inc. -
and interns hands-on exposure to tools used across industry. Follow us on: Facebook YouTube (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
fully integrated 9,000-square-foot toolmaking, machining, and fabrication shop located on site, New England Wire brings tooling design and production under one roof. Outfitted with advanced multi-axis CNC milling and turning centers, multi-axis wire EDM cutting, and precision surface-finishing equipment (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
that need dimensional accuracy of 1/5000th of an inch or less. The surface finish of the tooling material will also be imprinted onto the finished part. Therefore consideration must be made based on the desired smoothness of the production article. For high-density urethane (HDU) tooling (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
, metallic tooling is commonly used for products that need dimensional accuracy of 1/5000th of an inch or less. The surface finish of the tooling material will also be imprinted onto the finished part. Therefore consideration must be made based on the desired smoothness of the production article (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
Struggling with inconsistent surface finishes or inefficient material mixing? Many engineers face challenges in achieving uniform polish or precise blending, leading to wasted time and material. Our stainless (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Roll forming metal shapes is just one of our capabilities! From your idea, we can design, manufacture, finish, package, palletize, and ship your custom parts, on time and on budget. With more than 35 roll formers and related metal forming equipment, MP Metal Products has the capability to (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
connector for hands-free testing in tight spaces or cut wire without having to reach the desired location by hand. The extension tool is designed specifically to be used to deploy E-Z-Hook's XB insulation-piercing wire clamp (probe) connectors that are soldered to test leads and any of E (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
connector for handsfree testing in tight spaces or cut wire without having to reach the desired location by hand. The extension tool is designed specifically to be used to deploy E-Z-Hook's XB insulation-piercing wire clamp (probe) connectors that are soldered to test leads and any of E (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Pricing in Competitive Electricity Markets, A. Faruqui and K. Eakin, editors. Forward by J. Robert Malko.
Several industries are examined: copper, brass, and copper alloys; food, drink, and tobacco; hand tools and finished metals ; steel tubes; timber and wooden furniture; and water supply.
-
Optimal pricing strategy to reduce fuel consumption in electricity generation with smart meter
Patrick and Wolak (2001) provided a detailed empirical analysis of real-time demand response for 5 industrial sectors (i.e., water supply, steel tubes, copper, brass and other copper alloys, ceramic goods, hand tools and finished metal goods) in the UK.
-
On the measurement of trade-induced adjustment
Hand tools & finished metal .
-
Labour-market effects of intra-industry trade: Evidence for the United Kingdom
Hand tools & finished metal goods 320 .
-
NEWS
metal founders; plastics moulding; hand tools and finished metal goods.
-
STANDARD
OCCUPATIONAL
CLASSIFICATION 2000
• seals seams with caulking compound, smoothes welds, fixes metal doors, metal collars, portholes, tank and hatch covers and performs other metal plate finishing tasks using a variety of hand and power tools .
-
Sunset magazine : in search of a house for western living
…of Sunset stated that Belluschi preferred "to point out the crudeness of our wants compared to our technological capacities and to remind us that, after all, glass, plastics, light, metals , plywood, are tools in our hands , not finished prefabricated sections of happiness…
-
Foreign presence and efficiency in transition economies
Hand tools ; metal furniture, table ware, packaging products and other finished metal goods .
-
Handbook of Design, Manufacturing and Automation
The high frequency and low power combination, on the other hand , leads to low metal removal with fine surface finish and appreciable tool wear.
-
Scientific.Net: Materials Science
Abstract:The finishing process of a metal mold depends on the hand work of experts by using a whetstone tool in many cases.
Indicates content that may require registration and/or purchase.