Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Corrosion Test for Sheet Metal Forming Lubricants
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR EVALUATING SHEET METAL FORMING LUBRICANT
-
Supplier: Accuris
Description: Crater Resistance Test for Sheet Metal Forming Lubricants
-
-
Supplier: ASTM International
Description: Practice for Sheet Metal Forming Lubricant Evaluation (Withdrawn 1991)
-
Supplier: Accuris
Description: Effect of Sheet Metal Forming Lubricants on the Phosphate System
-
Metalworking Lubricants, Coolants, and Fluids - Cold Forming - Polymer Lubricant -- Gardolube L 6339Supplier: Surventis Surface Treatment LLC
Description: Gardolube L 6339 is an organic polymer coating applied to a metal substrate to aid in roll forming and deep-drawing operations. This Dry Film Lubricant (DFL) is chrome free, offers temporary corrosion protection, and can be applied on all metal substrates.
- Function: Lubricant, Metal Forming
- Features: Metal Working Fluid
-
Supplier: Surventis Surface Treatment LLC
Description: Gardolube 138 is a Drawing Lubricant for the Cold Forming of Steel Alloys. The Lubricant is Free of Chlorine Compounds.
- Function: Lubricant, Metal Forming
- Features: Metal Working Fluid
-
Supplier: Houghton International, Inc.
Description: Drawsol™ WM 4740 is a highly versatile synthetic metal forming lubricant that is suited for very difficult metal forming operations. This heavy-duty lubricant contains select additives that make it an excellent option for deep draws. Easily remove residue
- Features: Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Forming
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Houghton International, Inc.
Description: Cindol™ 4625 straight oil lubricant is ideal for aluminum rod breakdown. This Houghton machinery lubricant contains the unique ND additive and gives improved results in general lubrication, forming and machinery operations.
- Features: Fluid / Oil, Metal Working Fluid, Specialty, Straight Oil (Non-soluble)
- Function: Lubricant, Metal Forming
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Liquid Apply by: Immersion, spray Process(es): Pretreatment of alloyed and mild carbon steel prior to hydroforming Gardolube L 6334 is a chlorine-free lubricant dispersion that forms a dry, organic separation and carrier coating with good lubricating effects.
- Features: Fluid / Oil, Metal Working Fluid
- Function: Lubricant, Metal Forming
-
Supplier: Houghton International, Inc.
Description: Cindol™ 4602 is a light-viscosity lubricant used in non-ferrous metal forming. It provides outstanding results in stamping light-gauge aluminum for radiation and cooling fins and produces excellent fine aluminum and copper wire. Compared to conventional wire drawing
- Features: Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Forming
-
Supplier: Houghton International, Inc.
Description: Use vanishing lubricant Cindol™ 4611 for light stamping of ferrous and non-ferrous metals. Its odorless carrier solvent evaporates readily and leaves minimum residue. Ultra-filtered Cindol 4611 leaves a clean, sharp appearance. Its ND additive reduces metal pick-up and galling,
- Features: Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Forming
-
Supplier: PPG Protective & Marine Coatings
Description: Customized formulations and superior electrocoating consultation for an efficient painting process. An electrocoating system applies a charge to a metal part that is immersed in a coating bath. The process is highly automated and results in a high performing finish that delivers a uniform
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Surventis Surface Treatment LLC
Description: Draw Clean 660 is a highly effective lubricant for drawing and stamping metal parts. It can be used as supplied for severe applications, or water diluted for less severe forming operations. Highly versatile, Draw Clean 660 can be applied on ferrous or non-ferrous metals
- Function: Metal Forming
-
Supplier: CIMCOOL
Description: MILFORM 636 is versatile heavy duty stamping and drawing fluid designed for stamping, drawing, blanking, forming, punching, piercing, end forming and rim rolling. It can be used on ferrous and non-ferrous metals.
- Flash Point: 390 F
- Features: EP (Extreme Pressure / Active), Fluid / Oil, Metal Working Fluid, Water & Oil Emulsion
- Function: Lubricant, Metal Forming
-
Supplier: Dupont Molykote
Description: Air dry coating for high temperature and high load applications (MRO & OEM) Dry film lubricant for components used intermittently or those exposed to unusual environments USES Molykote® 321 Dry Film Lubricant is designed for use on parts that are inaccessible for lubrication after
- Operating / Use Temperature: -288.4 to 842 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Features: Aerosol / Spray, Machine / Gears, Metal Cutting Fluid, Metal Forming Fluid, Metal Working Fluid, Specialty / Other, Vacuum / Diffusion Pump
-
Supplier: Dupont Molykote
Description: Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties Molykote® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating
- Operating / Use Temperature: -40 to 109.4 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.77 specific gravity
- Features: Aerosol / Spray, EP (Extreme Pressure / Active), Machine / Gears, Metal Working, Process Equipment, Solid / Dry Film Release
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® L-FM 3015™ ACHESON is an oil-rejecting, synthetic fluid designed for machining, grinding and roll-forming ferrous and non-ferrous alloys. It is also suitable for use on brass, copper and other exotic metals.
- Type: Fluid / Oil
- Features: Lubricant, Specialty
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberLube™ EC is a water-based lubricant which does not contain volatile organic compounds (VOCs) or ozone depleting substances (ODSs). This formula may be applied in the tube bending, swaging, stretch forming and skin forming of ferrous and non-ferrous metals such as
- Flash Point: 200 F
- Features: Biodegradable, Specialty
- Type: Fluid / Oil
-
Supplier: Royal Purple, Ltd.
Description: Rope Lubricant is formulated with Royal Purple'sSynslide® additive technology which penetrates wire rpoes and forms a "polar bond" with metal surfaces that displaces moisture by forming a protective, chemical film. Wire Rope Lubricant has state-of-the-art corrosion
- Kinematic Viscosity (@ 40°C): 440 cSt
- Pour Point: -50 F
- Flash Point: 480 F
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: DME Company
Description: ultra-high surface attraction results in a super penetrating action that loosens rust-to-metal bonds and frees stuck, frozen, or rusted metal parts. Protects WD-40 deposits corrosion-resistant ingredients over the entire surface area, including microscopic irregularities. This
- Industry Applications: Electrical / Electronic
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Everlube Products
Description: Lube-Lok S22-TG is a low energy cure, low VOC graphite based solid film lubricant with an inorganic binder system. This forging lubricant was specially developed for superplastic titanium, aluminum,and magnesium forming applications. Lube-Lok S22-TG helps to save energy and
- Operating / Use Temperature: -100 to 1,200 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.018521 specific gravity
- Features: Aerosol / Spray
- Type: Anti-Seize / Thread Compound, Solid Lubricant / Dry Film
-
Supplier: Everlube Products
Description: FormKote® T-50 is a lubricating coating intended for use in the hot forming of titanium metals to prevent galling in the forming operation. This product is also excellent for die casting aluminum and zinc metals. It has also been found to be of considerable value when
- Operating / Use Temperature: -65 to 1,500 F
- Flash Point: 40 F
- Features: Aerosol / Spray
- Industry Applications: Machine / Gears
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Bonderite® L-FM Pretreat Aero Lubricant Orange is a liquid compound designed to inhibit the formation of tenacious scale associated with heat treating stainless steels, metals, and nickel chrome alloys in non-inter gas atmosphere furnaces. It may also be used as a
- Flash Point: 39.992 F
- Composition / Chemistry: Specialty / Other
-
Supplier: Nanotech Industrial Solutions
Description: easily fill the asperities and irregular surface of the metals providing excellent load bearing and anti-wear properties. Under high loads (>1 GPa), the layers peels from the spheres forming a thin protective monolayer of WS₂ on the surface of the metal thereby reducing friction
-
Supplier: Total Lubricants USA, Inc.
Description: Chlorinated, drawing and forming lubricant for ferrous metals.
- Function: Metal Forming
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Metal Guard® 850 is a liquid rust preventative which when mixed with water, readily forms an effective rust preventative for iron and steel fabrications that are packaged and stored indoors. Metal Guard® 850 was developed to replace rust preventatives based upon sodium
- Density / Specific Gravity (@15.6°C, 60°F): 1.12 specific gravity
- Features: Bearings, Corrosion Inhibitor / Rust Preventative, Low / Non-foaming, Metal Working Fluid, Penetrant / Penetrating Oil, Specialty
- Composition / Chemistry: Petroleum / Mineral Oil, Water Soluble / Emulsion
- Type: Solid Lubricant / Dry Film
-
Supplier: SpeedFam Corporation
Description: Lapping Oil is an important element of the lapping process. It is its inherent suspension property that facilitates to bring the fresh cutting edges on the lapping plate continuosly. It assists the cutting function of abrasive grains and enhances the machinability. It forms the film on the lap
- Function: Lubricant
- Features: Metal Working Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Autokut Extrusion Oil is a heavy duty fluid designed for a variety of metal forming and othe rmetalworking operations. • Contains advanced lubrication and anti-weld components • Compatible with all metals • Residues are easily cleaned • High viscosity • Free of chlorinated
- Function: Metal Cutting, Metal Forming
-
Supplier: Dupont Molykote
Description: Solid lubricating paste for hot forming of metals APPLICATIONS Suitable for the lubrication of tools for hot forming, particularly on hot-flow presses and drop forging, also as a parting agent and slip additive at high temperatures. Used successfully for the hot bending of flat
- Operating / Use Temperature: -4 to 2,102 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.5 specific gravity
- Industry Applications: Automotive / Transportation
- Features: Grease / Gel, Metal Forming Fluid, Metal Working Fluid, Mineral Oil
-
Supplier: Invotec Solutions Ltd.
Description: For use in the food industry where incidental food contact may occur. Excellent versatile lubricant; Odourless, colourless, tasteless. A blend of high quality, stable silicone oils. The highly versatile, non-corrosive formula lubricates, protects, waterproofs and restores a wide range of
- Operating / Use Temperature: -40 to 392 F
- Features: Aerosol / Spray, Lubricant
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Hubbard-Hall Inc.
Description: and solubilizers designed to remove forming lubricants, machining oils, and light rust or scale from these substrates. It is also effective for lime scale removal. Aquaease™ 2289 will not remove heavy scale from stainless steel alloys. When used as recommended will not etch most
- Temperature (As Used): 170 F
- Concentration (As Used, by Volume): 5 to 10 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aerosol / Contact Cleaner, Cleaner / Cleaning Agent
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This classification of metal working fluids and related materials is designed to standardize and consolidate the terminology, nomenclature, and classification of these products. 1.2 Metal working fluids includes both metal removal and forming fluids. These are the
-
Supplier: Chevron Lubricants
Description: Way Oils Vistac help provide extreme pressure and antiwear protection. Due to their adhesiveness, these oils form a tenacious film which resists being wiped away by the slowly moving parallel surfaces of the way or being washed away by cutting fluids.
- Features: EP (Extreme Pressure / Active), Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant
-
Supplier: ASTM International
Description: 1.1 These practices cover sampling methods used to collect a small quantity of metal powder that is as representative of the entire starting material as possible, and details the procedures that are recommended for reducing this quantity into smaller test portions on which chemical, physical,
Find Suppliers by Category Top
Featured Products Top
-
Everlube Products manufacturers a line of products for superplastic forming of titanium. Formkote® T-50 has been used for this application since the early 1970’s. Everlube also has a line of water (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
and extruding. It acts as a boundary lubricant in both cold and hot forming operations, effective at temperatures up to and over 1500°F. LUBRICATION OF TITANIUM DURING FORMING OPERATIONS: (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
-dilutable coolants, straight oils, metal forming fluids, cleaners, and rust & corrosion inhibitors. QualiChem is a quality-focused ISO 9001:2015 company and a zero-discharge facility. In early 2023, QualiChem Europe GmbH was established and many of our best-selling fluids are now manufactured in Germany. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
Everlube Products manufacturers a line of products for superplastic forming of titanium. Formkote® T-50 has been used for this application since the (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
rapidly to mechanical failure. Wear and Coatings – Many of our solid film lubricants provide wear resistance in applications where galling, fretting and seizing occur. These wear resistant materials enhance the base metal substrate by creating a lubricating (read more)
Browse Anti-seize Compounds Datasheets for Everlube Products -
casting aluminum and zinc metals. It has also been found to be of considerable value when used in tube bending or extruding. The product is designed to function as a boundary lubricant in cold forming operations and in hot forming at temperatures up to and exceeding 1500°F. (read more)
Browse Datasheets for Everlube Products -
LUBRICATION OF TITANIUM DURING FORMING OPERATIONS: "Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome (read more)
Browse Datasheets for Everlube Products -
AERZEN Oil The correct high performance lubricant is vital. Oil is not always ”Oil“! With decades of experience we know that 72% of all bearing problems are directly related to improper (read more)
Browse Industrial Lubricants Datasheets for Aerzen USA Corp. -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
SEMICONDUCTOR The performance of semiconductor fabrication machinery can be greatly enhanced through the use of our protective coatings and solid film lubricants. Everlube Products' coatings provide excellent corrosion, abrasion (read more)
Browse Industrial Lubricants Datasheets for Everlube Products
Conduct Research Top
-
What Can Boron Nitride Powder be Used For?
Boron nitride is the release agent for metal forming and lubricant for metal drawing. Boron nitride is the special electrolysis and resistance material in high temperature state.
-
Gardomer (R) L 6339 Advanced, Dry-Film, Polymer Lubricant
Gardomer L 6339 is a high performance aqueous polymer dispersion lubricant for the coating of metal surfaces to facilitate cold forming. It is primarily used in the production of cold heading wire.
-
Talk About Temperature: High and Low
the nature of industry from metal manufacturing, metals forming, tempering, glass manufacturing, paint curing, laminating, drying, etc., etc.) and can be the easiest to show the benefits of Cobra Solid Lubricant.
-
Chlorine and MWF: Issues and Answers
. Chlorine can occur in a metalworking fluid mix in one of three ways: 1. As a chloroparaffin or chlorinated olefin. This is present as an extreme pressure (EP) lubricant in some. metalworking fluids which are designed for use on ferrous metals. It is believed that chlorinated olefins break down chemically
-
Talk About Speed and Life
the maximum speed capability will be decreased , although it may still be acceptable for your application. The reason is that the CSL forms a barrier layer of graphite to prevent metal to metal contact between the ball and races of the bearing. In addition to preventing metal to metal contact, the CSL
-
Feature Article - Wohlers Report 2000 Executive Summary - 12/00
to form physical objects. Layer-by-layer, RP machines fabricate plastic, wood, ceramic and metal parts using thin, horizontal cross sections of the computer model. Some argue that free-form fabrication (FFF) more accurately describes this class of technology, particularly as its applications expand beyond
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
. such as: * Miscibility: The performance of a hydrofluorocarbon. (HFC) or carbon dioxide (CO2) system is optimized when. the lubricant and refrigerant mix to form a single, clear. phase (that is, they are miscible). Miscibility lowers the. viscosity of the lubricant carried through the system,. so the lubricant can
More Information Top
-
Encyclopedia of Lubricants and Lubrication
▶ Additives ▶ Laboratory Methods for Testing Lubricants ▶ Sheet Metal Forming Lubricants ▶ Sheet Metal Forming Tribology ▶ Stainless Steel Sheet Forming lubricants ▶ Surface Topography and Surface Contaminants ▶ Tribomutation ▶ Wear .
-
Handbook of Lubricants
Uses: Release agent for molded metal, plastic, rubber parts; internal release agent for rubber and plastics; metal forming lubricant ; corrosion-inhibiting .
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Different base fluids have differ- ing response to temperature and pressure, and therefore their properties can influence the properties of the metal forming lubricants .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Chem. Descrip.: Mercapto-functional methyl alkyl silicone polymer Uses: Release agent for molded metal, plastic, rubber parts; internal release agent for rubber and plastics; metal forming lubricant ; corrosion- .
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
(2007) Solid metal forming lubricants (solid forming, forging and extrusion, in Lubricants and .
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Different base fluids have differing responses to temperature and pressure, and therefore their properties can influence the properties of the metal forming lubricants as well.
-
Electrically Assisted Forming
• Fuchs Lubricants has provided several of the top metal forming lubricants to be used in comparison studies with EAF.
-
Handbook of Industrial Surfactants
aid, strength improver, and set accelerator for concrete and cement; metal forming lubricant ; .
-
Chapter 11: Metalworking and Machining Fluids
Different base fluids have differ- ing response to temperature and pressure, and therefore their properties can influence the properties of the metal forming lubricants .
Indicates content that may require registration and/or purchase.