Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: THE HISTORY AND RATIONALE OF MIL-STD-810
-
Supplier: Accuris
Description: ENVIRONMENTAL TEST METHODS
-
Supplier: Accuris
Description: ENVIRONMENTAL ENGINEERING CONSIDERATIONS AND LABORATORY TESTS
-
-
Supplier: Accuris
Description: ENVIRONMENTAL TEST METHODS AND ENGINEERING GUIDELINES
-
Supplier: Pacific International Bearing, Inc.
Description: Needle Roller Bearings and Cage Assemblies
- Bore: 0.50000027 inch
- Outside Diameter: 0.6874806862 inch
- Type: Drawn Cup Caged Needle
-
Supplier: Anatech Electronics, Inc.
Description: 2200-2400 MHz Cavity Band Pass Filter with MIL-STD-810F requirements
- Frequency (Fc): 2,300 MHz
- Bandwidth: 200,000 kHz
- Insertion Loss: 0.8 dB
- Filter Type: Bandpass
-
Supplier: ODG (Origin Data Global)
Description: 175A 1.1V@4A 8A 1kV GBU Bridge Rectifiers ROHS
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: PHOENIX CONTACT USA
Description: RJ45 connector, contact inserts: x , degree of protection: IP20, number of positions: 8, 1 Gbps, CAT6, material: PA, connection method: IDC connection technology, connection cross section: AWG 24- 27, cable outlet: straight, color: green
- Contact Size (AWG): 24 to 27 AWG
- Voltage Rating: 72 volts
- Current Rating: 1 amps
- Connector Type: Modular Connector and RJ Connector
-
Supplier: PHOENIX CONTACT USA
Description: RJ45 connector, contact inserts: x , degree of protection: IP20, number of positions: 8, 1 Gbps, CAT6, material: PA, connection method: IDC connection technology, connection cross section: AWG 24- 27, cable outlet: straight, color: gray
- Contact Size (AWG): 24 to 27 AWG
- Voltage Rating: 72 volts
- Current Rating: 1 amps
- Connector Type: Modular Connector and RJ Connector
-
Description: MIL-STD-810F Standard Mechanical Shock Bump Tester is intended to simulate the effects of repetitive shocks likely to be experienced by components when they are transported in a vehicle from one place to another place or installed for its application on a moving vehicle or platform.
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Description: MIL-STD-810G is a military standard that outlines testing methods and procedures for a variety of environmental conditions that equipment may experience in military operations. One of the tests specified in MIL-STD-810G is vibration testing, which is used to simulate the
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Supplier: Heilind Electronics, Inc.
Description: MIL-DTL-28840 harsh environment connectors consist of wall mount receptacles in-line receptacles box mount receptacles jam nut receptacles box mount receptacles and cable connecting plugs. The plugs and receptacle are available with straight 45 and
- Gender: Female / Jack, Male / Plug
- Connector Type: Military Connector
-
Supplier: Carlen Controls, Inc.
Description: GENERAL The CC810 combines the ease of through-shaft mounting with the high resolution and accuracy of resolver-based sensors. Just like a resolver, the rotating magnetic ring generates sine and cosine voltages in the stationary pickup head. Multiple poles on the ring generate multiple cycles per
-
Supplier: SOLBERG Manufacturing, Inc.
Description: International series replacement elements
- Filtration Grade (Micron Rating): 1 to 100 µm
- Maximum Temperature: 13 SCFM
- Application / Industry: Medical, Pulp and Paper
- Range: Micro Filtration
-
Supplier: Newark, An Avnet Company
Description: STD-K 11C 1#16 8#10 2#8 BX REC
-
Supplier: Sealevel Systems, Inc.
Description: with MIL-STD-1553B and MIL-STD-1760. Each channel can be configured independently to work with H009 and WB-194 in conjunction with MIL-STD-1553. Other protocols, like French DigiBus, are also available upon request. The PMC HyperBoard is based on proven
- Technology: PMC
-
Supplier: Sealevel Systems, Inc.
Description: with MIL-STD-1553B and MIL-STD-1760. Each channel can be configured independently to work with H009 and WB-194 in conjunction with MIL-STD-1553. Other protocols, like French DigiBus, are also available upon request. The PMC HyperBoard is based on proven
- Number of Ports: 4
- PMC Data Bus: 32-bit, 64-bit
- Technology: PMC
- Other Products: Serial Communication Module
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR
- Connector Type: Military Connector
-
Description: MIL-STD 461 SHIELDING SYSTEM Our MIL-STD 461F/DO-160 enclosure is modular panel construction; the panels are a laminate of 26 gauge, electrolytically deposited zinc sheet steel laminated to both surfaces of ¾” thick solid, (structural) core material. These panels have a
- Parameters: Emissions
- Features: Other
- Configuration: Walk-In
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1275159-TYN810 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: Win Source Electronics
Description: Manufacturer: Won-Top Electronics Win Source Part Number: 1192724-KBPC810 Manufacturer Homepage: www.wontop.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: Won-Top Electronics Win Source Part Number: 1192747-KBU810 Manufacturer Homepage: www.wontop.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
-
Supplier: Classic Automation LLC
Description: Advant S800 I/0 - AO810 Analog Output Module, article number 3BSE008522R1
- Data Acquisition: I/O Module
-
Supplier: Southland Equipment Service
Description: Seal contents securely with just a tug. Zip Lock bags help organize your small parts for efficient storage and fast selection. Don¹t mess with time-consuming twist ties. Seal bags with just a tug...contents won¹t fall out. Tough, non-tear poly material stands up to rough handling. FDA approved. FOB
- Length: 10 inch
- Width / Diameter: 8 inch
- Container Type: Bag / Sack
- Material: Plastic
-
Supplier: Rochester Electronics
Description: 8A, 500V, 0.850 Ohm, N-Channel Power MOSFET
- Features: MOSFET, Power MOSFET
- Polarity: N-Channel
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Baumann Paper Co., Inc.
Description: TimeMist Air Sanitizer Dispenser. White Color.
- Type: Disinfectant / Sanitizer
-
Supplier: Win Source Electronics
Description: Manufacturer: Eaton Bussmann Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063833-CH810-HP Packaging: Bulk Voltage Rating: 750 V Current Rating: 100 A Length: 79.54 mm Contact Plating: Tin Body Material: Polyester Weight: 907.18474 mg Categories:
-
Supplier: EMC Incoporated
Description: EMC Incorporated is a premier provider of mechanical seals, capacitors and automotive air conditioning seals worldwide. The company has been providing service to the pump and seal industry for over 40 years. Our repair shop can duplicate and/or repair any name brand seal. For longer service life of
- Shaft Diameter (Nominal): 0.625 inch
- Features: Other Material
- Metal: Other Metal
- Metal Carbide & Metal Oxide (Ceramic): Other Metal Carbide / Oxide
-
Supplier: Centurion NDT
Description: The Centurion NDT ED-810 sorts alloys, evaluates physical and metallurgical properties, and detects flaws and cracks. It is designed for field and laboratory use in aerospace, power generation, petrochemical, shipbuilding, metalworking and manufacturing industries. The portable ED-810,
- Instrument Type: Flaw Detectors
-
Supplier: J. W. Winco, Inc.
Description: The hold-down bar and the handle move in the same direction. Clamps can be easily disassembled in order to adjust or reshape the parts according to usage requirements. For stainless steel version see GN 810-NI.
- Clamp Type: Toggle Clamp
-
Supplier: Sealevel Systems, Inc.
Description: MIL-STD-1553B and MIL-STD-1760. Each channel can be configured independently to work with H009 and WB-194 in conjunction with MIL-STD-1553. Other protocols, like French DigiBus, are also available upon request. The Compact PCI HyperBoard is based on proven
- Number of ports: 8
- Standard Type: Memory Module
- Technology: PCI
-
Supplier: Wilcoxon Sensing Technologies
Description: Hand held vibration meter, MachineryMate810 simple to use vibration data collector and handheld vibration analyzer with built-in accelerometer. Displays overall vibration in velocity or displacement, 3 frequency bands based on running speed and 200/800 line spectrum. IP67 rated – rugged, waterproof
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR TX810 Interface Transceiver No TX810 8 Channels
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
MIL-STD-810 DoD Test Method Standard, Environmental Engineering Considerations and Laboratory Tests Although originally designed for military applications, many aerospace, automotive, electronics, and commercial industries also use MIL-STD-810 to prove (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
MIL-STD-1553B: The Backbone of Modern Defense Technology For 50+ years, MIL-STD-1553B has been the gold standard in military and aerospace data communication (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
Purpose of MIL-STD-167-1 MIL-STD-167-1 focuses on identifying structural weaknesses, premature failures, and performance degradation caused by steady-state vibration. It helps manufacturers and defense contractors confirm that their equipment will remain reliable under (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
MIL-DTL-901H (Formerly MIL-S-901) Shock Testing — Naval Shock Qualification for Shipboard Equipment E-Labs offers MIL-DTL-901H Shock Testing that verifies shipboard equipment can survive and remain functional after severe shock events such as underwater explosions (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
remains fully accessible. Close it, and the actuator is held in the desired position. The guard works with two- and three-position toggles used in MIL/aero and commercial applications. These guards are among the thousands of MIL-qualified products that OTTO manufactures in the U.S. (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
MIL-qualified and commercial T3 toggles fit in tight spaces.
(read more)
Browse Toggle Switches Datasheets for OTTO Controls -
testing along with standard testing types. At E-Labs, we test to Military Specifications including RTCA/DO-160, MIL-STD-167-1, MIL-S-901, MIL-STD-810, and Commercial (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
solid film lubricants, water based coatings, Mil spec and aerospace approved coatings, (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
VMI offers the most complete range of MIL qualified, high voltage diodes in the world, designed and manufactured in the USA. Hermetically sealed, glass, high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
facility. We offer extensive testing to insure that our customers receive the highest quality diodes possible. Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577 (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
What is MIL-STD-810
MIL-STD-810 is the DoD Test Method Standard: Environmental Engineering Considerations and Laboratory Tests. It defines 29 laboratory test methods used to test the ruggedness of material.
-
Military Standard (MIL-STD) Overview
to military equipment, some commercial products also use MIL-STD ratings to indicate their durability and reliability. For example, some ruggedized laptops and tablets may be rated to MIL-STD-810 to indicate that they are built to withstand harsh environments and rough handling. Overall, MIL-STD
-
MIL-STD-810H (Method 509.7) Salt Fog
The salt fog Method is performed to determine the effectiveness of protective coatings and finishings on materials. It may also be applied to determine the effects of salt deposits on the physical and electrical aspects of material.
-
MIL-STD-810H (Method 510.7) SAND AND DUST
Sand and dust environments include a wide range of materials and particulate size distributions. Method 510 defines dust as particulates less than 150 µm in diameter. Sand is defined as particulates in the range from 150 to 850 µm in diameter. The test method includes two procedures:
-
Power Considerations for Rugged Portable Military Devices
Rugged handheld devices such as military radios, handheld GPS, portable computers and PDAs, demand more power and have some of the toughest environmental requirements in the industry. The main document that guides these requirements is the MIL-STD-810, currently at Rev G. This document outlines
More Information Top
-
Mechanical Vibration and Shock Volume 1 Sinusoidal Vibration 2nd Edition
The MIL STD 810 standards in the USA, GAM EG 13 in France and the international NATO standard recommend this last method, called “test tailoring”.
-
Aircraft Fuel Systems
MIL STD 810 Aircraft Environmental Test Standards.
Indicates content that may require registration and/or purchase.