Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Blaser Swisslube Inc.
Description: Description Applications/Properties High performance mineral oil-based micro-emulsions for extended tool life and superb surface finish. Unique biological concept delivers long term stability without the need for tank side biocides. Blaser’s best for all around performance, stability,
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Composition / Chemistry: Mineral Oil
- Features: Petroleum / Mineral Oil
-
Supplier: Blaser Swisslube Inc.
Description: Exceptionally stable water miscible coolants for longest sump life in both centralized systems and stand alone machines. Very clean cutting fluids with lowest top-up rates. Good to great cutting performance in all materials and operations. Suitable for all water conditions. Dedicated products
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Composition / Chemistry: Mineral Oil
- Features: Petroleum / Mineral Oil
-
Supplier: Accuris
Description: Hose - Coolant - Mineral Oil
-
-
Supplier: Accuris
Description: COOLANT, GUIDED BORING: SULFURIZED FATTY AND MINERAL OIL
-
Supplier: Blaser Swisslube Inc.
Description: Description Applications/Properties High performance mineral oil-based metalworking oils. Heavy duty versions available for deep hole drilling, broaching, stamping, etc. Available in a variety of performance formulations utilizing extreme pressure and/or polaric lubricity
- Type / Function: Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil
- Features: Petroleum / Mineral Oil
-
Supplier: Sunnen Products Company
Description: SCC-605 and SCC-205 Honing Coolant Concentrates are formulated to meet the demands of the KROSSGRINDING® System, Single-Stroke® Honing System and metalbond superabrasive honing. SCC-605 and SCC-205 are very similar. Select SCC-605 when honing cast iron. This coolant has the ability to
- Functions: Coolant (Flood / Mist)
- Type: Fluid / Oil
- Features: Lubricant, Specialty / Other
- Industry Applications: Metal Working Fluid
-
Supplier: Sunnen Products Company
Description: application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. SPECIFICATIONS No mineral oil, sulfur or
- Functions: Coolant (Flood / Mist)
- Type: Fluid / Oil
- Features: Lubricant, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, slow speed, marquench oil.
- Type / Function: Metal Working Fluid, Quenchant / Heat Treat
- Composition / Chemistry: Mineral Oil
- Features: Petroleum / Mineral Oil
-
Supplier: CIMCOOL
Description: MILPRO® 8000 is an active sulfur and fat-containing metalworking oil, blended from severely hydrotreated naphthenic base stocks. Not recommended for use on nonferrous metals such as copper, brass, etc.
- Viscosity Index: 110
- Flash Point: 320 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.904 specific gravity
- Applications: Bearings
-
Supplier: Sunnen Products Company
Description: MAN-C is a honing oil concentrate, which when mixed at the proper ratios with customer supplied mineral oil, makes MAN-845 or CK-50 honing oil. The end user will save on shipping expenses by purchasing the mineral oil locally and mixing it with MAN-C at
- Features: Fluid / Oil, Petroleum / Mineral Oil, Specialty / Other
- Type / Function: Grinding Fluid, Lubricant, Metal Working Fluid, Specialty / Other
- Composition / Chemistry: Mineral Oil
-
Supplier: Total Lubricants USA, Inc.
Description: Chlorine-free, transparent, dual purpose cutting and lubricating oil for use in low pressure lube systems where cross contamination of the cutting oil and lube oil is a problem.
- Type / Function: Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil, Straight Oil (Non-soluble)
- Features: Petroleum / Mineral Oil
-
Supplier: CIMCOOL
Description: CIMPERIAL® 1017 metalworking fluid is a premium soluble oil designed for moderate to heavy-duty machining and grinding of ferrous and nonferrous material. It can be used in individual machines or central systems.
- Pour Point: 25 F
- Flash Point: 330 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.007 specific gravity
- Features: EP (Extreme Pressure / Active), Fluid / Oil, Low / Non-foaming, Petroleum / Mineral Oil
-
Supplier: Sunnen Products Company
Description: MB-30 is Sunnen's multi-purpose industrial honing oil. For over forty years, MB-30 has set the standards by which other honing oils are judged. High performance lubricity agents combine with sulfur extreme pressure additives prevent welding and tearing of the work piece and keep the
- Features: Fluid / Oil, Petroleum / Mineral Oil, Specialty, Specialty / Other
- Type / Function: Grinding Fluid, Lubricant, Metal Working Fluid, Specialty / Other
- Composition / Chemistry: Mineral Oil
-
Supplier: QualiChem, Inc.
Description: MET-CUT 734 is an economical straight oil designed for both cutting and grinding applications. This straight oil is formulated with unique extreme pressure additives along with excellent polar lubrication. MET-CUT 734 is designed to prevent chip welding and metal pick-up on the tool
- Flash Point: 435 F
- Kinematic Viscosity (@ 40°C): 22 cSt
- Type / Function: Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Blaser Swisslube Inc.
Description: Description Applications/Properties Ultimate performance straight oils based on natural (vegetable oil) esters. Added level of safety from very high flash point and very low mist/vapor formation. Greatly reduced consumption as compared to similar viscosity mineral oils.
- Composition / Chemistry: Ester / Diester
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Type / Function: Metal Working Fluid
-
Supplier: Surventis Surface Treatment LLC
Description: CT9612 is a heavy-duty, petroleum-based, carbide grinding fluid containing extremely stable ester-type additives that are non-staining to metal parts. CT9612 has a flash point of 280°F. It is light in color for good visibility and is capable of one micron filtration due to its low viscosity.
- Type / Function: Metal Working Fluid
- Features: Petroleum / Mineral Oil
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 735 is a medium to heavy-duty straight oil designed for Swiss-style screw machines and other applications that require dual or tri-purpose oils. This straight oil is formulated with very good polar lubrication and does contain extreme pressure additives to provide
- Flash Point: 325 F
- Kinematic Viscosity (@ 40°C): 21 cSt
- Type / Function: Base Oil / Base Stock, Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Tul-Kut Oil Base is a special additive concentrate designed for fortifying cutting oils in the field. It consists of a sulfurized fat of controlled reactivity. CITGO Tul-Kut Oil Base is designed without chlorine containing components to minimize any hazards to the
- Function: Metal Cutting
-
Supplier: JORC Industrial LLC
Description: SEPREMIUM 2 The SEPREMIUM range of oil/water separators separates oil from condensate, generated by compressed air systems. The SEPREMIUM achieves separation of oil from condensate by means of directing the condensate through various separation stages. PRINCIPLE WORKINGS OF THE
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: Gesswein Co., Inc.
Description: This special lubricant was developed for the mold and die finisher. It is economical and practically odorless, and it evaporates slowly. Recommended for fast cutting and for finishing operations. Helps prevent loading. Lets stones cut better and more freely so they produce a bright, smooth surface.
- Features: Fluid / Oil, Petroleum / Mineral Oil, Specialty
- Type / Function: Lubricant, Metal Cutting Fluid, Metal Working Fluid
-
Supplier: Houghton International, Inc.
Description: Houghto-Quench® 3430 and Houghto-Quench G are medium-speed cold quenching oils suitable for use at temperatures up to 180 ºF (82 ºC). Both quenchants give greater depth of hardening than straight mineral oils to help meet stringent automotive and aerospace requirements.
- Type / Function: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
- Features: Specialty
-
Supplier: Houghton International, Inc.
Description: Dasco Sol™ 145A is a water-soluble, cost-effective, general-purpose oil for metal removal. The emulsion created by this product leaves a light oily residue for rust protection. Dasco Sol 145A is manufactured from premium-quality virgin mineral oils and fortified with a special
- Type: Fluid / Oil
- Features: Grinding Fluid, Lubricant, Metal Forming, Specialty, Water Soluble / Emulsion
- Industry Applications: Metal Working Fluid
-
Supplier: Houghton International, Inc.
Description: Mar-Temp® 355 is a high-performance accelerated hot quenching oil suitable for use at temperatures of up to 375 ºF (190 ºC). It is based on solvent-refined mineral oils and contains a specially formulated additive package which provides accelerated quenching characteristics and
- Type / Function: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
- Features: Specialty
-
Supplier: Mobil Industrial Lubricants
Description: Mobilgrind Series mineral oils are designed for conventional and high-speed grinding and honing applications across a wide range of materials and operations. They can be used in centralized systems or in individual machine tools. Designed to prevent staining of non-ferrous alloys and
- Kinematic Viscosity (@ 40°C): 15 cSt
- Flash Point: 356 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Fluid / Oil, Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Heavy Duty 50/50 Pre-Diluted Extended Life Coolant/Antifreeze is a 50/50 mix of Castrol Heavy Duty Extended Life Coolant/Antifreeze and deionized water. Castrol Heavy Duty 50/50 Pre-Diluted Extended Life Coolant/Antifreeze should be used when topping-off
- Features: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Mobil Industrial Lubricants
Description: Mobilcut 100 Series fluids are formulated with high levels of lubricity additives to provide you with excellent performance in your arduous machining operations. Suitable for machining a wide range of metals, these biostable, chlorine-free fluids are particularly suitable for aluminum alloys used
- Applications: Machine / Gears
- Type / Function: Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil, Water Soluble / Emulsion
- Features: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Heavy Duty Antifreeze with SCA is designed to provide superior engine protection for heavy-duty cooling systems. For years, heavy-duty operators were limited to using low silicate automotive/heavy duty antifreezes that required the addition of a separate supplemental
- Features: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Description: Specialty chemical batch heating and cooling Pharmaceutical Production Equipment Secondary Coolant (“Brine”) Systems Replacing Silicone Oil? Simply drain and refill Food-Grade
- Kinematic Viscosity (@ 40°C): 1.5 cSt
- Operating / Use Temperature: -22 to 550 F
- Flash Point: 130 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7668864 specific gravity
-
Supplier: ASTM International
Description: degree to which the color indicator reaction does not occur or is biased enough so as to not trigger the color change. Other test methods for the detection of coolants or coolant additives in lubricating oils should be used if the results from these test methods alone are
-
Supplier: Dupont Molykote
Description: Solid lubricating paste for hot forming of metals APPLICATIONS Suitable for the lubrication of tools for hot forming, particularly on hot-flow presses and drop forging, also as a parting agent and slip additive at high temperatures. Used successfully for the hot bending of flat steel St 37 or St
- Operating / Use Temperature: -4 to 2,102 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.5 specific gravity
- Applications: Automotive / Transportation
- Type / Function: Grease / Gel, Lubricant, Metal Forming Fluid, Metal Working Fluid
-
Description: combined with spent lubricating oils and recycled locally. Designed for a broad variety of applications such as batch reactors, laminating lines and plastics mold temperature control, the Paratherm MR® is tough and durable. Engineered to provide outstanding performance under demanding
- Kinematic Viscosity (@ 40°C): 6.5 cSt
- Operating / Use Temperature: 36 to 550 F
- Flash Point: 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8028342 specific gravity
-
Description: The Paratherm GLT™ heat transfer fluid is an alkylated aromatic based heat transfer fluid formulated for closed-loop liquid-phase heating systems to 550°F. Applications Include… Gas processing Liquid terminal tank heating Asphalt plants Plastic production Thermally Stable Get an instant email of
- Kinematic Viscosity (@ 40°C): 19 cSt
- Operating / Use Temperature: 18 to 550 F
- Flash Point: 340 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8867124 specific gravity
-
Supplier: Wacker Neuson SE
Description: with spill containment of all engine oil/coolant and mineral oil fluid.
- Maximum Operating Temperature: 180 to 200 F
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 180 to 200 F
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Hubbard-Hall Inc.
Description: cleaner or vapor degreaser. FEATURES AND BENEFITS No mineral oil, biodegradable ester Used at room temperature Water-based Excellent rust protection Thin protective film Easily removed with alkaline cleaner Low odor TYPICAL APPLICATIONS Long-Term Temporary/In Process Corrosion
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Applications: Bearings
- Features: Biodegradable, Petroleum / Mineral Oil, Specialty
- Type / Function: Corrosion Inhibitor / Rust Preventative, Metal Working Fluid, Penetrant / Penetrating Oil, Solid Lubricant / Dry Film
-
Supplier: Hubbard-Hall Inc.
Description: cleaner or vapor degreaser. FEATURES AND BENEFITS No mineral oil, biodegradable ester Used at room temperature Water-based Excellent rust protection Thin protective film Easily removed with alkaline cleaner Low odor TYPICAL APPLICATIONS Long-Term Temporary/In Process Corrosion
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Applications: Bearings
- Features: Biodegradable, Petroleum / Mineral Oil, Specialty
- Type / Function: Corrosion Inhibitor / Rust Preventative, Metal Working Fluid, Penetrant / Penetrating Oil, Solid Lubricant / Dry Film
Find Suppliers by Category Top
Featured Products Top
-
situations, since they're designed for specific applications and typically don't do well outside of that application. Seal performance is also considered, but what you don't want to have is mixing these hydraulic fluids by a mineral base with a phosphate ester. You also have to concern yourself with coolant (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
. Applications: Air Conditioning Systems Chemical Transfer Compressed Air Coolant Lines Dispensing Equipment Fuel & Oil Transfer Grease Lines Hydraulic Lines Instrumentation (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
chemical processing, water treatment, food and beverage, pharmaceuticals, oil and gas, and automotive manufacturing. Our bag filter housings are engineered for: High-efficiency filtration – compatible with standard filter bags (size 1 & 2) to meet diverse micron ratings (read more)
Browse Filter Housings Datasheets for Harbory Filtration
Conduct Research Top
-
Food Processing Plant Extends Service Interval Ten Times, Eliminates Varnish Buildup with Synthetic Compressor Oil
A U.S. food processing plant relies on a rotary screw compressor to provide. power for hand equipment throughout the plant. Mineral oils were originally. used as coolants. and lubricants with this equipment. Food-grade formulation. (H-1) mineral oils were only serviceable for 500 hours of operation
More Information Top
-
Ecologically Benign Lubricants – Evaluation From a Life Cycle Perspective
New substitutes for mineral oil coolants are water miscible bio polymers.
-
Battery Thermal Management System Design Modeling
Cell Core Mean Temperature, AIR Coolant Outlet Mean Temperature, AIR Cell Core Mean Temperature, MINERAL OIL Coolant Outlet Mean Temperature, MINERAL OIL .
-
Efficiency of Manufacturing Processes
Thus, both mineral oil coolant and water-based emulsion are tested in the factor-screening step.
-
Techist - All Things Tech - Search Results
Mineral Oil Coolant .
-
ZASMHBA0002186
… dull, chipped, or broken tools · Use heavy feeds to produce thick chips · Avoid fine feeds, and do not permit the tool to dwell on the work · When taking fine cuts, use a mineral oil coolant to reduce heat buildup …
-
ZASMHBA0001074
Following these rules will reduce the fire hazard: · Keep all cutting tools sharp and ground with adequate relief and clearance angles · Use heavy feeds to produce thick chips · Use mineral oil coolants (15 to 19 L/rain, or 4 to …
-
Coal to Substitute Natural Gas
Chem Systems has developed the liquid phase methanation system in which a very small amount of Ni catalyst is immersed into mineral oil coolant by a circulation bath for temperature control.
-
THE FIRE PROPERTIES OF METALLIC URANIUM
If mineral oil coolants are liberally applied during machining operations, few if any spontaneous fires may be expected to occur in the chips. c.
-
High efficiency deep grinding with very high removal rates
High-speed EP CBN wheels were employed for the industrial trials together with mineral oil coolant achieving high removal rate and long wheel life [4].
-
ZMG73
When taking fine cuts at high speeds, kerosene or mineral oil coolants may be used.
Indicates content that may require registration and/or purchase.