-
Supplier: J&S Machine, Inc.
Description: be supplied complete with liquid paste dispenser, while several other optional equipment are available on request. For specific tasks, by using standard abrasive belts, our orbital mirror polishing machine LPC 160 MIRROR is suitable also for grinding and surface
- Type: Buffer / Buffing Machine, Polisher / Polishing Lathe
- Applications / Materials Abraded: Ceramics / Glass
- Features: Coated Abrasives (Belts / Discs)
- Power Source: Electric Motor / Vibrator
-
Supplier: CS UNITEC
Description: The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy! PTX Eco Smart
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: Quality Machining, Inc.
Description: No Description Provided
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Hardfacing, Painting, Powder Coating, Screen Printing / Selective Coating, Spray Coating
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, Process Equipment, Security / Safety, Steel / Metal Mills, Vessels (Tanks / Reactors)
-
-
Supplier: Products Finishing, Inc.
Description: The following details our grinding capabilities and equipment. We can provide cylindrical grinding and centerless grinding services. If you have any questions or would like to receive a Free Quote, please fill out our online form or give us a call anytime at 814-452-4887. •
- Features: 1" - 3", Less than 1", North America, Northeast US Only, United States Only
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Capabilities: Centerless Grinding, ID / Internal Grinding, OD / External Grinding, Surface Grinding
- Additional Services: Low Volume Production
-
Supplier: SAE International
Description: to here as micro grooves) and a mirror-like surface finish similar to the rolling surface of bearings. Hard turning with a cubic boron nitride (cBN) cutting tool, grinding with a cBN wheel and micro forming were applied to machine the micro grooves. The results made clear the
-
Supplier: American Precision Glass Corp.
Description: APGC offers precision technical glass products including faceplates, prisms, filters, mirrors, lenses, circles, tubing, rods, micro sheets, conductive windows, molded blanks, sagged parts, and custom glass products. Glass Grinding Glass Cutting Glass Beveling & Chamfering Glass
- Capabilities: Abrasive Flow Machining (AFM), Buffing / Polishing, Mirror Finishing, Sanding / Grinding
- Materials: Ceramic, Glass
- Features: North America, Northeast US Only, United States Only
-
Supplier: Walter Surface Technologies
Description: Ulti-Mate™ is a new variable speed fillet weld grinder and finishing tool designed to work in tight corners that other tools have a difficult time reaching. By combining this tool and our range of quality abrasives, you can go from a rough weld all the way to a mirror finish in just minutes.
- Rotary Speed: 8,750 rpm
- Power: 2.07734159659937 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: IRD Glass
Description: ceramic and ceramic-blend grinding. IRD can grind both flat substrates and cylindrical substrates to create a uniform surface for further manufacturing techniques. Grinding flatness to within .0002” and a ground contour of ± .002” can be achieved.
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Micro Machining Capabilities: CNC Machining, Drilling, Milling, Turning
- Materials: Ceramics, Glass, Glass Ceramics, Quartz, Sapphire / Ruby
- Features: ID / Internal Grinding, Micro Machining, Midwest US Only, North America, OD / External Grinding, Other, Reverse Engineering, Surface Grinding, United States Only
-
Supplier: Abrisa Technologies
Description: to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beamsplitters, metal coatings,
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety,
- Materials: Aluminum, Ceramic, Composites, Copper / Copper Alloys, Glass, Metal, Precious Metals
- Services: Buffing / Polishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Ultrasonic Cleaning
-
Supplier: Rainbow Research Optics, Inc.
Description: Custom Optics Here at Rainbow Research Optics, Inc. (RROI) we focus on a more targeted wavelength ranges, from about 190 nm to 16 um. Our manufacturing capabilities include a wide range of optical components, including lenses, mirrors, windows, prisms, beamsplitters, filters, coatings, and
- Surface Flatness: λ/10, λ/4, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig
- Prism Material: BK7 Glass, F2 Glass, SF10 Glass, UV-grade Fused Silica
- Prism Type: Corner Cube Retroreflector, Dove, Equilateral, Penta, Rhomboid, Right Angle
-
Supplier: 3X Ceramic Parts Company Limited
Description: mirror; 5. Ceramic rod chamfering: it can be divided into 45 degrees, 60 degrees, 90 degrees, etc. different angles of ceramic rod can be chamfered with grinding wheel; 6. excircle machining of ceramic rod: the excircle of ceramic rod usually needs excircle grinding, and its
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: LaCroix Precision Optics
Description: LaCroix Optical Co. has been grinding and polishing glass since 1947 when Raymond LaCroix Sr. started the company. Machines and materials have changed but the general principals remain the same. Optimizing manufacturing efficiency is our core competency. We have tremendous capacity for
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Optic Type: Achromats, Aspheres, Beamsplitters, Filters, Laser Optics, Lenses, Mirrors, Polarizing Optics, Prisms, Wedges, Windows
- Capabilities: Coatings, Grinding and Polishing, High Volume Production, Prototyping, Testing
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Plating Capabilities Robotic Work Cell for Metal Polishing and Buffing Six-Axis Polishing Robot Synthetic Wheels Two-Step Indexing Machine for Production Jobs Manual/Hand Finishing, Grinding, and Buffing Finishing for All Ferrous and Non-Ferrous Metals Including Brass, Aluminum, Steel,
- Capabilities: Abrasive Flow Machining (AFM), Buffing / Polishing, Honing / Superfinishing, Mirror Finishing, Peening, Sanding / Grinding
- Industry Served: Aerospace, Architectural / Construction, Automotive, Commercial / Professional, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment, Vessels (Tanks / Reactors)
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Additional Services / Processes: Corrosion Inhibitors, Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance
-
Supplier: 3X Ceramic Parts Company Limited
Description: aperture The minimum 0.07mm Precision process CNC maching,grinding,lapping Surface finish Glazed,polishing or metallized Visual quality: 1. No cracks, no dark dots, no contamination and sharp edges; 2. Surface is mirror polished .
- Density: 3.8999975386044725 g/cc
- Compressive / Crushing Strength: 377,095.7823287122 psi
- Material Type: Alumina / Aluminum Oxide
-
Description: runs. In addition, our furnaces are used in the production of custom Chemical Vapor Infiltration (CVI) of pyrolytic carbon into carbon-carbon composites and special pyrolytic graphite coatings, Chemical Vapor Deposition (CVD), on graphite substrates. Our machine shop is fully equipped to
- Capabilities - Cleaning / Parts Washing: Burn-off / Thermal Cleaning, Pressure / Spray Washing
- Materials: Carbide, Ceramic, Composites
- Capabilities - Finishing / Surface Treatment: Mirror Finishing, Sanding / Grinding
- Capabilities: New / OEM Parts, Recoating / Refinishing, Research & Development
-
Description: runs. In addition, our furnaces are used in the production of custom Chemical Vapor Infiltration (CVI) of pyrolytic carbon into carbon-carbon composites and special pyrolytic graphite coatings, Chemical Vapor Deposition (CVD), on graphite substrates. Our machine shop is fully equipped to
- Capabilities - Recoating: Abrasives / Superabrasives, Ceramic Coating, Chemical Finish / Conversion, Dry Lubricant Coating, Hardfacing, Painting, Thin Film Coating
- Capabilities - Cleaning / Surface Preparation: Burn-off / Thermal Cleaning, Mirror Finishing, Pressure / Spray Washing, Sanding / Grinding
- Materials: Carbide, Ceramic, Composites
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: 3X Ceramic Parts Company Limited
Description: of extreme applications found in many industries. With our production capability through CNC, precision grinding machines, we are able to provide many different level precision zirconia ceramic parts to meet customers' high precision assembly needs. The main features of the zirconia
- Density: 5.99999621323765 g/cc
- MOR / Flexural Strength: 116,029.4714857576 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: CRC Chrome
Description: Hard Chrome Plating Repair and Restore Worn Parts Machine parts that have become worn can be repaired using hard chrome. Parts can be restored to their original dimensions. This usually requires grinding before and after the plating process. Increase Life of New Parts Hard chrome
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Capabilities: Buffing / Polishing, Mirror Finishing
- Features: North America, Northeast US Only, United States Only
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Pipes / Piping, Steel / Metal Mills
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Capabilities: Buffing / Polishing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Sanding / Grinding
- Features: Midwest US Only, North America, United States Only
-
Supplier: Shanghai Optics
Description: the optical aberrations. A freeform optical component used in illumination systems is designed to increase the light energy efficiency by controlling the light intensity distribution. A freeform reflector can also be used as drive-side mirror for an automobile that provides a large field of
- Features: Other
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: applications in imaging, spectroscopy, sensing, and other fields. 6. Machine Vision: Cylindrical lenses are also used in machine vision systems to capture high-resolution images of objects in motion, allowing for precise measurements and inspections. Overall, cylindrical lenses play a
- Surface Quality: 40-20 Scratch / Dig
- Lens Type: Cylindrical Lens
- Features: Other
-
Supplier: Hartchrom, Inc.
Description: Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional
- Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Protective, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Degreasing, Electropolishing, Honing / Superfinishing, Mirror Finishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment, Steel / Metal Mills,
- Coating Capabilities: Dip / Immersion Coating, Dry Lubricant Coating, Phosphate Coating, Plating / Electroplating, Spray Coating
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Oxygen Cleaning, Peening, Pickling / Chemical
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Team Metal Finishing
Description: Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing needs.
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: General Magnaplate Corporation
Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Passivation, Pickling / Chemical Deburring,
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Hardfacing, Phosphate Coating, Plastic Coating, Plating / Electroplating, Powder Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
Find Suppliers by Category Top
Featured Products Top
-
-mobility components. ALLROUNDER machines can process a wide range of materials, including thermoplastics, thermosets, elastomers and liquid silicone, while supporting technologies such as multi-component molding, overmolding, in-mold decoration and fiber direct (read more)
Browse Molding Machines Datasheets for ARBURG -
, versatility, ease of use and physical strength. Applications include: Casting materials & applications Wax for candles and use in the lost wax process for bronze casting Polyurethane for mirror and picture frames, architectural mouldings (read more)
Browse Datasheets for CHT USA Inc. -
some laser assemblies. Zerodur is an inorganic, nonporous lithium aluminum silicon oxide glass ceramic. It is transparent, but with an amber color. Precision parts are machined using a diamond grinding process and parts can then be optically polished as necessary using chemo-mechanical methods (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
custom tubing gives us the ability to help you design the product that will fit your project. Complex designs need more than just stainless steel custom tubing. Secondary operations such as cutting to precision lengths, CNC and EDM machining, laser welding, bending, and precision grinding can (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
blasting finishing technique that uses various blasting materials to achieve a specific finish to a metal’s surface. Common sandblasting media included steel shot, silicon carbide and glass beads which are shot at high speeds through a machine nozzle over a surface until it is sanded smooth (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Biographical Encyclopedia of Astronomers
In September 1858, shortly after his return from Europe, Draper began the construction of a mirror grinding machine of Lord Rosse’s design.
-
Advances in Abrasive Technology XVI
The superhard diamond grinding wheel with large-grit size plays an important role in precision mirror grinding machining .
-
CERAMIC ABSTRACTS
Mirror grinding machine , P (5) .
-
Some methods for the fabrication of large diameter off-axis
paraboloids
2.3.1 Transformation of mirror grinding machine 1 .
-
Amateur Telescope Making in the Internet Age
• Projectors for their lenses, condensers, etc. • Large kitchen mixers can become lens/ mirror grinding machines .
-
The Rainbow Sky
After experimenting with copper and tin alloys for the metal reflecting surface and developing his own steam-driven mirror grinding machine , this telescope was completed in 1839.
-
CERAMIC ABSTRACTS
H.E.S. Mirror grinding machine . FRANKT.
-
Optical measurements of reflectance and absorptance of metals
Even after the polish on a mirror ground machining or a diamond—turned machining, the microstructure of the metal sur- face is still coarse.
-
Alternative substrates to glass mirrors
Final machining Mirror grinding Spherometry measurements Nickel coating Interferometric tests .
-
Encyclopaedia of the History of Science, Technology, and Medicine in Non-Western Cultures
Although it is quite unknown how he could polish the bronze pri- mary mirrors without knowledge of Western modern optics and a mirror - grinding machine , Foucault’s method of mirror testing has revealed that at least a few of Kunitomo’s telescopes possess parabolic…
Indicates content that may require registration and/or purchase.