Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Charles Ross & Son Company
Description: The Ross Turboemulsifier consists of a counter-rotating turbine and a high speed rotor/stator. The rotor stator head is positioned in the bottom center of the mix vessel to enable its use with very small volumes of material. During the mixing operation the outer turbine rotates clockwise and moves
- Capacity: 0.35314657269815464 to 141.25862907926188 cubic feet
- Operating Condition: Batch Operation
- Applications / Industry: Cosmetics Processing, Pharmaceutical Processing
- Mounting: Floor-Mounted, Stand Mounted
-
Supplier: ARDE Barinco, Inc.
Description: industries have relied on the Reversible Homogenizer from ARDE Barinco. Its highly effective dual mode mixing process disperses, emulsifies, and "wets out" powders and re-suspends settled solids. And it works in a fraction of the time it takes ordinary mixers. Now, we've made available
- Feed Rate: 54,300 GPH
- Motor Speed: 3,600 rpm
- Motor Power: 15 to 25 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
-
Supplier: NETZSCH Premier Technologies LLC
Description: Homogenizing Mixer KappaVita Investment Security Right from the Start! General The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment
- Capacity: 0.07062931453963094 to 353.1465726981546 cubic feet
- Features: Agitator, Cooling, Heating, Homogenizer, Other Applications / Industry, Rotor-Stator
- Operating Condition: Batch Operation
- Applications / Industry: Cosmetics Processing, Pharmaceutical Processing
-
-
Supplier: ARDE Barinco, Inc.
Description: Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle
- Feed Rate: 1,200 to 13,200 GPH
- Motor Speed: 3,600 rpm
- Motor Power: 40 to 175 HP
- Operating Condition: Batch Operation, Continuous Feed
-
Supplier: APV, An SPX Brand
Description: You can achieve fully reproducible results for emulsions, dispersions or cell disruption that can be applied to full-scale production. The homogenizer provides the desired mean particle size and uniform distribution you need to help you improve existing products and develop new ones. Field of
- Feed Rate: 15 to 31 GPH
- Pressure Range: 3,500 to 10,000 psi
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
-
Supplier: APV, An SPX Brand
Description: 5-plunger homogenizer, equipped with an application-specific homogenizing valve assembly and hydraulic actuation. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application.
- Pressure Range: 1,500 to 3,000 psi
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
- Applications / Industry: Food and Beverage Processing
-
Supplier: GEA Process Engineering Inc.
Description: The strict requirements listed in terms of sanitary and sterile operations call for a high design standard. Our machines are designed for CIP procedures compatible with the various industry requirements. The Niro Soavi design also allows for full steaming-in-place. The latest design developments
- Features: Homogenizer
-
Supplier: Terra Universal, Inc.
Description: The Microtube Homogenizer is designed for samples that are too tough to be homogenized by a vortex mixer. The BeadBug can homogenize most samples within 45 seconds. Free Shipping!
- Capacity: 0.00007062934127574019 cubic feet
- Operating Temperature: 39.2 to 149 F
- Operating System: Batch Operation
- Mounting: Benchtop
-
Supplier: ARDE Barinco, Inc.
Description: Maximixer from ARDE Barinco is more than just a high-volume batch processor capable of varying amounts of shear. It's an integrated system that lets you gather, analyze and control key process parameters. Mixing at multiple viscosities with three different mixers gives the Maximixer the
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
- Mixer Type: Homogenizer
- Mixer / Homogenizer Location: Top Entry
-
Supplier: NETZSCH Premier Technologies LLC
Description: Homogenizer LambdaVita Investment Security Right from the Start! General The quality of the homogenizer determines the quality of your emulsion. Only by using the shear energy optimally the necessary droplet sizes and droplet size distributions can be achieved. Apart from the
- Applications / Industry: Cosmetics Processing, Pharmaceutical Processing
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
- Mounting: Floor-Mounted, Portable
-
Supplier: APV, An SPX Brand
Description: 3-plunger homogenizer, equipped with a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application Dairy Food Cosmetic Chemical
- Feed Rate: 2,115 to 9,245 GPH
- Pressure Range: 3,625 to 14,500 psi
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
-
Supplier: Terra Universal, Inc.
Description: The economically-priced D1000 Handheld Homogenizer is designed to rapidly homogenize, emulsify, suspend, and disrupt biological samples, usually in less than 30 seconds. Free Shipping!
- Capacity: 0.0000035314670637870093 to 0.008828667659467524 cubic feet
- Operating Temperature: 39.2 to 149 F
- Operating Condition: Batch Operation
- Mounting: Handheld
-
Supplier: IKA Works, Inc.
Description: Single Stage homogenizers provide high throughput capabilities and superior mixing results. The IKA HED 2000 is excellent for de-agglomerating, dispersing, emulsifying, blending, disintegrating and homogenizing.
- Feed Rate: 660.43013 to 15,850.32312 GPH
- Features: Agricultural Products, Homogenizer, Rotor-Stator
- Operating Condition: Batch Operation, Continuous Feed
- Mounting: Benchtop
-
Supplier: Glas-Col, LLC
Description: The Nail Homogenizer is a hand-held attrition mill that easily pulverizes small nail samples for more reliable dermatological testing. When treated with 10% KOH, the micronized samples spread out rapidly and evenly beneath a cover slip, making study easier and more accurate. Pulverizing in
- Operating System: Batch Operation
- Mounting: Handheld
- Features: Homogenizer, Other Applications / Industry, Other Mixer Type, Powders or Granules
- Operating Environment: Laboratory
-
Supplier: Cole-Parmer
Description: • Choose a homogenizer based on the sample's power requirement • Variable-speed motor performs up to 30,000 rpm Cole-Parmer’s LabGEN homogenizers are well-suited for a wide range of processing applications —use as a handheld unit or post-mount to the optional stand for hands-free
- Motor Speed: 5,000 to 30,000 rpm
- Features: Homogenizer
-
Supplier: Cole-Parmer
Description: • Choose between basic and programmable homogenizer motors • Efficiently process virtually any sample in 30 seconds or less • Powerful motors process samples ranging from 0.05 mL to 30 L Variable-Speed Homogenizers offer quick and efficient homogenizing in 30 seconds or less.
- Capacity: 1.059439718094464 cubic feet
- Motor Speed: 18,000 rpm
- Motor Power: 0.8 HP
- Features: Homogenizer
-
Supplier: Cole-Parmer
Description: LabGEN 7 homogenizer
- Capacity: 0.001059440119136103 cubic feet
- Motor Speed: 35,000 rpm
- Features: Homogenizer
-
Supplier: APV, An SPX Brand
Description: 3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application Dairy Food
- Pressure Range: 1,015 to 21,750 psi
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
- Applications / Industry: Food and Beverage Processing
-
Supplier: diaago
Description: UPHO is a versatile bead beater, designed for fast and with high throughput grinding and homogenization of samples. UPHO can process up to 64 samples at a time. The device is suitable for a wide range of adapters, allowing it to be used flexibly while delivering consistent, high quality results.
- Features: Homogenizer, Other Applications / Industry
-
Supplier: Plascon Group (The)
Description: Used in conjunction with the DCN Steam Jacketed Kettle. Emulsifies, homogenizes, solubilizes, suspends and disperses solids. DCN Standard Unit with High Speed Mixing Head Flooded Suction Optional heads and cutters for achieving different levels of homogenization
-
Supplier: Cole-Parmer
Description: LabGEN 7 homogenizer
- Capacity: 0.001059440119136103 cubic feet
- Motor Speed: 35,000 rpm
- Features: Homogenizer
-
Supplier: Glas-Col, LLC
Description: For high-speed operations, the direct-drive shaft is recommended. The geared shaft, on the other hand, generates high torque and lower speeds. The homogenizer drive's electronic motor controller delivers versatile and reliable performance and maintains speed. This controller also provides:
- Capacity: 0.00007062934127574019 to 0.0014125868255148038 cubic feet
- User Interface: Analog Front Panel
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Pharmaceutical Processing
-
Supplier: Terra Universal, Inc.
Description: The BeadBlaster™ 24 completely lyses, grinds, and homogenizes even the most difficult and resistant samples, often in only 35 seconds Free Shipping!
- Capacity: 0.00007062934127574019 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- User Interface: Digital Front Panel
-
Supplier: Continental Products Corp.
Description: Continental’s newest Rollo-Mixer®. It features gentle, uniform blends, complete discharge in seconds and can be rinsed & dried in under 12 minutes. The Mk X Rollo-Mixer® can be made with a fully compliant food grade specification. The rotary drum blender has 35 cu ft of working load
- Capacity: 5 to 386 cubic feet
- Operating Condition: Batch Operation
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: FLUX-GERÄTE GMBH
Description: FLUX offers a complete range of mixers for agitating, mixing, stirring or homogenizing operations within containers of 30 to 30.000 Litres. The complete range of mixers is based on a modular design, allowing the user to select the individual component parts to meet his specific
-
Supplier: IKA Works, Inc.
Description: The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a
- Feed Rate: 52,834.4104 GPH
- Motor Power: 2.9484848467862 to 214.435261584451 HP
- Features: Agricultural Products, Homogenizer, Rotor-Stator
- Applications / Industry: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
-
Supplier: amixon GmbH
Description: For dry, moist and suspended goods - extremely gentle or intensive deagglomeration treatment Mixer's field of application Small production orders Preparation of master batches "Just-in-time" mixing jobs Product development Further characteristics of the single-shaft powder mixer
- Capacity: 1.0999999999999999 cubic feet
- Motor Speed: 41 to 157 rpm
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: Bepex International LLC
Description: shear paddle mixer. Adjustable paddle angles and tip-to-wall clearance provides flexibility for control of residence time and mix intensity. High paddle tip speeds delivers added mixing capabilities and imparts shear on the materials. Residence times of 2-30 seconds is controllable. The
- Applications / Industry: Chemical Processing, Food and Beverage Processing, Ore / Mineral Processing
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
- Mixer Type: Homogenizer, Paddle
-
Supplier: IKA Works, Inc.
Description: The high shear mixing and dispersing machine DBI 2000 is suited for batch operations with a recirculating loop and is directly mounted to the vessel bottom. The dispersing machine DBI 2000 enables suction, pumping, and self-cleaning under CIP conditions. The dispersing machine DBI 2000 has a
- Media Viscosity: 100,000 cps
- Feed Rate: 13,208.6026 GPH
- Motor Power: 5.36088153961128 to 60.3099173206269 HP
- Features: Agricultural Products, Homogenizer, Rotor-Stator
-
Supplier: Continental Products Corp.
Description: flow unimpeded. The largest Mk VII made has 1,286 cu ft of working load volume and blends 65,000 lbs in 3 minutes uniformly. This design is the ideal bulk mixer for plastic pellets, HDPE pellets, vinyl composite floor tile cubes, industrial detergents, catalysts, fluoropolymers, plastic
-
Supplier: Charles Ross & Son Company
Description: design extends the operating range by adding either a high shear rotor-stator mixer or a second high speed disperser. The addition of a high shear rotor-stator mixer adds the capability of emulsifying and homogenizing products that require higher shear to reduce the size of the
- Capacity: 13.368054627218427 to 401.04163881655285 cubic feet
- Motor Power: 10 to 200 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
- Features: Agitator, Continuous Speed, Cooling, Heating, Other Mixer Type, Rotor-Stator, Variable Speed
-
Supplier: Bepex International LLC
Description: The Turbulizer paddle mixer is a continuous high shear mixer with adjustable paddle angles and tip-to-wall clearance provides flexibility for control of residence time and mix intensity. High paddle tip speeds delivers added mixing capabilities and imparts shear on the materials. Ideal
-
Supplier: Jaygo, Inc.
Description: development, exclusively in the design and manufacture of twin blade Universal mixers. This unique background allows us to satisfy the needs of almost every branch of the processing industries, as the range of standard machines is very wide. Baker Perkins Guittard mixers are
- Capacity: 12.360130044435413 cubic feet
- Motor Power: 12 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Paint / Coating Processing, Plastic / Rubber Processing
- User Interface: Analog Front Panel
-
Supplier: Charles Ross & Son Company
Description: design extends the operating range by adding either a high shear rotor-stator mixer or a second high speed disperser. The addition of a high shear rotor-stator mixer adds the capability of emulsifying and homogenizing products that require higher shear to reduce the size of the
- Capacity: 0.04177517071005759 to 0.5347221850887371 cubic feet
- Motor Speed: 660 to 10,000 rpm
- Motor Power: 1 to 2 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Description: High shear dispersing and emulsifying is often required when efficiently, rapidly and uniformly distribute one or several phases into another continuous phase, while normally these phases are immiscible. Working Principle The high tangential velocity produced by high speed rotor, and the strong
Find Suppliers by Category Top
Featured Products Top
-
Combining high shear dispersion and emulsification capabilities with a very economical capital and operating cost, the CJ-20 series of the Reversible Homogenizing Mixer can disperse fine powders to small particle size and also (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
High flow homogenizer mixer disperses powders and emulsifies immiscible liquids The Model C-5-3 Reversible Homogenizer is a high shear rotor/stator mixer with a rotor/stator gap of 0.020 inches that pumps 1750 gallons per minute. The unique Reversible (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Reversible Homogenizing Mixer can disperse fine powders to small particle size and also emulsify immiscible liquids such as oil and water phases to a single micron droplet size distribution. Reversible axial flow allows the CJ-20 to accomplish tasks not offered by (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Model CJ-50-1 Reversible Homogenizing Mixer has a 5 HP 3600 RPM 6" diameter impeller with a rotor stator gap set at 0.025" producing maximum theoretical shearing rates of 45,000 reciprocal (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
By combining scraped surface agitation with a reversible high shear rotor stator mixer homogenizer, high quality fine grain emulsions and dispersions can be made in the shortest time. (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
liquid at rest, deaeration is effected with the UP Mode. So 4 different mixing capabilities are possible with the Reversible Homogenizer. Economy along with high capability make the CJ-20 the "go to" mixer for making craems and lotions, pigment dispersions, flavor emulsions and many other high quality products. (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
coatings industries have relied on the Reversible Homogenizer from ARDE Barinco. Its highly effective dual mode mixing process disperses, emulsifies, and "wets out" powders and re-suspends settled solids. And it works in a fraction of the time it takes ordinary mixers. Now, we've made available a proprietary new feature that lets you control the shear rate by adjusting the gap between rotor and stator. (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
parameters you can use to ensure maximum efficiency and successful scale-up. THREE SEPARATE MIXERS At the heart of the Maximixer system is ARDE Barinco's exclusive Reversible Homogenizer for high-shear batch processing. By pumping up and down, this unique mixer can incorporate (read more)
Browse Laboratory Mixers Datasheets for ARDE Barinco, Inc. -
Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
ROSS manufactures Inline High Shear Mixers for versatile usage in a wide range of dispersion, emulsification and homogenization requirements. Completely portable explosion (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Reversible Homogenizing Mixer Prepares Ideal Emulsions and Suspensions
Problem: Spray-Tek, Inc., a custom spray drying company located in Middlesex, NJ, processes products including starches, gelatins, celluloses and gums in continuous production runs of up to four weeks. The plant needs a very dependable homogenizing system that must be flexible to handle a wide
-
Reversible Homogenizing Mixer Increases Production 300%
Problem: Increasing demand for natural honeysuckle and apple cream rinses created a manufacturing bottleneck for Tom's of Maine, Inc., who manufactures and sells natural personal care products such as toothpastes, shampoos, conditions, deordorants and soaps at their Kennebunk, Maine plant.
-
Fine particle study of micro-cavitational effect in high-energy rotor/stator homogenizer
Oil in water dispersions produced using a multiple rotor/stator in-line homogenizer mixer were characterized using Sauter mean droplet diameter and Weber number. Homogenizer design. develops cavitational frequencies to 500 x 106 per second at 10 bar. The trend of the data. depicted the occurrence
-
Reversible Homogenizing Mixer Blends Stabilizer Slurries For Fruit-Based Sauces
Top quality fruit-based sauces, fillings, and toppings for food service and industrial markets are processed at the Clovis, CA, plant of Lyons Magnus. The company grows its own fruit, including apricots, peaches, strawberries, and several varieties of bush berries. The food specialty products are
-
Reversible Homogenizing Mixer Cuts Process Time By 30%
PROBLEM: Chipman, Inc., of Stoney Creek, Ontario, is a Canadian manufacturer of flowable agricultural formulations. In the manufacture of these formulations, they receive a variety of solid active ingredients (technical) from several suppliers. This technical is dispersed in water to form an
-
Reversible Homogenizer Deaerates Viscous Gel
utilizing reversible axial flow rotor/stator mixers in an extremely advantageous processing method personally developed by the founder of Shine & Pretty Mr. Ed Sheu.
-
10% savings of expensive stabilizer raw material realized utilizing efficient reversible homogenizing mixer
Scott Foods, Inc., is a specialty manufacturer of high quality sauces, marinades, and aloe vera products in Paramount, CA. Powdered stabilizer gums such as Xanthan Gum and Carrageenan are used to stabilize viscosity. These powders are difficult to disperse. They tend to form sticky lumps with
-
Reversible Homogenizing Mixer Improves Extraction Process, Increasing Yields by 4-7%
Problem: A major pharmaceutical manufacturer on the east coast was having problems with the production of a pharmaceutical reagent because the volumes were too small and the yields too low. The manufacturing process used includes an extraction in which steriods are removed from source materials. If
More Information Top
-
EFFECTS OF TRIMETHYLAMINE‐ N ‐OXIDE DEMETHYLASE (TMAOase) INHIBITORS AND ANTIOXIDANTS ON PHYSICOCHEMICAL AND BIOCHEMICAL CHANGES OF HADDOCK MUSCLE INDUCED BY L...
Sample (1 g) was homogenized with 10 mL of distilled water using an Omni mixer homogenizer (Waterbury, CT) at a speed of 5 for 1 min, followed by centrifu- gation at 3,000 ¥ g for 20 min using a Sigma Centrifuge …
-
Effect of trimethylamine-N -oxide demethylase from lizardfish kidney on biochemical changes of haddock natural actomyosin stored at 4 and −10 °C
The ordinary muscle (50 g) was homogenized in an Omni mixer homogenizer (Water- bury, CT, USA) for 1 min with 6 vol. of chilled 20 mM Tris–maleate buVer containing 0.05 M NaCl, pH 7.0.
-
A method based on plate count for enumerating N 2 O/N 2 ‐producing bacteria from nitrate in the soil
The media were inoculated in parallel starting from a single series of tenfold dilutions of soil A prepared from a first dilution treated with the Omni- Mixer homogenizer .
-
Relationship between the presence of wall mucilage and the cellular disruption method employed in Agaricus bisporus tertiary mycelium
… disintegrator (B.Braun, Mod MSK, Melsungen, F.R.G.) with glass beads (0.45-0.50 mm) for 1 min at full speed; (2) Ultrasonic disintegrator (MSE Mod MK2), for 1 min (12 microns); (3) Omni- mixer homogenizer , Ivan SorvaU (Mod 17106 …
-
Photosynthesis Research Protocols
Add 225 mL of buffer E (preferably as a semi-frozen slurry) and grind for 10 s with a Sorvall Omni- mixer homogenizer at setting 9 (14,400 rpm, according to supplier) (see Notes 5 and 6).
-
Fourier transform infrared spectroscopy for the analysis of neutralizer-carbomer and surfactant-carbomer interactions in aqueous, hydroalcoholic, and anhydrous...
Appropriate quantities of Carbopol 980 NF were added to deionized water and mixed using Omni Mixer Homogenizer (model M50, Omni International Inc, Warrenton, VA).
-
Homogenizers from Cole-Parmer
Omni Mixer Homogenizer Systems (12 .
-
VIABILITY OF Staphylococcus aureus IN INTERMEDIATE MOISTURE MEATS
The strained chicken was thoroughly mixed with the desired amounts of humectant in a stainless steel chamber of an Omni- Mixer ho- mogenizer (Sorvel, Inc.).
Indicates content that may require registration and/or purchase.