Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Titus Company (The)
Description: The great innovation of this unique system lies in the methods and means to add lines of compressed air and other fluids under pressure. The system is mainly composed of an extruded aluminum bar, which presents an external rectangular section with tee slots and an internal bore of
-
Supplier: Accuris
Description: Plastics piping systems for non-pressure underground conveyance and storage of non-potable water - Boxes used for infiltration, attenuation and storage systems Part 4: Guidance for structural design of modular systems
-
Supplier: Accuris
Description: Plastics piping systems for non-pressure underground conveyance and storage of non-potable water - Boxes used for infiltration, attenuation and storage systems - Part 4: Guidance for structural design of modular systems (Endorsed by Asociaci\xf3n Espa\xf1ola de
-
-
Supplier: Accuris
Description: Plastics piping systems for non-pressure underground conveyance and storage of non-potable water \x96 Boxes used for infiltration, attenuation and storage systems \x96 Part 4: Guidance for structural design of modular systems
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Plastics piping systems for non-pressure underground conveyance and storage of non-potable water \x97 Boxes used for infiltration, attenuation and storage systems \x97 Part 4: Guidance for structural design of modular systems
-
Supplier: IPI Fabrication
Description: For over 63 years, Industrial Piping, Inc. (IPI) has provided mechanical construction, fabrication, and fire protection services to industrial manufacturing facilities. Today, as a specialty EPC contractor, we offer our customers the best solutions for their industrial process
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Solvent Recovery, VOC Recovery / Abatement, Waste Water Treatment
- Process: Blending / Mixing, Combustion / Burning, Condensation / Cooling, Distillation, Drying, Evaporation, Filtration / Extraction, Milling, Reactor / Fermentation
- Components: Columns, Heat Exchangers, Heaters, Mixers, Piping, Pressure Vessels, Pumps, Separators, Tanks, Valves
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Installation / B.O.T. / Commissioning
-
Supplier: Dimplex Thermal Solutions
Description: Master Controls and System Outputs that Adjust Automatically Modular Systems Dimplex offers modular, pressurized & customizable models. Pump, reservoir, and header piping in each module create a self-contained and scalable system. Multiple modules operate as
- Condenser Cooling: Air-Cooled, Water-Cooled
- Application: Industrial
-
Supplier: Kaeser Compressors, Inc.
Description: Kaeser's SmartPipe+ is a modular compressed air distribution system that offers both lower installation costs and lower long term operating costs. Piping selection directly affects the three key elements of every compressed air system: flow, pressure, and air quality.
- Wall Thickness: 0.0393701 to 0.07086618 inch
- Diameter: 1 1/2", 1 1/4", 1", 2 1/2", 2", 3/4"
- Material: Aluminum
- Features: Other
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: W-Series units combine the convenience of water-source systems with VRF technology. These units are easily installed indoors and can be used on a range of closed water loop applications including geothermal. Modular design up to 20 ton maximum capacity 208/230V, 3-Phase, 60Hz and 460V,
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: GEA Process Engineering Inc.
Description: Options Niro Pharma Systems Standard, Single use CIP System Skid can be configured with the following options to meet your specific needs. 150 or 325 gal wash tank Secondary rinse water tank with double seat mixproof valves CIP Return pump with low point drain valve Chemical addition
-
Supplier: HiTemp Technology Corporation
Description: Seaburn Systems are modular in design and constructed within a 20 or 40 foot shipping container that will operate at up to 30 to 60 MM BTU per hour. Each system includes the 30 or 60 MM BTU/hr oil burner, control system, fabricated chamber lined with high temperature
- Temperature Range: 1,400 F
- Heat Source: Combustion
- Features: Other
- Internal: Rotary
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Corrosion Resistant 316L Stainless Steel Exhaust Gas Scrubber System for Harsh Chemical Process Environments In high-tech manufacturing, equipment longevity is as critical as performance. The Corrosion Resistant 316L Stainless Steel Exhaust Gas Scrubber System is specifically
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: AENOR
Description: Plastics piping systems for non-pressure underground conveyance and storage of non-potable water - Boxes used for infiltration, attenuation and storage systems - Part 4: Guidance for structural design of modular systems (Endorsed by Asociación Española de
-
Supplier: AENOR
Description: Plastics piping systems for non-pressure underground conveyance and storage of non-potable water - Boxes used for infiltration, attenuation and storage systems - Part 4: Guidance for structural design of modular systems (Endorsed by Asociación Española de
-
Supplier: CSA Group
Description: 13628-15:2011 covers subsea manifolds and templates utilized for pressure control in both subsea production of oil and gas, and subsea injection services. The following equipment falls within the scope of ISO 13628-15:2011: structural components and piping systems of subsea production
-
Description: 13628-15:2011 covers subsea manifolds and templates utilized for pressure control in both subsea production of oil and gas, and subsea injection services. The following equipment falls within the scope of ISO 13628-15:2011: structural components and piping systems of subsea production
-
Supplier: GF Piping Systems
Description: A broad spectrum of product features provides you with quality, flexibility, and reliability, in addition to modularity. GF Piping Systems has 40 years experience in plastic valves. GF Piping Systems offers 3-way diverter valves, metering valves as well as basic plastic
- Valve Size: 0.375 to 6 inch
- Pressure Rating: 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: Project Services Group, Inc.
Description: Systems Automation Equipment Specifications Mechanical, Electrical and Controls Plant Layout Custom Machine Design USDA, FDA, Environmental Compliance Modular and CIP Systems Turn-key Project Management Services Engineered Systems Project List Beverage Lines 35
- Industry Served: Alcohols / Organics, Cosmetics, Fine Chemicals, Foods / Beverages, Pharmaceuticals, Research and Development, Waste Water Treatment
- Process: Blending / Mixing, Combustion / Burning, Condensation / Cooling, Distillation, Drying, Evaporation, Filtration / Extraction, Injection / Metering, Melting
- Operation / Mounting: Clean in Place, Floor / Field, Low Pressure / Vacuum, Pilot Plants, Production Plants, Skidded
- Components: Columns, Controllers, Heat Exchangers, Heaters, Mixers, Piping, Pressure Vessels, Pumps, Separators, Tanks, Valves
-
Supplier: Mechanical Research & Design, Inc.
Description: Mechanical Research & Design, Inc. provides Modular Pressure and Leak Test systems for manufactured pipes, fittings, valves and other component assemblies. Our typical clients include direct piping and fitting manufacturers; mechanical contractors and piping system
-
Supplier: Mechanical Research & Design, Inc.
Description: Mechanical Research & Design, Inc. provides Modular Pressure and Leak Test systems for manufactured pipes, fittings, valves and other component assemblies. Our typical clients include direct piping and fitting manufacturers; mechanical contractors and piping system
-
Description: SUNKAIER mixing equipment division is the marrow of integrating mixing equipment experiences. We adhere to the modular product design, standardized parts, minimum maintenance, optimum process configuration, and cost-effectiveness. SUNKAIER stands out from other competitors by developing a
-
Supplier: Newport MKS
Description: the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so
- Component Type: Adapter
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 25
-
Supplier: Newport MKS
Description: defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 50
-
Supplier: Newport MKS
Description: defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 40
-
Supplier: Clippard
Description: Versatility is the key when it comes to Clippard’s Minimatic® Modular Valves. Available in an unlimited variety of directional, flow, pressure and special control valves - each in a valve body designed to mount and link together with a simple piping system. The piping
- Pressure Rating: 150 psi
- Media Temperature: 32 to 180 F
- Number of Ports/Ways: 3
- Media: Air, Water
-
Supplier: Ascension Industries, Inc.
Description: Custom Fabrication Modular Design & Fabrication Complete, assembled, and tested industrial equipment. From design to turnkey manufacturing, Ascension Industries offers a full range of capabilities to produce skid-mounted process systems, simulators, machine assemblies and more.
- Industry Served: Chemicals, Foods / Beverages, Liquid Recycling, Offshore / Marine, Oil Refining, Pharmaceuticals, Pulp and Paper, Research and Development, Solvent Recovery, Waste Water Treatment
- Services: Complete Machine / Turnkey System, Design Assistance, Repair / Overhaul Services
- Process: Filtration / Extraction, Milling
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Project Services Group, Inc.
Description: Systems Automation Equipment Specifications Mechanical, Electrical and Controls Plant Layout Custom Machine Design USDA, FDA, Environmental Compliance Modular and CIP Systems Turn-key Project Management Services Engineered Systems Project List Beverage Lines 35
- Materials: Aluminum, Plastic, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Field Welding, Just-in-Time Delivery, Low to Mid Volume Production, Machining, Piping Fabrication, Pressure Vessel Fabrication, Prototype Services, Reverse Engineering, Testing and Inspection
- Arc / Resistance Welding: MIG (GMAW), Orbital / Tube Arc Welding, Plasma Arc, Stick (SMAW), TIG (GTAW)
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Eric'sons Dura Trench
Description: steel, heavy duty stainless steel, and extreme duty galvanized steel. These 24″ wide utility trenches come in modular sections that are typically 8′ long. Each section comes pre-sloped and indexes with the next section. All sections are numbered for easy installation.Comes complete with
- Strainer Size: 24 inch
- Drain Type: Trench Drain
-
Supplier: Eric'sons Dura Trench
Description: steel, heavy duty stainless steel, and extreme duty galvanized steel. These 18″ wide utility trenches come in modular sections that are typically 8′ long. Each section comes pre-sloped and indexes with the next section. All sections are numbered for easy installation.Comes complete with
- Strainer Size: 18 inch
- Drain Type: Trench Drain
-
Supplier: Eric'sons Dura Trench
Description: steel, heavy duty stainless steel, and extreme duty galvanized steel. These 12″ wide utility trenches come in modular sections that are typically 8′ long. Each section comes pre-sloped and indexes with the next section. All sections are numbered for easy installation.Comes complete with
- Strainer Size: 12 inch
- Drain Type: Trench Drain
-
Supplier: Eric'sons Dura Trench
Description: Compressed air piping High voltage electrical access Oil and grease lines Water lines Drain lines Chemical piping Low voltage communications Secondary containment etc. How can we help you with your 36 inch wide utility trench needs?
- Strainer Size: 36 inch
- Drain Type: Trench Drain
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: W-Series units combine the convenience of water-source systems with VRF technology. These units are easily installed indoors, which means that system performance efficiency is independent of outdoor ambient temperatures. Modular design up to 20 ton maximum capacity 208/230V,
Find Suppliers by Category Top
Featured Products Top
-
SMARTNet is the next-generation industrial connectivity system, designed for ultra-fast data acquisition (up to 30,000 synchronized measurements per second per sensor), automatic real-time configuration, and seamless integration with PCs and PLCs via Fieldbus (ProfiNet and others) and Ethernet (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Marposs Corp -
other principles. This article is written as a brief guide to highlight several areas where problems can arise in the design and construction of modular piping (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
. The MX-System is Beckhoff’s revolutionary cabinet-free automation platform, combining power supply, control technology, and field-level I/O into a modular, pluggable system. Designed for (read more)
Browse Programmable Automation Controller (PAC) Systems Datasheets for Beckhoff Automation LLC -
6-Axis Hexapod Family Moves ½ Ton Loads with Sub-Micron Precision PI’s new H-855 modular hexapod platform combines high load capacity, sub-micron positioning performance, extended travel, and configurations optimized for speed or compact (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
SICK's Flexi Compact safety controller is a space-saving and modular machine (read more)
Browse Datasheets for SICK -
ibaMAQSModular measurement system – Acquire and analyze signals synchronously and precisely With the ibaMAQS modular system, iba has raised the bar in the field of measurement technology. This flexible system enables user (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
, pressure and cleanliness. HEPAir integrated modular environmental control systems can be used in cleanrooms as well as in industrial and commercial (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
. We work together on each step to create a fully operational, sustainable, custom-fit system. From initial analysis to design, from installation to top quality service. No matter your location, no matter your application, whether it is modular or customized. Busch will help you find the solution that is perfect for you and your needs. (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Highly accurate with an unmatched measurement speed, the new generation Ruler3000 3D cameras will be the number one choice for machine vision system integrators and industrial applications. Being powered by the unique 3D CMOS sensor from SICK tailored for superior image processing, their (read more)
Browse Machine Vision Systems Datasheets for SICK -
In today's competitive manufacturing environment, access to reliable, real-time production data is essential. ARBURG's ALS Host Computer System (MES) is a modular solution developed specifically for plastics processors, bringing together machines, production data, and enterprise systems into one (read more)
Browse Manufacturing Execution System Software (MES) Datasheets for ARBURG
Conduct Research Top
-
Modular Valve Circuits
These circuts show a few of the many useful ways to use Clippard Minimatic modular components in practical pneumatic circuitry. The drawings presented here are combinations of ANSI and pictorial symbols and Octoport piping diagrams.
-
Biogen's LSM Plant; On Line, On Time, On Budget
(control systems), Environmental Air Systems (HVAC), Kinetic Systems (high purity piping) and several construction contractors. Approximately 30 local North Carolina subcontractors were used for foundation work, structural steel, mechanical equipment installation, piping, electrical
-
Living the Biopharma Dream in Lincoln
By Paul Thomas, Senior Editor Meagher 's vision has had technical grounding from engineering specialists. AES Clean Technology, Inc. (Montgomeryville, Penn.), with its expertise in modular cleanroom design and construction (think Cook Pharmica 's new Bloomington, Indiana biotech plant
-
Baxter Tackles Insoluble Solutions
fully automated, PC-controlled loading and unloading equipment developed by BOC Edwards (Wilmington, Mass). Operator contact is eliminated, improving safety and cleanliness while increasing output. Photo courtesy of Pharmadule. Added Capacity Is Flexible, Modular Baxter has taken a modular approach
More Information Top
-
Fields of application the Fixateur external by Oberarm- and elbow violations
Modular pipe systems offer here konstruktionsbedingt deutlicheVorteile against confected Bodyfixateuren.
-
The design of adaptable indoor pipeline inspection robots
In the second part, a few new models of microrobotic in- pipe modular systems are described.
-
CONCEPTUAL SYSTEM DESIGN DESCRIPTION FOR THE CLOSED LOOP SYSTEM, NO. 61. Fast Flux Test Facility.
This will include, in addition to the usual redundant features, a modular primary piping system .
-
New Trends in Mechanism Science
Fig. 7 The “In Pipe Modular Robotic System 2” user interface.
-
The modular robotic systems
In this paper, we proposed two wheeled–type in– pipe modular robotic systems .
-
Scientific.Net: Materials Science
Design of In- Pipe Modular Robotic Systems .
-
Vision on Intelligent Management of Industrial Robotics Systems
Design of In- Pipe Modular Robotic Systems .
-
Scientific.Net: Materials Science
Design of In- Pipe Modular Robotic Systems .
-
Scientific.Net: Materials Science
In- Pipe Modular Robotic Systems for Inspection and Exploration .
-
Scientific.Net: Materials Science
Design of In- Pipe Modular Robotic Systems .
Indicates content that may require registration and/or purchase.