Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, BRUSHED DC, POWERSO-36; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:PowerSO; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, BRUSHED DC, POWERSO-20; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:4A; Output Voltage:60V; Driver Case Style:PowerSO; No. of Pins:20Pins; Supply Voltage Min:12V; Supply Voltage Max:48V; Product Range:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, BRUSHED DC, SOIC-24; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Ametek Dynamic Fluid Solutions
Description: performance. Choose Lamb branded for your next application. AMETEK Lamb Brushed Bypass Motors Bypass motors are available in single or multiple stages. The stages are used to create more pressure if used as a blower or more life if used as a vacuum. Single stage motors
- Commutation: Brush
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
- Environmental Features: Vacuum Use
-
Motor Controllers - Motor Driver, Brushed Dc, Sopowerpad-8; Motor Type Texas Instruments -- 28AH2513Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, BRUSHED DC, SOPOWERPAD-8; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:SO PowerPAD; No. of Pins:8Pins; Supply Voltage Min:6.5V; Supply Voltage Max:45V; Operating RoHS Compliant: Yes
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: DC Motor Brush Holder Double-Hole Carbon Brush Holder for Industrial DC Motors This heavy-duty DC motor brush holder delivers stable performance and long service life, serving as a premium replacement for industrial motors. Featuring a rugged double-hole structure and
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Metal Motor housing Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 120 VDC
- Continuous Current: 1.221 amps
- Continuous Torque: 0.5592938053097348 In-lbs
- Shaft Speed: 15,600 rpm
-
Supplier: Nidec Corporation
Description: They save energy compared to AC motors. These are brush DC motors that use permanent magnets. They are also called governless motors. They feature lower power consumption than AC motors.
- Other DC Voltage: 13 VDC
- Other Output Power: 0.0402066115470846 to 0.804132230941692 HP
- Continuous Current: 9 to 12.5 amps
- Continuous Torque: 1.5929203539823 to 4.15929203539823 In-lbs
-
Supplier: Nidec Corporation
Description: and long life. It can be custom designed. Features ●Small size/High torque Torque performance of a cored motor two ranks higher by our original magnetic circuit design.(Compared with Copal cored motor) ●Zero-Cogging Accurate controllability realized by zero-cogging due to coreless
- Commutation: Brush
- DC Construction: Coreless / Slotless
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB Series 24V DC Gear Motors are designed for high-torque, low-speed precision drive applications. Covering 63mm, 80mm, and 90mm frame sizes, this series delivers stable output performance under rated 24V supply, suitable for industrial automation, adjustable equipment, lifting systems,
- Other Output Power: 0.11793939387144815 to 0.3069104681427458 HP
- Continuous Current: 4.9 to 12.5 amps
- Continuous Torque: 353.98230088495575 to 4,424.778761061946 In-lbs
- Gearbox Ratio: 76 to 1,166.7 : 1
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 170 HP
- Continuous Current: 18 amps
- Continuous Torque: 500 In-lbs
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The DCD Series of four-quadrant and two-quadrant DC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility.
- Continuous Output Current: 100 amps
- Peak Output Current: 175 amps
- Supply Voltage (DC): 24 to 48 volts
- Operating Temperature: 0 to 50 C
-
Supplier: CoorsTek
Description: MOTORS CoorsTek is the leading provider of carbon brushes for small, lead-free automotive motors used in applications such as: Power windows Power door locks Mirror adjustment Air conditioning dampers
- Features: Application Specific / Custom
- Material Grade: Carbon Graphite
- Applications: OEM / New Equipment
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for providing motion to aerospace/military products such as servo-actuators, where high reliability and long lifetime are required, as well as durability under harsh environmental condidtions. Peak torque obtained on the axis at nominal voltage of 27 V DC is
- Other DC Voltage: 27 VDC
- Continuous Current: 0.08 amps
- Continuous Torque: 0.176991150442478 In-lbs
- Shaft Size: 0.124803217 inch
-
Description: PGM.P029P0018-14 Brushed DC gear motor
- Other DC Voltage: 12 VDC
- Other Output Power: 0.025598209351643864 HP
- Continuous Current: 0.7 amps
- Continuous Torque: 5.486725663716812 In-lbs
-
Supplier: Midwest Motion Products, Inc.
Description: At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and
- Other DC Voltage: 60 VDC
- Continuous Current: 2.1 amps
- Continuous Torque: 1.875 In-lbs
- Shaft Speed: 3,723 rpm
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen’s permanent magnet DC motors offer rugged, quality construction and dependable operation. The PMDC motor design is based on the use of permanent magnets in place of a wound field design thus enabling a lighter, more compact and efficient motor with a wider speed range
- Other DC Voltage: 90 to 180 VDC
- Torque Constant: 62.4 to 148.8 in-oz/amp
- Other Output Power: 0.125 to 3 HP
- Continuous Current: 1.4 to 14 amps
-
Supplier: Allegro MicroSystems Inc.
Description: The A5950 offers efficient and versatile PWM control of DC motors, with integrated protection features, synchronous rectification, and diagnostic capabilities for enhanced system monitoring and reliability. Available in automotive and commercial grades. * Note: If you have issues logging into
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: H2W Technologies
Description: Linear brush motors are not supplied with built-in linear bearings. The guidance of the magnet assembly along the top of the laminated coil assembly must be provided for by the customer supplied linear bearing system. There is a magnetic attractive force between the magnet and coil assembly.
- Rated Continuous Thrust Force: 39 lbs
- Peak Force: 134.8 lbs
- Slider or Carriage Length: 4.06 inch
- Continuous Current (AC or DC): 5 amps
-
Supplier: Kollmorgen Corporation
Description: Direct Drive DC torque motors are ideal for servo applications where it is desirable to minimize size, weight, power and response time, and to maximize rate and position accuracies. These motors provide a servo actuator that can be attached directly to the driven load. A permanent
- Other Output Power: 0.0128661156950671 to 8.44338842488777 HP
- Continuous Torque: 0.176991150442478 to 36,017.6991150442 In-lbs
- Rotor Inertia: 0.000045312 to 4,956 oz-in-sec²
- Shaft Speed: 0.017 to 100 rpm
-
Supplier: Koford Engineering, LLC
Description: Neo rare earth magnets standard for high performance. Electrographite brushes for longmotor life at high speeds. Available with EMI filters. Compact and cost efficient designmakes it suitable for a variety of applications such as medical/dental handpieces, intermittentduty pumps, lab mixers
- Other DC Voltage: 12 to 30 VDC
- Gearbox Efficiency: 82 %
- Shaft Size: 0.0785 inch
- Diameter / Width: 0.56 inch
-
Description: High Torque; Long Life; Low Noise.
- Other DC Voltage: 230 VDC
- Other Output Power: 0.1474242423393102 HP
- Continuous Torque: 1.3274336283185835 In-lbs
- Shaft Speed: 6,500 rpm
-
Supplier: Pittman Motors
Description: PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman
- Other DC Voltage: 9.55 to 48 VDC
- Torque Constant: 1.49 to 7.5 in-oz/amp
- Other Output Power: 0.0112578512331837 to 0.0119279614256351 HP
- Continuous Current: 0.37 to 1.87 amps
-
Supplier: ElectroCraft
Description: The Hansen series 116-1 permanent magnet DC brush motor is available to serve the industrial, instrumentation and automotive markets in either open-loop or close-loop applications. Rotor laminations are skewed to provide very low cogging torque and no preferred rotor position. Standard
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 2.7 to 12.5 in-oz/amp
- Continuous Torque: 0.375 to 0.6875 In-lbs
- Shaft Size: 0.165 inch
-
Supplier: Allegro MicroSystems Inc.
Description: The A5950 offers efficient and versatile PWM control of DC motors, with integrated protection features, synchronous rectification, and diagnostic capabilities for enhanced system monitoring and reliability. Available in automotive and commercial grades. * Note: If you have issues logging into
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Assun Motor Pte. Ltd.
Description: Brushed DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less
- Other DC Voltage: 6 to 48 VDC
- Torque Constant: 0.87792 to 6.92424 in-oz/amp
- Other Output Power: 0.00589696969357241 to 0.00643305784753354 HP
- Continuous Current: 0.11 to 0.88 amps
-
Supplier: ASAP Semiconductor LLC
Description: KIT REF DES BRUSHED MOTOR CTRLR Power Management Motor Control Yes MCU 32-Bit LM3S2616 Brush DC Motors
- Bus Width: 32-Bit
- Category: Development Board
-
Supplier: Constar Motion Co., Ltd
Description: Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00589696969357241 HP
- Continuous Current: 20 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: Portescap
Description: 26N58 Brush DC Coreless Motor 26N58 With a cost efficient design featuring an Alnico magnet, this motor can deliver a torque up to 15 mNm continuously. The 26N58 brush DC motor can reach up to 80% efficiency while maintaining a long lifetime. Product Highlights Ironless
- Other DC Voltage: 15 VDC
- Torque Constant: 3.65328 in-oz/amp
- Other Output Power: 0.006969146001494664 HP
- Continuous Current: 0.6 amps
-
Supplier: Igarashi Motor Sales USA, LLC
Description: Minimum quantity of 5000, custom orders within given ranges available
- Other DC Voltage: 2.4 to 24 VDC
- Other Output Power: 0.000844338842488777 to 0.00213095041199548 HP
- Continuous Current: 0.28 to 4.72 amps
- Continuous Torque: 0.0449557522123894 to 0.0854867256637168 In-lbs
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, four half-bridges for DC motor control, and one 32 bit
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Portescap
Description: 16N78 Athlonix Brush DC Motor 16N78 Athlonix The 16N78 Athlonix high torque DC motor design combines high power density and precious metal commutation. This coreless DC motor can deliver a torque up to 6 mNm continuously and reach up to 80% efficiency while maintaining a long
- Other DC Voltage: 1.5 VDC
- Torque Constant: 0.25488 in-oz/amp
- Other Output Power: 0.006299035809043254 HP
- Continuous Current: 3.41 amps
-
Supplier: Portescap
Description: 28DT12 Brush DC Coreless Motor 28DT12 The 28DT12 brush DC motor is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush life time. Product Highlights Ironless construction Alnico magnet for high performance Graphite/copper commutation Long
- Other DC Voltage: 15 VDC
- Torque Constant: 2.7612 in-oz/amp
- Other Output Power: 0.03216528923766768 HP
- Continuous Current: 2 amps
Find Suppliers by Category Top
Featured Products Top
-
Brushed motors are widely adopted across diverse fields such as industrial equipment, medical equipment, and security equipment. Their simple structure and ease of control make them a preferred choice for many product development engineers. However, many engineers also have specific (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
The YHD-7812 DC brush motor delivers reliable high torque and stable operation for a wide range of applications, including automotive systems, precision equipment (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
. Simple and Reliable Drive Solution The YHD-5912 DC brush motor is designed to address these challenges with a straightforward and reliable structure (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Precision electric devices YHD-6612 DC brush motor provides reliable performance and flexible customization for appliance manufacturers. Contact us to request specifications or customization options. (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
cataloged Brushed Permanent Magnet DC Motors. Bodine's superior design and rugged construction set the industry standard for performance, reliability, long life, and quiet operation. Bodine PMDC products are designed to provide an economical solution for demanding applications such as medical and (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
decide which motor is best for your needs. For more information about whether a brushed or brushless DC motor would work best for your application, contact our team. Simply call +1 508 677 0520 to speak to one of our experts – we look forward to hearing from you! (read more)
Browse DC Motors Datasheets for parvalux by maxon -
Brushed DC pancake motors, also called printed armature, axial flux, or servodisc motors, are types of servo motors used for motion control, CNC machinery, automotive systems, printing equipment, and other applications. They are compact, economical, and easy to work with. (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Industrial applications use dc motors because the speed-torque relationship can be varied to almost any useful form -- for both dc motor and regeneration applications in either direction of rotation. Continuous operation is commonly available over a speed range of 8:1. Infinite range (read more)
Browse DC Motors Datasheets for ElectroCraft -
Every DC motor converts electrical energy into mechanical motion, but brushed and brushless motors take distinctly different approaches to this task. Understanding these differences helps you choose the right motor for your application (read more)
Browse DC Servomotors Datasheets for Actuonix Motion Devices
Conduct Research Top
-
Proper Motor Brush Selection When Brush Life is a Concern
One of the most critical parts of this type of motor is the interface between the brushes and the commutator. Poor material selection and improper design considerations can affect both the life and the performance of an electric motor. This post briefly covers the factors which contribute to brush
-
How To: Reduce Noise Output from a Brushed Motor
Noise is often the single toughest challenge faced by design engineers when developing products, especially in medical applications. The inherent noise issue with many types of motors is the brushes. Brushes create mechanical and electrical noise due to friction against the commutator, as well
-
Brushed DC Motor Fundamentals
Brushed DC motors are widely used in applications ranging from toys to push-button adjustable car seats. Brushed DC (BDC) motors are inexpensive, easy to drive, and are readily available in all sizes and shapes. This application note will discuss how a BDC motor works, how to drive a BDC motor
-
Brush DC Motor Basics
Brushed DC ironless motors are found in a large variety of products and applications such as medical, robotics, factory automation, security and access, civil aviation and aerospace products. The ironless technology surpasses by far the performance of conventional ironcore brushed DC motors
-
How to Select a DC Motor
Selecting a DC motor for a particular application can be a rather involved process and should be done in close consultation with MICROMO's application engineers. If your application demands a reliable, time-tested, low-cost motor, then brushed DC motor technology may be what you're looking
-
Servo Control of a DC Brush Motor
of the PIC17C42 as a DC brush motor servo controller. It is shown that a PID (Propor-tional, Integral, Differential) control calculation can be performed in less than 200 ms (@16 MHz) allowing control loop sample times in the 2 kHz range. Encoder rates up to 3 MHz are easily handled by the PIC17C42's
-
Brushed vs. Brushless DC Motors: An Overview
A brushed DC motor is one of the simplest types of motors. It consists of a few main components which in conjunction with a DC power supply create a rotating motor
-
Key Concepts For Running a Brushed DC Motor as a Generator
By avoiding using brushed DC motors as a generator, engineers pass up a number of benefits.
-
Comparing the Maximum Voltage of Brush DC and BLDC Motors
The maximum voltage capabilities of brush DC and brushless DC (BLDC) motors are fundamentally different, which is primarily due to each motor technology's specific design and operating principles. In brush DC motors, physical brushes conduct the electrical current, which limits their maximum
-
What is the Difference Between Brushed and Brushless DC Motors?
Parvalux has been making electric motors for more than 70 years and this short blog sets out to explain the essential differences between brushed and brushless DC electric motors.
More Information Top
-
CR4 - Thread: Making Electric Motor Brushes
Making Electric Motor Brushes .
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > MOTION CONTROL SYSTEMS
In addition, motor brushes wear down and leave a gritty residue that can contaminate nearby sensitive instruments or precisely ground surfaces.
-
Arduino Robotics
Because brushed DC motors use physical contact to transfer power from the motor terminals through the coil, periodic changing of the motor brushes is necessary for frequently used motors.
-
Motors - Grainger Industrial Supply
• Motor Brush , Replacement For 2M191 Motor, Carbon, Copper Coil Springs Replacements for 3 7/8 Inches Diameter, Package 2 .
-
Encyclopedia of Tribology
The concept of a-spots has been attributed to ground- breaking research on electrical contacts, motor brushes , and mechanical relays conducted by Ragnar Holm in the mid-1900s, and in 1953, the Institute of Electrical and Electronics Engineers (IEEE) established a conference …
-
Control Techniques, Drives and Controls Handbook
Oil in particular must not be allowed to accumulate on motor brush gear, commutator and slip rings.
Indicates content that may require registration and/or purchase.