-
Supplier: Utmel Electronic Limited
Description: MULTI-CHANNEL POWER SUPPLY IC FO
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM81028AMWV is a system power supply IC for TFT-LCD panels which are used in monitors, notebook type displays, and tablets. This IC incorporates HAVDD, VCOM amplifier in addition to the power supply for panel driver (SOURCE, GATE, and LOGIC power supplies).
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.7 to 5.5 volts
- Switching Frequency (fsw): 0.6 kHz
- Features: Other, Switching Regulator
-
Supplier: ROHM Semiconductor GmbH
Description: The BD49101AEFS-M LSI is a multi-channel power supply IC that can provide all necessary supply voltages for automobile audio systems. The IC has two Switching Power Supplies (DCDC), five Regulators (REG) and a High Side switch. This single power
- Input Voltage (VIN): 5.5 to 25 volts
- Features: Other
-
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD49101ARFS-M LSI is a multi-channel power supply IC that can provide all necessary supply voltages for automobile audio systems. The IC has two Switching Power Supplies (DCDC), five Regulators (REG) and a High Side switch. This single power
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 5.5 to 25 volts
- Switching Frequency (fsw): 0.5 kHz
- Features: Other, Switching Regulator
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD8162AEKV is a system power supply IC that provides control 6 power supply channels and 4 gamma output channels + VCOM required for TFT-LCD panels on a single chip. All channels have built-in control input and Power-Good output functions,
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 4.2 to 14 volts
- Switching Frequency (fsw): 0.8 kHz
- Features: Other, Switching Regulator
-
Supplier: ROHM Semiconductor GmbH
Description: The BD8165MUV is a highly integrated system power supply for the TFT-LCD panels. Incorporates 5 Channel Voltage-Regulators and VCOM OP-AMP. The control input and power good output are built-in, and it is possible to change the sequence control by changing the connection.
- Input Voltage (VIN): 4.2 to 14 volts
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BM81110MUW is a system power supply for TFT-LCD panels used for liquid crystal TVs. This IC is incorporated with Negative and Positive charge pump controllers and Gate Pulse Modulation (GPM) function. It also features built-in EEPROM to contain each setting voltage, soft start time,
- Input Voltage (VIN): 8.6 to 14.7 volts
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: Multi-output power supply applications built into a single chip makes it possible to configure a compact LCD panel power supply using fewer parts while ensuring compatibility with a wide variety of systems, from PC monitors to LCD TVs.
- Input Voltage (VIN): 1.8 to 5.5 volts
- Features: Other
-
IC Switching Voltage Regulators - Multi-channel System Power Supply ICs for Large PANEL -- BD8165MUVSupplier: ROHM Semiconductor USA, LLC
Description: The BD8165MUV is a highly integrated system power supply for the TFT-LCD panels. Incorporates 5 Channel Voltage-Regulators and VCOM OP-AMP. The control input and power good output are built-in, and it is possible to change the sequence control by changing the connection.
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 4.2 to 14 volts
- Switching Frequency (fsw): 0.65 kHz
- Features: Other, Switching Regulator
-
Supplier: Kikusui America, Inc.
Description: The small-size PMP Series is a DC power supply that supports simple functions and provides constant multi-output voltage (CV) and current (CC). The past multi-output power supply can provide only two types of concurrently variable output. The PMP Series,
- DC Output Voltage: 0 to 16 volts
- DC Output Current: 0 to 2 amps
- AC Input Voltage: 200 volts
- Number of Outputs: 4 #
-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. 4x 250W (70V), 2x 500W bridged (140V) Multi-Channel Digital Power Amplifier The DA Series multi-channel digital power amplifiers are ideal for multi-zone distributed speaker systems and professional sound applications. Engineered
-
Supplier: Brooks Instrument
Description: specific application (panel, desktop, rack mount) Self-diagnostics on every power-up ensures device is fully functional Totalization can be used for inventory management Batch control allows single or multi-channel batch recipes Blending supports master slave blending
- DC Input Voltage: 12 to 24 volts
- DC Input Current: 0.4 amps
- DC Output Voltage: -15 to 15 volts
- Type: DC/DC Converter
-
Supplier: Tradeport Electronics Group
Description: MULTI CHANNEL DC POWER SUPPLY "0-20V/0-10A, 6CH, DC output with 200Wmax. LOAD Function"
- Type: DC Power Supply
-
Supplier: Tradeport Electronics Group
Description: MULTI CHANNEL DC POWER SUPPLY "0-20V/0-5A, 6CH, DC output with 100W max. LOAD Function"
- Type: DC Power Supply
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER METER, 5 AMP, 120 V, MULTI-CHANNEL, DATA RECORDER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: power cord, USB cable (type A to type B), line fuse, certificate of calibration and test report Three-Year Warranty The BK Precision 9174 programmable DC power supply delivers clean, stable and precise output power due to the supplies’ exceptionally low ripple and noise,
- DC Output Power: 209.99999999999986 watts
- Type: DC Power Supply
-
Supplier: AMETEK Programmable Power
Description: The Sorensen XG Series is an 850 Watt, 1U half-rack DC power supply. The XG Series is the new standard for powerful, programmable DC power systems. Designed for test, production, laboratory, OEM, and quality assurance applications, the XG Series 1/2 rack mount DC power
- DC Output Current: 1 to 110 amps
- DC Output Power: 670 to 850 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 1 to 110 amps
-
Supplier: Kikusui America, Inc.
Description: The PMR Series is a multi-output, constant voltage/constant current regulated DC power supply with a dual-tracking function. It uses a Series regulator system to generate stable outputs with low noise. Moreover, it is compatible with various external controls. For GPIB control
- DC Output Voltage: 0 to 250 volts
- DC Output Current: 0 to 5 amps
- AC Input Voltage: 110 to 240 volts
- Number of Outputs: 3 #
-
Supplier: AMETEK Programmable Power
Description: The Sorensen Asterion line of DC power supplies by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC power testing in 1.7, 3.4, 5.0 & 10kW. The new single-channel programmable DC power supply series features
- DC Output Power: 1,700 to 10,000.000000000002 watts
- AC Output Voltage: 40 volts
- Type: DC Power Supply
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT SPS5000X Programmable Switching DC Power Supplies provide a wide range of output power using single-channel and multi-channel output configurations coupled with constant power capability. The SPS5000X series of power supplies includes sixteen
- DC Output Voltage: 160 volts
- DC Output Current: 7.5 amps
- DC Output Power: 360 watts
- Number of Outputs: 1 #
-
Supplier: Instrumentation Northwest, Inc.
Description: Features 7 standard channels, as well as optional digital channels Two temperature (thermistor) One milli-volt Two voltage Two 4-20 mA Up to eight digital channels, depending on configuration Takes analog signals and converts them to digital signals Over 25,000 records —
-
Supplier: AMETEK Programmable Power
Description: channels Total DC power density up to 1800W in a 1U chassis 5 autoranging output channel options Intuitive color touch panel control Multi-language display for global operation Multi-channel programmable sequencing, ramps, and delays Active power
- DC Output Power: 600 watts
- AC Output Voltage: 60 to 600 volts
- Type: DC Power Supply
-
Supplier: Transcat, Inc.
Description: oscilloscope. 100 MHz bandwidth, 2 channels Comes standard with a spectrum analyzer, a dual channel 25 MHz AWG, DMM and power supply Real time sample rate for each channel is 1GSa/s Per Channel 10M memory depth and VPO waveform display technology Waveform
- Frequency Range: 100,000 kHz
-
Supplier: Texas Instruments
Description: Multi-channel Power Management Unit with Li-Ion Battery Charger 169-BGA MICROSTAR -40 to 85
- Operating Temperature: -40 to 85 C
- Output Voltage (Volt): 0.725 to 4.55 volts
- Input Voltage (VIN): 2.3 to 5.5 volts
- Features: Other
-
Supplier: Texas Instruments
Description: Multi-channel Power Management Unit with Li-Ion Battery Charger 169-BGA MICROSTAR -40 to 85
- Operating Temperature: -40 to 85 C
- Output Voltage (Volt): 0.725 to 4.55 volts
- Input Voltage (VIN): 2.3 to 5.5 volts
- Features: Other
-
Supplier: AMETEK Programmable Power
Description: correction (PFC) Multi-channel programmable sequencing, ramps, and delays Full remote control via Virtual Panels™ GUI Standard LXI Ethernet, USB, and RS232 control interfaces Optional GPIB control interface or isolated analog programming Advanced Intelligent Control The Asterion DC
- DC Output Power: 1,700 watts
- AC Output Voltage: 600 volts
- Type: DC Power Supply
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY584D is designed for laboratory and production line testing, with a 2-channel power amplifier. The power supply unit can be used to supply power to the microphone and ear stimulator and other components. The power amplifier is used to drive
- Frequency Response: 0.01 to 0.02 MHz
- Output Gain: 20 dB
- Power: 30.000000000000004 watts
- Number of Channels: 2 #
-
Supplier: Sensidyne, LP
Description: The Model 7100 Multi Channel Digital Controller accepts 4-20mA, RS-485 or direct sensor inputs for display, alarm, and output on RS-485. There are three common alarm relays with a separate horn relay. A large backlit LCD display is provided. Power supply and input modules
- Number of Channels: 16
- Operating Temperature: -4 to 140 F
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring, Confined Space Monitoring, Continuous Emissions Monitoring, Personal Exposure Monitoring, Process Gas
-
Description: - Tow independent controllable channels+Sense - Output resolution : 1mV / 1mA - Low ripples / low noise - Up to 100 group timers - Multi- working mode : individual, parallel, and series - Over-voltage / Over-current protection - Data-logging function: could record the output voltage,
- DC Output Voltage: 0 to 60 volts
- DC Output Current: 0 to 12 amps
- DC Output Power: 378 watts
- Number of Outputs: 1 to 2 #
-
Supplier: InfraTec GmbH
Description: Dual channel; TO39 housing; small chip size; beamsplitter; OpAmp; ultra low power consumption; single supply; current mode; feedback 24 GOhm;
- Operating Temperature: -13 to 185 F
- Electrical Outputs: Analog Voltage
- Number of Gases Monitored: Single Gas
-
Supplier: ABB Measurement & Analytics
Description: in.) Weight – 1.5 kg (3.3 lb) Materials of construction Glass-filled polycarbonate Electrical – Power supply ranges – 100 to 240 V AC ±10 %, 50 / 60 Hz – Power consumption <30W – Analog outputs 2 standard + 2 optional – Relay outputs 4 standard + 2 optional Digital inputs /
- Analog Input Channels: 4 #
- Digital I/O Channels: 6 #
- Operating Temperature: 14 to 131 F
- Inputs / Channels: 4 #
-
Supplier: Visual Sound, Inc.
Description: Sennheiser Electronic Corp. The EM 1046-RX multi-channel receiver system represents the pinnacle of radio frequency (RF) wireless microphone technology, allowing each receiver module to be tuned to any of the 4,800 different frequencies available. Employing a modular design, up to
- Features: Wireless Microphone
-
Supplier: PI (Physik Instrumente) L.P.
Description: order polynomial linearization for mechanics & electronics Digital motion controller for piezo-based Nano positioning systems 3 channels. Integrated low-noise power amplifiers for PICMA® piezo actuators. Output voltage -30 to +130 V. Supports Nano positioning systems with strain
- Number of Axes / Motors: 3
- D/A Resolution: 20 bits
- Maximum Output Voltage: -30 to 130 volts
- Rated Power: 24 to 80 watts
-
Supplier: Lion Precision
Description: Specifications: Measurement Ranges: 10µm to 12.5 mm (0.0004 to 0.5 inches) Maximum Bandwidth: 15 kHz Typical Linearity: 0.5% F.S. Thermal Stability: 0.04% F.S./°C Differential Output: ±10 V Single Ended Output: ±5 V Operating Temperature: 4-50°C Power Requirements: ±15 VDC (External
- Operating Distance: 0.000393701 to 0.49212625 inch
- Operating Temperature: 39.2 to 122 F
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Current, Voltage
Find Suppliers by Category Top
Featured Products Top
-
Modular 600 Multi-Channel Signal Conditioning System Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
other multi output power supplies that can achieve the same power level. Having three channels allows for higher output power and a wider output voltage range, all in a competitively priced 1U form factor. The Asterion® DC ASA Series is the next evolution in the programmable power space. (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
Modular 600 Multi-Channel Signal Conditioning System Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
Unlock ultimate performance and simplicity with our revolutionary design. Allegro’s AHV85110 isolated gate driver significantly reduces circuit design complexity by removing the need for bootstrap circuits and isolated supplies, as well as significantly decreasing EMI challenges. Start designing with our solutions today. (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
UNI-T UDP4303S Introducing the all-new UNI-T UDP4303S 4-Channel Precision Programmable Linear DC Power Supply! This sleek 3U instrument offers a range of outputs, ultra (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Our USB Type C power supplies negotiate the maximum charge rate your device is capable of, supporting 5V, 9V, 12V, 15V, and 20V. Each profile is capable of delivering current at a maximum of 3A. Our power supplies can charge any PD compatible USB-C device at up to 60W of power. This (read more)
Browse Computer Power Supplies Datasheets for Qualtek Electronics Corp. -
Asterion - Performance. Reliance. Brilliance. The Sorensen Asterion line of DC power supplies by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC solutions in 1.7, 3.4, 5.0 & 10kW. The new DC series features two types (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
Power Supplies Qualtek Electronics provides a full range of low cost, high reliability and compact power supplies. (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp.
More Information Top
-
Design and Construction of a Preparative‐Scale Dynamic Field Gradient Focusing Apparatus
The design of the novel rotor and multichannel power supply are described next, and the design of the heat exchanger and degassing module can be found in the Supporting Information accompanying this paper.
-
The new methods of switch mode power supply designing for computer facilities
the multichannel power supplies on the load currents up to several tens ampere [6].
-
Ultra High Field Magnetic Resonance Imaging
Shims may be energized using a suitable multichannel power supply following a harmonic analysis of the raw magnet data and the individual shim strengths be- fore being put into persistent mode along with the magnet.
-
Nonlinear modeling of protein separation in a preparative‐scale dynamic field gradient focusing instrument
The power supply connector attaches the electrode array to an external, computer-controlled, multi- channel power supply (Protasis Corporation, Marlborough, MA, USA) which sets the electric field gradient in the sepa- ration tower.
-
Power supply systems of microprocessor devices
Multichannel power supply system with uniform distribution o f load current / Khruslov L.L., Yaskiv V.I. - Published in the .
-
Detector control system for Daya Bay Reactor Neutrino Experiment
For high voltage supply system, CAEN SY1527 LC Universal Multichannel Power Supply System is chosen, RPC (Resistive Plate Counter) will use A1733P and A1733N HV modules, and PMT (Photomultiplier Tube) will use A1932 HV modules.
-
Technical design report for the ANDA (AntiP roton An nihilations at Da rmstadt) Straw Tube Tracker
For the high- and low-voltage distribution, multichannel power supply systems like the CAEN SY1527 will be used.
-
The 4th Annual Hostile‐Environments and High‐Temperature Measurements Conference
Laboratory and industrial accelerometers Featurlng new micro-miniature PIEZOFET@transducer amplifier Slngle and multichannel power supplies Fieid measurement kits “Smart” power supplies which warn of measurement dlstorting overload transients .
-
EXPERIMENTAL‐MECHANICS EQUIPMENT
Featuring new microminiature PIEZOFETO transducer amplifier Single and multichannel power supplies .
-
Abstracts of Interest
Featuring new micro.miniature PIEZOFET” transducer ampllfier Single and multichannel power supplies .
Indicates content that may require registration and/or purchase.