-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MULTI PURPOSE DIRECTIONAL VALVE, 3WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASCO
Description: Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 150 F
- Flow (Cv): 4 to 5.5
-
Supplier: ASCO
Description: High flow capacity, Cv to 16.5 . Solenoid pilot or air pilot actuated. Plug-in solenoid with indicator light. Multi-purpose, 5 ported, 4-way, 2 position design. Features lapped spool and sleeve assembly. Sub base mounted, side and bottom ports with individual exhaust.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 16
-
-
Supplier: ASCO
Description: Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 150 F
- Flow (Cv): 4 to 5.5
-
Supplier: Infineon Technologies AG
Description: Protection Full Diagnosis MSC High-Speed communication Potential Applications Engine Management Driving Resistive Loads (Oxigen Sensor Heater, Lamps) Driving Inductive Loads (Solenoids, Injectors, Valves, Relays) Driving LEDs Main/Starter Relay Industrial Applications Applications
- tON: 15,000 ns
- tOFF: 15,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Pin Count: 36
-
Supplier: Clippard
Description: 2-Way Electronic Poppet Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Power: 6 volts
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Power: 6 volts
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: AAA Products International, Inc.
Description: Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other
- Valve Size: 1 inch
- Flow (Cv): 10.7
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 5-way, 3-position, proportional, screw-in, motor-spool-type hydraulic cartridge valve with integral load sense port.
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 5
- Media Temperature: -15 to 400 F
- Power: 10 to 24 volts
-
Supplier: Atos North America
Description: NHE and NHZO are size 06 directional solenoid valves specially designed for modular assembling to obtain compact blocks, up to 8 elements, without any additional subplate or manifold. The P and T passing-trough lines and the A and B user ports with threaded connections are
- Valve Size: 0.375 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -4 to 176 F
-
Supplier: HAWE North America Inc.
Description: The valve bank type VB consists of a connection block (with ports P and R), the directional seated valves (acc. to D 7300) installed on sub-plates and connected in parallel plus the end plate. The whole valve bank is held together with one or two tension rods. Depending
- Pressure Rating: 5,076.3195 psi
- Media: Air, Compressed Air, Hydraulic Fluid
- Valve Type: Directional Valves
- Features: Electric, Solenoid Valves, Steel, Threaded
-
Supplier: Continental Hydraulics
Description: VSD05M SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 38 gpm (145 l/min) Description These valves conform to NFPA D05 and ISO 4401 mounting standards. They are available in both 3
- Pressure Rating: 4,600 psi
- Number of Ports/Ways: 3 to 4
- Features: Control Valves, Electric, ISO, Solenoid Valves
- Valve Type: Directional Valves, Spool Valves
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor
- Pressure Rating: 3,226 psi
- Number of Ports/Ways: 4
- Flow (Cv): 1.1
- Power: 24 volts
-
Supplier: Enfield Technologies
Description: Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear
- Flow (Cv): 0.35
- Media: Air, Compressed Air
- Features: Aluminum, Control Valves, Electro-pneumatic, Gas, Servo Valves, Solenoid Valves, Steel, Threaded
- Valve Type: Cartridge / Manifold Valves, Directional Valves
-
Supplier: Continental Hydraulics
Description: VED05MG PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Flow Rate 16 gpm (60 l/min) Description Continental Hydraulics VED05MG direct operated 4-way proportional valves with
- Pressure Rating: 4,600 psi
- Number of Ports/Ways: 4
- Features: Control Valves, Electric, ISO, Solenoid Valves
- Valve Type: Directional Valves, Spool Valves
-
Supplier: HAWE North America Inc.
Description: These directional seated valves use spring loaded balls as valve elements and therefore do not show any leakage. They are manifold mounting and are available with various actuations which always act on an angled lever pushing the valve element in the desired switching
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2 to 4
- Power: 12 to 24 volts
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Continental Hydraulics
Description: VSD*HL KD2 HAZARDOUS LOCATION, SOLENOID, DIRECT & PILOT OPERATED DIRECTIONAL CONTROL VALVES EXPLOSION-PROOF Sizes D03 to D10 Pressures up to 5000 PSI Flows from 40 to 290 GPM ATEX certification 94/4/EC Description The VSD**HL solenoid operated directional control
- Pressure Rating: 5,000 psi
- Features: Control Valves, Electric, ISO, Intrinsically Safe, Solenoid Valves
- Valve Type: Directional Valves, Spool Valves
- Media: Hydraulic Fluid
-
Supplier: Clark Solutions
Description: Model 1365 three-way solenoid valves are available in brass, iron or 304 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications. The valves employ a direct acting
- Valve Size: 0.068897675 to 0.1574804 inch
- Pressure Rating: 116.03016 to 290.0754 psi
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 3
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.5905515 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 20 to 120 F
-
Supplier: AAA Products International, Inc.
Description: Double solenoid, 3-position, spring centered, closed center spool. All ports are blocked when both solenoids are de-energized. See for other spools.
- Valve Size: 0.25 inch
- Flow (Cv): 1.7
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: Continental Hydraulics
Description: VSD05M-S SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE Mounting Surface NFPA D05 (ISO 4401-03-02-0-03) Max Pressure 4600 PSI (320 bar) Max Flow Rate 36 gpm (136 l/min) Description These valves conform to NFPA D05 and ISO 4401-05 mounting standards. As the
- Pressure Rating: 4,600 psi
- Features: Control Valves, Electric, ISO, Solenoid Valves
- Valve Type: Directional Valves, Spool Valves
- Media: Hydraulic Fluid
-
Supplier: Clark Solutions
Description: Model CTV-K or CTV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals, which are forgiving of particulate matter that would
- Valve Size: 6 to 0.25 inch
- Pressure Rating: 14.8 to 29 psi
- Media Temperature: 41 to 122 F
- Number of Ports/Ways: 3
-
Supplier: Atos North America
Description: DPHI, DPHE and DPHER are spool type, two or three position, two stage directional solenoid valves. They are operated by a direct solenoid pilot valve available in three different executions: DHI suitable for AC and DC supply with cURus certified solenoids
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 3-way, direct-acting spool-type, screw-in hydraulic cartridge valve.
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
- Media Temperature: -15 to 400 F
-
Supplier: Prince Manufacturing Corp.
Description: Pattern and Envelope as Standard Series 20 Valve SPECIFICATIONS Maximum Operating Pressure 3500 psi Maximum Tank Pressure................... 500 psi Nominal Flow Rating ...........................20 GPM Please Refer to Pressure Drop and Flow Charts for Your Application Maximum Operating
- Valve Size: 0.375 to 0.875 inch
- Pressure Rating: 3,500 psi
- Media Temperature: 180 F
- Power: 12 volts
Find Suppliers by Category Top
Featured Products Top
-
The new CB Solenoid Valve is economically designed, utilizing a cartridge bobbin coil coupled with our unique MultiSeal™ technology. The MultiSeal radically simplifies port layout by allowing total porting flexibility 360° around the seal, without the need for O-Rings or anti (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Valves CAFE Actuated Ball Valves offer automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Standard actuation time is 5 (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
meet various applications • Serviceable from the top using standard tools • Top mounted shut-off valves eliminates service issues • Lock out seal caps • Complies with ASME B31.5 and 16.34, PED 2014/68/EU Function and Design: • Multi- module platform (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
(24K, 48K), each channel is equipped with a 3/2 solenoid valve. Compatible with syringes ranging from 250μL to 5mL, it offers flexibility for various system configurations and supports closed-loop control of external processes (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
industry. Balancing Valves for HVACare used specifically for heating/air conditioning systems in multi-story commercial buildings. Balancing Valves provide a means of (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Like Clippard’s NIV and PIV lines of Isolation Valves, the AIV series features Clippard’s unique multi-functional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that is that it also provides the added benefit of air (read more)
Browse Air Valves Datasheets for Clippard -
, giving OEMs the flexibility to order a manifold best suited to available gas box real estate. These manifolds are designed for 2 x 3/2 valves, enabling a compact 24 valve position manifold to accommodate up to 48 solenoid coils. Valve airflow is 10 normal liters (NI)/minute. An online (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
-compliant materials and is lubricated with NSF-H1 food grade lubricant. MPA-C terminals allow for individualized valve configuration. There are electrical interfaces on the front or back side, with multi-pin, fieldbus or Ethernet connectivity, with or without manual override. Options range from one to 32 (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation -
dripping from static spray nozzles Expansion valves/pressure relief operations Prevent reverse flow through solenoid valves Click to learn more, and view our full catalog of Ball Type Check Valves (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co.
More Information Top
-
2013 International Conference on Machinery, Materials Science and Energy Engineering
As shown in Figure 1, the drill's hydraulic system is composed of the load-sensing constant power variable pump, load sensing electromagnetic proportional multi -way directional valve , solenoid valve group, high-torque rotary hydraulic motor, travel hydraulic motor, cable reel hydraulic motor …
-
Pneumatic Drives
… 5, 10 dead volume 115 design air turbine 170 bellows 134 brake chamber 139 cylinder knocking 143 multi -position 128 rod 99 … … 130–133 rolling diaphragm 138 directional control valve 173–174 muscle actuator 140–141 … … 197 piston 198 proportional solenoid 85 rack-and-pinion …
-
Advances in Hydrology and Hydraulic Engineering
Electro-hydraulic Proportional Multi -way Directional Valve with New Digital High-speed On-off Valve as Its Pilot Valve, Construction Machinery and … … SU Ming, CHEN Lunjun, Position Control of the Cylinder Controlled by High Speed On-off Solenoid Valve Based on AMESim …
-
Directional Valves - Directional Valves Manufacturers, Suppliers
Construction Balancing Directional Hydraulic Valve PHY-G25 for Machinery 1 structure Broadly similar to the proportion of multi -valve structure and the structure of the traditional multi-valve, just to retain the... [ Related Keywords : hydraulic proportional valve, directional solenoid valve ] .
-
Hybrid flow analyzer for automatic hollow-fiber-assisted ionic liquid-based liquid-phase microextraction with in-line membrane regeneration
It comprises a 40,000-step bi- directional multi -syringe pump (Crison Instruments, Alella, Spain) furnished with two gas-tight glass syringes of 5.0 and 1.0 mL (SP1 and SP2, respectively, Hamilton, Switzerland) containing carrier (C) and acceptor solution (A … Each individual syringe pump was allied to a three-way solenoid valve (V1 and V2; N- Research, Caldwell) that fosters connection with the exter- nal reservoir or the analytical setup at will.
-
Construction Machinery - Construction Machinery Manufacturers, Suppliers
Construction Balancing Directional Hydraulic Valve PHY-G25 for Machinery 1 structure Broadly similar to the proportion of multi -valve structure and the structure of the traditional multi-valve, just to retain the... [ Related Keywords : hydraulic proportional valve, directional solenoid valve ] .
-
Multi-Switchable Micro Dispenser Chip-Set for Portable Health Care Devices
Check valves (b) Fig. 3 Multi - directional switching using a micro solenoid drive (a) switching (b) positioning .
-
Finite element analysis of proportional solenoid characteristics in hydraulic valves
Part 1: A multi -physics finite element model. Design of a two-dimensional proportional solenoid for miniature directional control pneumatic valves .
-
An automated multi‐unit composting facility for biodegradability evaluations
E is the solenoid valve (3/2 directional control:P/N 0820,019,303 Bosch, Australia) and F is the specially designed the gas distribution chamber. The three arrows indicate that this section of the system is multi -lined (and in this case …
-
Multi Services Unit - Cost Effective Solution for Wireline & Slickline Services (Pakistan Case Histories)
The function of the solenoid valve allows the cabin operator to choose either wireline or slickline services. Fig. 2 – Multi Services Unit This is a bi- directional pump which has a closed circuit for bi-directional flow of hydraulic …
Indicates content that may require registration and/or purchase.