Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EFD Induction a.s.
Description: Incorporating the very latest advances in induction technology, the Sinac range offers unrivaled reliability and application flexibility. To learn more about Sinac 100 - 150 S MFC please contact your nearest EFD Induction office.
- Heater Type: Induction Heater
-
Supplier: Quarktwin Technology Ltd.
Description: PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154", 3.90mm Width)
- Supply Voltage: 2.7 to 3.6 volts
- Output Frequency: 36.87 MHz
- Operating Temperature: -25 to 85 C
- Bus Interface: CMOS
-
Supplier: Microchip Technology, Inc.
Description: Ultra-low 162fs jitter, including fanout buffer (156MHz output frequency, 12kHz to 20MHz integration bandwidth, including crosstalk) Integrated power supply noise reduction and frequency select Independent OE and VDDO per output bank Supports LVPECL, LVDS, HCSL and CMOS outputs ±50ppm
- Output Frequency: 12 to 850 MHz
- Bus Interface: CMOS, LVDS, PECL
- Device Type: Clock Generator
- Features: Other
-
-
Supplier: Lingto Electronic Limited
Description: IC MULTI-CLOCK GENERATOR 20-SSOP
- Output Frequency: 36.87 MHz
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ODG (Origin Data Global)
Description: IC MULTI-CLOCK GENERATOR 20-SSOP
- Supply Voltage: 3.3 volts
- Output Frequency: 36.87 MHz
- Operating Temperature: -25 to 85 C
- Device Type: Clock Generator
-
Supplier: DigiKey
Description: "PLL Multi-Clock Generator IC 36.864MHz 1 20-SSOP (0.154"", 3.90mm Width)"
- Supply Voltage: 2.7 to 3.6 volts
- Output Frequency: 36.864 MHz
- Operating Temperature: -25 to 85 C
- Bus Interface: CMOS
-
Supplier: Panel Components & Systems, Inc.
Description: most parameters in a MultiGen e.g. nominal current and voltage inputs, relay output etc. Phase voltage and current measurements are true RMS and the coolant and oil pressure are measured directly from the engine senders. Hours Run is timed using the generator frequency and DC volts
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MULTI CLK GENERATOR 10TMSOP
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 46.4 MHz
- Device Type: Clock Generator
- Features: Other
-
Description: IC MULTI/CLOCK GENERATOR 24QFN
- Supply Voltage: 2.25 to 3.6 volts
- Output Frequency: 166 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: ValueTronics International, Inc.
Description: The 29 is a Function Generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine,
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Maury Microwave
Description: The SGX1000 series of RF signal generators offer high performance signal generation with an easy-to-use interface in a compact form factor. The SGX1000 utilizes a proprietary blend of direct digital and direct analog synthesis to provide ultra-fine frequency resolution, lightning-fast
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 18,000 MHz
- Switching Speed: 0.35 ms
- Device Type: Generator
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1269051-SI5351C-A-GT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Type: Clock Generator Package: Tube Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 50
- Supply Voltage: 1.71 to 3.6 volts
- Output Frequency: 200 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS
-
Supplier: ValueTronics International, Inc.
Description: The N5162A is a 6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 6,000 MHz
- Maximum Frequency Range: 6,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Rohde & Schwarz USA, Inc.
Description: signals Max. eight baseband generators on two internal baseband modules with realtime coder and ARB Internal digital adding of baseband signals, even with frequency and level offset Wideband baseband and vector signal generator in one box Support of all important digital
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Transcat, Inc.
Description: Performance Arbitrary Channels Frequency : 1 Hz~60MHz RF Channel Frequency (FG/ARB/MOD) : 160/320MHz Pulse Generator Frequency : 25MHz Power Amplifier : Low Frequency, 100kHz, Output 20W True Point by Point Output Arbitrary Waveform Function : 200MSa/s, 100MHz
- Maximum Input Channels: 1
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
-
Supplier: kTB Solutions
Description: Additionally, the JHA5400 supports advanced functions including complex multi-level sequence waveform output, dual-pulse, multi-tone, and linear frequency modulation, satisfying extensive testing requirements in the communication, industrial, and scientific research fields.
-
Supplier: RIGOL Technologies, Inc.
Description: the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications. High Performance and Capability: Extended frequency range for complex applications The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard
- Maximum Input Channels: 4
- Minimum Frequency Range: 20,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Device Type: Generator
-
Supplier: Wacker Neuson SE
Description: design results in compact, lightweight unit that is quiet and fuel efficient. High surge capacity provides for output as high as 120% over rated power for up to 20 seconds. Multi-monitor information display shows the generator performance, voltage, frequency, hours of operation
- Wattage: 3,200 to 4,300 watts
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Cleaning Technologies Group
Description: multiMEG® Generator 430 kHz conventional micro streaming 430 kHz dualSWEEP® cavitation 1.3 MHz conventional micro streaming 1.3 MHz dualSWEEP® cavitation The megasonic generator offered by Blackstone-NEY Ultrasonics is rated at a total capacity of 2400 Watts output (sweeping and
- Vibration Frequency: 430 to 1,300 kHz
- Machine Type: Aqueous Cleaning, Component / Accessory, Immersion Systems - Ultrasonic
- Source: Electric
- Operation: General Cleaning / Surface Prep
-
Supplier: NTi Audio AG
Description: The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep. The DR2 further offers a set
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 to 24 bits
- Data Storage: 512 MB
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 101212-PLL1700E/2K Packaging: Reel - TR Type: PLL Multi-Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C
- TJ: -25 to 85 C
- Features: Other
- Package Type: SOP, SSOP
-
Supplier: Transcat, Inc.
Description: Product Highlights Advanced Direct Digital Synthesis (DDS) technology, 2 output channels, built-in counter, 20MHz maximum output frequency (5 MHz max square wave) Monochrome LCD display 3.5 standard waveforms and DC outputs. 48 preset arbitrary waveforms, 10 groups of 4kpts arbitrary
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
- Device Type: Generator
-
Description: ASK, DSB-AM, QPSK,SUM,BPSK, PWM, Sweep, and Burst · High-accuracy frequency counter integrated, supported range 100mHz - 200MHz · SCPI, and LabVIEW supported · 7 inch (800 × 480 pixels) multi-touch screen, support
- Maximum Input Channels: 2
- Frequency Resolution: 14 bits
- Display: Digital Readout
- User Interface: Front Panel and Display
-
Supplier: 3DT LLC
Description: MultiDyne system. A compact and durable aluminum cabinet houses both generator and transformer. The treating head connects securely to the cabinet via a high voltage cable and air hose. The solid state controlled generator has a built-in treating timer that is activated and adjusted on
-
Supplier: Ultrasonic Power Corporation
Description: model is one of the most electrically efficient ultrasonic cleaning generators available on the market today. This powerful, state-of-the-art generator has two simple controls for easy use. When applied with Vibra-Bar® transducers, the model delivers Simultaneous
- Machine Type: Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Operation: General Cleaning / Surface Prep
-
Supplier: Transcat, Inc.
Description: test receiver performance by simulating complex analog modulation scenarios with multi-function generator capability Lower your cost of ownership with 3-year cal cycles & comprehensive solutions for self-maintenance Covers the cellular and lower ISM frequency bands
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Greenlee Textron, Inc.
Description: TYPE DIGITAL, HIGH-PERFORMANCE, EXPERT FREQUENCY RATING 50 HZ KIT CONTENTS 77GX TONE GENERATOR, 200XP MULTI FILTER TONE PROBE AMPLIFIER IN A RUGGED, WOVEN NYLON CARRYING CASE APPLICATION FOR TRACING IN NOISY ENVIRONMENTS
- Special Measurement Types: Audible Continuity
-
Supplier: Mini-Circuits
Description: sequences with pulse widths down to 0.5 µs, or automated frequency / power sweep & hop sequences. SSG-44G-RC has been developed in a compact package with powerful software control and automation to provide a cost effective millimeter wave signal generator and LO source for any bench or
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 44,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Terra Universal, Inc.
Description: SweepSONIK2D™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage DualSWEEP technology constantly varies the ultrasonic frequency (± 2 kHz) to ensure the optimal value for each cleaning situation MultiSONIK™ generator
- Wash Tank Capacity: 2.5 gallons
- Internal Length: 10 inch
- Internal Width: 8 inch
- Internal Depth / Height: 8 inch
-
Supplier: Mini-Circuits
Description: pulse sequences with pulse widths down to 0.5 µs, or automated frequency / power sweep & hop sequences. SSG-44GHP-RC has been developed in a compact package with powerful software control and automation to provide a cost effective millimeter wave signal generator and LO source for any
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 44,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Custom Silicon Solutions, Inc.
Description: This support circuit provides the high positive voltage required to program the EEPROM memory cells. It generates approximately +20V with a multi-stage charge pump. It includes a high frequency oscillator and voltage regulator. This circuit is designed for AMI’s 0.5 micron, CMOS
- Memory Category: EEPROM
-
Supplier: Mini-Circuits
Description: AM, FM and Chirp modulations, or automated frequency / power sweep & hop sequences. SSG-9G-RC has been developed in a compact package with powerful software control and automation to provide a cost effective C-band / ISM signal generator and LO source for any bench or production test
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 9,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Mini-Circuits
Description: sequences, AM, FM and Chirp modulations, or automated frequency / power sweep & hop sequences. SSG-5N9G-RC has been developed in a compact package with powerful software control and automation to provide a cost effective C-band / ISM signal generator and LO source for any bench or
- Minimum Frequency Range: 5,000 MHz
- Maximum Frequency Range: 9,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Comdel, Inc.
Description: available. Applications: This compact generator is designed to work inside an aircraft and supply RF power to lasers. It requires an input of 58amps at 48V DC. It is reliable at striking and delivering power into complex plasma loads. Features: High VSWR and dissipation protection to ensure
- DC Output Power: 2,000.0000000000002 watts
- Type: Laser Power Supply, Plasma Power Supply
- Form Factor: Rack Mount
-
Supplier: OMEGA Engineering, Inc.
Description: DC). Highly Accurate and Multi-Functional Source and Measurement High Accuracy: 0.02% for the source unit and 0.02% for the measurement unit Source and Measurement Functions: DCV voltage, DC mA, ohm, Frequency and temperature (thermocouple, RTD) and 24 Vdc power supply function for
- AC Voltage Range: 100 to 240 volts
- DC Voltage Range: 12 volts
- AC Current Range: 1,400 amps
- DC Current Range: 3,000 amps
Find Suppliers by Category Top
Featured Products Top
-
-performance waveform generation. Equipped with 4 independent channels, this generator ensures optimal flexibility for engineers and technicians working on intricate projects that demand multi-channel setups. Boasting an impressive 64Mpts arbitrary wavelength, the UTG9504T allows for intricate (read more)
Browse Signal Generators Datasheets for Uni-Trend US -
/Arbitrary Waveform Generator Spectrum Analyzer Digital Voltmeter High-Precision Frequency Counter Protocol Analyzer Jitter/Eye Analyzer Power Analyzer (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
finger. For multi-domain analysis, the oscilloscope has hardware-based frequency analysis utilizing up-to 2 Mpts for the FFT-calculation. This deep memory FFT provides a higher frequency resolution than many other FFT0-based systems. Furthermore, the SDS5000X can be upgraded to include MSO/16 (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
pumping stations use a variety of pumps in their operations, that are driven by variable frequency drives (VFDs), to propel the water through the many stages of purification along the way. Water treatment plants use pumps to pass fresh (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation
Conduct Research Top
-
Frequency Up-Conversion for Arbitrary Waveform Generators
here. This technical note gives a detailed description and list of components required for up-converting the In-phase (I) and Quadrature (Q) signals provided by a Zurich Instruments HDAWG, a multi-channel Arbitrary Waveform Generator with up to 750 MHz bandwidth and eight analog output channels, to 8
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Wi-Fi spectrum. The European Commission said it has decided to make two additional frequency bands available for Wi-Fi access across all 25 countries of the European Union. Viable system-on-chip (SoC) business models require an integration of design and manufacturing, along with new types
-
Maximizing Eb/No (C/N) Accuracy (Application Note 701)
the attenuator in the noise path to automatically actuate to the correct value to achieve the set ratio. In theory this sounds like an exceedingly simple device. The challenge is to be able to set this ratio accurately over multi-parameter variables such as frequency, bandwidth and test signal amplitude
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
More Information Top
-
Multi-frequency piezoelectric power generator
In order to maximize the power output, the device must be designed to resonate at the fundamental vibration frequency, as a multi frequency generator a range of frequencies must be chosen containing the different resonant frequencies for the beams.
-
Design and development of multi-frequency comb generator for space borne microwave active sensors
Index Terms- Comb Generator, Multi Frequency Generator .
-
Low power architecture and design techniques for mobile handset LSI Medity™ M2
Multi frequency generator .
-
A digital ultra-wideband multiband transceiver architecture with fast frequency hopping capabilities
The analysis indicate that a LNA gain of 20dB, baseband amplifier gain of 45dB, matched filter accuracy of five bits, ADC accu- racy of two hits, a 60dB dynamic range of the multi frequency generator , and frontend offset voltage of less than…
-
A universal single chip analog CMOS speech processor for analog mobile cellular phones
It includes also multi frequency generator and .
-
Specifications for tuner design for use in cable ready television receivers and VCRs
All distortion measurements are made with a commercially device known as a multi frequency generator (MFG).
-
A 4.5 GHz 3-4 dual-modulus frequency divider IC in GaAs technology
[9] M. Detratti, J. Chuan, J.P. Pascual, J.L. García and J. Cabo, “E/D pHEMT Multi Frequency Generator GaAs MMIC for Aerospace Applications” in Proceedings of the 11 th .
Indicates content that may require registration and/or purchase.