Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Automation24, Inc.
Description: pushbutton. The LI5142 point level sensor with the high protection rating IP65/IP67 features an extended setting range that increases the application reliability. The modular mounting concept ensures flexible use. The LI5142 point level sensor with M12
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 to 149 F
- Features: Analog Current, Instrument / Sensor System
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: pushbutton. The LI5141 point level sensor with the high protection rating IP65/IP67 features an extended setting range that increases the application reliability. The modular mounting concept ensures flexible use. The LI5141 point level sensor with M12
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 to 149 F
- Features: Analog Current, Instrument / Sensor System
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: pushbutton. The LI5143 point level sensor with the high protection rating IP65/IP67 features an extended setting range that increases the application reliability. The modular mounting concept ensures flexible use. The LI5143 point level sensor with M12
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 to 149 F
- Features: Analog Current, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
-
Supplier: Minco
Description: Two 316 stainless steel pins provide for operation in mildly corrosive fluids within plastic or metal containers. Fluid presence is measured by passing a low voltage AC signal between the stainless steel probes. Power to the sensor and output from the sensor is derived from a current
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Electrical Conductivity or Resistance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Automation24, Inc.
Description: pushbutton. The LI5144 point level sensor with the high protection rating IP65/IP67 features an extended setting range that increases the application reliability. The modular mounting concept ensures flexible use. The LI5144 point level sensor with M12
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 to 149 F
- Features: Analog Current, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Gems Sensors & Controls
Description: Up to 4 Actuation Levels Integral Siphon or Fill Tube Customized Mountings Custom Configurable Save valuable space and costly installation/maintenance time with these highly customizable sensors. LS-350 units combine siphon tube and up to four liquid level sensors as a
- Number of Switch Points: 1 to 6 (#)
- Material Temperature Range: -40 to 221 F
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: OMEGA Engineering, Inc.
Description: LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity,
- Maximum Operating Pressure: 150 psi
- Maximum AC Voltage: 230 volts
- Features: Can handle liquids with suspended solids (slurries), Single Pole, Double Throw (SPDT), Solid-State Switch, Top mount
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: ifm efector inc.
Description: For the reliable point level monitoring in tanks and containers Detection of minimum level, leakage or overflow of tanks simple empty or full adjustment Suitable for water, oils and coolants User-friendly setting of the requested immersion depth of the sensor Integrated
- Measuring Range: 1.1023628 inch
- Maximum Operating Pressure: 7.251885 psi
- Material Temperature Range: -13 to 185 F
- Maximum Current: 0.1 amps
-
Supplier: Madison Company
Description: The M8085 is a multi-point switch made with a polypropylene stem and polypropylene floats and a 1/4" NPT Fitting. Operation set points are 3/4" and 5-3/4" from bottom of fitting. Float operation is NC (normally closed).
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.8 (Specific Gravity #)
- Liquid Specific Gravity: 0.8 (Specific Gravity #)
-
Supplier: RS Components, Ltd.
Description: Gems Sensors 01702 Level Sensor
- Maximum Operating Pressure: 300 psi
- Communication Interface Options: Other
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Madison Company
Description: The M5602-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting and switch operation,
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 392 F
- Liquid specific gravity: 0.55 (Specific Gravity #)
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
-
Supplier: First Sensor AG
Description: The HYD submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded flush mount stainless steel pressure sensor elements without elastomeric seals and feature stainless steel
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58.01508 psi
- Features: Analog Current
- Media Type: Liquid
-
Supplier: Sitron
Description: sensitivity adjustment. It is available in three models for either 24Vdc, 110Vac or 220Vac supply voltages. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring
- Maximum Operating Pressure: 290.0754 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Time Mark Corporation
Description: liquid depth to 0.1 foot when the display control switch is in the Liquid Level position. Other switch positions allow setting of the corresponding trip level points. The trip points are set using coarse and fine adjustment pots, and are shown on the LED display. Each
- Number of Switch Points: 5 (#)
- Measuring Range: 415.2 inch
- Maximum Operating Pressure: 15 psi
- Meter Technology Type: Air Bubbler
-
Supplier: Massa Products Corporation
Description: The company specializes in designing and manufacturing the highest quality level sensors that are ideal for non-contact distance measurement in even the harshest environments. Massa produces several different series of level sensors and monitoring transmitter modules that
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor System, Transmitter
-
Supplier: Introtek International
Description: The INTROTEK® Point Level Detector (PLD) is extremely user friendly with a sleek, compact design incorporating integral electronics that never require calibration. The PLD is the most advanced non-invasive, pulse-wave ultrasonic sensor available for liquid level detection
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Features: Programmable, Rated for Sanitary Applications
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's ultrasonic sensors deliver accurate and reliable liquid level detection with an SPST mechanical relay output. The technology provides a high level of ultrasonic sensitivity, including resistance to vapor and turbulence. The ultrasonic sensor utilizes a fork-shaped
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Albér
Description: The Alber ELS is a non-invasive level sensor designed to save you time and money! ● Designed specifically to comply with the NERC PRC-005 requirements for electrolyte level inspection ● Eliminate the required quarterly inspection of battery electrolyte levels ● No alarm…
- Number of Switch Points: 1 (#)
- Maximum Current: 2 amps
- Maximum DC Voltage: 30 volts
- Output Options: Alarm / Visual Indicator
-
Supplier: Campbell Scientific, Inc.
Description: The CS476 measures water level in the range of 2 in. to 98 ft from the sensor. The CS475, CS476, and CS477 radar-based water-level sensors bring a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be measured,
- Measuring Range: 2 to 1,176 inch
- Material Temperature Range: -40 to 176 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: FineTek
Description: The EST Series is a grain temperature monitoring system consisting of the EST110 Multi-point temperature sensor and EST120 sensors and MMS-TLA PC-software. The EST110 sensor cable is for temperature sensing only, the EST120 is for temperature/level
- Probe Configuration: Flexible Probe
-
Supplier: Gems Sensors & Controls
Description: Durable sealed design – IP67, IP6K9K Developed for the most rugged coolant applications Tolerates coolant coating Small size – 2˝ (51 mm) long The CAP-300 capacitive level sensor is one of our most durable and reliable point level sensors. Compatible with coolants,
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 257 F
- Features: Analog Voltage
-
Supplier: Time Mark Corporation
Description: Control switch is in the Liquid Level position. Other settings of the switch allow setting of the liquid level trip points. LED indicators illuminate as the levels are exceeded. A test control allows the trip settings to be checked without actually raising or lower the
- Number of Switch Points: 4 (#)
- Measuring Range: 415.2 inch
- Maximum Operating Pressure: 15 psi
- Meter Technology Type: Air Bubbler
-
Supplier: BinMaster, Inc.
Description: The mini-rotary alerts users to material levels in smaller bins and hoppers that contain plastics, food, seed, chemicals, and other powder and bulk solid materials. Its small size and rugged design allows for use of a level sensor where other types of equipment simply will not
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Standex-Meder Electronics
Description: Versatile LS04 Series Liquid Level Sensor for single, multi and continuous level control, detection and monitoring. Reservoir, tank, bottle or other container mounting configurations. Up to 6 floats, 1W-100W rated power, other cables, connectors.
- Number of Switch Points: 1 to 6 (#)
- Maximum Current: 1 amps
- Maximum DC Voltage: 400 volts
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L30 Series Vertical Multi-Station Brass Buna Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It can be
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Sitron
Description: Sitron’s HFS high frequency limit level sensor is designed to effortlessy detect the level of fluids or paste-like media while ignoring the influence of deposits of viscous media (ketchup, yogurt, pastes, syrups, jams and jellies, creams, soap) as well as products such as
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 1,450.36839357197 psi
- Material Temperature Range: -40 to 185 F
- Maximum Current: 0.3 amps
-
Supplier: Intellisense Microelectronics Ltd.
Description: The electro-optical level sensor is used to monitor the level of liquids. The model LLS.ELS1150 is an enhanced electro-optical level switch from IMS sensors. This series utilize IMS advanced photoelectric sensor ASICs to achieve a fast, stable,
- Mounting Options: Bottom Mount, Side Mount
- Media Type: Liquid
- Meter Technology Type: Optical
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Standex-Meder Electronics
Description: Versatile stainless steel LS05 Series Liquid Level Sensor for single, multi and continuous level control, detection and monitoring capable of high temperature resistance up to 200°C (SS) and pressure up to 12 bar. Multiple floats with minimum 1.5” spacing, 1W-100W rated
- Maximum Operating Pressure: 174.04524 psi
- Maximum Current: 1 amps
- Maximum DC Voltage: 400 volts
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
-
Supplier: BinMaster, Inc.
Description: The VRX31 sanitary vibrating probe level sensor provides hygienic point level measurement. Now available with IECEx/ATEX Zone 20 and 21 approvals! The sensor's bright, built-in LED status indicator can easily be seen from across a production floor, appearing as red
- Material Temperature Range: -4 to 176 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Double Pole, Double Throw (DPDT), Sanitary Applications rated (3A, etc.), Side mount, Top mount
-
Supplier: Tecmark Corporation
Description: The EP1226 solid state, non-contact level sensor monitors liquid level in a variety of applications. Encapsulated in a low profile enclosure, the electronic mass sensor is configured to work either in conjunction with the Tecmark® EP1217 / EP1227 timers or as a
- Features: Analog Voltage, Controller Functions, Instrument / Sensor System, Programmable
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Mounting Options: Side Mount
-
Supplier: elobau U.S., Inc.
Description: Coaxial for nonconducting fluids.
- Features: Analog Current, Analog Voltage, Field Adjustable Measurement Ranges
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: King Engineering Corporation
Description: 3 amp service. Multi-Point Process Switch additionally protects against input circuit overloads using advanced PTC resistor technology and automatically resets when current level drops. This protects the switch and any other loop components against current levels in
Find Suppliers by Category Top
Featured Products Top
-
Measure several temperature points in a process using one instrument. Multi-point sensors have multiple RTDs or thermocouples placed at various points inside a jacket or tube installed in a single location. See the Datasheet here (read more)
Browse RTD Temperature Probes Datasheets for Pyromation -
Measure several temperature points in a process using one instrument. Multi-point sensors have multiple RTDs or thermocouples placed at various points inside a jacket or tube installed in a single location. Learn More (read more)
Browse Temperature Probes Datasheets for Pyromation -
Point-level sensors are affordable. They often fall in an MRO budget and don’t require capital expense approval. They are easily bought online via credit card and shipped within a few days. Compact and (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
the detection of liquids. Mini Capacitance Probe: Point Level for Liquids The MCP-100 compact sensor is useful for measuring the (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
The temperature of a material (be it gas, liquid or a solid) is seldom constant throughout the process. A single multi-point temperature sensor provides an economical and efficient way to handle several points of measure in a process. In its simplest form a multi-point (read more)
Browse RTD Temperature Probes Datasheets for Pyromation -
SAVANT QUICK CLIP – Fork AGVs Servicing Multi-level Storage Rack The AGV system interfaces with customer MES to provide coordinated load moves between multiple processes. The multi-level storage rack serves as a buffer between processes (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
signature red housing, the VRX is engineered to provide dependable point-level detection for powders and bulk solids—even under the most demanding industrial conditions. A highly visible, on-board status indicator light changes from green to red when the probe changes from an (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we offer both standard and custom sensors to satisfy various applications. Our sensors cover requirements for system integrators in the process control, building (read more)
Browse Moisture Meters Datasheets for Innovative Sensor Technology IST USA Division -
, these provide a pneumatic output to control liquid level between two points. Level Indicator Panels – Used with our pneumatic float valves, these display either high or low liquid levels. They are for indication purposes only. Click to find out more about these devices — their mechanics, features, applications, and to view our catalog. (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
, asphalt, or syrup Threaded, SS flange, and plastic versions with many mounting options Applications: Cement, grain, powder, wood chips, pellets, sand, aggregates, or plastics Tall, narrow silos for single-point level (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
Application: Multi-Point Hot Fluid Liquid Level Sensor (.pdf)
There are several laboratory fluid systems that required fluid level monitoring to help control very elaborate equipment processes. This new float sensor has four sensing positions, three of which are dedicated to monitoring hot fluid levels, and the fourth to sense a low fluid level cutoff point
-
Application: Extreme Temperature Multi-Point - Liquid Level Sensor
There are several laboratory fluid systems that. required fluid level monitoring to help control. very elaborate equipment processes. This new float sensor has four sensing positions, three of which are dedicated to monitoring hot fluid levels, and the fourth to sense a low fluid level cutoff
More Information Top
-
Level Switches
• Point level sensors or multi -point sensors mark a specific level and communicate to the user if the media is above or below that level.
-
Level Sensors
• Point level sensors or multi -point sensors mark a specific level and communicate to the user if the media is above or below that level.
-
High-accuracy fiber optic level sensor
These sensors could be used as liquid-level alarms or multi - point discrete level sensors .
-
Measurement Specialties Acquires Assets of Cosense for $11.5 M
The product offering of Cosense includes point air detection sensors, invasive and non-invasive point liquid level sensors and multi -channel micro measurement level transmitter for use in semiconductor, medical instruments, petroleum, industrial automation, aerospace, chemical process, water & waste water, pulp …
-
FCI’s Capabilities In Flow, Liquid Level, Temperature & Pressure Sensing
They are found inapplications such as remote oil level sensors , potable water multi - point level and control, and hydraulic oil reservoirs.
-
Steel - Steel Manufacturers, Suppliers (Page 26)
magnetrol level switch .long working life 2.stable performance 3.easy mounting 4. multi points control Specifications Operating principle: Liquid level sensors mainly consists of magnetic Reed switch and floater ....
-
Mechatronics and Industrial Informatics
Immersion water level sensors CYB31 are used to monitor multi - point water level; signal conditioning circuit converts the standard current into a voltage signal, and through the multiplex switch and A/D converter, multi channel water circuit monitoring is realized; MCU conducts digital …
-
Impact of Deployment Point Arrangement on Intrusion Detection in Wireless Sensor Networks
The probability Pi[D ≤ ξ] that, an intruder which enters the network at a distance R and moves towards (0, 0), be detected within ξ under multi - level sensing model by a sensor from deployment point Gi, is derived as: Pi …
-
Spectral broadening due to non-uniform strain fields in fibre Bragg grating based transducers
The developmentof multiplexedFBG strain sensor sys- tems for multi - point structural monitonng has reached a level of maturity where arrays of FBG strain sensors are being utilised - at least on a trial basis - for monitoring various real world systems [2].
-
Passive fibre depolariser based on incoherent cascaded fibre-rings
The developmentof multiplexedFBG strain sensor sys- tems for multi - point structural monitonng has reached a level of maturity where arrays of FBG strain sensors are being utilised - at least on a trial basis - for monitoring various real world systems [2].
Indicates content that may require registration and/or purchase.