-
Supplier: CS UNITEC
Description: Lightweight, rugged machine for cutting up to 2-1/16" diameter holes with Annular Cutters • Easily converts to a standard drill press with a chuck for conventional twist drills up to 1/2" dia. • Includes automatic lubrication
- Weight: 48.5 lbs
- RPM: 0 to 630 rpm
- Pneumatic Motor Power: 1.5 HP
- Type: Inline
-
Supplier: CS UNITEC
Description: Powerful 4.2 HP motor and heat-treated gears Drill holes up to 12" diameter Rugged 3-speed gearbox with mechanical slip clutch Ideal for heavy-duty wet drilling in concrete, reinforced concrete, asphalt and natural stone. Self-regulating oil flow control – required volume of 6 GPM;
- Weight: 69 lbs
- RPM: 380 to 1,800 rpm
- Electric Motor Power: 3,099.9999999999986 watts
- Power: Electrical Tools, Power Tools
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies provides multiple technologies/processes to support your glass/optics shapes, surfaces, edging, and hole drilling requirements. Depending on glass types, thicknesses, hole diameter, and edge quality; Abrisa Technologies can choose between CNC
- CNC Machining: Drilling
- Materials: Glass
- Features: North America, Other, Southwest US Only, United States Only
-
-
Supplier: CS UNITEC
Description: Powerful yet lightweight. This machine is ideal for drilling up to 5" holes in brick, limestone, cinder blocks and other abrasive materials. A slip clutch protects the operator in case of jamming.
- Weight: 13 lbs
- RPM: 0 to 2,000 rpm
- Amps: 15 amps
- Power: Electrical Tools, Power Tools
-
Supplier: Pinto Products, Inc.
Description: Pinto Products Inc. offers CNC Machining Services which include: Milling Drilling Tapping Deep Hole Drilling Pocket Milling Bolt Hole Patterns 4th Axis rotational capabilities allows for multiple operations at different angles on the same part. Tooling and
- CNC Machining: 4-axis Machining, Deep Hole Drilling, Drilling, Milling, Screw Machining
- Diameter: 6" - 48"
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
-
Supplier: CS UNITEC
Description: Powerful & Reliable 11 Amp double-insulated motor Compact, lightweight and portable: 17-5/16" high, 46 lbs. Power feed automatically controls drill pressure to maintain optimal RPM and feed rate Designed for continuous use Ideal hole cutting machine for steel fabricators, contractors
- Weight: 46 lbs
- RPM: 250 to 450 rpm
- Amps: 11 amps
- Power: Electrical Tools, Power Tools
-
Supplier: Hymark/Kentucky Gauge
Description: & 230/460VAC 3-phase & shop air Options • Adjustable skip speed / rapid advance through material voids (tubing) • Multiple spindle heads • Multiple axis drilling • Onsite installation and training by factory technician
-
Supplier: Impro Industries USA, Inc.
Description: multiple warehouse locations in the USA to provide Just-In-Time delivery and other logistics services.
- Operation: Abrasive Flow Machining, Broaching, CNC Machining, Centerless Grinding, Deep Hole Drilling, Double-disc Grinding, Drilling, Etching / Chemical Milling, Gun Drilling, Honing, ID / Internal Grinding, Jig Boring, Jig Grinding, Milling, OD / External Grinding, Screw Machining, Surface Grinding, Swiss
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Specialty Machining: Casting Machining, Forging Machining, Jigs and Fixtures, Thread Grinding, Thread Rolling, Tool & Die Manufacturing
-
Supplier: Impro Industries USA, Inc.
Description: multiple warehouse locations in the USA to provide Just-In-Time delivery and other logistics services.
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Impro Industries USA, Inc.
Description: multiple warehouse locations in the USA to provide Just-In-Time delivery and other logistics services.
- Machining Capabilities: Abrasive Flow Machining, Broaching, CNC Machining, Centerless Grinding, Deep Hole Drilling, Double-disc Grinding, Drilling, Etching / Chemical Milling, Gun Drilling, Honing, ID / Internal Grinding, Jig Boring, Jig Grinding, Milling, OD / External Grinding, Screw Machining, Surface Grinding, Swiss
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Top Seiko Co., Ltd.
Description: can be machined in Technical Ceramic materials. Grooves can be straight or spiral. Small Hole Drilling is a specialty of Top Seiko. We make parts with multiple hole configuration such as gas dispersion plates requiring hundreds or even thousands of small diameter
- Micro Machining Capabilities: CNC Machining, Drilling, Milling, Wire EDM
- Materials: Carbide, Ceramics, Composites, Glass, Glass Ceramics, Hardened Metals, Precious Metals, Quartz, Sapphire / Ruby
- Special Services: Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: East Asia / Pacific Only
-
Supplier: Titan Tool Supply, Inc.
Description: material, eject the chips outside the cutting area, maintain the straight direction of the advance movement of the drill, while controlling the hole diameter. The geometry necessary to perform these multiple of functions is designed into the basic new twist drill, but often lost due to
- Mounting: Handheld / Pocket
-
Supplier: Oren Elliott Products, Inc.
Description: making them capable of machining very complex parts in a single operation: Parts with flats, cross-drilled holes, off-center holes, backside work, and so on can drop off of this machine complete. This has two advantages: First, because these features are all created in one
- Materials: Aluminum, Brass, Bronze, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: Midwest US Only, North America, United States Only
-
Supplier: LPKF Laser & Electronics North America
Description: 60,000 rpm motor and high accuracy, it's easy to see why the ProtoMat S63 is LPKF's best-selling PCB milling machine. 4 mil traces and spacing are common on a wide range of materials with drill holes as small as 6 mil; smaller features may be possible dependent on tooling, copper
- Number of Axes: 3
- X-Axis Travel: 9 inch
- Y-Axis Travel: 12 inch
- Spindle Speed: 60,000 rpm
-
Supplier: Haida International Equipment Co., Ltd.
Description: location, is mainly used for 10,12.3 and 12.4 testing. 50 kg maximum thrust, adjustable up and down the range from 500 mm to 1200 mm。 thebottom plate of the test machine drilling multiple rows of screw holes for easy installation of different Attachments and fixed test
- Force / Load Capacity: 882 lbs
- Stroke / Travel: 19.68505 inch
- Display / User Interface: Computer Interface, Digital Readout / Interface
-
Supplier: Haida International Equipment Co., Ltd.
Description: 10, 12. 3 and 12 . 4 testing .50 kg maximum thrust, adjustable up and down the range from 500 mm to 1200 mm. the bottom plate of the test machine drilling multiple rows of screw holes for easy installation of different Attachments and Fixed Test Conditions Each electric
- Force / Load Capacity: 441 lbs
- Stroke / Travel: 19.68505 inch
- Display / User Interface: Computer Interface, Video / Graphic Display
- Features: Specialty / Other
-
Supplier: Jergens, Inc.
Description: Jergens ID Expansion Clamps are the ideal way to hold parts on an inside diameter for multiple machining on a vertical or horizontal machining center. The larger diameter of the clamp is held to a close tolerance for precision locating in a machined pocket on work cubes and fixture plates.
- Clamping Force: 10,003.6 lbs
- Features: Other
- Material: Steel
-
Supplier: Vanpro Inc.
Description: value to the program. Having a single point of purchase for multiple components and assemblies allows our customer base to minimize their efforts and ultimately decreases their time-to-market. Our depth of knowledge in multiple manufacturing operations and necessary components is a
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 3-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Cast Iron, Composites, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Master Metal Engineering (MME)
Description: lengths up to 14" long. CNC lathe work from1/16" diameter to 2 9/16" diameter bar feed work. Chuck work to 11.81" diameter X 9 1/16" long. Shaft and between centers work up to 7.87" diameter X 18.5" long. CNC Machining center work such as multiple hole drilling and tapping
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Honing, Milling, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: NB Corporation of America
Description: tapped holes or standard rails with counter bore holes. Multiple grades of steel, depending on your required corrosion resistance. Crossed rollers placed in two rows that use a recirculating motion for high rigidity. Thanks to these advanced features of our SER roller bearing
- Guide Width or Diameter: 0.22440957 to 0.5118113 inch
- Guide Length: 2.1653555 to 33.464585 inch
- Guide / Rail Shape: Crossed Roller Rail, Miniature Guide
- Description: Guide / Bearing Assembly
-
Supplier: Kalamazoo Industries, Inc.
Description: 1/2 turn lock. Mount in: vertical/horizontal mills or machining centers, 4th axis, Etc. Stack units for multiple parts. Hardened and ground. Drilled/tapped holes and pilot in rear for fixture mount. Includes Hex Key, Weight: 8 lbs. Made in USA !! Dim. 3″W x 3-1/2″L Model: 1CC
-
Supplier: NB Corporation of America
Description: dust prevention through multiple seals bellows, scrapers and caps, depending on your needs. • Increase corrosion resistance with stainless-steel and block or carbon steel with low temperature black chrome treatment (LB).
- Guide Width or Diameter: 0.37401595 to 1.47637875 inch
- Guide Length: 6.299216 to 117.5197485 inch
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Jergens, Inc.
Description: Jergens Sine Fixture Keys locate jigs and fixtures on machine tool tables and position the part to be machined in one operation. They eliminate the need to slot fixture bases, make step fixture keys, or drill and tap keys. All you need to do is ream two 5/8" or 3/4" holes, depending
-
Supplier: SAE International
Description: its nominal condition. Trimming is done with abrasive waterjet, using multiple different catchers to accommodate different accessibility conditions. A spindle is also integrated into the same head as the waterjet and laser scanners, to accommodate hole drilling and edge
-
Supplier: Haida International Equipment Co., Ltd.
Description: used for 10,12.3 and 12.4 testing. 50 kg maximum thrust, adjustable up and down the range from 500 mm to 1200 mm。 5. Thebottom plate of the test machine drilling multiple rows of screw holes for easy installation of different attachment sand fixed test conditions 6. Each
- Force / Load Capacity: 441 lbs
- Stroke / Travel: 19.68505 inch
- Display / User Interface: Computer Interface, Video / Graphic Display
- Features: Specialty / Other
-
Supplier: Tooling Technology
Description:
FPM Tooling & Automation has your solution to unlimited deflash possibilities.
Our four-stage robotic deflash cell eliminates the need for multiple stand-alone trim machines or manual operator deflash stands. Take the knife out of your operator's hand and let our 6-axis
-
Supplier: FX PCB Co., Ltd.
Description: of sofe 10L 16L PCB Thickness ≤2.4mm / Line width/Line space Inner layer 3mil/3mil (HOz) 2.5mil/2.5mil (HOz) Outer layer 4mil/4mil (1Oz) 3mil/3mil (1Oz) Hole Ring ≥6mil 4mil Impedance Control +/-10% / Drilling Machine drilling ≥8mil 6mil Laser drilling 5mil/6mil
- Thickness: 0.03937007874015748 inches
- Type: Film / Flexible Substrate, Rigid
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: 2.5mil/2.5mil (HOz) Outer layer 4mil/4mil (1Oz) 3mil/3mil (1Oz) Annular Ring ≥4mil / BGA 0.15mm BGA 0.15mm BGA Tolerance of outline (Board edge to board edge) +/-0.025mm / Tolerance of outline (Mark to board edge) +/-0.05mm +/-0.025mm Impedance control +/-10% / Drilling Machine
- Thickness: 0.003937007874015748 inches
- Type: Film / Flexible Substrate
- Features: Specialty / Other
-
Supplier: Design Tool, Inc.
Description: components into a pre-threaded or pre-drilled hole helping the operator to guide it into the fastener location. The rigid feature allows the fastener to locate the hole without being pushed back into the barrel assembly and is used in tight clearance applications. The Automatic
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Push-to-Start
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: rotating part in a rotary motion. This type of joint is designed to provide multiple functions in a limited space and to withstand a certain pressure and speed while ensuring tightness and durability. Typical Applications Agricultural machinery: For example, rotating arms in sprinkler systems
-
Supplier: FX PCB Co., Ltd.
Description: over the double-sided printed circuit boards, engineers will drill the holes. It allows the circuit board to have proper alignment and connectivity. Our experts use high-end cutting machines to cut and drill the holes as accurately as possible. Once the holes are drilled,
-
Supplier: FX PCB Co., Ltd.
Description: (board edge to board edge) +/-0.025mm / Tolerance of outline (Mark to board edge) +/-0.05mm +/-0.025mm Impedance control +/-10% / Drilling machine drilling ≥8mil 6mil laser drilling 5mil/6mil 4mil Surface coating ENIG, OSP,Immesion Silver, Immerision Tin How Do Flexible
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
Many parts require hole drilling process. It is one of the most common and basic machining processes. Each drilled hole usually plays an important role for the part to function and has to be produced exactly according to the specification. When drilling multiple holes in a part, it is (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
Deep hole drilling requires more attention to details than other machining processes. For successful deep hole drilling, you need to make sure that the drill is kept straight, and that chips are flushed out of the hole. Since tool geometry directly affects chip control, we design deep hole (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
The SVT 60-60 endless diamond wire saw enables precision cutting of cones, square tapers, internal holes, and complex contours in graphite, ceramics, composites, and other hard-to-machine materials. Combining multiple cutting functions in one platform, it delivers higher productivity and (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
the basics to be successful. It is critically important to optimize the machining techniques required for creating small holes. If that first step isn't done, or is done incorrectly, the small drills being used will quickly break in the drilling cycle. At Protomatic, we have the know (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Drilling a φ0.8 hole that’s 300mm long from just one side is no easy task. Usually during deep drilling you run up against several limitations. At Top Seiko, we’ve conquered this challenge through dedicated practice and unwavering (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
Deep hole drilling requires more attention to details than other machining processes. For successful deep hole drilling, you need to make sure that the drill is kept straight, and that chips are flushed out of the hole. Since tool geometry directly affects chip control, we design deep hole (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
quality craftsmanship is the cornerstone of delivering precision machining services that exceed expectations. If you’d like to learn more about our innovative drilling techniques and how we overcome these limitations, click on the below link to get more information about the deep hole drilling technique. (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
Exploring the Depths: Unveiling the Secrets of Deep Hole Drilling MMC's exceptional hardness poses a formidable challenge to conventional machining techniques. Our φ0.8 x 300mm deep hole achievement signifies a pivotal triumph over this obstacle. Through (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
Traditional barriers to additive manufacturing (AM) were limited production speed and variation in build quality between machines. However, new multi-laser systems are changing the status quo. Here Rebecca Underwood, Product Marketing Specialist at global engineering technologies company (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Renishaw -
customer’s design involved the carriage mounted to a steel beam. However, that would require carefully drilling the beam in order to line up with the mounting holes of the double track (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
Materials Engineering and Automatic Control
It is a complex three-dimensional component with small size, multiple drilling holes and multiple machining datum.
-
Self Adapting Parallel Kinematic Machines for Large Wing and Fuselage Assembly
Exechon is currently participating in developing such a “ Multiple Hole Drilling & Assembly” machine in cooperation with Airbus UK and the Manufacturing Technology Centre (MTC) in UK.
-
Business expansion and lean transformation for helicopter blade shop
The next step involves milling and drilling holes at a multiple axis machining center.
-
Federal Geothermal Research Program Update Fiscal Year 1995
This facility consists of a laboratory drilling machine designed to efficiently drill multiple holes in a large rock sample for comparative wear testing.
-
Gundrilling Oil Evaluation to Find a Replacement for 50-50
These images resulted from testing on the TBT gundrill to determine the machine ’s capability to drill multiple holes per drill on GTS product.
-
Towards the design and development of a knowledge-based universal modular jigs and fixtures system
This type of ®xture is most frequently used to achieve drilling operations on workpieces requiring multiple hole machining .
-
To the Interbimall '80
The machine can the bores l " iirzwei or more drilling series atlsf/.ihren, according to Progranimierung the Anschliige.
-
Literature on hydraulic engineering, hydropower, and allied fields published in 1975
V. V. Kovalev, V. G. Negnevitskii, and B. F. Kulik, " Multiple -spindle drilling machines for boring holes in frozen ground with special reference to construction," Stroit. Dorozhn.
-
The Automotive Chassis
It is easy to understand how it is possible to guarantee a high precision for all assembly holes in this structure using a multiple drilling machine .
-
Effect of low frequency vibration on micro EDM drilling
The low-frequency vibration was very helpful for increasing the machining rate in single-hole drilling , reverse EDM and multiple - hole machining .
Indicates content that may require registration and/or purchase.