Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Petroleum and Natural Gas Industries - Offshore Production Installations - Heating, Ventilation and Air-Conditioning
-
Description: ISO 15138:2007 specifies requirements and provides guidance for design, testing, installation and commissioning of heating, ventilation, air-conditioning and pressurization systems and equipment on all offshore production installations for the petroleum and natural gas
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Petroleum and natural gas industries - Offshore production installations - Heating, ventilation and air-conditioning
-
-
Supplier: Accuris
Description: Petroleum and natural gas industries \x96 Offshore production installations \x96 Heating, ventilation and air-conditioning
-
Supplier: CSA Group
Description: gas technician/fitter will encounter a variety of commercial and industrial equipment over 400 000 Btu/h (120 kW) for installation or start-up. When installing such equipment the technician/fitter must follow the CSA B149.1 Natural Gas and Propane Installation Code. Start-up
-
Description: ▼Working temperature range:-30℃~+100℃▼medium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold gases.
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: Accuris
Description: Petroleum and natural gas industries \x96 Offshore production installations \x96 Heating, ventilation and air-conditioning (ISO/FDIS 15138:2018)
-
Supplier: Alpha Moisture Systems
Description: Ensures gas sample is presented in optimum condition for measurement Simple to install and operate Weatherproof enclosures available SS B – basic system for dry gases and compressed air SS NGH – for sampling clean, dry, Natural Gas SS TEG – for sampling Natural
-
Supplier: CSA Group
Description: equipment or room air-conditioners/heat pumps, as defined in CAN/CSA-C368.1; b) water-to-air and brine-to-air heat pumps, as defined in CAN/CSA-C13256-1-01; c) unitary air-conditioners and air-source unitary heat pumps, as defined in CAN/CSA-C656 and
-
Supplier: Sensirion
Description: SGM70xx gas meter modules are Sensirion’s standard products for residential smart gas metering applications. They fulfill MID accuracy class 1.5 and are available for gas meter sizes G1.6, G2.5, G4 and G6. They feature a digital I2C interface and are fully calibrated for
- Operating Temperature: -13 to 131 F
- Gas Types: Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: Reznor
Description: new high efficiency separated combustion product. Model SHH is available in 4 sizes, 130MBH, 180MBH, 260MBH and 350MBH. Each size is designed for a minimum of 91% thermal efficiency and is available for use with either natural gas or propane. Model SHH separated-combustion units are
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Safeguard Analytics
Description: Model SA2-CH4-MEMS smart sensor modules are designed to detect and monitor methane in ambient air. The modules consist of a microelectromechanical systems (MEMS) gas detection sensor and a micro-processor-based signal conditioning circuit. Both are housed in a metallic enclosure fitted
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 99 %
- Gas Types: Combustible Gas, Methane (CH4) / Natural Gas
- Number of Gases Monitored: Single Gas
-
Supplier: ASTM International
Description: recording gas calorimeter, when used with gases of high heating value, was made by the National Bureau of Standards in 1957 under a research project sponsored by the American Gas Association. 1.2 The subjects covered in this test method appear in the following sections: Sections
-
Supplier: CSA Group
Description: Preface This is the third edition of ANSI Z83.25 / CSA 3.19, Standard for Direct gas-fired process air heaters. It supersedes the previous edition published in 2015. Scope 1.1 This Standard applies to newly produced, direct gas-fired process air heaters of the
-
Supplier: Safeguard Analytics
Description: Model SA2-CH4 smart sensor modules are designed to detect and monitor methane in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded temperature
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 90 %
- Measurement Type: %Volume
- Gas Types: Combustible Gas, Methane (CH4) / Natural Gas
-
Supplier: Caterpillar Electric Power
Description: available CAT G3512 Gas Engine Robust high speed block design provides prolonged life and lower owning operationg costs. Designed for maximum performance on low pressure pipeline natural gas. Simple open chamber combustion system for reliability and fuel flexibility. Leading
- Wattage: 750,000 watts
- Frequency: 60 Hz
- Fuel Type: Natural Gas
- Portability: Permanent
-
Supplier: Fluid Components Intl. (FCI)
Description: for operating in transitional flow ranges. Applications Burner and boiler fuel and air feed lines Industrial furnaces, kilns and oven fuel/air controls Natural gas sub-metering Chiller air flow measurements Dosing and gas injection rate controls Heat
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Haida International Equipment Co., Ltd.
Description: Air Permeability Tester is used for testing the air permeability of various textile fabrics, textile manufactures, including industrial fabrics, nonwoven fabrics and other materials permeable to air. Application Air permeability is an important factor in the performance
- Test Speed: 0.2362204724409445 to 28,346.456692913343 in/min
- Mechanical Test: Texture Analysis
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: ▼Working temperature range:-30℃~+100℃▼medium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold gases.
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: Caterpillar Oil & Gas
Description: Dynamic Gas Blending Optional Equipment Air Inlet System Heavy-duty air cleaners and precleaners Remote air inlet adapters Charging System Battery charger Charging alternator Control System Load sharing module Cat digital voltage regulator Governor conversion 2301A load
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Protection System Gas valves Starting System Air starting motor Electric air start control Air pressure regulator Air silencer Electric starting motor — single 24-volt Starting aids Battery sets (24-volt dry), cables, and rack
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Lifting eyes G3412 Optional Equipment Air Inlet System Air cleaner Air inlet adapter Precleaner Air cleaner rain cap Charging System Battery chargers Charging alternators Ammeter gauge Ammeter gauge and wiring Control mounting Control System EG3P/2301A speed control
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: Caterpillar Oil & Gas
Description: Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: ASME
Description: as a necessary condition for demonstrating conformance to this Standard. This Standard sets requirements for newly manu¬factured valves for use in below ground piping systems for fuel gas [includes synthetic natural gas (SNG)], and liquefied petroleum (LP) gases (distributed as
-
Supplier: ASME Standards and Certification
Description: as a necessary condition for demonstrating conformance to this Standard. This Standard sets requirements for newly manu¬factured valves for use in below ground piping systems for fuel gas [includes synthetic natural gas (SNG)], and liquefied petroleum (LP) gases (distributed as
-
Supplier: Reznor
Description: Orifices for natural gas Centrifugal blower Burner rack with in shot burners Direct ignition with 100% lockout Single-stage combination gas valve 230/1/60 supply voltage 230 volt, open/dripproof, direct-drive blower motor with internal overload protection Tubular aluminized
- Cooling Capacity: 150,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Reznor
Description: Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural
- Cooling Capacity: 147,999.99999999997 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: SC Hydraulic Engineering Corporation
Description: drive the pump include nitrogen vapor from liquefied gas or natural gas pipeline, thus offering a completely self-contained package independent of external power sources. Hand pump attachment option allows for manual operation when shop air is not available or for
- Maximum Discharge Flow: 0.311688 GPM
- Maximum Discharge Pressure: 8,875 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Fluid Components Intl. (FCI)
Description: for operating in transitional flow ranges. Applications Burner and boiler fuel and air feed lines Industrial furnaces, kilns and oven fuel/air controls Natural gas sub-metering Chiller air flow measurements Dosing and gas injection rate controls Heat
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Haida International Equipment Co., Ltd.
Description: requires ways to accurately and repeatably test material air flow. USAGE Air permeability testing equipment To determine the resistance of fabrics (woven, knitted and nonwoven textile materials) to the passage of air (air flow) under constant pre-set air pressure
-
Supplier: AENOR
Description: Petroleum and natural gas industries - Offshore production installations - Heating, ventilation and air-conditioning (ISO 15138:2007)
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems.
- Valve Size: 2 to 24 inch
- Pressure Rating: 822 to 990 psi
- Media Temperature: 100 to 450 F
- Number of Ports/Ways: 2
-
Supplier: CSA Group
Description: materials prepare trainees to write applicable provincial exams for licensing to work as a natural gas and propane service technician, servicing appliances over 400 MBtu/h (120 kW) without supervision (advanced-level gas technicians). Prerequisite: Level 2 training The package
Find Suppliers by Category Top
Featured Products Top
-
natural gas is in a liquid state. Plants dedicated to turning raw natural gas into Liquefied Natural Gas (LNG) and later back into gas for distribution are either on-stream, under construction or planned all over the globe. The production, processing, storage, transportation and distribution of Natural (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
good accuracy, versatility and low maintenance in the smaller line sizes utilized for natural gas wells. Measurement of wellhead gas flow can pose a challenge for process engineers. To ensure accuracy, the flow meter needs to be installed as closely as possible to the wellhead. This presents (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
DFT® Check Valves: Engineered for Natural Gas Reliability DFT’s spring-assisted, non-slam check valves are engineered to support the unique challenges of natural gas systems. Their axial-flow design helps minimize turbulence and vibration, while corrosion (read more)
Browse Check Valves Datasheets for DFT Inc. -
. ADVANCAIR® Custom Room Air Conditioner Technical Capabilities Temperature control as tight as plus or minus 0.02ºC Humidification control capable of plus or minus 0.5% RH Sophisticated process and static pressure controls (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Gaumer Process provides standard fuel gas conditioning systems (in accordance with Gaumer standard specifications) and custom engineered (in accordance with customer specifications) to meet the desired requirements of gas turbines, engines, burners and compressors of different makes. The (read more)
Browse Datasheets for Gaumer Process -
. Our Clean Room Air Conditioning Systems Accomplish the Following: Eliminate open drive or belt-driven parts that could other otherwise produce particles and contaminate the air stream Ensure the use of non-out-gassing sealants Incorporate high static (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
configured the explosion-proof air conditioner to provide once-thru air to a single LDCS-PRO coater. The explosion-proof HVAC system was designed for near-continuous operation to ensure a non-condensing environment and to (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
Shaw Moisture Meters manufacture sample systems for the extraction and analysis of representative samples of gas or general compressed air, which is then either vented off to atmosphere or returned to the process. The (read more)
Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters -
). What are pressure sensors? Pressure sensors are devices that converts the pressure of a fluid or gas into an electrical signal. The air-line you use to fill your car tyres at the fuel station or the blood pressure monitor used by your doctor both contain pressure sensors. They are (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense
Conduct Research Top
-
Replacing Conventional Air Conditioners with Vortex Coolers
The following case study explains how natural gas pipeline powder coater EB Pipe Coating (Panama City, Fla.) used four Vortex A/C electrical enclosure coolers to solve space and configuration issues posed by conventional air conditioners on an OEM powder coating system.
-
How to Solve the Challenges of Using Natural Refrigerants in Cooling System Design
be used as cooling agents in refrigerators and air conditioners and include hydrocarbons (propane, butane, and cyclopentane), CO2, ammonia, water and air. Download this White Paper to learn more about the use of natural refrigerants in cooling system design.
-
A Case Study in Creativity
The following case study explains. how natural gas pipeline powder. coater EB Pipe Coating (Panama. City, Fla.) used four Vortex A/C electrical. enclosure coolers to solve space. and configuration issues posed by. conventional air conditioners on an. OEM powder coating system.
-
An Exhaust Solution for Controlled Environments
that extract heat from workstation fume hood exhaust before it is discharged above the roofline. The warm air from the heat exchanger is transferred to the supply-side handler to preheat the conditioned air entering the building, thus reducing the amount of natural gas or fuel oil needed to heat
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
pdf. 2022 (Last visited 2/24/2022). 16) International Refrigeration and Air Conditioning Conference. Multi-Year Evaluation of R-449A as a. Replacement for R-22 in Low Temperature and Medium Temperature Refrigeration Applications
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
images. illustrate the impact on seal. faces tested using OEM oil and. aftermarket oil. The OEM oil test. (on top) showed virtually no wear. after 400 hours. The aftermarket. oil (on bottom), which included. untested additives, resulted in. compressor failure. FIELD TEST: Natural Gas Plant with OEM Oil
More Information Top
-
CR4 - Thread: Natural Gas Air Conditioners Cons and Pros?
Natural Gas Air Conditioners Cons and Pros?
-
CR4 - Thread: Natural Gas Air Conditioners
Natural Gas Air Conditioners .
-
CR4 - Thread: Relation b/w Relative Humidity & Humidity Ratio
Next in Forum: Natural Gas Air Conditioners .
-
CR4 - Thread: ASME B16.20 Spiral Wound Gasket Centering Ring Material Abbreviation
Previous in Forum: Natural Gas Air Conditioners .
-
CR4 - Thread: Why do Americans Drive Front First into Their Driveways?
Next in Forum: Natural Gas Air Conditioners Cons and Pros?
-
CR4 - Thread: Help needed to solve SEPIC converter
Previous in Forum: Natural Gas Air Conditioners Cons and Pros?
-
Inside the Civano Project: A Case Study of Large-Scale Sustainable Neighborhood Development > THE PUBLIC/PRIVATE PARTNERSHIP
He had a natural gas powered air conditioner .
-
Geothermal Academy: Focus Center for Data Collection, Analysis, and Dissemination
… either entirely unknown—dwarfed by the attention lavished on deep geothermal resources—or unproven as to the economic or energy efficiency benefits offered by the systems when compared to conventional space conditioning technologies such as furnaces ( natural gas ), air conditioners (electric), hot water boilers …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/37515/a379080.pdf?sequence=1
GeoExchange units manufactured by ClimateMaster of Oklahoma City replaced 3,243 air-source heat pumps and 760 central air conditioners and natural gas forced-air furnaces.
Indicates content that may require registration and/or purchase.