-
Supplier: Eaton
Description: equipment. Y-Strainers are typically used in applications where the amount of solids to be removed is small, and where frequent clean-out is not required. They are most often installed in gaseous services such as steam, air, nitrogen, natural gas, etc. The compact,
- Pipe Size: 0.5 to 10 inch
- Pressure Rating: 275 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Description: Description What is API Y Type Filter Valve API Y-type filter valve, also known as a Y-strainer or Y-type strainer, is a filtering device designed to remove solid particles from liquids or gases within a pipeline system. The Y-type filter valve
- Valve Size: 4 to 20 inch
- Port Size: 4 to 20 inch
- Valve Type: Directional Valves
- Features: Other
-
Supplier: Acme Engineering Products
Description: The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These
- Pipe Size: 85 inch
- Screen Opening: 0.002952755905511811 to 0.23622047244094488 inches
- Applications: Chemical, Coolant, Water
- Materials: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless
-
-
Supplier: Acme Engineering Products
Description: designs are available for low-pressure installations. All strainers are fabricated to the exact design requirements of each client and are still cost-competitive with cast-vessel backwash strainers from Acme’s main competitors. Acme ACRS strainers can now be ordered with FRP
- Pipe Size: 1 to 48 inch
- Screen Opening: 0.001968503937007874 to 0.23622047244094488 inches
- Materials: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: Acme Engineering Products
Description: The ACME Y type Strainer is the most cost effective, Y strainer uses perforated wire mesh or wedge wire to trap unwanted solids from a process stream. Y strainer can be mounted vertically or horizontally in a piping system Strainers are low-cost
- Strainer Style: Strainer Assembly
- Strainer Type: Y-strainers
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features Clear body construction provides convenient visual inspection. Strainer enclosure unscrews for easy cleaning. Can be installed vertically or horizontally; flow direction is clearly indicated. All-plastic construction – no wetted metals. Smooth inner flow path provides maximum Cv with
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 150 psi
- Media: Liquid
- Materials: PVC
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature
- Pipe Size: 0.5 to 12 inch
- Pressure Rating: 6,170 psi
- Screen Opening: 0.033 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature
- Pipe Size: 0.5 to 24 inch
- Pressure Rating: 720 psi
- Screen Opening: 0.033 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. They are well suited for long service in high pressure and
- Pipe Size: 0.25 to 3 inch
- Pressure Rating: 1,480 psi
- Screen Opening: 0.033 to 0.062 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers
- Pipe Size: 1.5 to 24 inch
- Screen Opening: 0.033 to 0.125 inches
- Strainer Type: Flat Plate
- Media: Gas, Liquid, Steam
-
Supplier: Watts
Description: Series 77S Cast Iron, Wye-Pattern Strainers are feature a wye-pattern, iron body with threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and tapped blow-down connection. Series 77S has machined seat that allows the screen to be self-aligning to
- Materials: Cast Iron, Steel - Stainless
- Applications: General Purpose, Water
- Media: Liquid, Steam
- Strainer Style: Strainer Assembly
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Scale and dirt in piping systems causes endless trouble and frequent serious damage to pipeline equipment Installation of Crane strainers will help eliminate the problems caused by foreign matter with piping systems The FM278 offers the integrity of manufacture, quality
- Materials: Cast Iron
- Pipe Connection: Flanged
- Strainer Style: Strainer Assembly
- Strainer Type: Y-strainers
-
Supplier: Victaulic Co. of America
Description: Y TYPE 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING GALVANIZED CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 12 INCH IPS GROOVED X 12 INCH IPS GROOVED END CONNECTION EPDM GASKET SEAL MATERIAL 30 INCH END TO END DISTANCE 2
- Pipe Size: 12 inch
- Pressure Rating: 300 psi
- Screen Opening: 0.125 inches
- Process Temperature: -30 to 230 F
-
Supplier: Spirax-Sarco
Description: The Fig 33 is a cast iron integrally flanged Y- type strainer. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, in the DN100 to DN200 size range it has 1.6 mm perforations. Optional mesh sizes are available as well as monel screens. The
- Pipe Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Process Temperature: 14 to 572 F
- Materials: Cast Iron
-
Supplier: Armstrong International
Description: Off-center blowdown connections for better dirt removal Off-center drains on 2-1/2" and 3" strainers allow you to remove liquid and dirt nearly completely when blowing down the strainer. Also, less liquid will spill when the screen retainer is removed. Many screen choices Many screen
- Pipe Size: 8 inch
- Pressure Rating: 400 psi
- Screen Opening: 0.015625 to 0.7874 inches
- Process Temperature: 400 F
-
Supplier: Watson McDaniel Company
Description: The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
- Pipe Size: 0.5 inch
- Pressure Rating: 600 psi
- Process Temperature: 1,124 F
- Applications: General Purpose
-
Supplier: JORC Industrial LLC
Description: Specifications Product Name Chrome Strainer Valve Inlet 1/2 Inch Valve Outlet 1/2 Inch Working Pressure (Max) 300 psi
- Pipe Size: 0.5 inch
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
-
Supplier: Clark Solutions
Description: Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100 microns. This model is
- Pipe Size: 0.5 inch
- Pressure Rating: 145.0377 psi
- Screen Opening: 0.003937007874015748 inches
- Process Temperature: 180 F
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: SW Series Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 3 to 16 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: U.S. Plastic Corporation
Description: Protect piping system components from damage caused by dirt or debris in the process media. The flow through a Y-Strainer passes through a standard 1/32" perforated screen. This screen entraps particles larger than the screen perforations while allowing the balance of the process media
- Materials: PVC
- Pipe Connection: Threaded
- Strainer Type: Y-strainers
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a line of ‘Y’ strainers designed for high pressure applications requiring an easy maintenance, collapse resistance screen. The use of a spiral wound stainless steel screen with in-line cleanout access makes them an excellent choice for the oil & gas
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 3,000 psi
- Pipe Connection: Brazed / Soldered, Threaded
- Media: Gas
-
Supplier: Process Technology
Description: Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES “Y” style cast bronze body with 20-mesh stainless steel screen. SPECIFICATIONS Sizes: ½ inch to 2½ inch FNPT. Working pressure:125 PSIG at 400°F (205°C). 20
- Pipe Size: 0.5 to 2.5 inch
- Pressure Rating: 125 psi
- Screen Opening: 0.0007874015748031496 inches
- Process Temperature: 300 F
-
Supplier: KSB AG
Description: Flanged stainless steel strainer, with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of technical data Body design
- Pressure Rating: 98.625636 to 580.1508 psi
- Process Temperature: 14 to 752 F
- Pipe Connection: Flanged
- Applications: Food Processing, General Purpose, High Temperature, Industrial, Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Strainer with ASME B16.5 and B16.47 End Connection, Available in Y and Basket Pattern. Model Number: LD-028-YS Key Specifications/Special Features: Materials: 304, 316, 304L, 316LWCB, LCB, WC6, WC9, C12, C5, CF8, CF3, CF3M and CF8M Design: ASME B16.34 Pressure: class 150 to
- Pressure Rating: 150 to 1,500 psi
- Strainer Type: Basket (or Simplex Basket), Y-strainers
- Pipe Connection: Flanged
- Materials: Steel - Stainless
-
Supplier: Grinnell
Description: The GRINNELL Figure S853 "Y" Strainer provides economical strainer protection for piping equipment such as pumps, meters, valves, compressors, traps, and similar equipment. The inlet and outlet ends are suitable for installation with Figure 705, 707, and 772 couplings. The
- Pipe Size: 2 to 12 inch
- Pressure Rating: 640 psi
- Screen Opening: 0.0625 to 0.125 inches
- Process Temperature: 100 F
-
Supplier: General Pump
Description: Inlet Strainer, Plastic Body, 50 Mesh General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application.
- Pressure Rating: 145 psi
- Applications: General Purpose
- Media: Liquid
- Features: Other
-
Supplier: Ames Fire & Waterworks
Description: Series 8000F, 8000G Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with flanged (Model 8000F) or grooved (Model 8000G) connections, stainless steel screen, ductile iron or epoxy-coated ductile iron (FDA Model) retainer cap with EPDM
- Pipe Size: 2.5 to 12 inch
- Pressure Rating: 200 psi
- Media: Liquid
- Materials: Steel - Stainless
-
Supplier: Curtiss-Wright, Valve Group
Description: Supplied as either a Straight pattern or Y-pattern body. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance.
- Pipe Size: 0.5 to 10 inch
- Process Temperature: -196 to 650 F
- Pipe Connection: Flanged, Threaded, Welded
- Media: Liquid
-
Supplier: Watts
Description: Series LF777, LFS777 Wye-Pattern Lead Free* cast copper silicon alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a solid retainer cap with gasket. The LF777 and LFS777 features Lead Free*
- Pipe Connection: Brazed / Soldered, Threaded
- Materials: Bronze
- Applications: General Purpose, Water
- Media: Liquid
-
Supplier: Spirax-Sarco
Description: The Fig 34 is an integrally flanged Y-type strainer designed to remove rust, scale and other debris from the pipeline. The standard stainless steel screen is 3 mm perforations. Please note: Low temperature carbon steel or stainless steel versions of this strainer are available
- Pipe Size: 9.842525 to 15.74804 inch
- Pressure Rating: 741.142647 psi
- Process Temperature: -20.2 to 797 F
- Pipe Connection: Flanged
-
Supplier: SSI Fabricated
Description: Pressures to 3705 PSIG (255 BARG) Temperatures to 800ºF (427ºC) Custom engineered and fabricated T strainers RF or RTJ Flanges or Buttweld end connections in accordance with ASME 16.34 and 16.5 Standard thru bolt cover design. Installation in horizontal or vertical pipelines. Three flow
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: JORC Industrial LLC
Description: The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut off from the
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: ISC Sales, Inc.
Description: The Eaton All-Plastic Simplex Strainer is the answer for straining applications in corrosive or ultra pure services. There is no metal used in its construction to leach out and contaminate sensitive fluids. And because it's plastic this simplex strainer will never rust or corrode. They
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.03125 to 0.1875 inches
- Process Temperature: 70 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: PT
Description: 125 psi max working pressure
- Pipe Size: 0.75 to 4 inch
- Pressure Rating: 125 psi
- Applications: General Purpose, Industrial
- Media: Liquid
Find Suppliers by Category Top
Featured Products Top
-
air. Our full-port ball valve ensures clog-free operation without cumbersome Y-strainers and the powerful electric motor outperforms inefficient solenoid-based condensate drain valves. Available in 1/4"- 1 1/4" NPT lead-free brass ball valves, the DRAINMASTER features a digital LED timer with (read more)
Browse Drain Valves Datasheets for DynaQuip Controls
More Information Top
-
Handbook of Petroleum Processing
Often, inline Y strainers are installed in each burner line to ensure clean gas to the burner. .... Natural Gas .
-
Facilities Site Piping Systems Handbook > WATER TREATMENT
The Y -type strainer , illustrated in Fig. 4.5, is compact in design and is considered for use where space is at a premium. .... Its construction makes it a good choice for high pressure applications and for gases such as steam, natural gas, and compressed air where pressures are higher and amount of dirt present is low.
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > SOLID-LIQUID SEPARATION AND INTERCEPTORS
The Y -type strainer , illustrated in Fig. 3.1, is compact in design and is considered for use where space is at a premium. .... Its construction makes it a good choice for high pressure applications and for gases such as steam, natural gas, and compressed air where pressures are higher and amount of dirt present is low.
-
Offshore Underbalanced Drilling With a Closed-Loop Circulating System
In addition the pressurised separation system was specified to include liquid level monitoring with modulating control valves to improve metering accuracy, in-line y - strainers to protect the level control valves, high and low liquid level and pressure alarms along with a .... Natural gas injection points were required on both .
-
Design, construction, and operation of a life-cycle test system for the evaluation of flue gas cleanup processes
The city water supply to the LCTS has a " Y "type strainer which will remove some particulates. .... the coal feed silo, (3) purging lock hoppers, (4) purging and calibrating sample gas streams and analyzers .... To prevent air from entering the regenerator and to prevent natural gas from entering the fluidized-bed…
-
Zeolites as sorbent material
…to draw Latin adsorbere =), the selective addition of atoms or molecules of the gas or liquid phase .... 2.1 zeolite and molecular sieves . .... Zeolites are in narrower terms of Mx/n[(AlO2)x(SiO2)y] · z H2O naturally occurring or synthetic crystalline aluminosilicates with a chemical composition (M = exchangeable cation, mostly alkali or earth alkali; n = cation valence) and a defined, uniform pore system [3].
-
Key word register: Angew. Chem. 24/2002
…pattern (Z) 4664 ± Reactivity-Based One-Pot of Synthesis of a Lewis Y Carbohydrate hapten: A … Semiconductor Surface: A Chemionic switch (Z) 3805 ± syntheses and applications of ¸bergangsmetallhaltigen mesopor ˆ sen molecular sieves (A) 222 ± Voltage … and synthesis of the natural material Heptachlor-1'-methyl … Oxygen Production from a gas ± of Solid Reaction (Z) 3386…
Indicates content that may require registration and/or purchase.