-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.5 inch
- Operating Temperature: -40 to 160 F
- Features: Color Options
-
Supplier: Redwood Plastics
Description: Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering Sheet Rubber Extruded Profiles Rubber
- Overall Thickness: 0.03125 to 1 inch
- Overall Length: 2.5 to 300 inch
- Features: Extruded Profile, Film / Sheet, Specialty / Other
- Industry: General Industrial
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL PROPERTIES High tensile strength Cut, tear, and abrasion resistant Rebound elasticity Flexibility Good adhesion with proper surface prep Softer feel for squeegee POLYMER Natural Rubber (NR)
- Overall Length: 480 inch
- Use Temperature: -20 to 180 F
- Tensile Strength (Break): 2,500 psi
- Elongation: 500 %
-
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL PROPERTIES High tensile strength Cut, tear, and abrasion resistant Rebound elasticity Flexibility Good adhesion with proper surface prep Softer feel for squeegee POLYMER Natural Rubber (NR)
- Overall Length: 960 inch
- Use Temperature: -20 to 180 F
- Tensile Strength (Break): 2,500 psi
- Elongation: 500 %
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL PROPERTIES Superior tensile strength for demanding applications Cut, tear, and abrasion resistant Rebound elasticity (snap) Flexibility Good adhesion with proper surface prep POLYMER Natural Rubber (NR)
- Overall Length: 360 inch
- Use Temperature: -20 to 180 F
- Tensile Strength (Break): 2,500 psi
- Elongation: 400 %
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL PROPERTIES High tensile strength Cut, tear, and abrasion resistant Rebound elasticity Flexibility Good adhesion with proper surface prep Softer feel for squeegee POLYMER Natural Rubber (NR)
- Overall Length: 720 inch
- Use Temperature: -20 to 180 F
- Tensile Strength (Break): 2,500 psi
- Elongation: 500 %
-
Standards and Technical Documents - Standard Specification for Rubber Sheet Gaskets -- ASTM D1330-04Supplier: ASTM International
Description: This specification covers gaskets cut from sheet rubber that are intended for general gasket applications on water, air, and low-pressure steam. The rubber sheet gasket covered by this specification are not intended for use with oils and strong acids. Compounds furnished
-
Supplier: Accuris
Description: RUBBER, HARD (EBONITE), NATURAL OR SYNTHETIC, SHEET, STRIP, ROD, TUBING, AND MOLDED PARTS
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: JBC Technologies, Inc.
Description: Natural rubber is both water and abrasion resistant and possesses strong fatigue resistance as well as high tensile and tear strength and good recovery properties. It is often used for anti-vibration gasketing applications. At JBC, our goal is to offer a gasket solution that provides
- Operating Temperature: -20 to 140 F
- Features: Adhesive Backed
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Nitrile (NBR - Buna-N)
-
Supplier: CSA Group
Description: ISO 20299-2:2017 specifies the material and physical property requirements for non-strippable low density polyethylene film for wrapping natural rubber bales comprising of block natural rubber of 33,33 kg or 35 kg and natural rubber ribbed smoked
-
Description: Describes an ashing procedure for the determination of the amount of bale coating present on the outside wrapper sheets of bales of natural rubber. Contains also a brushing and scraping procedure for the determination of the amount of bale coating on the outside wrapper
-
Supplier: CSA Group
Description: ISO 1434:2016 specifies two methods for the determination of the amount of bale coating present on the outside wrapper sheets of bales of natural rubber: - ashing method; - brushing or scraping method. The ashing method is the preferred method.
-
Supplier: ASTM International
Description: This specification covers bale coatings on rubber bales made from natural sources. This is not applicable to natural rubbers packaged with plastic wrappers. Samples for testing should be carefully collected at random from the outside of the wrapper sheets from any
-
Description: recommended practice is to outline procedures for providing sheet rubber lining protection to new and used equipment, such as piping and vessels. Included are recommendations for surface preparation and the dimensions of piping that can be rubber lined. An explanation of types
-
Supplier: Atlantic Rubber Company, Inc.
Description: injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone
- Supplier Capability: Assembly Services, Bonding
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Phelps Industrial Products
Description: Natural gum rubber has excellent tensile, abrasion resistance, elongation, tear resistance, resilience, and electrical insulation. Natural rubber exhibits excellent resistance to water and cold flow, and has low compression set.
- Thickness: 0.03125 to 0.5 inch
- Operating Temperature: -20 to 180 F
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Description: 22~28, 27~33, 36~44, 42~51, 49~58, 56~66 Diaphragm Cover Material: Teflon coated A3, A4 steel sheet Diaphragm Material: NBR, EPR, fluorine rubber, oil-resistant rubber dimension of pressure regulator
- Valve Type: Control Valves, Directional Valves, Pilot Valves
- Media: Gas, Steam
- Features: Regulators
-
Supplier: Deca Vibrator
Description: The DECA pneumatic natural frequency feeders and conveyors Models DNFF and DNFC are designed to transport a wide range of materials over distances from 1 meter to 25 meters. The low frequency high amplitude operation is particularly suitable for conveying the normally difficult to move
-
Solids Granulation and Agglomeration Equipment - UltraGranulator®, Type PS-C for Rubber -- PS-C 8-12Supplier: Pallmann Industries
Description: Materials that can be processed Economical size reduction of natural- and synthetic rubber of any kind. Consistency of the feed material The feed material can be in the form of bales, sheets, fibers, chips or crumbs, vulcanized or unvulcanized, with or without textile plies.
-
Supplier: ContiTech AG
Description: Materials with Natural Rubber Coating for Use in Sportsboats, Lifeboats, Service Boats or Liferafts Hard-wearing and tear-resistant materials for use in extreme conditions with natural rubber coating for making the buoyancy tubes and canopies of liferafts. Give reliable
- Features: Film / Sheet, Pultruded Profile
- Industry: Marine
-
Description: Contains requirements for pressure-sensitive adhesive tapes made of polyester film with thermosetting adhesive. Thermosetting adhesives used for these tapes are normally based on natural or synthetic rubber.
-
Description: Contains requirements for pressure-sensitive adhesive tapes made of polyester film with non-thermosetting adhesive. The non-thermosetting adhesives used for these tapes are normally based on natural or synthetic rubber.
-
Supplier: SAE International
Description: This specification provides requirements for the identification and packaging of sheet, strip, extrusions, and molded parts made of natural rubber, synthetic rubber, reclaimed rubber, and combinations of the above with other materials such as asbestos, cork, and
-
Supplier: SAE International
Description: This specification provides requirements for the identification and packaging of sheet, strip, extrusions, and molded parts made of natural rubber, synthetic rubber, reclaimed rubber, and combinations of the above with other materials such as asbestos, cork, and
-
Supplier: Teknor Apex Company
Description: Applications Profiles Sheet Weatherstripping Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type E Color: Black DAIMLERCHRYSLER MSAR 20 Type E Color: Natural FORD ESB-M4D495-A4 Color: Black FORD ESB-M4D495-A4 Color: Natural FORD WSD-M2D382-A1 Color: Black FORD WSD-M2D382-A1
- Tensile Strength (Break): 2,100 psi
- Industry: Automotive
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Form / Shape: Pellets
-
Supplier: TransPak
Description: Ideal for bonding together a wide variety of materials such as rubbers, metals, wood, glass, papers, paints, and many plastics. Crepe paper tape with a double coated natural rubber adhesive. For miscellaneous joining and holding uses where high adhesion and holding power are
- Thickness: 0.006 inches
- Type: Double-Sided Adhesive
-
Supplier: Custom Made Boxes, Inc.
Description: Ideal for bonding together a wide variety of materials such as rubbers, metals, wood, glass, papers, paints, and many plastics. Crepe paper tape with a double coated natural rubber adhesive. For miscellaneous joining and holding uses where high adhesion and holding power are
- Width: 2 inches
- Thickness: 0.006 inches
- Type: Double-Sided
-
Supplier: Custom Made Boxes, Inc.
Description: Ideal for bonding together a wide variety of materials such as rubbers, metals, wood, glass, papers, paints, and many plastics. Crepe paper tape with a double coated natural rubber adhesive. For miscellaneous joining and holding uses where high adhesion and holding power are
- Width: 2 inches
- Thickness: 0.006 inches
- Type: Double-Sided
-
Supplier: TransPak
Description: Ideal for bonding together a wide variety of materials such as rubbers, metals, wood, glass, papers, paints, and many plastics. Crepe paper tape with a double coated natural rubber adhesive. For miscellaneous joining and holding uses where high adhesion and holding power are
- Thickness: 0.006 inches
- Type: Double-Sided Adhesive
-
Supplier: TransPak
Description: Ideal for bonding together a wide variety of materials such as rubbers, metals, wood, glass, papers, paints, and many plastics. Crepe paper tape with a double coated natural rubber adhesive. For miscellaneous joining and holding uses where high adhesion and holding power are
- Thickness: 0.006 inches
- Type: Double-Sided Adhesive
-
Supplier: Custom Made Boxes, Inc.
Description: Ideal for bonding together a wide variety of materials such as rubbers, metals, wood, glass, papers, paints, and many plastics. Crepe paper tape with a double coated natural rubber adhesive. For miscellaneous joining and holding uses where high adhesion and holding power are
- Width: 1 inches
- Thickness: 0.006 inches
- Type: Double-Sided
-
Supplier: TransPak
Description: Ideal for bonding together a wide variety of materials such as rubbers, metals, wood, glass, papers, paints, and many plastics. Crepe paper tape with a double coated natural rubber adhesive. For miscellaneous joining and holding uses where high adhesion and holding power are
- Thickness: 0.006 inches
- Type: Double-Sided Adhesive
-
Supplier: National Rubber Corporation
Description: injection molding include: Consistency Highest rate of production Parts have little or no flash We can produce: Boots and Bellows Bushing Diaphragms Grommets Lip Seals O-rings and Gaskets Oil Seals Rubber to Metal Bonded Components Rubber Sheets Valve Stem Seals …and more If you
- Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: Midwest US Only, North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
sheets available on the market are typically made from materials such as natural rubber or NBR (nitrile rubber), which are known for their durability. While these materials can provide vibration isolation under the right conditions, they are generally relatively stiff and do not deform easily. As a (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
diode; Output Fail Alarm, Fail Open, referenced to output return; Full encapsulated with thermally conductive MIL-grade silicon rubber compound; Line/load regulation: ±1.5% combined from zero-load to full-load; EMI: EN50121-3-2; Cooling (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.