-
Supplier: Cole-Parmer
Description: • Maximize worker safety with CAT IV 600 V rating and noncontact voltage detector • Protection against 8000 V peak impulse transient voltage allows safe usage at utility connection points • Noncontact voltage detection with LED indicator confirms a circuit is live or not
-
Supplier: Cole-Parmer
Description: • Quickly check for the presence of live wires before testing • Built-in non-contact voltage detector with LED alert • Compact size allows measurements in tight locations • 1.2 inch (30 mm) jaw size for conductors up to 500 MCM • Multimeter functions include AC/DC
- AC Current Range: 400 amps
-
Supplier: Transcat, Inc.
Description: 4000A (model dependent) Resolution down to 1mA (model dependent) Auto-ranging HOLD feature Direct reading Compact and simple to use Flexible current sensor True RMS Safety rating of 600V CAT IV Sensor diameter 1.77" to > 3.94" (sensor dependent) NC-1 Non-Contact Voltage
-
-
Supplier: Cole-Parmer
Description: • High-accuracy current meter with integrated non-contact voltage detector • True RMS allows for accurate readings from noisy, distorted or non-sinusoidal waveforms • Built-in non-contact voltage detector quickly alerts you to live lines
- AC Current Range: 300 amps
-
Supplier: Cole-Parmer
Description: • Current meter loaded with features for HVAC and automotive industries • Built-in non-contact voltage detector quickly alerts you to live lines from 100 to 600 V • Three current ranges provide additional flexibility
the 6000 mA range is ideal for low current - AC Current Range: 60 amps
-
Supplier: Transcat, Inc.
Description: Fluke accessory test clips Can stay connected much longer than solenoid type tester Auto off mode to conserve battery life Fluke 1AC-A1-II Non-Contact Voltage Tester Fits in a shirt pocket for convenience Detects 90 to 1000 VAC All outer surfaces are non-conductive for
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the distortion of magnetic fields and thus provide precise measurements of speed and direction. Output #1 is digital square wave and measures the speed of target wheel or gear. Output #2 is a DC level that when the target wheel rotates
- Operating Temperature: -4 to 221 F
- Output: Current, Resistance, Voltage
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Dexter Research Center, Inc.
Description: FeaturesA thin film-based single element thermopile detector that offers the world's highest sensitivity in a TO-5 package. Dare to compare. Low noise voltage of 12.8nV/√Hz.ApplicationsExcellent for gas analysis, fire detection and non-contact temperature
- Operating Temperature: -50 to 100 C
- Applications: Industrial
- Features: Other
- Sensor Type: Temperature Sensor
-
Description: material: Nickel-copper alloy > Output: NPN,PNP, DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 150 HZ,200 HZ,300 HZ,400 HZ,500 HZ,800 HZ,1000 HZ > Load current: ≤100mA,≤200mA
- Operating Distance: 0.1968505 to 0.787402 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Automation24, Inc.
Description: The AM1/AP-2A inductive sensor from M.D. Micro Detectors with a construction size of M12 x 1 operates with a supply voltage of 10–30 V DC. A PNP-switching normally open contact with a switching frequency of 2 kHz is available as an output. With a switching distance of 4
- Measurement Range: 0.1574804 inch
- Operating Temperature: -13 to 158 F
- Features: DC Powered
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Allied Electronics, Inc.
Description: 0.1 μA resolution for flame sensor testing Frequency to 1 MHz Resistance to 40 MW Data Hold freezes display Magne-Grip™ holster VolTect™ non-contact voltage detector Triple safety ratings
-
Supplier: Greenlee Textron, Inc.
Description: CONTINUITY TESTER, NON-CONTACT VOLTAGE DETECTOR TYPE LED DISPLAY TYPE UL, CUL, CE APPROVAL (2) 1.5 V AAA BATTERY TYPE LIVE CIRCUIT TYPE TEST LEAD INCLUSION AUDIBLE/VISUAL INDICATION TYPE 45 TO 65 HZ (DC) FREQUENCY RANGE YES BATTERY INCLUDED 19 TO 1000 VAC AC
- DC Voltage Range: 5 to 1,000 volts
- AC Voltage Range: 19 to 1,000 volts
- Special Measurement Types: Audible Continuity
- Features: Battery Powered, Handheld
-
Supplier: Transcat, Inc.
Description: Product Highlights AC/DC Clamp-On Meter/Digital MultiMeter with built-in Infrared Thermometer Non-contact IR Temperature measurements with laser pointer True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients Multimeter functions:
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Transcat, Inc.
Description: Product Highlights Non-Contact InfraRed Temperature Measurements with Laser Pointer Models with True RMS Current and Voltage Measurements 1ms Peak Hold Captures In-Rush Currents and Transients 1.7" Jaw Opening for Conductors up to 750MCM or two 500MCM MultiMeter Functions
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Allied Electronics, Inc.
Description: True RMS Measurements for Accurate AC Voltage and Current Measurements Dual Type K Thermocouple Input with Differential Temperature Function (T1, T2, T1-T2) Built-In Non-Contact IR Thermometer with Laser Pointer for Locating Hot Spots (Up To 518°F/270°C) Built-In
-
Description: analyze the data tendency (only for OW18E) · Flashlight function lightens the darkness · Support NCV non-contact voltage sense · Widely supported on Android, iOS, windows (only for OW18E)
- DC Voltage Range: 0.02 to 1,000 volts
- AC Voltage Range: 0.02 to 750 volts
- DC Current Range: 0.0002 to 20 amps
- AC Current Range: 0.0002 to 20 amps
-
Description: analyze the data tendency (only for OW18B) · Flashlight function lightens the darkness · Support NCV non-contact voltage sense · Widely supported on Android, iOS (only for OW18B)
- DC Voltage Range: 0.06 to 1,000 volts
- AC Voltage Range: 0.6 to 750 volts
- DC Current Range: 0.0006 to 20 amps
- AC Current Range: 0.0006 to 20 amps
-
Description: · 3 5/6 bit resolution · Data Logger + Multimeter + Thermometer (Data logger function only for OW16B) · BLE 4.0 wireless transmission, more stable, less power consumption (only for OW16B) · Chart and Diagram mode helps to analyze the data tendency (only for OW16B) · Support NCV
- DC Voltage Range: 6 to 1,000 volts
- AC Voltage Range: 6 to 750 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.0006 to 10 amps
-
Supplier: Dexter Research Center, Inc.
Description: FeaturesA single-channel silicon-based thermopile that delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C with a high output voltage and a quick time constant of 38ms. This Low-cost detector comes in a TO-5 package. This detector has a very short thermal
- Operating Temperature: -50 to 100 C
- Applications: Industrial
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Monarch Instrument
Description: The new GE200 HP is a non-contact electromagnetic inductive sensor designed for making RPM measurements on gasoline engines. The sensor will detect the high voltage flux field being induced from ignition coils or magnetos on 2 or 4 cycle gasoline engines. The GE200 HP includes
- Operating Distance: 1 to 12 inch
- Operating Temperature: -65 to 225 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: RH(non-condensing) Power supply: DC 5V±0.1V;ripple wave <50mV Working current: <300mA Signal output: UART_TTL,I²C Dimension: W80*H50*D13.6(mm) CUSTOMIZED OEM/ODM AIR QUALITY SENSOR MODULES UPON REQUEST, PLEASE CONTACT info@gassensor.com.cn
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
Find Suppliers by Category Top
Featured Products Top
-
-0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. Applications: Excellent for non-contact temperature, fire suppression, horizon sensor, and gas analysis. Benefit: Low cost and small active area size (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
are not used. Performance and Capabilities Handles 20A at 800 VDC and 10A at 1,000 VDC, supporting higher voltage switching requirements. Features non-polarized contacts, eliminating (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
Dexter Research Center,Inc. - Offers extremely high output with best signal-to-noise performance with a time constant of 85ms when encapsulated with Argon gas. Excellent for gas analysis, fire detection and non-contact (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
-plated contact surfaces for improved conductivity Non-magnetic hardware construction for stable performance Multiple mounting configurations for system flexibility (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
HVDC 60A class, at 60A-400V. With a dielectric strength of 5,000VAC (1 min.) between coil and contacts, and 2,500VAC (1 minute) between contacts, the FTR-E1 offers twice the insulation properties of similar relays. Non-polarized contacts enable the FTR-E1-HC to switch between charging and (read more)
Browse Solid State Relays Datasheets for FCL Components America -
encapsulated models, 2,250Vdc for the encapsulated non-flanged and 1,500Vdc for the open frame construction. The series is safety certified to IEC/EN/UL 60950-1 with CE marking for the Low Voltage and RoHS2 Directives. More information can be obtained at the (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
. Based on the company’s trusted R400 relays in the railway sector, the Eddicy R300 brings proven reliability to new industrial use cases, delivering confidence wherever high-voltage DC testing and insulation with non-active component isolation is required. Engineered to withstand (read more)
Browse High Voltage Relays Datasheets for Schaltbau GmbH -
.4 GHz power amplifier (PA) with DC & RF power detectors, FCC edgeBoost BAW filter, transmit-receive switch (SP2T) and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
use pure silver, die-cut fusible elements embedded in solidified quartz sand filler, a construction that helps control arcing characteristics for reduced let-through energy (I²t) and a high interrupting rating. All contact surfaces are silver plated, and all hardware is non-magnetic. The (read more)
Browse Fuses Datasheets for VICFUSE
More Information Top
-
Compact Digital Multimeter with Magnetic Holster, Non-Contact Voltage Detector and Logic Test
• The Amprobe 15XP-B is an autoranging 2000-count CAT III DMM with VolTect⢠non - contact voltage detector , AC/ DC current, and logic test.
-
Compare: Digital Multimeter (DMM) | Keysight (Agilent)
True RMS HHDMM with built-in flashlight & non - contact voltage detector , 6,000 counts, dc & ac voltage (up to 1kHz), dc & ac current (up to 500Hz), resistance, temperature, frequency, continuity with visual & audio alert, capacitance,frequency,ZLOW .
-
Detectors / DC / Voltage
True RMS AC/ DC Current Clamp Meter with Built-In Non - Contact Voltage Detector .
-
Detectors / AC / Current
True RMS AC/ DC Current Clamp Meter with Built-In Non - Contact Voltage Detector .
-
AC DC Clamp Meters / Extech Instruments Corporation
True RMS AC/ DC Current Clamp Meter with Built-In Non - Contact Voltage Detector .
-
Detectors / Current / Voltage Detectors
True RMS AC/ DC Current Clamp Meter with Built-In Non - Contact Voltage Detector .
-
Detectors / Current / DC
True RMS AC/ DC Current Clamp Meter with Built-In Non - Contact Voltage Detector .
-
Detectors / Contacts / Current
True RMS AC/ DC Current Clamp Meter with Built-In Non - Contact Voltage Detector .
-
EXTECH Clamp-on Multimeter Kit - Instrument Combination Kits - 4DKJ6|MA640-K - Grainger Industrial Supply
• IncludesMfr. No. MA640 600A True RMS 6000 Count AC/ DC Clamp On MultiMeter with Built In Non Contact AC Voltage Detector , Test Leads and Temperature Probe, 480400 Three Phase Rotation Tester with Multiline LCD Display, Durable Double Molded Housing, Easy to …
-
Detectors / Current / Extech Instruments Corporation
True RMS AC/ DC Current Clamp Meter with Built-In Non - Contact Voltage Detector .
Indicates content that may require registration and/or purchase.