Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HIWIN Corporation
Description: Highly accurate, non-contact motors, HIWIN linear motors offer a variety of sizes and model types, enabling designers to choose the best fit for the application’s peak force and continuous force in the allowable space. HIWIN direct drive permanent magnet
- Peak Force: 175.344 lbs
-
Supplier: Newport MKS
Description: management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless
- Stroke or X-Axis Travel: 11.417329 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Linear Slides and Linear Stages - Motorized XY Linear Stage, Linear Motor, 90 mm Travel -- ONE-XY100Supplier: Newport MKS
Description: management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless
- Stroke or X-Axis Travel: 3.543309 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
-
Supplier: Newport MKS
Description: management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless
- Stroke or X-Axis Travel: 7.480319 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Zaber Technologies, Inc.
Description: Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash Designed for use with an X-MCC Series controller for coordinated motion With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 31.496062992126 in/sec
- Device Type: Crossed Roller Slide
- Motor Type: Linear Motor
-
Supplier: Zaber Technologies, Inc.
Description: Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash Designed for use with an X-MCC Series controller for coordinated motion With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
- Stroke or X-Axis Travel: 2.9527575 inch
- Rated Speed: 31.496062992126 in/sec
- Device Type: Crossed Roller Slide
- Motor Type: Linear Motor
-
Supplier: Zaber Technologies, Inc.
Description: Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash Designed for use with an X-MCC Series controller for coordinated motion With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 31.496062992126 in/sec
- Device Type: Crossed Roller Slide
- Motor Type: Linear Motor
-
Supplier: Zaber Technologies, Inc.
Description: position measurement from 1 nm resolution linear encoder Non-contact ironless linear motor for ultra-precision, high dynamic performance & zero backlash Designed for use with an X-MCC Series controller for coordinated motion Capable of providing peak thrust of 100
- Stroke or X-Axis Travel: 2.362206 inch
- Rated Speed: 47.244094488189 in/sec
- Device Type: Crossed Roller Slide
- Motor Type: Linear Motor
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: compact profile of the SGLF2 series iron core linear motors saves installation space. The magnetic attraction force between the coil and magnet way creates a preload on the bearings improving motion accuracy, improving frequency response, and shortening settling time. Highlights Clean,
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
Supplier: H2W Technologies
Description: This moving magnet actuator (NCM05-28-180-2PBZ) comes supplied with an integrated sliding contact linear bearing, which has been selected especially for the usage with this actuator.
- Force Constant (KF): 8.7 lb/amp
- Peak Force (FP): 54 lbs
- Linear Stroke: 0.5 inch
- Electrical Time Constant: 500 µs
-
Supplier: SAE International
Description: Traditionally, automated fiber placement (AFP) motion platforms use rack and pinion drive trains coupled through a gearbox to a rotary motor. Extensive use of non-contact linear motors on a new AFP motion platform produces a quiet, low-maintenance system without
-
Supplier: Equipment Solutions, Inc.
Description: The SMS12 Linear Stepper Motor Stage shown above is a ultra compact stage that provides up to 12 millimeters of linear motion. This stage offers near sub-micron resolution with the ability to accelerate a small load at 2G's. A non-contact home sensor provides a
-
Supplier: Magmotor Technologies, Inc.
Description: Magmotor's Integral Suspension And Motor (ISAM) system is specifically designed to reduce particle generation and increase reliability for semiconductor manufacturing equipment. ISAM uniquely integrates a motor and magnetic bearing into one low-profile unit. Magmotor's system uses a
- Design Units: English
- Features: Modular Stator
- Linear Motor Type: Moving Magnet
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to support moving
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to support moving
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to support moving
-
Supplier: SAE International
Description: dynamics of the spring like the moving masses of the coils, contacts between the windings leading to a non-linear spring characteristic and coil clash must be considered. Consequently, for the design and optimization of modern valve trains sophisticated valve spring models
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide MB air bearing stage is linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. This stage offers ultra-precision in a miniature package. The combination of non-contact components results in a frictionless
- Stroke or X-Axis Travel: 1.574804 inch
- Rated Speed: 19.68503937007874 in/sec
- Carriage Load: 7.7175 lbs
- Positioning Accuracy: 0.00019999999999999998 inch/inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: PIglide LC air bearing positioning stages are linear servo motor driven with fully preloaded air bearings and optical linear encoders. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance,
- Stroke or X-Axis Travel: 3.93701 to 15.74804 inch
- Rated Speed: 39.3700787401575 in/sec
- Carriage Load: 22.48 lbs
- Positioning Accuracy: 0.002 inch/inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: the entire life of the stage.V-571 linear stages are designed for XY and XYZ mounting. The Z variant comes with a magnetic counterbalance, ensuring minimal holding current on the linear motor and enhanced dynamic performance. The non-contact direct-drive
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Rated Speed: 19.68503937007875 in/sec
- Motor Voltage: 60 volts
- Motor Type: AC, Linear Motor
-
Linear Slides and Linear Stages - Ultra-Precision Direct Drive Linear Nanopositioning Stage -- V-572Supplier: PI (Physik Instrumente) L.P.
Description: powerful, non-cogging direct drive motor, the V-572 family of linear stages performs well in production environments. The absolute encoder models provide not only 1 nm resolution, but also the safest and most efficient start, not requiring initialization or homing. The
- Stroke or X-Axis Travel: 2.362206 to 6.299216 inch
- Rated Speed: 19.68503937007875 in/sec
- Motor Voltage: 48 volts
- Drive Type: Direct Drive
-
Supplier: Exlar
Description: GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion
- Stroke or X-Axis Travel: 3 inch
- Rated Speed: 16.77 in/sec
- Rated Force: 183 to 289 lbs
- Motor Voltage: 115 to 460 volts
-
Supplier: Traceable® Products
Description: Labs use this high accuracy unit to check speeds of centrifuges, motors, or stirrers. Five digit LCD is a vivid ½-inch high display. Tachometer takes only three seconds for most readings. A unique memory feature permits recalling the highest, lowest, and last reading. Unit is extremely easy
- Rotational Speed Range: 0.1 to 99,999 rpm
- Features: Battery Powered, Linear Speed / Length Measurement
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Progressive Automations
Description: When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries. They’re most
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Force: 200 to 600 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Transcat, Inc.
Description: Product Highlights Built-in IR thermometer with laser measures remote surface temperature on motors and rotating parts Provides wide RPM (photo and contact) and Linear Surface Speed (contact) measurements Non-contact Photo tachometer uses a Laser for greater
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Yamaha Corporation
Description: 2050mm, the F type linear motor can handle a wide range of applications. It has a maximum speed ranging from 300mm/sec to 2400mm/sec, making it suitable for high-speed operations. Additionally, the F type linear motor has a maximum payload capacity of 7kg to 120kg when
- Stroke or X-Axis Travel: 80.708705 inch
- Rated Force: 264.6 lbs
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital rotation meter for both contact and non-contact measurement PCE-T236 is a digital handheld tachometer or rotation meter for both contact and non-contact measurement. This tachometer measures rotation speed as well as linear or surface speed,
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: H2W Technologies
Description: The SRS-006-04-030-A single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 30.1 lbs [134 N]/90.3 lbs [402 N] with a total stroke length of 6.0 in [152 mm]. The non-contact 1.0-micron resolution encoder allows for precise
- Stroke or X-Axis Travel: 6 inch
- Carriage Load: 3.55 lbs
- Motor Continuous Power: 0.180929751961881 HP
- Bearing Type: Ball/Roller Bearing
-
Supplier: H2W Technologies
Description: The ABS-011-09-030-X air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 30.1 lbs [134 N]/790.3 lbs [402 N] with a total stroke length of 10.5 in [267 mm]. The non-contact 1.0-micron resolution encoder allows for precise
- Stroke or X-Axis Travel: 10.5 inch
- Carriage Load: 5 lbs
- Motor Continuous Power: 0.00442272727017931 HP
- Bearing Type: Air Bearing
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DT 65 is a digital handheld tachometer, or rotation meter, that can take both contact and non-contact measurements of rotation speed and linear speed. This handheld tachometer features an integrated laser and includes a mechanical attachment with contact
- Rotational Speed Range: 2 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
-
Supplier: InspectorTools
Description: Contact Tachometer includes a non-contact IR Thermometer for surface temperature measurements Built-in IR thermometer with laser measures remote surface temperature on motors and rotating parts Provides wide RPM (photo and contact) and Linear Surface Speed
-
Supplier: IntelLiDrives, Inc.
Description: precise, programmable position and speed control in an extremely compact package. This Z-θ stage utilizes 2-axis Planar and air bearing technologies. The drive, bearings and feedback are totally non-contact. The RotoLinear Stage has a hole-through to route auxiliary vacuum and
-
Supplier: MicroSense, LLC
Description: the electronics unit (demodulator). Please refer to the 5000 series probe data sheet for complete details on probe selection, including mechanical dimensions of our standard probes. Completely non-contact design – use the full measurement range without contacting the target Unlike
- Measurement Range: 0.004 to 0.008 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Glebar Company Inc.
Description: samples/second high-speed sampling non contact micrometer. Ultra smooth linear motor with a 1 µm (0.00004") glass scale feedback. Mounted on a granite surface for maximum thermal stability. Linear motor delivers precise motion. Up to 40" (1 m) stroke
- Range: 0.0016 to 0.24 inch
- Resolution: 0.000000393701 inch
- Mounting / Loading Options: Automatic / Inline
- Display: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. The series (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
For applications where a contact gauging sensor is unsuitable, Solartron offers a medium performance Non-Contact Laser Triangulation Transducer. This solution is fully compatible with the Orbit® Measurement Network.
(read more)
Browse Linear Position Sensors Datasheets for Ametek Solartron Metrology -
High accuracy programmable non-contact slip free optical encoder The LP1 Accu-LaserPro is a high accuracy programmable non-contact slip-free optical speed encoder. The laser-based system achieves a higher measuring accuracy and does not damage the material through (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
Chromatic Confocal Sensor is a non-contact displacement sensor that measure object’s distance, surface height and displacement. It’s a perfect choice for step height and profile measurement of electronic components, automatic and aerospace parts. The whole sensor system consists of a (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Highly accurate, non-contact motors, HIWIN linear motors offer a variety of sizes and model types, enabling designers to choose the best fit for the application’s peak force and continuous force in the allowable space. HIWIN direct drive permanent magnet synchronous linear motor components can be iron-core or ironless-core. (read more)
Browse Linear Motors Datasheets for HIWIN Corporation -
GY Series are high-quality, highly accurate, non-contact displacement/level transducers made in Japan by SANTEST. They are suitable for measuring linear displacement and liquid levels in all types of environments. Learn More (read more)
Browse Linear Encoders Datasheets for Exsenco, LLC -
Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that can measure the thickness of transparent materials in high speed, such as glass and film. Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that can measure the thickness of (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability, See options here (read more)
Browse Linear Encoders Datasheets for SICK -
Non-contact potentiometer replacement offers ultimate reliability and no wear. Potentiometers provide low cost, analog position feedback with simple integration. However, they are subject to degradation of performance, or even failure, due to wear and contamination. A dirty or worn (read more)
Browse Linear Encoders Datasheets for Renishaw -
linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Motor Application: Moving Magnet Systems
For applications that require non-contact, particle-free transport, such as clean rooms, vacuums, or chemical environments, a moving magnet linear motor meets the most demanding process requirements.
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
solution is also compact in size to allow for smaller equipment footprints. 1. Know the stepper linear actuator types. Figure 1. From left: Standard linear actuator; guided linear actuator; and leadscrew motor. The standard linear actuator (non-captive, internal nut) is configured with the leadscrew
More Information Top
-
Using Linear Shaft Motors in Parallel
While what we have stated above is true of any non - contact linear motor , what makes Linear Shaft Motors different from other non-contact linear motor?
-
Machine Tool Metrology
Essentially, these characteristics are valid for all types of cylindrical non - contact linear motors .
-
Abstract book
P2J097-07 Experimental Study on Non - contact Linear Motors Driven by Surface Acoustic Waves .
-
Scaling effects on flow hydrodynamics of confined microdroplets induced by Rayleigh surface acoustic wave
Gu et al. (2009) studied the performance of a non - contact linear motor driven by a SAW through a thin liquid layer on which the slider was suspended.
-
Multi-Beam Laser Plotter For Glass Plates
As the plotting table has to move back and forth frequently at high speed, a completely non - contact linear motor is used in the Y -drive system.
-
Design of a high speed linear motor driven gantry table
Instead, direct drive, non - contact linear motors and linear motion recirculating ball guides are preferable.
-
Innovative methods to study postural stability and fall initiation
The SLIPutilizes four air bearings and a non - contact linear motor to produce ultra-low-vibration translations (Fig. 2).
-
Fly-cutting and testing of freeform optics with sub-μm shape deviations
The linear axes are driven by non - contact linear motors with use of oil hydrostatic bearings.
-
Error budgeting as applied to the design of the International X-Ray Observatory Mandrel Measuring Machine
The slide is driven by a non - contacting linear motor .
-
Reticle inspection system using DUV wavelength and new alogorithm platform for advanced reticle inspection for 0.13-&mgr;m technology node
Non - contacting linear motors and high-resolution optical encoders control the position and motion of the stage.
Indicates content that may require registration and/or purchase.