-
Supplier: TelephoneStuff.com
Description: cThis eleven outlet, 70" rack-mounted power strip is rated at 15 amps continuously at 120VAC. Designed to supply power along the full height of 6' or 7' CPI racks (fits inside CPI enclosures for these racks). Mounting brackets provide 6.5" standoff from rack channel which
- Certifications: CSA
- Unit Type: Rack Mount
-
Supplier: Tripp Lite by Eaton
Description: provides flexibility in placing the power strip, the SPS406HGULTRA is a recommended replacement for all non-compliant power strips. Features Power Distribution Anywhere in Any Medical Facility Ideal for standalone use in all patient-care vicinities, therapy
- Frequency: 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: safety and is guaranteed to stand up to demanding environments. With a switchless design that prevents accidental shutoff and a 15-foot power cord that provides flexibility in placing the power strip, the SPS415HGULTRA is a recommended replacement for all non-compliant
- Frequency: 60 Hz
- Unit Type: Plug Strip
-
-
Supplier: Hammond Manufacturing Company Inc.
Description: connected indoor applications to providing power to electronic equipment. These devices are not intended to be used to supply power to life-support appliances, and not for use in critical care environments. Exceeds NEMA requirements for low leakage ground return and for withstanding
- Number of Electrical Outlets: 4
- Current Rating: 15 amps
- Outlets: NEMA
- Features: Other
-
Supplier: TelephoneStuff.com
Description: 50Amp, 250V AC, Non-NEMA, 2P, 3W, Black & White Locking Flush Mount Receptacle, Industrial Grade, Grounding, California-Style(CS). Features - Single piece, stainless steel mounting strap with integral ground contact for continuous conductivity and secure ground path - Metal shroud makes for
- Standards / Certifications: CSA Mark, UL Listing Mark
- Mounting Style: Flush Mounted
- Applications: Industrial
- Type / Features: Locking
-
Supplier: Quail Electronics
Description: Our 0026 series features an ROJ with the IEC-60320-C7 Connector. These 2-conductor power cords are standard cords used for un-grounded laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On the supply end they hard-wire directly into your power
- Cord Length: 72.047283 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 2 Conductors
-
Supplier: Visual Sound, Inc.
Description: high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. PowerWave switch-mode power supply technology for highperformance and compact size Custom integrated security
-
Supplier: Visual Sound, Inc.
Description: high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. PowerWave switch-mode power supply technology for highperformance and compact size Custom integrated security
-
Supplier: Legrand
Description: Construction Spec Grade Duplex Receptacle with 6" Pre-Stripped Leads 20amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention.
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Country Selection: Canada, Mexico, USA
- Features: Duplex, Straight
-
Supplier: Eaton Cooper Power Systems
Description: to tank Tamper strips of non-corrosive material Decal bushing designations Exterior decal, “Filled with Envirotemp FR3 fluid, ultimate biodegradability” teardrop shape
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer, Single Phase Transformer
- Cooling Method: Oil Filled
-
Supplier: Infineon Technologies AG
Description: Low MOSFET switching losses Robust against false MOSFET triggering Highest effective MOSFET driving power Efficiency gains Increased power density and BOM savings Instant MOSFET protection under abnormal operation High power density Applications Cordless power tools and
- Peak Output Current: 4 amps
- Supply Voltage: 12.2 to 20 volts
- Propagation Delay: 45 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: TE Connectivity
Description: Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1
- Number of Contacts: 4
- Conductor Size (North American): 10 AWG
- Operating Temperature: -55 to 110 C
- Features: Other
-
Supplier: TelephoneStuff.com
Description: group - 2 to 5 digit dialing with flexible dialing plan for zone and zone group numbers - Non-volatile memory for setup data (no backup battery required) - Pluggable terminal strips - Wall- or rack-mountable - Telephone Interfaces: loop start trunk, ground start trunk, station access
-
Supplier: Dover Flexo Electronics, Inc.
Description: analog meter, the TrueView Tension Indicator powers the tension transducer (or transducer pair) and provides an isolated 0-to-10Vdc (or optional isolated 4-to-20 mA) signal proportional to tension for a drive, controller or PLC. A status LED lights when power is applied. For mounting
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Standards and Compliance: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: pass-thru. In addition, we added numerous tapped and non-tapped holes for mounting power distribution, cable management and other accessories. Includes two (2) pairs of integrated 10-32 ground studs, spaced 5/8” apart. Stud pairs are conveniently located across from each other inside
- Length / Height: 76.13 inch
- Width/Diameter: 20 inch
- Depth: 15 inch
- Rack Height: 40 U
-
Supplier: ValueTronics International, Inc.
Description: reduced accuracy Power requirement: 100, 120, 220, 240 VAC, (+6%, -10%), 50 or 60 Hz, 120 VA Size: 216 mm W × 89 mm H × 368 mm D (8.5 in × 3.5 in × 14.5 in), half rack Approval: CE mark The Model 331 temperature controller combines the easy operation and unsurpassed reliability of the Model
-
Supplier: Advanced Sensor Technologies, Inc.
Description: service lifetime at the most cost effective pricepoint. Review the Competitive Advantages of Design & Technology for IOTRON„¢ & ZEUS„¢ Industrial pH & ORP Sensors webpage for details. Best reference service lifetime in process industry through proprietary, novel, non-porous, cross-linked,
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: ValueTronics International, Inc.
Description: via RS-232 or GPIB. Power: 10 W, 100/120/220/240 VAC, 50/60 Hz Dimensions: 8.5" × 3.5" × 13" (WHD) Temperature Monitor The SR630 is a 16-channel thermocouple monitor designed to read, scan, print and log temperatures or voltages. You can use any one of seven standard thermocouple types to
- Data Acquisition: Datalogger / Recorder
-
Supplier: Advanced Sensor Technologies, Inc.
Description: service lifetime at the most cost effective pricepoint. Review the Competitive Advantages of Design & Technology for IOTRON„¢ & ZEUS„¢ Industrial pH & ORP Sensors webpage for details. Best reference service lifetime in process industry through proprietary, novel, non-porous, cross-linked,
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
Find Suppliers by Category Top
Featured Products Top
-
The Thomas & Betts CDOW-TG-25 is a durable steel-constructed power outlet strip engineered specifically for seamless integration within conduit wiring systems (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
need direct and clear routing out to the connector interfacing the circuit board. A Micro or Nano-strip connector must often match those routing and spacing needs of the board. (Note; Having an extra connector pin or two for additional side-bar ground or return lines often saves a redesign phase in (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
equipment needs. As with custom length cable, many different terminations are available, as well as a custom-stripping option on the bare end of the power cord. This allows a designer to call out a six-inch ground with three-inch leads for example, and have a ring terminal ready to go on the ground (read more)
Browse AC Power Cords Datasheets for Interpower -
. Resistant to ozone, hydrocarbons, moderate chemicals, oils & fuels. Type CEA: Non-UL jacketed metallic flexible liquidtight conduit offering a zero-halogen, low smoke, low flame spread jacketing. Core: galvanized steel strip (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
added to the Interpower product line—two power cords and two cord sets. By manufacturing these cords in Iowa, Interpower can also offer custom options, such as custom cord lengths, custom stripping, and color. Korean approval will be on the plug, cable, and connector for cord (read more)
Browse AC Power Cords Datasheets for Interpower -
added to the Interpower product line— five cord sets plus a power cord. By manufacturing these cord sets in Iowa, Interpower can also offer custom options, such as custom cord lengths, five IEC 60320 C13 connector styles, or custom stripping and color. Traditionally, Japanese power (read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower is the premier supplier of power system components worldwide. Now based in Oskaloosa, Iowa, Interpower manufactures cord sets and power cords in the United States for the North American and international markets (read more)
Browse Power Strips Datasheets for Interpower -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPF45000-385 non-isolated modular AC-DC power supply. Developed for use in distributed power architectures (DPA) and DC Microgrids, the 98% highly efficient TPF45000 provides a regulated 385Vdc output with a current of (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
(24V models) and 45 to 56V (48V model) to compensate for voltage drops in wiring, ORing FETs for redundant operation or to accommodate for non-standard output voltages. For larger power systems or N+1 redundant systems, a front panel DIP switch enables droop mode current sharing for parallel (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
specially designed for PCB onboard integration, high?power amplifier chains, low?altitude detection radar, satellite ground receiving equipment, and high?power IoT RF transmission systems. Leveraging the non?reciprocal transmission property of gyromagnetic ferrite materials, it (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
Electrical contacts, materials and applications
By ersteren, the current web is accommodated in a ölgefüllten grounded steel tank.
-
A broad open slot antenna with uni-directional radiation patterns
At the open end of the slot, some of the non -radiating power flows out along the x-axial edges of the ground plane and will couple to the strip array, which enhances the main-beam gain in the end-fire direction.
-
Arduino Adventures
…motor AC adapter, 182 Arduino analog pin 0, 196 digital pin 7, 198 digital pin 11, 197 5v power , 195 9V connector, 190 … final circuit, 179, 198 ground strips , 189 individual components, 182 … header, 188 microcontroller, 184 non -electronic parts, 181 potentiometer…
-
Over the behavior of slow electrons in the mercury vapor
The in A, + A, or in A, alone trapped electron current gave velocity distribution kurv ender of electrons emitted … Gliihdraht when the accelerating voltage between Gluhdraht and grounded was held constant but … formula of (1)ihre of web the magnetic field, was…
-
Analytical approach to noise temperature contributed by the ground covered by a grid
…sources, (ii) for each of them solve an integral equation for the current on the strips laying at the ground -air interface and (iii … the upgoing and downgoing powers in spectral form, after … real power will be non -zero over a small…
-
2011 Index IEEE Antennas and Wireless Propagation Letters Vol. 10
Design of an Ultrawideband Antipodal Tapered Slot Antenna Using Elliptical Strip Conductors; LAWP 2011 251-254 … 1412 Sievenpiper, D. F., Nonlinear Grounded Metasurfaces for Suppression of High- Power Pulsed RF Currents; LAWP … Superluminal Waveguides Based on Non -Foster Circuits for Broadband…
-
Radio sociology [noise investigation]
We flew over a large coal-fired power -generating station, high-voltage transmission … at 700 meters above the ground Flying this route many … merely by watching the strip chart This suggests, possibly … inversely related to frequency non -thermal, as astronomers would…
-
Gerthsen physics
• • 20.4.20 power system you surround The edge of a flat glass schälchens quite or partially by a grounded sheet metal strip , pour in some small metal balls (not too many, so that some contact at most) and the … tip placed on 15-25 kV high voltage over it or they dunk something in the oil.
-
Manual railway infrastructure
The air gaps between grounded parts and under voltage standing unisolierten parts of the overhead line or the web power lines must be set to limit the damages of the overhead line installation and the grounded infrastructure and not to jeopardize the .... In polluted regions, enlarged air gaps are necessary.
-
The systemic and ideological sources of grand strategic doctrine : American foreign policy in the twentieth century
Great Britain placed most of its efforts into thinly stretched naval power ; ineffective and offensively minded airpower; and a near non -existent ground force capability outside the empire. .... Finally, the German Army had been stripped of its heavy weapons and manpower by the Versailles Treaty.
Indicates content that may require registration and/or purchase.