Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SPDT, SIDE ROTARY; Limit Switch Actuator:Side Rotary; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:300V; Operating Force Max:9.8N; Product Range:Side Rotary Series; Contact CurrentRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SIDE ROTARY; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:0.5N; Product Range:CX Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, ROTARY ADJ LEVER; Limit Switch Actuator:Side Rotary; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.33N; Product Range:GLS Series; Contact Current DC RoHS Compliant: Yes
-
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH? HR Series high temperature hermetically sealed switch is sealed as defined in MIL-PRF-8805, Symbol 5. The HR Series combines maximum sealing, high temperature [315 deg C (600 deg F)] capabilities and rugged, heavy duty, corrosion-resistant construction to provide
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -65 to 315 C
- Pre-travel: 0.050000027 inch
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SIDE ROTARY ROLLER, SPDT; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:7.5in-lb; Product Range:- RoHS Compliant: Yes
-
Supplier: Radwell International
Description: GEARED ROTARY LIMIT SWITCH, AUTOMATION SWITCH, NEMA TYPE 1, 8 CONTACTS, 4 NORMALLY OPEN / 4 NORMALLY CLOSED, SNAP-ACTING. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Rotary Limit Switch
-
Supplier: Allied Electronics, Inc.
Description: Miniature Industrial Limit Switch, 10 A Current Rating, Operating Temperature -20 to +85 °C Approvals are UL listed A300 - Q300, CSA A300 - Q300 Standard Limit Switches Have SPDT-DB Positive Opening Contacts&tab;&tab; Manual Rest Limit Switches Have Slow Break SPDT-DB Positive Opening
-
Supplier: Allied Electronics, Inc.
Description: Cutler-Hammer® E49 DIN Limit Switches by Eaton’s electrical business are designed to International standards. Positive opening normally closed contacts, fingerproof wire-ready terminals, double insulated nylon housing, and environmental ratings to NEMA 4, 4X, 6P, 13 - IP65 make E49 the choice
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 300 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: epoxy filled switch body is prewired at the factory to ensure leak-proof, submersible performance. This unique construction positively stops fluid from finding its way to any and all critical connections. Our 6P+ switches can be ordered in separate components or as complete assembled devices.
-
Supplier: Radwell International
Description: ROTARY SWITCH, TW SERIES, MAINTAINED, 2 POSITION, 1-NORMALLY OPEN CONTACT, KEY OPERATED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AA11 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in non-hazardoes areas
- Measuring Range: 2.9527575 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Normally Closed (NC), Normally Open (NO)
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AA31 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in non-hazardous areas
- Measuring Range: 2.9527575 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Normally Closed (NC), Normally Open (NO)
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-FC11AC31 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in areas at risk of dust
- Measuring Range: 4.724412 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Normally Closed (NC), Normally Open (NO)
-
Supplier: Eaton Corporation - Sensors
Description: 10316 Non Plug-In Limit Switches The 10316 Type L Non Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business is sold as a complete, assembled device with a wide array of operating head configurations. All switches are single-pole 1N.O.-1N.C. Product Features Side and top
- Maximum Current Rating: 60 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Electrical Life (Minimum): 500,000 (#)
-
Supplier: RS Components, Ltd.
Description: Eaton 266148 LSM-11/RLA Limit Switch
- Operating Temperature: -25 C
- Normal State: Normally Closed (NC), Normally Open (NO)
- Features: Other, Other Rotary Type
- Device Type: Rotary Limit Switch
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-FC11AB11 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in areas at risk of dust
- Measuring Range: 3.93701 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Normally Open (NO)
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Headlamp Push Pull Series provides discrete positions for pre-determined circuit closures.
- Maximum Current: 15 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Maintained Contact
- Pushbutton Material: Metal
-
Supplier: DigiKey
Description: Switch 3PST-NO Panel Mount, Snap-In
- Maximum Current Rating: 10 amps
- Electrical Life (Minimum): 100,000 (#)
- Operating Temperature: -25 to 85 C
- Mechanical Life (Minimum): 1,000,000 (#)
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, FOR EMERGENCY STOP, TESYS RANGE, 3 POLE, 3 NORMALLY OPEN, ROTARY HANDLE CONTROL, 690 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Eaton Corporation
Description: FORCE 18 DEG OPERATING TRAVEL 6 DEG DIFFERENTIAL TRAVEL SIDE ROTARY ACTUATOR/HEAD TYPE 18 DEG PRETRAVEL 50 DEG TOTAL TRAVEL
- Maximum Current Rating: 0.05 to 5 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 240 volts
- Operating Temperature: -28.88888888888889 to 93.33333333333333 C
-
Supplier: Schmersal Inc.
Description: Cast iron enclosure, 2K paint Exterior parts made of stainless steel 2 switching angles (prewarning, deactivation)
- Maximum Current Rating: 10 amps
- Operating Temperature: -40 to 70 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Switch Type: Electromechanical
-
Supplier: Schmersal Inc.
Description: Slow action 1 Normally open contact (NO) / 2 Opener (NC) Thermoplastic enclosure Symmetric enclosure Protection class IP66, IP67
- Operating Temperature: -30 to 80 C
- Mechanical Life (Minimum): 10,000,000 (#)
- Normal State: Normally Closed (NC), Normally Open (NO)
- Features: Other
-
Supplier: Schmersal Inc.
Description: Pre-wired cable bottom, 2 Slow action 1 Normally open contact (NO) / 1 Opener (NC) Thermoplastic enclosure Symmetric enclosure Protection class IP66, IP67
- Operating Temperature: -30 to 80 C
- Mechanical Life (Minimum): 10,000,000 (#)
- Normal State: Normally Closed (NC), Normally Open (NO)
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 100mA 30V SPST - normally open Plugin Limit Switches ROHS
- Switch Configuration: Single Pole, Single Throw (SPST)
-
Supplier: Schmersal Inc.
Description: connector plug M12, bottom Slow action 1 Normally open contact (NO) / 1 Opener (NC) Thermoplastic enclosure Symmetric enclosure Protection class IP66, IP67
- Operating Temperature: -30 to 80 C
- Mechanical Life (Minimum): 10,000,000 (#)
- Normal State: Normally Closed (NC), Normally Open (NO)
- Features: Other
-
Supplier: Specialty Product Technologies
Description: This series of switches were designed for sensing small, lightweight objects. Rotary units are gravity returned and have 360° toal travel either clockwise or counter-clockwise. Oscillating units are spring return versions.
- Total Travel: 180 to 360 degrees
- Operating Force: 0.9375 In-lbs
- Features: Clockwise, Counterclockwise
- Switch Configuration: Double Pole, Double Throw (DPDT), Single Pole, Double Throw (SPDT)
-
Supplier: Bourns, Inc.
Description: Bourns® switches are low voltage, low current, signal level devices designed for selection, operation or programming. Key and tactile switches are push/momentary devices. Rotary switches are single-pole, double-throw devices. Switch applications include instrumentation, industrial
- Maximum Current: 0.1 amps
- Pushbutton Material: Metal, Thermoplastic / Plastic
- Configuration: Normally Open (NO)
- Actuator Specifications: Raised Pushbutton
-
Supplier: Festo Corporation
Description: Round design Actuator interface to standard VDI/VDE 3845 (NAMUR) With display
- Maximum Current Rating: 0 to 0.1 amps
- Maximum DC Voltage Rating: 10 to 30 volts
- Operating Temperature: -20 to 70 C
- Device Type: Linear Limit Switch, Rotary Limit Switch
-
Supplier: Bourns, Inc.
Description: Bourns® switches are low voltage, low current, signal level devices designed for selection, operation or programming. Key and tactile switches are push/momentary devices. Rotary switches are single-pole, double-throw devices. Switch applications include instrumentation, industrial
- Maximum Current: 0.01 amps
- Configuration: Normally Open (NO)
- Actuator Specifications: Raised Pushbutton
- Features: RoHS
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever type, Maintained Contact, CW and CCW operation, N.O. Contact
- Normal State: Normally Open (NO)
-
Supplier: steute
Description: Features / Options Metal enclosure 2 contacts Design to EN 50041 Wiring compartment Adjustable-length rod lever with nylon roller For light- and medium-heavy applications Ex version available
- Mechanical Life (Minimum): 1,000,000 (#)
- Switch Type: Electromechanical
- Normal State: Normally Closed (NC), Normally Open (NO)
- Features: Offset Roller, Screw Terminals
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW directions, 5-Pin Mini-Type Receptacle (J9 Wiring), Neon Indicating Light: 120V AC 50-60Hz, Wired to N.O. Contact
- Normal State: Normally Open (NO)
Find Suppliers by Category Top
Featured Products Top
-
We are excited to announce the launch of the Series FD01 and FD02 Ultra-Thin DIP Rotary Switches. The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make (read more)
Browse Rotary Switches Datasheets for NKK Switches -
efficient components in electronics design. Technical Excellence and Durability: Electrical Capacity: With a rating of 0.4VA maximum at 20V maximum, AC/DC, these switches are designed for optimal electrical performance (read more)
Browse Rotary Switches Datasheets for NKK Switches -
Electromagnetic Induction Type Rotary Resolver Model RR series are the angular position sensor by (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
AutomationDirect has added IDEM Skorpion rotary trapped key systems. These safety systems control access to running equipment with locks and rotary keys. To disable power to machinery and unlock a gate, the key is turned and removed from (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
EAO's new Series 09 Rugged Rotary Cursor Controller (RCC) and Rotary Pushbutton (RPB) deliver maximum reliability for safety-critical applications in construction vehicles, agricultural machinery, and commercial vehicles. Built to IATF 16949 automotive standards with IP6K9K sealing, these CAN (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
Extended Rotary Why might you need a custom rotary? When do extensions and custom fittings come into play? To extend a roof mounted rotary down into a bin for high level detection There’s corrosive (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
The PEPI Models N and NR creep-action thermal protectors are designed to fit in tight spaces. Their low internal resistance and gold diffused contacts make them suitable for use in low voltage / low current applications. Model N opens the circuit on temperature rise (normally closed). Model NR operates in an opposite manner (normally open). (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
1/2″ disc thermostats with quick make/quick break switching action will automatically reset at preset temperature. They can be used on higher voltage applications up to 16 amps 250 VAC. Available with normally closed (open on temperature rise) or normally open (close on (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
SCHURTER’s 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc
Conduct Research Top
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/50462/42192334-MIT.pdf?sequence=2
NOTE: NO1 is the normally open switch on the rotary machine.
-
A method for rapid freeze fixation of plant cells
R11,200 ohms; R2330 ohms; R32,200 ohms; C-8,700 gF/40 V; D 1, D 2 IN4003; L LEDEX # 810-367-530 rotary solenoid (24V); SCR 2SC106D; SW1 normally closed pushbutton switch ; SW2 normally open pushbutton switch; V voltmeter .
-
SPEEDAIRE Cylinder Position Sensors - Pneumatic System Components - Grainger Industrial Supply
Switched Single and Double Acting Air Cylinders, Extruded Guided Compact Air Cylinders, Air Slide Tables, Guided Air Slide Tables and Rack and Pinion Rotary Vane Table Actuators, Function Normally Open , Enclosure Type Composite, Display LED .
-
Cylinder Position Sensors – Pneumatic System Components – Grainger Industrial Supply
Switched Single and Double Acting Air Cylinders, Extruded Guided Compact Air Cylinders, Air Slide Tables, Guided Air Slide Tables and Rack and Pinion Rotary Vane Table Actuators, Function Normally Open , Enclosure Type Composite, Display LED .
Indicates content that may require registration and/or purchase.