Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Valve - Oil Drain Valve
-
Supplier: Accuris
Description: Oil Drain Valve Assembly
-
Supplier: Accuris
Description: Spring - Cap - Oil Drain Valve
-
-
Supplier: Accuris
Description: Stamping for Valve Body (Oil Drain Valve)
-
Supplier: Danfoss A/S
Description: QDV is a quick closing shut-off valve, designed particularly for draining oil from systems containing refrigerant (ammonia) under pressure. The valve will close immediately on release of the handle, thus protecting user and environment against unnecessary refrigerant leaks. In
- Valve Size: 0.5905515 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: -58 to 302 F
- Features: Drain Valves, Gas, Other, Shut Off Valves
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Spirax-Sarco
Description: The Spirax-Monnier ADV automatic drain valve has been designed to remove condensate from any low points in a compressed air system where automatic drainage should be provided. Condensate is a mixture of water, oil and dirt, with the thickness or viscosity increasing with low
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 266 F
- Number of Ports/Ways: 2
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 1352 Waste Oil Drain This oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Heavy duty deluxe 28 gallon used oil wagon. Only 9" high. Built in baffels and splash deflectors.
-
Supplier: JohnDow Industries, Inc.
Description: 18-gallon red translucent poly tank allows for easy viewing of oil level. 18" diameter funnel with strainer. 2-1/2" heavy-duty casters. Evacuaton spout and drain valve. Adjusts from 48" to 71". Weight 15lbs.
-
Supplier: JohnDow Industries, Inc.
Description: 16-gallon H.D. steel tank. 16" deep drawn offset funnel with expanded metal screen. Positive height adjustment from 50" to 70". Built-in sight tube shows fluid level. Drain valve included. Optional conversion kit (No. 61431-2) adapts drain for use with pump evacuation system.
-
Supplier: JohnDow Industries, Inc.
Description: for use with oils or antifreeze Recessed drain valve for optional protection Weight 40lbs.
-
Supplier: Titus Company (The)
Description: The Sure-Drain fully adjustable solenoid-style timer drain effectively removes water and oil from compressed air systems. This solid state timer drain uses an energized coil that initiates a drain cycle, which causes the valve to open and the condensate to
- Connection Size: 0.25 to 0.5 inch
- Drain Type: Condensate Drain
-
Supplier: Mile-X Equipment, Inc.
Description: Ranger RD-20SE 20 Gallon Rolling Air Evacuation Oil Drain *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This oil drain ships by truck and you will need a way to get it off the truck!
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDI-18DCP 18-Gal Poly Portable Oil Drain Features Red translucent poly tank allows for easy viewing of oil level 18" diameter funnel with strainer. 4" heavy-duty casters Evacuation spout and drain valve The JDI-18DCP adjusts from 48" to
-
Supplier: Watts
Description: Series 100DT Drain Tubes for T&P Relief Valves are used on gas, electric, or oil fired residential water heaters to safely drain water discharged from the heater's temperature and pressure relief valve. It connects to the drain connection on a side-mounted
- Valve Size: 0.75 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDI-16DC-E 16-Gallon Portable Oil Drain Features 16-gallon H.D. steel tank. 16" deep drawn offset funnel with expanded metal screen. Positive height adjustment from 50" to 70". Built-in sight glass shows fluid level. Gravity drain valve included. Optional
-
Supplier: CSA Group
Description: ISO 4548-9:2007 specifies methods of measuring the effectiveness of either inlet or outlet anti-drain valves if fitted to a full-flow lubricating oil filter of the "spin-on" or "easy change" type, for internal combustion engines.
-
Description: ISO 4548-9:2007 specifies methods of measuring the effectiveness of either inlet or outlet anti-drain valves if fitted to a full-flow lubricating oil filter of the "spin-on" or "easy change" type, for internal combustion engines.
-
Supplier: Titus Company (The)
Description: This drain is compatible with oil/water separators. It operates automatically without electricity, which reduces your company's energy costs. The condensate passes into the drain through the inlet connections and pools inside the specially designed reservoir. This process causes
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
-
Supplier: Watts
Description: Series 100DT-A60 Drain Tubes for T&P Relief Valves are used on gas, electric, or oil fired residential water heaters to safely drain water discharged from the heater's temperature and pressure relief valve. It connects to the drain connection on a
- Valve Size: 0.75 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Spirax-Sarco
Description: The B Roil is a maintainable thermodynamic type compressed air drain trap, specifically designed to remove small quantities of oil contaminated con densate, for use on railway rolling stock.
- Valve Size: 0.5 inch
- Pressure Rating: 913.73751 psi
- Media Temperature: 752 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Design Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated with switchgears and LevelControl. Applications
- Horsepower: 5.293870520366139 HP
- Maximum Discharge Flow: 154.10033333333334 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: JORC Industrial LLC
Description: performance, regardless of the type of lubricant or drains you use. The SEPREMIUM 2500 is loaded with useful features, like a visual element life indicator that lets you know when your elements need to be replaced, clever service drains and an overflow indicator to avoid messy spills.
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: Alfa Laval Inc.
Description: Automatic filters designed specifically for full flow filtering of lubrificating oils for trunk piston and crosshead engines and full-flow filtration of the heavy fuel oils used in modern two-stroke and four-stroke diesel engines. Fuel oil filter The F type range of Alfa Laval
- Application / Industry: Oil / Fuel
- Features: Other
-
Supplier: EXAIR
Description: Drain Filter has a polycarbonate bowl and a 20 micron element. A manual drain is used to empty the filter. Model 9001, 9002, 9004, 9032 and 9066 Automatic Drain Filter Separators have a metal bowl and a 5 micron filter element. An internal float automatically activates the
- Drain: Automatic
- Filter Type: General Purpose
- Features: Other Material
-
Supplier: EXAIR
Description: Drain Filter has a polycarbonate bowl and a 20 micron element. A manual drain is used to empty the filter. Model 9001, 9002, 9004, 9032 and 9066 Automatic Drain Filter Separators have a metal bowl and a 5 micron filter element. An internal float automatically activates the
- Maximum Air Volume: 27 SCFM
- Connection: 1/4" NPT
- Filter Type: General Purpose
- Drain: Manual
-
Supplier: CITGO Petroleum Corporation
Description: CITGO A/W Hydraulic Oils are superior anti-wear hydraulic and circulating fluids specially formulated with thermally stable additives. These oils offer outstanding resistance to sludge formation, are chemically stable, and exhibit excellent anti-wear protection. CITGO A/W Hydraulic
- Kinematic Viscosity: 32.3 to 68 cSt
- Viscosity Index: 106 to 111
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: OMEGA Engineering, Inc.
Description: The P72F Series Smooth Start/Exhaust Valves are designed for use as a single in-line unit or as part of Norgren's Excelon® modular compressed air preparation supply system. As a modular component, this smooth start /exhaust valve can quickly be attached to filters, oilers, safety
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -4 to 149 F
- Number of Ports/Ways: 3
-
Supplier: JohnDow Industries, Inc.
Description: push handlebars. Includes gravity drain valve. Optional conversion kit (No. 61431-2) adapts for use with pump evacuation system Built-in filter drain. Weight: 58lbs.
-
Supplier: Atos North America
Description: to permit a correct use of pilot operated check valve in systems where valve must open in presence of pressure. Valves designed to operate in hydraulic systems with hydraulic mineral oil or synthetic fluid having similar lubricating characteristics.
- Valve Size: 0.375 to 1.25 inch
- Pressure Rating: 5,801.508 psi
- Media Temperature: -4 to 176 F
- Valve Type: Check Valves
-
Supplier: FluoroSeal, Inc.
Description: End ANSI/ASME Bleed valve diameter 1/2" available in block valve size 2", 2 1/2", 3", 4" Bleed valve diameter 3/4" available in block valve size 6", 8" Bleed valve diameter 1" av. in block valve size 10", 12", 14", 16", 18", 24" DIN Bleed valve
- Valve Type: Plug Valves
- Media: Water
-
Supplier: Seetru Limited
Description: air receiver from over-pressure due to heat (e.g. In the case of fire). The plug fuses at a defined temperature and releases the pressurized air in the receiver. Plugs are supplied as optional extras. Siphon drain valve An optional siphon drain valve can be supplied with
- Pressure Rating: 600 psi
- Media Temperature: 230 F
- Valve Type: Control Valves
- Primary Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
sensing probe continuously monitors for the oil/water interface in a water filled sump or separator. It is typically used to control pumps, operate valves, or activate alarms. The 2852-OWS sensing probe monitors the capacitance field around the active probe tip. As the volume of separated oil (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
cause a nuisance alarm but an upstream leak or spill that accumulates in the sump will alarm the monitor. The floating design allows the unit to track the changing water level in the sump and immediately alert operators, pumps or valves if there is an accumulation of oils The 2852-HCF (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
valve with a rotating disc that controls flow, commonly used for on/off or modulating services. Check Valve – A valve that allows flow in one direction and prevents backflow. Choke Valve – Used in oil (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
. They are a system of valves with many parts used to control products from a well. These valves mostly appear in offshore oil rigs. Cock Valves In plumbing, cock valves also referred to as quarter-turn valves or plug valves, is a valve that drains tanks. It permits or restricts the flow of (read more)
Browse Wrenches Datasheets for Lowell Corporation -
,pressure indicator,pressure relief valve,thermometer,HV/LV bushings,grounding lug and oil drain valve—making it ideal for industrial equipment,commercial buildings,petroleum/mining sites,ship/vessel power systems and new energy applications. Key Features (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
of the heater. The water or oil can be purged through the drain valve allowing for maintenance on the elements. Calcium deposits and other residue can be found on elements and should be cleaned several times a month. Circulation heaters also come with the choice of horizontal or vertical mounting (read more)
Browse Circulation Heaters Datasheets for WATTCO -
are particularly efficient and nearly maintenance-free. Nevertheless, the new vacuum pump’s redesigned three-part housing provides easier access for service and maintenance, which is particularly fast and efficient. The oil drain has also been optimized. A special oil-draining tool prevents oil (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
arrive completely assembled, saving you a lot of time and expense. Clean Air Treatment Package With the additional oil-coalescing filter and automatic drain, your KAirFree system will supply clean, dry compressed air. Kaeser Condensate (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Semiconductor: actuators, beamlines, connectors, feed-throughs, leak detectors, sensors, wafer handlers Aerospace: reservoirs, toggle switches, cold plate assemblies, fuel drains, engine kiss seals Oil & Gas: actuators, connectors, couplings, feed-throughs, gas (read more)
Browse Metal Bellows Datasheets for Technetics Group -
liabilities, hidden expenses, and ongoing maintenance challenges. Continuous pump operation, costly compressed air leaks, thermal instability, and constant pressure maintenance mean that fluid-based systems continuously drain energy—even when machinery is completely static (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation
Conduct Research Top
-
Emerson TM Solutions Improve Regulatory Compliance while Reducing Hydrocarbon Waste
valve. This is a very tedious task for the operator as tank draining is a lengthy process of approximately 2-3 hours, that may require the operator's presence during the entire operation. Also, the point at which oil, and not water, commences to drain is not easily determined. Hence, there is a danger
More Information Top
-
Recent Trends in the Condition Monitoring of Transformers
…a dipole element and are designed for external mounting having exposed edges of insulating epoxy gas barriers where UHF signals can escape in the case of GIS and (d) Transformer probe for insertion through an oil drain valve of a transformer even…
-
Scope
Oil Drain Valves .
Indicates content that may require registration and/or purchase.